-
Supplier: Malco Saw Company, Inc.
Description: - Face is held perpendicular to center line with point .0002" - Pilot diameter is keyed for positive drive - RH heavy duty locking nut - 5 arbor spacers included - 1/16", 1/8", 1/4", 3/8", 3/4"
- Projection Length: 7.75 inch
- Type: Face Mill / Shell Mill / Stub Arbor
-
Supplier: Accuris
Description: Cutting tool data representation and exchange Part 304: Creation and exchange of 3D models \x97 Solid milling cutters with arbor hole
-
Supplier: CSA Group
Description: ISO/TS 13399-304:2016 specifies a concept for the design of tool items, limited to any kind of milling cutters with arbor hole and non-indexable cutting edges, together with the usage of the related properties and domains of values. ISO/TS 13399-304:2016 specifies a common way of
-
-
Supplier: Accuris
Description: Cutting tool data representation and exchange Part 308: Creation and exchange of 3D models \x97 Milling cutters with arbor hole for indexable inserts
-
Supplier: CSA Group
Description: ISO/TS 13399-308:2016 specifies a concept for the design of tool items, limited to any kind of milling cutters with arbor hole for indexable inserts, together with the usage of the related properties and domains of values. ISO/TS 13399-308:2016 specifies a common way of design
-
Supplier: Sandvik Coromant Co.
Description: axial run-out within 5 micro for close tolerance machining Features Arbor mounting Axially adjustable within 5 μm (200 μin) Positive/negative rake geometry Insert geometries and grades for all materials Wiper insert for improved surface finish Application Roughing to semi-finishing face
- Cutting Diameter: 3.937 to 12.402 inch
- Flute / Cutting Length: 0.252 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Face Mill, Roughing / Hogging
-
Supplier: Makita USA, Inc.
Description: Features For extra smooth, 25º bevel, production trimming operations. Assembly includes 733131-3A arbor, washers and ball bearing.
- Features: Other
-
Supplier: Reid Supply
Description: threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Silicon Carbide; Overall dimensions: 3.00 in OD x .25 in T with a .375 in arbor hole size.
- Type: Rotary Cutting Tool / Bit
-
Supplier: Reid Supply
Description: threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 4 in OD x 1/4 in T with a 3/8 in arbor hole size.
- Outer Diameter (OD): 4 inch
- Thickness: 0.25 inch
- Rotary Speed: 15,300 rpm
- Type: Ceramic (e.g., Norton SG®, Norton Quantum®), Depressed Center
-
Supplier: Reid Supply
Description: threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 6 in OD x .045 in T with a 7/8 in arbor hole size.
- Outer Diameter (OD): 6 inch
- Thickness: 0.045 inch
- Rotary Speed: 10,200 rpm
- Type: Ceramic
-
Supplier: LeBlond Ltd.
Description: accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.
-
Supplier: Mile-X Equipment, Inc.
Description: Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year factory warranty and Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Features: Miter Cutting
-
Supplier: LeBlond Ltd.
Description: accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.
-
Supplier: LeBlond Ltd.
Description: accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.
-
Supplier: LeBlond Ltd.
Description: accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.
-
Supplier: Protomatic, Inc.
Description: Protomatic is a prototype machining and custom short-run precision CNC milling and turning facility located in a climate controlled 30,000 square foot facility in Dexter, Michigan - eight miles west of Ann Arbor. Protomatic offers in-house design support, prototyping, production and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Mile-X Equipment, Inc.
Description: Jet JMD-18 Milling/Drilling Machines Jet 350018 - R-8 Taper, 2HP, 1Ph, 230V PROMO: Buy a JET Mill Drill and get a FREE Stand (350045)! A $329.00 Value! Valid Until December 31, 2011 This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required.
-
Supplier: ASME Standards and Certification
Description: mounting of milling cutters, etc., (3) corresponding dimensions for the taper shanks for construction of tools (boring bars, arbors, etc.) to fit the spindle nose tapers.
-
Supplier: ASME
Description: mounting of milling cutters, etc., (3) corresponding dimensions for the taper shanks for construction of tools (boring bars, arbors, etc.) to fit the spindle nose tapers.
-
Supplier: Mile-X Equipment, Inc.
Description: (deg.) 45° Mile-X has a large selection of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry
- Cutting Capacity: 5 to 6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year factory warranty and Jet has
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: How do I disassemble an LFA chuck?
This a taper mounted chuck ( MT3 -J4 arbor ) It is in mint condition except for the fact that the jaws tend to jam up at one point on every rotation of the sleeve. The chuck is for my King PDM 30 vertical milling -drilling machine.
-
Jacobs chuck arbor removal - wedges?
Now on to the MT3 . Heat, hammer, add pressure, quick cool arbor , whack the base plate, add more pressure, whack the top … First off, I drilled it out on the mill , and couldn't keep MY DRILL CHUCK ON THE …
-
BMC Genomics | Full text | Microarray analysis and scale-free gene networks identify candidate regulators in drought-stressed roots of loblolly pine (P. taeda ...
… UltraGAPS⢠slides (Corning Inc., Corning, NY) using a BioRobotics Microgrid II spotter (Genomic Solutions, Ann Arbor , MI). … query to databases including NCBI nr, UniProtSProt, UniProtTrembl, UniRef, TAIR, Medicago truncutula Database ( MT3 .0), and Oryza … Root samples were pulverized under liquid nitrogen using a SPEX model 6850 freezer mill (SPEX, Metuchen, NJ).
-
Evaluation of evaporation from Lake Ontario during IFYGL by a modified mass transfer equation
The major shortcomingsof the other masstransfer approachesare their dependencyon overwatermeasurements ( MT3 and MTS) and the dubiousfiguresof excessivecon … F. Witherspoon,The terrestrialwaterbalance of LakeOntarioandits basin,in IFYGL SummaryScienceReport, Great LakesEnvironmentalResearchLaboratory,Ann Arbor , Irbe, J. G., and R. J. Mills , Aerial surveysof Lake Ontario water temperatureanddescriptionof regionalweatherconditionsduring .
-
Manufacturing Engineering and Automation II
The domain is an accessible extent of arbor corresponding to the value domain of φ and θ. Cha,Calculation of Cutter location and Error Analysis in Numerical Control Flank Milling of Twisted Ruled Surface … mt3 ,mt4 [kg] .
-
Program & Abstracts
… Medicine, University of California-Irvine, Irvine, CA, USA, 3pathologyl ULAM, University of Michigan, Ann Arbor , MI, USA. … liquid nitrogen and cut in the sagittal plane of the patella using a high precision milling machine. … Cd/-Cd expression ratios>I in all four groups, while all ratios for MT3 were essentially 'I' …
-
Collaborative Design and Planning for Digital Manufacturing
2 S. M. Wu Manufacturing Research Centre University of Michigan, Ann Arbor , MI 48109-2125, USA Emails … For example, when performing a process with tight tolerances, like milling , then a ‘less’ unbalanced tool can … … axis based setups on MT1 3-axis based setups on MT2 3-axis based setups on MT3 .
-
Technical mechanism
Mt3 Image 12.1: The line of action of forces is at the tensile stress in the direction the of the rod axis . … pug mills, the spinning effect reinforces the force, that of the rotors on the grinding plate applies.
Indicates content that may require registration and/or purchase.