-
Supplier: Hewlett Packard Enterprise
Description: converged enterprise edge networks. Ports (48) 10/100 PoE+ and (2) 10/100/1000 ports maximum, depending on configuration, 2 open mini-GBIC (SFP) slots. PoE available on select models Latency 100 Mb Latency: < 8.3 µs 1000 Mb Latency: < 2.9 µs PoE capability
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Description: The Enable-IT™ 864 4-Port Mini Ethernet Extender DSLAM We took the standard Enable-IT 860 kit and build an unmanaged (4) four port Mini DSLAM that still delivers the highest throughput Ethernet Extender solution on the planet, bar none. This DSLAM is ideal
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Tripp Lite by Eaton
Description: Ethernet on all ports selects port speed automatically based on the capabilities of the client Auto MDI/MDIX crossover detection provides true, plug-and-play functionality Two SFP (Mini-GBIC) ports for uplinking to other switches using optical fiber. Each
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: Tripp Lite by Eaton
Description: line cord 12 Amps Unmanaged Ethernet Switch: 24 RJ45 Gigabit Ethernet ports, 8 Ports PoE+ 8 PoE+ ports support up to 30W per port and a POE budget of 120W, to connect POE devices such as Wireless APs, IP Cameras, VoIP phones and more Auto-negotiable
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: Category 6, 5 or 5e cable. It also supports standard auto-MDI/MDI-X that can detect the type of connection to any Ethernet device without requiring special straight-through or crossover cables. Features 16-port 10/100BASE-TX Fast Ethernet RJ45 copper, 2 10/100/1000BASE-T
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: PoE usage status display Up to 24 ports of IEEE 802.3af/802.3at devices powered with PoE Power up to 30.8 watts for each PoE port 24-port 10/100BASE-TX Fast Ethernet RJ45 copper, 2 10/100/1000BASE-T TP and 2 1000BASE-X mini-GBIC SFP shared combo
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: auto-MDI/MDI-X that can detect the type of connection to any Ethernet device without requiring special straight-through or crossover cables. Features 8-port 10/100BASE-TX Fast Ethernet RJ45 copper, 2 10/100/1000BASE-T TP and 2 1000BASE-X mini-GBIC SFP shared
- Number of Ports: 8 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Cisco
Description: Increase Industrial Networks Resilience, Scalability and Security Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: speeds, improving efficiency and cutting costly downtime. This rack-mount/ desktop switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions. Dual mini-GBIC SFP ports allow
- Form Factor: Desktop / Standalone, Rack Mount
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d,
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: Power over Ethernet Plus (PoE+) at an affordable price. The GSW-2620HP is equipped with 24 10/100/1000BASE-T Gigabit Ethernet ports and 2 1000BASE-X SFP interfaces with inner power system. Its 24 Gigabit Ethernet ports are integrated with an 802.3at PoE+
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 18 Port Managed Industrial Ethernet Switch Fourteen 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45
- Number of Ports: 18 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors
- Number of Ports: 12 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors
- Number of Ports: 12 #
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: investment. With Gigabit Ethernet RJ45 and SFP ports, 10 GbE SFP+ ports, advanced security features, and advanced Quality of Service (QoS), the DGS-3630 Series can act as core, distribution or access layer switches. High port densities, switch stacking, and easy
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: investment. With Gigabit Ethernet RJ45 and SFP ports, 10 GbE SFP+ ports, advanced security features, and advanced Quality of Service (QoS), the DGS-3630 Series can act as core, distribution or access layer switches. High port densities, switch stacking, and easy
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: connected equipment via simple Web interface VLAN, trunking, VPN, port monitoring and other features improve network efficiency and performance Dual Dedicated Mini-GBIC SFP Ports Connect to Mini-GBIC SFP modules for uplinking to other switches via optical fiber or
- Number of Ports: 10 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: (4.5 cm x 6.9 cm x 1.9 cm) FT1: 1.6 in H x 2.5 in W x 0.63 in D (4.0 cm x 6.4 cm x 1.6 cm) FT10: 1.6 in H x 2.5 in W x 0.63 in D (4.0 cm x 6.4 cm x 1.6 cm) TP1a: 1.5 in H x 2.9 in W x 0.8 in D (4.2 cm x 6.0 cm x 1.9 cm) Weight TP1: 3.4 oz (97 g), TP1a 2.3 oz (67 g)
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: APITech
Description: Emcon and SST 19" rackmount TEMPEST chassis a housing dual UK high-grade IP encryption device with fiber Ethernet interfaces to provide enhanced security and shielding characteristics. The 2U 19" rackmount TEMPEST chassis houses fiber optic transceivers, power management, cooling fans and the
-
Supplier: ELMA Electronic Inc.
Description: (1 port => MOD3-SWH-6F8U version) • One front auto media detect Ethernet port, 10/100/1000 Base-T Copper Ethernet (RJ45) - 1000 Base-SX (or LX) optical Ethernet Miscellaneous: • One RS232 port, front mini-USB or on P1 connector • Status LED indicators
- Number of Ports: 6
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: RJ-45, RS232
-
Supplier: Hewlett Packard Enterprise
Description: 10/100/1000 ports or 144 SFP ports or 48 SFP+ ports or 48 HPE Smart Rate Multi-Gigabit or 12 40GbE ports, or a combination 5412R zl2 Switch (J9822A): 12 open module slots Supports a maximum of 288 autosensing 10/100/1000 ports or 288 SFP ports or 96 SFP+
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Yang Ming International Corporation
Description: Supermicro SSE-G24-TG4 Layer 3 Switch- 4 X SFP ( mini GBIC ) shared, 2 X Expansion Slot Uplink - 24 X 10/100/1000 Base-T LAN The new SSE-G24-TG4 from Supermicro is a standalone 24-port Layer 2/Layer 3 1/10-Gigabit Ethernet switch. It offers a full suite of advanced
- Network Equipment: Switch
-
Supplier: Mini-Circuits
Description: on the rear. The blocking configuration supports 2 active switch paths at any time, between the 2 “A” ports 32 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. This
- Frequency Range: 18,000 MHz
- Isolation (Port to Port): 90 dB
- Connector: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a
- Frequency Range: 18,000 MHz
- Insertion Loss: 1 to 2.5 dB
- Isolation (Port to Port): 90 dB
- Connector: SMA
-
Supplier: Radwell International
Description: INDUSTRIAL ETHERNET 2000, IE2000 SERIES, 8 PORT FEMALE RJ45, 2 PORT FEMLAE COMBO PORT, SWAPPABLE SD FLASH CARD AND MINI-USB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Router
-
Supplier: Beckhoff Automation LLC
Description: BC9120 has an additional RJ45 port. Both Ethernet ports operate as 2-channel switches. The I/O stations can thus be configured with a line topology, instead of the classic star topology. In many applications, this significantly reduces the wiring effort and the
- Device Category: PAC Module
-
Supplier: Amphenol Cables on Demand
Description: compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-002M. ** Note: This is a special order 26 AWG version for use only with select switches that don't support standard 30 AWG cables. Call 1-866-223-2860 for
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord
-
Supplier: Volktek Corporation
Description: Volktek - INS-8424P is an unmanaged 4-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 2m (6.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord, SFP+ Cable
-
Supplier: Volktek Corporation
Description: features up to 4-port PSE (power sourcing equipment) ports with plug and play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and
- Number of Ports: 4 #
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The device uses port-based QoS to prioritize traffic on
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-4X6NB-6E is a high performance 4 by 6 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 7.2 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 6 RF ports
- Frequency Range: 600 to 7,200 MHz
- Insertion Loss: 11 dB
- Isolation (Port to Port): 100 dB
- Connector: SMA
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 7m (23 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and
- Cable Length: 22.965891666666668 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord, SFP+ Cable
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 3m (9.8 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Product Type: Fibre Channel, Patch Cable / Cord, SFP+ Cable
Find Suppliers by Category Top
Featured Products Top
-
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Shopping - Best Prices On The D-Link DGS-3024 Ethernet Switch - 4 Slot - Big Bruin
The DGS-3024 is a manageable Layer 2 switch that provides 24 1000BASE-T Gigabit Ethernet ports with 4 Mini -GBIC (SFP) combo ports.
-
Shopping - Best Prices On The TRENDnet 24-Port 10/100Mbps Web Smart PoE Switch - Big Bruin
The 24-Port 10/100Mbps Web Smart PoE Switch with 4 Gigabit Ports and 2 Shared Mini -GBIC Slots (model TPE-224WS) delivers a 12.8Gbps switching capacity with Power over Ethernet (PoE) technology and managed layer 2 features at a reduced cost.
-
Shopping - Best Prices On The HP (Hewlett-Packard) ProCurve 2520-8-PoE Ethernet Switch (2 x SFP mini-GBIC - 8 x 10/100Base-TX, 2 x 10/100/1000Base-T) - Big Bru...
Product Specifications Product Name : E2520-8 PoE Switch Product Type : Ethernet Switch Number of Expansion Slots : 2 Power Over Ethernet : Yes Manageable : Yes Fast Ethernet Port : Yes Gigabit Ethernet Port : Yes … Expansion Slots : (2 Total) SFP ( mini -GBIC) Shared Interfaces/Ports : 8…
-
Cisco DPQ2425 Wireless Cable Modem Gateway
…Pegatron - PB006 - Battery Pack - Li-Ion, 10.95V, 2200mAh, 24Wh $7 - Asus - WL-120G - WLAN Mini PCI Card Value Line … Layer - FR4 $ 2 - Broadcom - BCM3421KML - Tuner - Single … $1.84 - Broadcom - BCM5325EKQMG - Ethernet Switch - 5- Port , 10/100 Base-T/TX, w/…
-
User Guide for the Cisco Network Analysis
Module Traffic Analyzer, 4.0
This section applies to WS-SVC-NAM-1 and WS-SVC-NAM- 2 devices only. .... You must enable the Mini -Rmon switch feature for the NAM to provide information about ethernet ports on the Monitor > Port Stats window.
-
Bill of Materials - Cisco DLC-100
$8.67 - Ethernet Switch , 5- Port , 10/100/1000Mbps, w/ 2 Inband Management Ports, 65nm - MFG: BROADCOM CORP - MPN: BCM53115MKFBG - (Qty: 1). .... $8.00 - WLAN Half Mini PCIe Module, IEEE802.11b/g/n, Contains Broadcom's BCM43225KMLG Single Chip Solution - MFG: BROADCOM…
-
PDF - Cisco DLC-100
$8.67 - Ethernet Switch , 5- Port , 10/100/1000Mbps, w/ 2 Inband Management Ports, 65nm - MFG: BROADCOM CORP - MPN: BCM53115MKFBG - (Qty: 1). .... $8.00 - WLAN Half Mini PCIe Module, IEEE802.11b/g/n, Contains Broadcom's BCM43225KMLG Single Chip Solution - MFG: BROADCOM…
-
Cisco SLM2024 24-Port Gigabit Smart Switch - Cisco
• Twenty-four 10/100/1000 switched RJ-45 ports for up to 2000 Mbps of throughput per port. .... • 2 mini Gigabit Interface Converter (mini-GBIC) slots for fiber and copper Gigabit Ethernet expansion .
-
Foundry Intros Router, Ethernet Switch | Light Reading
…NASDAQ:FDRY - News), a leading provider of high-performance enterprise and service provider switching , routing and Web .... This new stackable platform with 48 10/100 and 2 mini -GBIC Gigabit Ethernet ports , the NetIron 4802® router, leverages Foundry's continued investment in network infrastructure and industry-leading JetCore(TM) ASICs for its global base of service provider and enterprise customers.
-
Active measurement and time-domain characterization of IP packet jitter
…carried out four series of measurements of packet jitter between two PCs, connected in the following configurations: • back-to-back by a short cross Ethernet cable (measurement of background … • via a 8- ports LAN mini - switch ; • via a campus .... First of all, the graph in Fig. 2 plots the inter-packet time in- tervals measured at…
Indicates content that may require registration and/or purchase.