-
Supplier: Festo Corporation
Description: Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return valve Connections: thread at both
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Control Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested at over
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I :
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I :
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve, with mounting
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
-
Description: switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
-
Supplier: Nordson EFD
Description: The 752HF Series high flow diaphragm valve provides precise, drip-free dispensing of UV-cure resins and similar fluids used in the media manufacturing of DVDs, Blu-Ray DVDs, and CDs. Designed for smooth, unrestricted material flow, the 752HF reduces turbulence and prevents
- Application: Adhesive / Silicone, Coatings / Paint
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Winters Instruments
Description: Description & Features:• An economical isolation valve for pressure gauges and transmitters• CRN registered• 1 year warrantyApplications: • Provides flow control for non-corrosive applications
- Pressure Rating: 400 psi
- Number of Ports: 2
- Media Temperature: -9 to 212 F
- Number of Ports/Ways: 2
-
Supplier: Ellsworth Adhesives
Description: Fisnar VMS400 is a pneumatic, mini spool valve designed for dispensing low viscosity to high viscosity materials. When air pressure is applied to the air inlet of the VMS400 valve, the spool will be forced forward and fluid will be dispensed. The VMS400 valve has a
- Features: Other
- Valve Type: Spool Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, 4 PORT BODY WITH SIDE PORTS, NO FLOW CONTROLS, NO LEAD WIRES, NON-LOCKING RECESSED, MINI PLUG-IN - MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Features: Control Valves
- Valve Type: Plug Valves, Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID PILOT OPERATED VALVE, 4 PORT BODY, 1/8 INCH NPT PORT SIZE, NO FLOW CONTROLS, 6 INCH LEADS, NON LOCKING EXTENDED, MINI PLUG IN MALE ONLY. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Media: Air
- Features: Control Valves, Pilot Valves
- Valve Type: Plug Valves, Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Mini Exhaust Flow Control 4mm X M3
- Pressure Rating: 145.0377 psi
- Media: Air
- Features: Other, Threaded, Tube Fitting
-
Supplier: Nordson EFD
Description: Features Up to 4 independent programmable actuation channels Maximum process control “On the fly” deposit adjustment Easily interfaced with a PLC Fast-response pneumatic solenoids Compatible Valves 702 Mini-diaphragm Valve 725 Piston Valve 725HF High-flow
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Beswick Engineering Co., Inc.
Description: The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
- Media: Air
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Caterpillar Machines
Description: include reclining suspension seat with adjustable wrist rests, pilot operated controls on all services including travel levers and dozer functions, a pattern control changer (not available in all regions) accessible from the cab to switch between excavator and backhoe style
- Horsepower: 40 HP
- Operating Weight: 8,497 to 8,838 lbs
- Travel Speed: 1.6 to 2.8000000000000003 miles/hr
- Type: Crawler Excavator
-
Supplier: KNF Neuberger, Inc.
Description: Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications. Highlights
- Ultimate Operating Vacuum: 97.5368971814996 torr
- Pumping Speed: 0.247175141242938 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: JORC Industrial LLC
Description: The Mini MAG is the optimum choice in compact energy saving condensate drains. Unlike timed or electronic drains which require electricity to operate, the Mini MAG operates using a magnetic level sensor providing energy saving zero air loss operation without the need for a power
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: OMEGA Engineering, Inc.
Description: motion pneumatic components are double acting air cylinders that require a dry air supply with filtering to 40 microns or better. For best control of pneumatic components, flow control valves (regulating out) should be installed to regulate the speed of the device.
- Gripping Force: 36 N
- Stroke: 3.2 to 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Radwell International
Description: EXHAUST FLOW CONTROL VALVE, MINI RIGHT ANGLE W/ KNOB, 1/4 INCH NPT, 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Right Angle
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hygienic, dead space-free design All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch) Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety) Minimal pressure losses thanks to optimized
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hygienic, dead space-free design All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch) Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety) Minimal pressure losses thanks to optimized
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hygienic, dead space-free design All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch) Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety) Minimal pressure losses thanks to optimized
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: KINTEP NEW POWER
Description: devices with an intelligent cloud platform to enable precise leakage detection, diagnosis, and rapid response across urban water supply networks.At the core of the system is the "Leakage Meter", an innovative multi-functional device that combines valve control, flow measurement,
-
Supplier: Eaton Hydraulics Group
Description: control piston design that minimizes friction Long bearing life Case to inlet check valve to reduce pressure spikes and protect the shaft seal Maximize power for a more efficient pump Low pump stand-by pressure (~150 psi) enables energy savings by reducing heat generation and wasted
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminum wand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac).
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac).
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Transformer failure and common-mode loss of instrument power at Nine Mile Point Unit 2 on August 13, 1991
Important components that could scram the plant, such as the condensate and feedwater system recirculation mini - flow control valves and fourth-point heater drain pump controls are powered by UPS lA and UPS lB.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41547/220920065-MIT.pdf?sequence=2
A mini FloCon flow control valve .
-
http://www.plumbersurplus.com/pdf/AS_I_Install_4346.pdf
• The water flow to the mini-jets in the lumbar area of bath (if so equipped) can be adjusted by turning the mini -jet flow control valve open (counterclockwise) or closed (clockwise). the mini-jets themselves are NOT adjustable.
-
System for Nuclear Waste Transmutation Driven by Target-Distributed
Accelerators
As the primary purpose of the actinide feed is reactivity control, a flow control valve for each mini -tank provides preset flow rate.
-
A microfluidic device for rapid screening of chemotaxis-defective Caenorhabditis elegans mutants
Microchip, which enables the integration of various functions including vari- ous mini-pumps and mini - valves to control fluid flow , offers the technical possibilities to precisely immobilize worms.
-
ISS Node 2 Environmental Control Design
… Model IATCS Internal Active Thermal Control System IMV Inter Module Ventilation ISS International Space Station JEM Japanese Experimental Module LTA Launch To Activation LTL Low Temperature Loop MFCV Manual Flow Control Valve MOP Maximum Operating Pressure MPLM Mini Pressurized Logistics Module MTL …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1569_web.pdf
The trefoil vehicle in shared many features with the mini -subassemblies, e.g. the flow control valve design; the most distinct difference, apart from the number of fuel pins, was the introduction of instrumentation directly into and below the fuel cluster without …
-
Brass Selling Leads in Valves, Brass Exporters, Manufacturers & Suppliers in Valves Directory
[ Related Keywords : brass valve, flow control valve , 2 way ball valve, mini ball valve ] .
-
Automated microfluidic DNA/RNA extraction with both disposable and reusable components
(D) The external pneumatic pump and the mini -solenoid valves were controlled to create the flow protocols by a custom hand-held type control box.
-
Microdialysis based monitoring of subcutaneous interstitial and venous blood glucose in Type 1 diabetic subjects by mid-infrared spectrometry for intensive ins...
The clamping valve and the mini - peristaltic pump control the flow of the dialysate and the transport solution into the cuvette.
Indicates content that may require registration and/or purchase.