-
Supplier: KSB AG
Description: Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Flow: 158.5032 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Armstrong International
Description: centrifugal pumps without the headaches of leaking seals or cavitation problems. The PT-104 Mini Pump is the small solution for big problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Xylem Applied Water Systems
Description: 23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard). Small bilge debris present no problem to these brass bodied,
- Maximum Discharge Flow: 1.584 GPM
- Maximum Discharge Pressure: 15.22394742 psi
- Pump Housing Material: Brass / Bronze
- Power Source: DC Powered
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: sewage to a fine slurry. Impeller: Cast iron, semi-open, non-overloading multivane design with pump-out vanes for mechanical seal protection. Casing: Cast iron, volute type for high efficiency. Adaptable for slide rail system. Paint: Two coat paint system for superior surface
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminum wand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac).
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac).
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
Find Suppliers by Category Top
More Information Top
-
A novel shaft-less double suction mini pump
The mini pump impeller with an exit diameter of 40 mm was combined with the motor rotor supported by the hybrid dynamic bearing.
-
Design optimization for a shaft-less double suction mini turbo pump
Fig.3 Grid surface for the mini pump with original impeller .
-
Performance analysis of mini centrifugal pump with splitter blades
Then, a semi-open impeller for the mini centrifugal pump with 55mm impeller diameter is adopted in this research to take simplicity and maintenance into consideration.
-
Performance and internal flow condition of mini centrifugal pump with splitter blades
It was clarified that sufficient performance could be accomplished with the two dimensional impeller under the condition of the low specific speed.[9] Then, the semi-open impeller for the mini centrifugal pump with 55mm impeller diameter was adopted for this research…
-
The effect of blade outlet angle on performance and internal flow condition of mini turbo-pump
Then the semi-open impeller for the mini turbo- pump with the 55mm impeller diameter is adopted in this research to take the simplicity and the maintenance into consideration.
-
Unsteady internal flow conditions of mini-centrifugal pump with splitter blades
It was clarified that sufficient performance could be accomplished with the two-dimensional impeller under the condition of the low specific speed.[9] Then, the semi-open impeller for the mini -centrifugal pump with 55mm impeller diameter was adopted for this research…
-
A miniature pump with a fluid dynamic bearing
A Study on Impeller Inlet Geometry Suitable for a Mini Pump .
-
Impeller inlet geometry effect on performance improvement for centrifugal pumps
[5] X. Luo, M. Nishi, K. Yoshida, Cavitation performance of a centrifugal impeller suitable for a mini turbo- pump , Proc. of 5th International Symposium on Cavitation, Osaka, Japan (2003) OS6-006.
-
Unsteady flow simulations in a three-lobe positive displacement blower
Impeller geometry suitable for mini turbo- pump [J].
-
Comparison of cavitation prediction for a centrifugal pump with or without volute casing
[13] X. Luo, A study on impeller inlet geometry suitable for a mini pump , Doctoral dissertation of Kyushu Institute of Technology, Kitakyushu, Japan (2004).
Indicates content that may require registration and/or purchase.