-
Supplier: TRENDnet Inc.
Description: Mini-GBIC module for single-mode fiber with an LC connector-type For distances up to 10km Designed to connect with a standard Mini-GBIC slot
- Wavelength: 1,310 nm
- Connector Type: LC
-
Supplier: Progressive Automations
Description: The LC-108 is a microcontroller board with 20 digital input/output pins, a 16 MHz crystal oscillator, an ICSP header, a micro USB connector, 2 re-set buttons, 64 MB RAM DDR2 and 16 MB flasy memory. It comes with everything you need for full control, just power it with our AC to DC
- Clock Speed: 16 MHz
- Internal RAM Size: 64,000 KB
- Supply Voltage (Vcc): 5 volts
- Number of I/O Ports: 20
-
Supplier: Newark, An Avnet Company
Description: PATCH CABLE, OM3 LSZH, MINI LC-LC, 10FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Aqua; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PATCH CABLE, OM3 LSZH, LC-MINI LC, 16FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Jacket Color:Aqua; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PATCH CABLE, OM3 LSZH, LC-MINI LC, 33FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:10m; Cable Length - Imperial:33ft; Jacket Color:Aqua; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PATCH CABLE, OM3 LSZH, MINI LC-LC, 33FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:10m; Cable Length - Imperial:33ft; Jacket Color:Aqua; Product Range:- RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Compatible with Mini-Com products for complete modularity - Sr./Sr. (Senior/Senior) adapter modules have a FOCIS-10 senior adapter interface at each end - Accepts FOCIS-10 compatible senior LC connectors - Mini-Com LC Duplex Adapter Modules are commonly used with
- Type: Duplex Outlet Cover
- Material: Ceramic
-
Supplier: TelephoneStuff.com
Description: Mini-Com LC Duplex 10 GbE Fiber Optic Adapter with Module. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Compatible with Mini-Com products for complete
- Type: Duplex Outlet Cover
-
Supplier: L-com, Inc.
Description: L-com's 4.1/9.5 Mini DIN Female Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.1/9.5 Mini DIN connector is one of the many RF coaxial connectors available in L-com's product line and like all our products,
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: L-com's 4.1/9.5 Mini DIN Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.1/9.5 Mini DIN connector is one of the many RF coaxial connectors available in L-com's product line and like all our products,
- Gender: Male / Plug
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm Mini Edge Card Connector, Vertic
- Connector Type: Card Edge Connector
-
Supplier: Fluke
Description: when squeezing the sides of the display. With a range of standard and accessory probe tips, end-faces can be inspected when using many different connector types, including LC connectors.
- Test Equipment Type: Hand Held
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: M CONN M PIN MINI PANEL LOCK 6PIN
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Powell Electronics, Inc.
Description: Ceres, Mini Size, Plastic, 5A, 02 pins,
-
Supplier: DigiKey
Description: CERES, MINI SIZE, 2A, 04 PINS, R
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Number of Contacts: 4 #
- Features: Board Mount Connector, Circular / Cylindrical Connector, Other
-
Supplier: Amphenol Cables on Demand
Description: 100% optically tested multimode 62.5/125 fiber optic loopback cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features tight buffered 62.5-micron fiber with precision terminated LC connectors for fiber optic
- Cable Length: 0.3280841666666667 ft
- Connector Type: DIN / Mini-DIN
- Product Type: Patch Cable / Cord
- Standards / Certifications: RoHS
-
Supplier: Powell Electronics, Inc.
Description: .100 Mini Mate Isolated Power Connector
-
Supplier: Lingto Electronic Limited
Description: FLEX MATE MINI POWER TERMINAL
-
Supplier: TRENDnet Inc.
Description: Compatible with standard SFP (Mini-GBIC) slots Supports 155 Mbps connection speeds Supports 1310 nm Single-Mode network transmissions Compatible with Duplex-LC fiber connector types Supports fiber connections for distances up to 20 km (12.4 miles)
- Wavelength: 1,310 nm
- Data Rate: 0.155 Gbps
- Sensitivity: -34 dB
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: L-com is proud to carry Total Cable Solutions' new Universal LC™ style fiber optic cables. These cables feature a Uniboot LC connector with an Adjustable Pitch that incorporates the standard LC (6.25 pitch) as well as the mini LC (5.25 pitch). The Polarity
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: L-com is proud to carry Total Cable Solutions' new Universal LC™ style fiber optic cables. These cables feature a Uniboot LC connector with an Adjustable Pitch that incorporates the standard LC (6.25 pitch) as well as the mini LC (5.25 pitch). The Polarity
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board .100" Mini Mate Isolated Power Connector Socket Strip
- Standards / Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: TRANSCEIVER MODULE, SFP (MINI-GBIC), GIGABIT ETHERNET, 1000BASE-SX, 850 NM, DUAL LC/PC CONNECTOR, DOM - DIGITAL OPTICAL MONITORING, HOT SWAP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM [.189 INCH ] Other Cable Assembly Length (M) : 30 Product Type Features Cable Assembly (End A) : FULLAXS MINI LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS MINI LC
- Cable Length: 98.42525 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Aaeon Systems Inc.
Description: and one VGA-out to offer flexible capabilities to connect with devices. Moreover, the AHP-1070 deploys onboard 256MB MAMD Flash/ and one SD card to provide ample storage. It also equips two Mini-Card (USB interface only) for further expansion. Applications Factory Automation Home Automation
- Display Size: 7 inch
- Operating System: Microsoft®
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Red Lion Controls, Inc.
Description: 6 Port Gigabit Managed Industrial Ethernet Switch Four 10/100/1000BaseTX RJ-45 Ports Two Installed SFP (Mini-GBIC) Gigabit Transceivers 1000Base Multimode Fiber with LC Style Connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: ECO Light LED
Description: water-resistant screw on connectors for power input and signal output, connectors to bare lead wires included. Suitable for all 4-pin common anode 12 or 24VDC Constant Voltage LED products. 6A per channel for a maximum load of 216W at 12VDC and 432W at 24VDC. Each color wheel remote
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Tripp Lite by Eaton
Description: wavelength VCSEL Laser Duplex LC Connector Electrical interface compliant with SFF-8431 Supports Digital Diagnostic Monitoring (DDM) Hot-pluggable
- Network Equipment: Transceiver
-
Supplier: Tripp Lite by Eaton
Description: compatible...Comparable to SFP-10G-SR= Compliant with SFP Multi-Source Agreement (MSA) standards 300 meter transmission distance using 10Gb 50/125 Multimode cabling 850nm wavelength VCSEL Laser Duplex LC Connector 10Gbase-SR transceiver supports data transfer rates up to 11.1Gbps using
- Network Equipment: Transceiver
-
Supplier: M2 Optics, Inc.
Description: LC, etc). As an added benefit, these assemblies include round "mini-core" cable, which increases bend flexibility for easy installation and use.
- Connector Type: LC, MTP, SC
- Fiber Mode: Multimode
- Features: Other
- Cable Type: Patchcord
-
Supplier: TE Connectivity
Description: Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature
- LED Hardware: LED Mount
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: 7/16 DIN, 7mm, BMA, BNC, BNC Triax, BZ, C, F, FME, G3PO, GMS, GR874, HN, LC, MBMB, MC-Card, MCX, MHV, Mini BNC, Mini SMB, Mini SMP, Mini UHF, MMCX, N, NECP300, QMA, QN, RCA, SC, SHV, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC, U.FL, UHF, W.FL and ZMA series
- Frequency Range: 4,000 MHz
- Features: Other
- Connector Type: Type N
-
Supplier: NTi Audio AG
Description: The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: Red Lion Controls, Inc.
Description: 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45
- Number of Ports: 12 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 12 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 80km Fiber Ports with SC Connectors Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45
- Number of Ports: 12 #
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
connectors are touch-proof and feature a straight version plug for easy mating, as well as a 4 key/keyway design to prevent incorrect mating. The ePower-Lite Mini can be mated at least 100 times. This connector series has a UL 94V-0 flammability rating, an IP67 rating when mated, and an operating (read more)
Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions -
. Any standard DisplayPort or HDMI plugs or cordsets can be converted into a military-grade solution for harsh environments with high level of sealing and durability. More details regarding the technical features of each connector: MDP FTV - Mini DisplayPort 1 (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
micro, standard mini, and larger macro sized connection requirements for industrial applications with precision and quality. Select (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Smiths Interconnect’s Mini-Lock connector is a compact lightweight robust system and features a xx-point contact design for superior electric reliability. Mini-Lock connector features a (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
-
Mini SAS HD Connectors ( SFF-8643 ) Product Series- 1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions Features & Benefits - The Mini-SAS HD product provides greater port density (11mm port (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Introducing the Mini-Circuits Research Hub RF Research Hub7400+ Scholarly Articles Citing Mini-Circuits Products We’re excited to share a new resource with the RF and microwave community. The (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
Adam Tech’s Mini FAKRA Connectors and Cable Assemblies offer high-speed coaxial solutions tailored for space-constrained automotive applications. Supporting data transmission rates up to 20?Gbps and frequencies up to 9?GHz, these connectors require 80% less installation space than standard (read more)
Browse Circular Connectors Datasheets for New Yorker Electronics Co., Inc. -
Mini SPEC® Pak Connector - a revolutionary new product for the e-mobility and lawn & garden equipment sectors. The 6 Pole Mini SPEC® Pak Connector offers a robust and reliable electrical connection system that's set to transform battery-powered equipment design (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Multifunction Chip Reduces Transceiver Cost
The next reduction in cost per port may be realized through the implementation of small form factor (SFF) connectors such as the 3M VX-45, AMP mini -MT, or Lucent LC connector .
-
Multifunction Chip Reduces Transceiver Cost
The next reduction in cost per port may be realized through the implementation of small form factor (SFF) connectors such as the 3M VX-45, AMP mini -MT, or Lucent LC connector .
-
Design and performance of very-high-density 60-fiber connectors
Recently, SC/DC, VF-45, LC , MU, and mini -MT connectors have been developed for joining two fibers [4], [5].
-
ACAL Technology expands Fibre-optic capability with new product ranges
…Tyco connectors have been added to ACAL Technologyâs product range: The low-cost high-density LuxCis optical connect system and MTCT rectangular connectors, Pro-Beam Jr, Mini and Sr. field tactical connectors , expanded beam cable assemblies and sealed industrial ODVA LC connectors.
-
HAMAM G9128-21 Series Datasheets. G9129-24, G9130-21, G9129-23, G91290-22, G9131-24, G9130-23, G9131-23, G9128-21, G9130-22, G9130-24, G9131-22, G9131-21, G912...
Connector type: LC ; supply voltage: 20V; InGaAs PIN photodiode with preamp: mini -DIL type, 1.3/1.55um, 156, 622 Mbps/1.25, 2.5Gbps Operational temperature range from -40°C to 85°C.
-
G913 datasheet : Datasheets for Electronic Components and Semiconductors
Connector type: LC ; supply voltage: 20V; InGaAs PIN photodiode with preamp: mini -DIL type, 1.3/1.55um, 156, 622 Mbps/1.25, 2.5Gbps .
-
Page 2. Semiconductor parts with 913 in root number
Connector type: LC ; supply voltage: 20V; InGaAs PIN photodiode with preamp: mini -DIL type, 1.3/1.55um, 156, 622 Mbps/1.25, 2.5Gbps .
-
Page 2. Semiconductor parts with 129 in root number
Connector type: LC ; supply voltage: 20V; InGaAs PIN photodiode with preamp: mini -DIL type, 1.3/1.55um, 156, 622 Mbps/1.25, 2.5Gbps .
-
Page 13. Semiconductor parts with 130 in root number
Connector type: LC ; supply voltage: 20V; InGaAs PIN photodiode with preamp: mini -DIL type, 1.3/1.55um, 156, 622 Mbps/1.25, 2.5Gbps .
-
Optical data communication: fundamentals and future directions
Fig. 7 Small form factor fiber optic connectors : (a) SC/DC, (b) SG or VF-45, (c) LC , (d) mini -MT, (e) MT-RJ, and (f) OPTI-JACK.
Indicates content that may require registration and/or purchase.