-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 0 to 140 F
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 140 F
-
Supplier: Newark, An Avnet Company
Description: MINI ISO VALVE - SOLENOID ITEM: V45A511D-C313A
-
-
Supplier: Radwell International
Description: SOLENOID MINI-VALVE, MSV 15 SOS 00 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID, AIR SPRING RETURN, AM SERIES, SST UNIVERSAL, 250V, INTERNAL MOMENTARY OVERRIDE, 0.8CV, CLEAR COVER, 5 PIN MINI CONNECTOR, RED/GREEN VISUAL INDICATOR, REPLACED BY AN35S1NC11RA. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket.
- Valve Size: 0.375 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Mini ISO Valve 5/2 sol/sol 24v DC sub ba
- Pressure Rating: 145.0377 psi
- Media Temperature: 5 F
- Media: Air
- Actuation: Electric
-
Supplier: RS Components, Ltd.
Description: MINI LED + VDR 24V AC/DC
- Voltage Type: AC Voltage, DC Voltage
- Features: Other Approvals
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 4 Pole, ISC 9.4mm, 250V, 6A, PG7 opening
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 6 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Micro-Mini (ISO Form C)
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, ISC 9.4mm, 2 Meters, 250V, 6A
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 6 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Micro-Mini (ISO Form C)
-
Supplier: Littelfuse, Inc.
Description: General purpose relays fit many vehicles. Typical applications include: lighting, starting, horn, heating and cooling.
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs General purpose relays fit many vehicles. Typical applications include: lighting, starting, horn, heating and cooling.
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: General purpose relays fit many vehicles. Typical applications include: lighting, starting, horn, heating and cooling.
- Features: Other
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve, with mounting surface according to NFPA D03
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Festo Corporation
Description: Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories Size: mini, midi, maxi
- Pressure Rating: 43.51131 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 36.259425 to 174.04524 psi
- Media: Air, Compressed Air
-
Supplier: Kelly Pneumatics, Inc.
Description: Inline (Base Mount), 1/16" Manifold Mount, or Pipe Threads (See Dimensions Below) Seal Material Buna-N, Viton, or EPDM Operating Temp. -40° to 200°F (-40° to 93°C) Maximum Hysteresis 6-10% of full current Leak Rate Bubble Tight Seal Type of Operation Direct solenoid Filtration 40 Micron
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Powell Electronics, Inc.
Description: Mini type single pole panel mounted DC t
-
Supplier: TelephoneStuff.com
Description: Mini-Quick connectors are a line of environmentally protected industrial circular connectors typically used for the installation and quick disconnect of 18 & 30 mm proximity sensors, limit switches, photoeyes and solenoids. Mini-Quick's environmental and electrical ratings also
-
Supplier: Kelly Pneumatics, Inc.
Description: of full current Leak Rate Bubble Tight Seal Type of Operation Direct solenoid Filtration 40 Micron Recommended Weight 0.25 lbs Wetted Materials Cold rolled stainless steel w/ electroless nickel plating, brass and 304 stainless steel. Power 3.8 watts (max)
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Remke Industries
Description: Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,
- Number of Electrical Outlets: 6
- Current Rating: 7 amps
- Operating Temperature: -4 to 221 F
- Features: Other
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 3/8" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC • MINI ACTUATOR DA32
- Valve Size: 0.375 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Remke Industries
Description: Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,
- Number of Electrical Outlets: 8
- Current Rating: 7 amps
- Operating Temperature: -4 to 221 F
- Features: Other
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32 • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE 24VDC • MINI ACTUATOR DA32
- Valve Size: 0.25 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: DigiKey
Description: ON/OFF VALVE
- Pressure Rating: 0 to 232 psi
- Media: Air, Gas
- Features: Other, Threaded
-
Supplier: Remke Industries
Description: Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,
- Number of Electrical Outlets: 8
- Current Rating: 7 amps
- Operating Temperature: -4 to 221 F
- Features: Other
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 3/8" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC • MINI ACTUATOR DA32
- Valve Size: 0.375 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Remke Industries
Description: Tuff-Link I/O Boxes consolidate up to 12 connections into a single base unit which reduces the cabling required in control system wiring. These boxes can be used with either 12mm or 18mm proximity sensors, limit switches, solenoids or miniature controls. All I/O boxes feature parallel wiring,
- Number of Electrical Outlets: 8
- Current Rating: 7 amps
- Operating Temperature: -4 to 221 F
- Features: Other
-
Supplier: Radwell International
Description: (1300600039) MPIS MINI-CHANGE PASSIVE JUNCTION BOX, SIDE MOUNT, 4 PORTS, NO LEDS, WITH MINI-CHANGE 10 POLE SOLENOID HOME RUN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Lumberg Automation - A Belden Brand
Description: Micro (M12) Distribution Box, 4-Port, 3-Pole, two signals per port for dual solenoids, with Mini Quick Disconnect, black PUR cable, IP 67 and NEMA 6P rated.
- Number of Electrical Outlets: 4
- Current Rating: 4 amps
- Operating Temperature: 5 to 194 F
- Outlets: NEMA
-
Supplier: Radwell International
Description: CONNECTOR MODULE, SOLENOID VALVE CONNECTOR, MINI, DIN, 24 VDC COILS, CONNECTOR ISO 6 FT WIRED 2+ DUAL GROUND, LIGHTED, 6-24 V AC/DC OPERATING VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
-
Supplier: Allied Electronics, Inc.
Description: AO, ASO Series AC Output Mini-SIP Relays 1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as
-
Supplier: Allied Electronics, Inc.
Description: AO, ASO Series AC Output Mini-SIP Relays 1-1.5 Amp; 120, 240 VAC; AC Mini-SIP Package Models AO241/R, ASO241/R and ASO242/R are 1.0 A/1.5 A/2.0 A rated SPST-NO miniature SIP solid-state relays. ASO models are designed for switching highly inductive, low current loads such as
-
Supplier: Burkert Fluid Control Systems
Description: The AirLINE System integrates high performance solenoid pilot valves, remote electronic I/O and fieldbus communication into a process actuation and control system that is both compact and extremely flexible. Its modular design allows fully customized, pre-mounted and tested solutions to
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1106690-TDE1747DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output
- Number of Electrical Outlets: 1
- Operating Temperature: -13 to 185 F
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Our mini bistable rotary solenoids are ideal in these applications due to their low power consumption and heat dissipation, as well as the ability to hold in position with no power applied. Our engineers have designed some of these solenoids to be decidedly cost effective in volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Our mini bistable rotary solenoids are ideal in these applications due to their low power consumption and heat dissipation, as well as the ability to hold in position with no power applied. Our engineers have designed some of these solenoids to be decidedly cost effective in volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc.
More Information Top
-
Valve Exhaust - Valve Exhaust Manufacturers, Suppliers (Page 11)
3-way 2-position DC Mini Solenoid Valve .
-
Free Aquarium - Free Aquarium Manufacturers, Suppliers
Aquarium solenoid valves Cng solenoid valves Automotive solenoid valves Automatic solenoid valves Proportional solenoid valves Miniature solenoid valves Mini solenoid valves Small solenoid valves Water...
-
Quím. Nova vol.24 issue5; Abstract: S0100-40422001000500017
… of 50, 100, 200, 300 and 500 mL. The repeatability was favorable (RSD 1.0% for 15 injections at each loop volume) compared to a manual injector, an electropneumatic injector and an injector configured with three mini solenoid valves (RSD 1.1 …
-
Miniaturization Design of Piezoelectric Vibration-Driven Pneumatic Unconstrained Valves
These trends have been hindered by the lack of ultra precision assembly and the limited availability of mini solenoid valves.
-
Multicommuted Flow Analysis Procedure for Total Polyphenols Determination in Wines Employing Chemiluminescence Detection
The flow system manifold was designed to use solenoid mini - pumps for propelling fluids in order to obtain a setup of downsized dimension.
-
Fluidized beds in flow analysis: use with ion-exchange separation for spectrophotometric determination of zinc in plant digests
To improve reflux of the solid particles, solenoid mini - pumps were used.
-
A critical comparison of analytical flow systems exploiting streamlined and pulsed flows
Inc. (Boonton, NJ, USA), reference 090SP12, solenoid mini -pumps with 8- and 25-μl pulse volumes were used as propelling devices for the MCFS and MPFS, respectively.
-
Practical aspects of liquid‐state NMR with inductively coupled solenoid coils
Using a 3.0-mm inductively coupled solenoid mini -coil, the SNR improves to 1.54.
-
Journal of the Brazilian Chemical Society - A multicommuted flow analysis method for the photometric determination of amoxicillin in pharmaceutical formulation...
31-33 The manifold, constituted of solenoid valves30 or solenoid mini -pumps,31-33 is controlled by a microcomputer in order to insert the sample slugs and the reagent solution into the analytical path.
-
The role of superconductivity and cryogenics in the neutrinofactory
The larger bore decay channel solenoids, the mini cooling solenoids and 2- meter long field flip solenoid is not included in Table 1.
Indicates content that may require registration and/or purchase.