Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JINPAT Electronics
Description: The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring, metal material has been chosen as its housing, and gold contacts has been
- Number of Circuits: 8
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 110 volts
- Maximum Current: 4 amps
-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max.
- Operating Speed: 225 rpm
- Maximum Voltage: 250 volts
- Maximum Current: 1 amps
- Features: Bi-directional Rotation
-
Supplier: JINPAT Electronics
Description: LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly
- Number of Circuits: 8
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -4 to 140 F
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: electrical slip ring. The miniature hybrid slip ring from ingiant is one of these multifunctional slip rings. Until now, these slip rings were only available in large and heavy formats. With the Miniature Hybrid Slip
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JINPAT Electronics
Description: LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly
- Number of Circuits: 6
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -4 to 140 F
-
Supplier: JINPAT Electronics
Description: LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly
- Number of Circuits: 12
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -4 to 140 F
-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity: Up to 28 circuits rated at 1 Amp Maximum per circuit. Exterior Structure: Stainless Steel; Sealed Front Shaft Extension. Noise: 5 milli-Ohms Max. Speed:600 RPM Max.
- Operating Speed: 600 rpm
- Maximum Current: 1 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: life Product Naming Description: Product type: DH—electric slip ring Installation method: M—Capsule slip ring Outer diameter of capsule slip ring: 022-22 mm Total circuits: 6-6 circuits The rated current or it will not be marked if it passes
- Number of Circuits: 6
- Slip Ring Design: Capsule (Compact)
-
Supplier: ElectroCraft
Description: This patented assembly - a Synchron exclusive - combines rotating motion and electrical power in a single, compact, 2-wire unit. Available with clockwise or counterclockwise Synchron gearmotors or Hansen brush type DC gear motors for use in any position. The slip ring assembly has a
- Operating Speed: 0.8 to 12 rpm
- Maximum Voltage: 12 to 240 volts
- Maximum Current: 2.5 to 35 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: type: DH—electric slip ring Installation method: M—Capsule slip ring Outer diameter of capsule slip ring: 010-10 mm Total circuits: 8-8 circuits The rated current or it will not be marked if it passes through a different rated current for the
- Number of Circuits: 8
- Slip Ring Design: Capsule (Compact)
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: We specialize in custom high-performance slip rings for specialized automotive applications. This compact unit is engineered for retrofitting starry sky headliners with roller shades, ensuring seamless 360-degree rotation and reliable transmission of power and control signals. Key
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Large size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems.The system can be fitted directly to the center of the rotation,to resolve the transmission problem of current and signal. This
- Operating Speed: 1 to 2 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 24 amps
- Operating Temperature: -22 to 176 F
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Operating Speed: 1,000 rpm
- Maximum Voltage: 660 volts
- Maximum Current: 20 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Electro-Miniatures Corporation
Description: Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
- Maximum Current: 5 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Supplier: Rotary Systems, Inc.
Description: little or no maintenance. The SR014 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the
- Number of Circuits: 18
- Maximum Voltage: 600 to 1,000 volts
- Maximum Current: 10 amps
- Slip Ring Design: Capsule (Compact)
-
Description: The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52
- Number of Circuits: 24
- Operating Speed: 250 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 to 10 amps
-
Supplier: Schleifring GmbH
Description: individual slip ring System. Our configuration guide helps you finding the right components.
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Supplier: Fabricast, Inc.
Description: Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Rotary Systems, Inc.
Description: Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series
- Number of Circuits: 4
- Maximum Voltage: 250 to 500 volts
- Maximum Current: 7 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Maximum Voltage: 660 volts
- Maximum Current: 1,000 amps
- Operating Temperature: 160 F
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the stator and rotor for ensuring the
- Operating Speed: 0 to 6,000 rpm
- Operating Temperature: -4 to 140 F
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Description: The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power
- Number of Circuits: 43
- Operating Speed: 250 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 to 5 amps
-
Supplier: Conductix-Wampfler
Description: For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all
- Operating Speed: 125 to 500 rpm
- Maximum Voltage: 250 to 600 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Electro-Miniatures Corporation
Description: Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
- Maximum Voltage: 250 volts
- Maximum Current: 1 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin
- Operating Speed: 0 to 3 rpm
- Maximum Voltage: 0 to 24 volts
- Operating Temperature: -4 to 140 F
- Slip Ring Design: Capsule (Compact)
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Maximum Current: 750 amps
- Operating Temperature: 160 F
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The SR-4260, a high accuracy 42 channel slip-ring for payloads, was especially designed for high quality current and signal (including HD Video and LAN) transmissions under harsh environmental conditions, when a large number of channels in a compact design is required. The outstanding
- Number of Circuits: 42
- Operating Speed: 40 rpm
- Maximum Current: 60 amps
- Operating Temperature: -67 to 176 F
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Rotary Systems, Inc.
Description: Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series
- Number of Circuits: 6
- Maximum Voltage: 250 to 500 volts
- Maximum Current: 7 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Maximum Voltage: 660 volts
- Maximum Current: 250 amps
- Operating Temperature: 160 F
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including
- Operating Speed: 0 to 5 rpm
- Maximum Voltage: 380 to 690 volts
- Maximum Current: 20 to 63 amps
- Slip Ring Design: Capsule (Compact)
Find Suppliers by Category Top
Featured Products Top
-
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
CENO New Designs Miniature Slip Rings Capsule Jun 2023
CENO has designed and manufactured many kinds of products within this month, there are miniature capsule slip rings, electrical conductors, integrated slip rings which combined with pneumatic, fiber, or signals, and function slip rings, such as the water proof slip ring, high speed slip ring
-
HDMI Miniature Slip Ring Capsule Apply to the Surveillance
CENO Electronics, a company with almost two decades of experience in designing and manufacturing slip rings, has recently released their latest innovation: the HDMI slip ring capsule. This miniature slip ring is designed for use on a variety of instruments and equipment, and is specifically
-
CENO Bi-fold Miniature Slip Ring Capsule Apply to the Lamp Showing Stand
CENO Electric has just released a new product: the Bi-fold Miniature Slip Ring Capsule. This sleek and compact slip ring capsule can be integrated with various signals, data, and power sources, making it an ideal choice for a wide range of applications. With its double slip ring design
-
CENO Mini Slip Ring Capsule Apply to Smart Toys
In CENO products lists, Slip rings can be divided by appearance and size too, we often call the large sized slip ring as marine slip ring, crane slip ring or ship slip ring etc, and call the small slip ring as miniature slip ring or mini slip ring capsule, It 's always used in the smart toys
-
CENO Mini Slip Ring Capsule Apply to the Intelligent Toy
Following with last product introduction, CENO have manufactured many kinds of miniature slip ring in last half year, some of them rotary electrical signal, and most of them can be integrated types of data or signals for difference specific applications. Take below applications for example.
-
CENO Miniature Slip Ring Capsule apply to Drone or UAV
Unmanned aerial vehicle, referred to as "unmanned aerial vehicle", or "UAV", is an unmanned aircraft operated by radio remote control equipment and its own program control device, or is operated completely or intermittently autonomously by an on-board computer. Drones are often better suited to
More Information Top
-
High Speed Data and Commercial Slip Rings
The 0.0 bore slip ring is the miniature capsule design.
-
CR4 - Thread: Slip Ring Induction Motor Resistance
------Product List------ The sliprings of w"" Capsules Slip Ring "" Miniature Slip Rin"" Through Bore Slip "" Pancake Slip Rings High Speed Slip Ri"" High Frequency Sli"" High Temperature S"" Large size Slip Ri"" Military Slip Ring"" Optical Fiber Slip"" Mercury Slip …
-
Torque Spike Analysis of an AC Haul Truck Traction System
An amplified, high level strain gauge output signals were then routed along the axle and passed to a stationary recording instrumentation via a miniature 8-channel slip - ring capsule .
-
Rotor And Stator - Rotor And Stator Manufacturers, Suppliers (Page 4)
Lignting slip rings capsule type gold to gold contact 18 circuits are mainly used in lighting field. The LPM-18C miniature slip ring is a standard, off-the-shelf unit that uses gold contacts …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mountaineer_V|2 cliff_N|25 double_V|11 wrap_V|54 accelerate_V|20 gravity_N|35 engine_N|76 submarine_N|17 move_back_V|4 forth_R|24 go_back_V|11 trial_N|55 continuation_N|20 slip _V|25 stream_V|2 continuous_J|82 … … acrobat_N|12 acrobatic_feat_N|6 trunk_N|75 bent_J|32 standing_N|34 arch_V|19 prone_J|9 backbend_N|1 handstand_N|3 acrobatic_J|4 revolution_N|41 spoke_N|6 gymnastic_exercise_N|12 rings _N|29 ring_N|132 gymnast_N|11 … … wooden_J|101 bowling_ball_N|4 bowling_alley_N|2 smaller_J|153 proportionately_R|2 slender_J|86 bowling_pin_N|5 a_level_N|19 lawn_N|27 bias_V|6 jack_N|9 italian_J|182 dirt_N|25 mallet_N|9 ice_rink_N|2 skater_N|3 round_N|142 angled_J|6 stick_N|53 lacrosse_N|5 stand_in_V|7 racket_N|20 top_N|199 swimming_pool_N|4 swimmer_N|17 inflated_J|28 athletic_game_N|2 total_J|75 version_N|49 golf_ball_N|21 putter_N|3 miniature _J|9 feature_V|44 hoops_N|7 traverse_V|10 combat_N|31 capsule _N|45 paint_N|82 disk_N|57 curved_J|83 …
-
A system for biofeedback conditioning of electroencephalographic activity
One end of the cable terminated with a 20-pin miniature male connector which then mated with … To permit the animal full freedom of movement and eliminate twisting or tangling of the sensitive leads, the cable was suspended from a counter- weighted, slip - ring assembly. The enclosed capsule - type slip ring and brush block contained 20 circuits.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… alarmingly_R|1 rudeness_N|1 plodding_J|1 marmalade_N|1 bread_N|2 black-market_J|1 armchair_N|3 pajamas_N|1 turkish_J|1 excuse_N|7 fly_open_V|1 lather_V|2 ringing _N|2 wall_plug_N|1 tub_N|8 … … prisoner_of_war_N|1 web_N|3 depravity_N|4 strike_a_chord_V|1 electric_shock_N|1 lashing_N|1 wild_dog_N|1 ukrainian_N|1 knee-deep_J|1 drunken_J|3 dope_N|1 maniac_N|3 miniature _N|2 refill_V|1 drain_N|1 … … savage_J|5 discontent_N|2 gaily_R|2 divert_V|5 disclosure_N|1 tolerance_N|3 far-famed_J|1 offender_N|1 half_sister_N|1 persist_in_V|1 languish_V|1 smallish_J|1 slip _of_paper_N|1 impatiently_R|5 fetch_V|3 … … trial_and_error_N|2 unerringly_R|1 wacky_J|1 display_N|7 work_in_progress_N|1 work_table_N|1 pedestal_N|1 tarpaulin_N|2 shroud_V|1 sheet_metal_N|2 stacked_J|1 bin_N|2 sleeping_ capsule _N|1 knot_V|1 cant_N|1 …
-
data.noun (edu.mit.mwe2011.zip)
… | a metal cleat on the bottom front of a horseshoe to prevent slipping 02369522 06 n … … 02375001 06 n 01 candid_camera 0 001 @ 02371168 n 0000 | a miniature camera with a … … #p 03241644 n 0000 | the mat that forms the floor of the ring in which boxers … … 03585958 n 0000 | used at top of wall 02382765 06 n 01 capsule 0 001 @ …
-
noun.artifact (finlayson-gwc2014.zip)
… @ (a metal cleat on the bottom front of a horseshoe to prevent slipping ) } { call-board, bulletin_board … … or carving in low relief on a stone (as in a brooch or ring )) } { camera, photographic_camera, photographic_equipment … … candelabra, candlestick,@ (branched candlestick; ornamental; has several lights) } { candid_camera, camera,@ (a miniature camera with a … … @ wall,#p (a stone that forms the top of wall or building) } { [ capsule , adj.pert:capsular …
-
Low-noise cable and slip-ring assembly for recording of small-amplitude physiological signals in chronic animals
The commercial slip - ring assembly (Airflyte Electronics* CAY-110-20) was a capsule type (Fig. 4) featuring coin-gold rings and matching spring-tempered, round-wire brushes. A slot was cut at the base of the enclosure for a miniature , female connector which matched …
Indicates content that may require registration and/or purchase.