Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: A miniature flange mount Hall effect sensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Allied Electronics, Inc.
Description: Features: Hall-Effect Technology Responds to Either Positive or Negative Gauss Quad Hall Sensing Element for Stable Output Specifications: Package Size: 0.16" W × 0.12" H × 0.06" D Leads: 0.59" Long; 0.015" Square Lead Spacing: 0.050" Termination Style: 3-Pin SIP Operating
-
Supplier: Allegro MicroSystems Inc.
Description: The A1304 offers a compact and cost-effective solution for linear Hall-effect sensing, with a miniature SOT23-W package, ratiometric output, and temperature stability for reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Radwell International
Description: MINIATURE REED SWITCH, R SERIES, 6 INCH (0.15M) M8 MALE CONNECTOR, 3 PIN, 8 MM MALE QUICK CONNECT, PVC JACKETED LEADS, MOLDED NYLON HOUSING (WHITE), 5-240 V AC/DC, 500 MA. FREE 2 YEAR RADWELL WARRANTY
- Features: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The ALS31001 provides high-accuracy linear Hall-effect sensing in a miniature through-hole package. It features temperature stability, high bandwidth, and low-noise analog output. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Honeywell Sensing & IoT
Description: The SS361RT sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North and South poles. These bipolar latching sensors have enhanced sensitivity
- Input (Supply) Voltage: 3 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS340RT/SS440R Series sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to a single pole: North (SS340RT) or South (SS440R). These unipolar Hall
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS340RT/SS440R Series sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to a single pole: North (SS340RT) or South (SS440R). These unipolar Hall
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Acme Chip Technology Co., Limited
Description: MINIATURE HALL-EFFECT ROTARY POS
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: RS Components, Ltd.
Description: Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric Body Style = Block Mounting Style = Surface Mount Supply Voltage = 2.7 - 6.5 V dc Terminal Type = PCB Pin Maximum DC Voltage = 1.05V Switching Current = 1.5 mA Maximum
- Operating Temperature: -40 to 212 F
- Power Requirements: DC Powered
- Features: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: AGI - American Grippers Inc.
Description: operation.Hall Effect sensors are available to monitor stroke position.Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 1.5 inch
- Rated Speed: 12 in/sec
- Carriage Load: 12 lbs
- Device Type: Hardened Way Slide
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A120T5-U-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs Our XENSIVTM TLI4971-A120T5-U-E0001 is a new Infineon high precision miniature coreless magnetic current sensor for AC and DC measurements with
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A120T5-E0001 -- TLI4971-A120T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A1205T5-E0001 magnetic current sensor for AC and DC measurements in industrial applications The Infineon XENSIVTM TLI4971-A1205T5-E0001 is a new high precision miniature coreless magnetic current sensor for AC and DC measurements with analog interface and dual
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: ITW Switches USA
Description: MINIATURE HALL-EFFECT SEALED PUSHBUTTON SWITCHES This rugged sealed pushbutton switch uses a Hall-Effect sensor to achieve extremely long life, up to 1,000,000 cycles momentary. This switch is suited for harsh environments where long life and reliability are
- Maximum Current: 0.008 amps
- Maximum DC Voltage: 26.5 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: OMEGA Engineering, Inc.
Description: Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A Hall-effect device detects the passage of miniature magnets in the six rotor blades. The resulting square-wave signal can be sent
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: 199.4 F
- Operating Temperature: 199.4 F
- Operating Pressure: 200 psi
-
Supplier: maxon
Description: The EPOS4 Micro 24/5 CAN is a miniaturized OEM positioning controller module for integration into single or multi-axis motion control systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 120 W/360 W.
- Rated Power: 119.9999999999997 watts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 10 to 24 volts
- Operating Temperature: -30 to 45 C
-
Supplier: maxon
Description: The EPOS4 Micro 24/5 EtherCAT is a miniaturized OEM positioning control module for integration into single- or multi-axes motion control systems. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 120 W / 360 W.
- Rated Power: 119.9999999999997 watts
- Operating Temperature: -30 to 40 C
- Motor / System: DC Brushed Motor
- Servo Feedback: Hall Effect
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke: 0 to 1.5 inch
- Rated Load/Force: 35 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.75 inch
-
Supplier: Transmotec
Description: industry, military training systems, security applications and agriculture production. Product features • Large range of miniature motors to heavy duty models • Round and square shaped motor bodies • Integral hall-effect sensors • Quick delivery from stock •
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.022656 to 5.0268 in-oz/amp
- Other Output Power: 0.0696914600149466 HP
- Continuous Current: 12.8 to 16.8 amps
-
Supplier: Transmotec
Description: industry, military training systems, security applications and agriculture production. Product features • Large range of miniature motors to heavy duty models • Round and square shaped motor bodies • Integral hall-effect sensors • Quick delivery from stock •
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 2.282592 to 6.89592 in-oz/amp
- Other Output Power: 0.0112578512331837 to 0.0134022038490282 HP
- Continuous Current: 1.6 to 2 amps
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Miniature Capacitive Sensors for Semiconductor Production Semiconductor production requires precise application often within very tight spaces. Locon Sensor Systems, Inc. offers miniature capacitive sensors suited to fit the smallest locations. They are ideal to (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
to these limitations. Fortunately, we have a number of types of miniature sensors at our disposal that can accommodate these unique considerations. Today, we’ll take a look at a few of these sensor options. Miniature Capacitive Sensors Here at Locon, we (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Miniature Capacitives · Adhesive, cylindrical, wafer styles available · Sensing distance adjustable on the amplifier · Cylindrical units from Ø2mm (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
Selection Criteria of Hall-Effect Sensors for Brushless DC Motors
Energy efficiency is quickly becoming one of the most significant drivers in the design of electronic equipment - including miniature motors! Brushless DC motor manufacturers can increase motor efficiency by selecting the ideal latching Hall effect sensor for electronic commutation.
More Information Top
-
Advanced Mechatronics Solutions
Bodnicki, M., Grzybowski, J.: Miniature transducer of linear displacement based on minia- ture Hall Effect sensors .
-
Progress in Automation, Robotics and Measuring Techniques
Miniature Transducer of Linear Displacement Based on Miniature Hall Effect Sensors . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Android Sensor Programming By Example
The magnetometer sensor is based on a miniature Hall effect sensor , which detects the earth's magnetic field along the three perpendicular x, y, and z axes.
-
Robot Builder's Bonanza, Fourth Edition > Navigating Your Robot
It does this by using miniature Hall effect sensors and a rotating compass needle (similar to ordinary compasses).
-
Laboratory measurements of load-transfer in geosynthetic reinforced soils
Another promising technique comprises tracking the movements of miniature hall effect sensors mounted onto the inclusion with respect to strong, pennanent magnets buried in the soil.
-
Inhomogeneous background magnetic field in biological incubators is a potential confounder for experimental variability and reproducibility
Two SMF probes were constructed from identi- cal, miniature Hall - effect sensors (M/N 912-039; Magnetic Instrumentation, Indianapolis, IN).
-
Correction method for wireless electromagnetic localization of microcapsule devices
In (9), the capsule is equipped with miniature Hall - effect sensors that are installed orthogonally inside the capsule.
-
Position and orientation detection of capsule endoscopes in spiral motion
The capsule is equipped with miniature hall - effect sensors that are orthogonally installed inside the capsule to measure the Cartesian components of the magnetic flux density vector acting on the capsule.
-
Determination of a zero strain reference for the anteromedial band of the anterior cruciate ligament
Arms SW Miniature Hall effect displacement sensor for medical applications.
-
Patella-tibial transfixation for posterior cruciate ligament repair and reconstruction: a biomechanical analysis
(1990) Miniature hall effect displacement sensors for medical ap- plications.
Indicates content that may require registration and/or purchase.