-
Supplier: Coto Technology
Description: The 9094 Series is the high power 20W version of Coto Technology’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 125 to 500 ohms
-
Supplier: Churod Americas, Inc.
Description: 10A 300VDC Miniature Power Relay
- Normally Open (NO): 1
- Maximum Current: 16 amps
- Maximum AC Switching Voltage: 300 volts
- Maximum DC Switching Voltage: 420 volts
-
Supplier: Newark, An Avnet Company
Description: MINIATURE POWER RELAY; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: MINIATURE POWER RELAY; Product Range:PANASONIC - HC Series; Coil Voltage:24VAC; Contact Current:7A; Contact Voltage VAC:250V; Contact Voltage VDC:-; Contact Configuration:DPDT; Coil Resistance:-; Relay Mounting:Socket; Coil Type:AC RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MINIATURE POWER PCB RELAY MSR
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, MINIATURE, SPDT-CO, 24VDC, PLUG-IN; Relay Type:Miniature; Coil Voltage VDC Nom:24V; Contact Current Max:25A; Contact Voltage AC Nom:250V; Coil Resistance:1.2kohm; Contact Configuration:SPDT; Coil Type:DC RoHS Compliant: Yes
-
Supplier: BARTEC
Description: The relay modules offer most up-to-date switching configurations. A suppressor diode on the coil protects the power circuit from peak voltages. High shock and vibration resistance is just as important as the IP 66 protection of the contacts. The relay switches circuits up
- Maximum AC Switching Voltage: 264 volts
- Maximum AC Switching Power: 1,250 VA
- Maximum DC Switching Power: 50 watts
- Operating Temperature: -20 to 40 F
-
Supplier: OMRON Automation and Safety
Description: A high-capacity multi-pole relay used like a contactor With a rated load current of 25A due to the miniature hinge for maximum switching power, the G7J can switch both motor loads as well as resistive and inductive loads. G7J has no contact chattering for momentary
-
Supplier: RS Components, Ltd.
Description: RXM2LB2JD Miniature Relay 12 Vdc, 2CO
-
Description: MINIATURE INDUSTRIAL RELAY, 24 V
- DC Coil Voltage: 24 volts
- Features: Other
- Throw: Single Throw
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Automotive relay Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Cooling appliances Air conditioners Audio equipments Domestic appliances Car control units, etc.
- Maximum Current: 12 amps
- Maximum AC Switching Power: 1,750 VA
- Maximum DC Switching Power: 0.45 watts
- DC Coil Voltage: 12 volts
-
Supplier: DigiKey
Description: MINIATURE INDUSTRIAL RELAY, 24 V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 185 F
- Relay Type: General Application Relay
- Mounting: PC Board
-
Supplier: Acme Chip Technology Co., Limited
Description: MINIATURE RELAY, SPDT
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 185 F
- Throw: Double Throw
- Features: Other
-
Supplier: Aratas America LLC
Description: Miniature low load relay for Motor/Heater control of BCM applications High-density design and extremely small mounting space Equivalent capability of switching 14 V 25 A motor load despite of smaller footprint Available as 1x Form C package, or 2x Form C (independent) package
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: PLC interface, consisting of PLC-BPIT.../21 basic terminal block with push-in connection and pluggable miniature relay with power contact, for assembly on DIN rail NS 35/7.5, 1 PDT, input voltage 24 V DC
-
Supplier: Allied Electronics, Inc.
Description: PLC interface, consisting of PLC-BPIT.../21 basic terminal block with push-in connection and pluggable miniature relay with power contact, for assembly on DIN rail NS 35/7.5, 1 PDT, input voltage 12 V DC
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of
-
Supplier: Radwell International
Description: ELECTROMECHANICAL POWER RELAY, 5 AMP, 24 VDC COIL, 14 PIN, PLUG-IN, 4PDT CONTACT, MINIATURE, WITH LED INDICATOR, WITH LOCKABLE TEST BUTTON, MY4IN1 DC24 (S) . FREE 2 YEAR RADWELL WARRANTY
- Features: High Voltage Relay
-
Supplier: Richardson RFPD
Description: Slim 5 Amp Miniature Power PC Board Relay
- Relay Type: General Application Relay
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Allied Electronics, Inc.
Description: Miniature Power Relay in DS Relay Series, 1000 Megohms (Min.) @ 500 VDC High switching capacity High sensitivity High contact welding resistance Latching type available This type of power relay has its applications for office and
-
Supplier: Allied Electronics, Inc.
Description: DK Series 10 A Miniature Power Relays Large capacity in small size: 10 A 250 V AC (1a) High sensitivity: 200 mW nominal operating power The current rating is 10 A.
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact for high continuous currents, 1 PDT, 60 V DC
- Maximum AC Switching Power: 4,000 VA
- DC Coil Voltage: 60 volts
- Coil Resistance: 7,340 ohms
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact for high continuous currents, 1 PDT, input voltage 12 V DC
- Maximum AC Switching Power: 4,000 VA
- DC Coil Voltage: 12 volts
- Coil Resistance: 360 ohms
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact for high continuous currents, 1 PDT, input voltage 24 V DC
- Maximum AC Switching Power: 4,000 VA
- DC Coil Voltage: 24 volts
- Coil Resistance: 1,440 ohms
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact for high continuous currents, 1 PDT, input voltage 24 V AC
- Maximum AC Switching Power: 4,000 VA
- AC Coil Voltage: 24 volts
- Coil Resistance: 350 ohms
- Operating Temperature: 104 to 185 F
-
Supplier: Littelfuse, Inc.
Description: A sub-miniature, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact
- Current Rating: 0.7 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 20 watts
-
Supplier: Richardson RFPD
Description: The ultraminiature Series RF131 is built on TeledyneRelays’ heritage of miniature RF relays, and isdesigned to provide a compact electromechanicalswitching solution with broadband RF performancefrom DC to 12GHz in a leaded, hand solderablepackage. The RF131 relay incorporates a
- Throw: Double Throw
- Poles: Single Pole (SP)
-
Supplier: CARLO GAVAZZI Automation Components
Description: This range of Solid State Contactors offers the possibility of 1600Vp blocking voltage as well as the use of Miniature Circuit Breakers for short circuit protection due to the use of power chips with high I²t ratings. The product dimensions can go as narrow as 17.5mm for 23 AAC
- Input (Pick-up) Voltage Range: 3.8 to 20 volts
- Dropout Voltage: 1 volts
- Load Voltage: 42 to 600 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Richardson RFPD
Description: These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75
- Maximum Current: 1 amps
- Load Voltage: 50 volts
- Output Voltage Type: DC
- Mounting: Socket or Plug-in Style
-
Supplier: SMC International
Description: relay element, from inverse time overcurrent to the most sophisticated directional, frequency and motor protections. Its outstanding power, 1000 VA, makes testing high-burden electromechanical relays a snap. High power-demanding applications such as knee
- Testing Voltage Range: 0.01 to 199.9 volts
- Testing Current Range: 0.007 to 299.9 amps
- Number of outputs: 6
- Test Variable: AC, DC
-
Supplier: Radwell International
Description: RELAY TERMINAL, WITH SOLDERED-IN MINIATURE POWER RELAY, CONTACTS (AGSNO): MEDIUM TO HIGH LOADS, 1 CHANGEOVER CONTACT, 24 VDC INPUT VOLTAGE, FOR MOUNTING ON NS 35/7.5, 6.2 MM TERMINAL WIDTH, 2964500. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
- Terminal Block Type: Power Distribution Block
-
Supplier: Littelfuse, Inc.
Description: Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Miniature surface mount SOT-23 package for high package density High ITSM for small SOT-23 package High dv/dt, higher noise immunity Ground Fault Interrupter (GFCI) Relay and
- VDRM: 200 volts
- IT(RMS): 0.25 amps
- IGT: 0.2 mA
- VGT: 0.8 volts
Find Suppliers by Category Top
Featured Products Top
-
EVSE relay 50A@440VAC Churod’s CHID series is an UL-recognized SPST-NO, 50A relay designed for Level 2 charging. Switching up to 22kVA / 440VAC (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
electrical relays can serve a variety of applications depending upon their design and configuration. When controlling high current loads, the electrical relay only requires a small amount of current (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
: The 46 Series comprises industrial power relays with the following features (according to Type): DC coils, 500 mW or AC coils, 1.2 VA Socket mount or direct connection via Faston (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
CHZ03 Series 16A MINIATURE POWER RELAY Features: Outline dimension (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
sneak peak at a new relay family currently in development. The FTR-R1 and R1A series relays are highly suitable for applications where high DC current needs to be (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
into existing systems. Whether users need a compact relay for space-constrained environments or a high-capacity relay for demanding applications, Omron electromechanical relays provide the reliability and efficiency needed to enhance the performance of users' operations. They are designed to deliver (read more)
Browse Electromechanical Relays Datasheets for DigiKey
More Information Top
-
Page 21. Semiconductor parts with 110 in root number
MINIATURE HIGH POWER RELAY .
-
Page 61. Semiconductor parts with 100 in root number
MINIATURE HIGH POWER RELAY .
-
Page 10. Semiconductor parts with 210 in root number
MINIATURE HIGH POWER RELAY .
-
Page 3. Semiconductor parts with 127 in root number
MINIATURE HIGH POWER RELAY .
-
Page 21. Semiconductor parts with 500 in root number
MINIATURE HIGH POWER RELAY .
-
Page 5. Semiconductor parts with 141 in root number
MINIATURE HIGH POWER RELAY .
-
Miniature high power relay operates from AC supply
Miniature high power relay operates from AC supply .
-
Intelligent Robotics and Applications
As for the switching board used for channel switching of the electrode array, it was mainly composed of a micro- controller (Arduino Mega 2560), 20 miniature high power relays (HF115F), a monolithic high-voltage high-current Darlington transistor array (SN75468) and a …
-
Page 12. Semiconductor parts with 104 in root number
MINIATURE HIGH POWER LATCHING RELAY .
-
Page 5. Semiconductor parts with 312 in root number
MINIATURE HIGH POWER LATCHING RELAY .
Indicates content that may require registration and/or purchase.