-
Supplier: PMC Engineering LLC
Description: The ASM Series is a high performance and very small pressure transducer designed specifically for use in harsh motor sports environments. The design is calibrated and features the ability to operate to a very high performance at temperatures up to 300°F. The
- Working Pressure Range: 750 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: SensorsONE, Ltd.
Description: If you are looking for miniature pressure transducer, you are already restricted on size, weight or number of sensors you can use. The ASMT combines both pressure and temperature measurement in one tiny package, saving on space, weight and the number of
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
-
Supplier: PMC Engineering LLC
Description: The ASMT Series combines a high performance rugged and very small pressure transducer with a temperature measured provided by an NTC Thermistor. The transducer has been designed specifically for use in harsh motor sports environments. The design features the
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: The ASUH Series of high performance sub-miniature pressure transducers have been designed for demanding installations in motorsport and on-vehicle automotive applications where space is extremely limited. This new design utilizes miniaturized hybrid components which allow
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: SensorsONE, Ltd.
Description: The ASM miniature size pressure sensor is designed for research, car racing and on-vehicle applications which require low weight and small volume. The ASM has an amplifed output compatible with most mobile signal conditioning instrumentation or a low powered high bandwidth
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: pressure transducers in the M5 series offer excellent media compatibility. They are designed for operating temperatures between -50 °C and +180 °C and come with a typical output signal range of 80 mV (based on a 1 mA supply) and an individual calibration certificate. The unit
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT50 is a threaded mount, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semiconductor strain gages and
- Working Pressure Range: 5,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: TE Connectivity
Description: Pressure (PSI) : 3000 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 2X FS Other Sensor Options : High Accuracy, Compensation Temperature Range, IP67 Protection Product Type Features Pressure
- Working Pressure Range: 3,000 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Sealed
-
Supplier: Piezo-Metrics
Description: Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: SensorsONE, Ltd.
Description: transducers design so that it is compatible with the high temperature and vibration environments that are commonplace in high performance motorsport systems. The AS motorsport pressure transducer has a highly corrosion resistant ceramic diaphragm which is
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure systems.The
- Pressure Measurement: Absolute, Gauge
- Features: Transducer
-
Supplier: Trans-Tek, Inc.
Description: The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these
- Measurement Range: 2 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Piezo-Metrics
Description: Micron's Model MP402 is a miniature, low cost, general use pressure sensor that automatically compensates for line resistance and power supply changes. This transducer is made of corrosive resistant titanium (6AL4V) and utilizes high reliability bulk type semiconductor
- Working Pressure Range: 10,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: Piezo-Metrics
Description: Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain and
- Working Pressure Range: 50 to 7,000 psi
- Measurement Type: Absolute, Gauge, Sealed
- Device Category: Transducer
-
Supplier: Columbia Research Labs, Inc.
Description: which are electrically common with the stainless steel housing. Consult the factory for customized versions of this sensor. Features High Sensitivity Wide Frequency Response High Temperature To +500 Deg F Choice of Pipe Thread or Straight Thread Mounting
- Frequency Response: 2 to 15,000 Hz
- Dynamic Range: 79.6929400022103 to 191 dB re 20µPa
- Actual Diameter / Size: 1.375 inch
- Thickness / Height: 1.5000000000000002 inch
-
Supplier: Stellar Technology
Description: transducer is exposed to conditions of high temperature, high humidity, or corrosiveness and where the signal conditioning can be placed in-line and removed from the transducer’s environment. Advanced analog design solves the problem of measurement inaccuracy in
- Operating Temperature: 14 to 150 F
- Features: Bridge Conditioner, DC Voltage Input, Instrumentation Amplifier, Other
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
also available in specialized versions for high-pressure, gamma radiation, and oil-immersed environments. Easy to mount and built for extreme accuracy, they’re the go-to choice for high-performance sensing needs. RDP RDP is a designer and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
robust. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. The LVDTs are available as either (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
. Many types of LVDTs from RDP's comprehensive range have been supplied to suit different customer requirements including the LIN series where pressure additionally associated with high temperatures is involved. We have standard models from .020 to 37 inches with a variety of outputs and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
First Experimental Campaign to Demonstrate STARDUST-Upgrade Facility Diagnostics Capability to Investigate LOVA Conditions
Voltage signal (mV) from the transducers array was converted into differential pressure (Pa) according to transducers sensitivity (XCE-093-2D High Temperature Miniature Pressure Transducers [37, 38]).
-
A low-dimensional approach to closed-loop control of a Mach 0.6 jet
The experimental setup for E1 includes two azimuthal arrangements of high temperature miniature pressure transducers manufactured by Kulite(XCE-093-5G).
-
Shock Waves
Figure 1 shows a typical pressure record obtained as an output of a miniature high frequency - high temperature pressure transducer , showing the reflected shock heating and the cooling processes.
-
Journal of Aircraft > Heat Transfer Correlation for Anti-icing Systems
The third and fourth pressure transducers were miniature , high - temperature models with absolute pressure range of 0–90 psia (0–0.621 MPa)and temperature range from ¡55 to C260± C. Four total temperature probes and 10 thermocouples were em- ployed for temperature measurements …
-
NEW PRODUCTS
The miniature size and high temperature capability of this transducer allows pressure measurements where traditional strain gauge pressure transducers cannot be used due to their large size and temperature limitations.
-
Measurement Specialties Releases EB100 Transducer for Measuring Liquid and Gas Pressure
… for severe environments such as downhole exploration; the EPRB-2 miniature pressure transducer offering amplified output; the EPX miniature threaded pressure sensor; the XPM10 miniature transducer for measuring dynamic and static pressures in very high temperatures ; and the XPM series miniature transducers .
-
AIAA Journal > Miniature, fast-response five-hole conical probe for supersonic flowfield measurements
Compared to other miniature piezoresistive pressure transducers , the selected transducers have high sensi- tivity and a large temperature compensation range.
-
Enhanced performance of fast-response 3-hole wedge probes for transonic flows in axial turbomachinery
1992) Temperature error compensation applied to pressure measurements taken with miniature semi-conductors pressure transducers in a high speed research compressor.
-
Measurement techniques for unsteady flows in turbomachines
1990) Temperature error compensation applied to pressure measurements taken with miniature semi-conductor pressure transducers in a high speed research compressor.
-
Time-resolved flow measurements with fast-response aerodynamic
probes in turbomachines
… S 1989 Measurement and analysis of unsteady flow structures in rotor blade wakes Experiment in Fluids (Berlin: Springer) Cherrett M A 1990 Temperature error compensation applied to pressure measurements taken with miniature semiconductor pressure transducers in a high -speed research research compressor …
Indicates content that may require registration and/or purchase.