Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Celera Motion
Description: ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits ChipEncoder
- Features: Linear Encoder, Optical Linear Encoder
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature magnetic sensor for linear motors and pick & place applications Real-time 1Vpp sine/cosine High performance output signals
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Linear Encoder, Magnetoresistive Linear Position Sensor/Switch, Rectangular
- Encoder Reading: Incremental
-
Supplier: Celera Motion
Description: MTE Series units, optimized for use with tape scales, are energy efficient linear encoders that install quickly without any alignment tools. The miniature sensor can be top mounted or side mounted. Compact tape scales install quickly and are available with factory-encoded
- Operating Temperature: 32 to 158 F
- Features: Linear Encoder, Optical Linear Encoder
-
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical
- Measurement Range: 39.3701 to 78.7402 inch
- Linear Encoder Speed: 1,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Absolute
-
Supplier: Hymark/Kentucky Gauge
Description: Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm
- Measurement Range: 39.3701 to 78.7402 inch
- Linear Encoder Speed: 1,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Absolute
-
Supplier: Lika Electronic
Description: Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm
- Measurement Range: 59.05515 to 78.7402 inch
- Operating Temperature: -13 to 185 F
- Linear Encoder Speed: 1,000 mm/sec
- Features: Cylindrical, DC Powered, Linear Encoder, String Potentiometer
-
Supplier: Lika Electronic
Description: Absolute draw-wire encoder Robust and compact design Resolution from 0.1 to 0.012 mm Measuring range 1000 and 2000 mm
- Measurement Range: 78.7402 inch
- Operating Temperature: -13 to 185 F
- Linear Encoder Speed: 1,000 mm/sec
- Encoder Reading: Absolute
-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales,
- Resolution (counts per revolution): 163,000 to 3,300,000 (counts/revolution)
- Positional Accuracy: 3.900000000000001 arcsec
- Diameter or Width: 2.50000135 inch
- Maximum Mechanical Shaft Speed: 1,600 rpm
-
Supplier: Celera Motion
Description: Mercury™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output, all constructed using vacuum-compatible materials rated up to 10-8 torr. Benefits The M1000V
- Operating Temperature: 32 to 158 F
- Features: Linear Encoder, Optical Linear Encoder
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide miniature linear stage with air bearing has a linear motor drive, preloaded air bearings, and an integrated optical linear encoder. This stage provides very high precision with a small footprint. The combination of noncontact components results in
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 393.7007874015748 in/sec
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Motor Voltage: 60 volts
-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 7.7175 lbs
- Positioning Accuracy: 0.00019999999999999998 inch/inch
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The PIglide MB linear stage with air bearing is equipped with a servo linear motor drive with preloaded air bearings and integrated optical linear encoder. This stage offers ultra-precision in miniature format. The combination of the noncontact
- Load Capacity: 6.744 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Lika Electronic
Description: Miniature magnetic sensor for linear motors and pick & place applications Real-time 1Vpp sine/cosine High performance output signals
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder, Rectangular
-
Supplier: Newport MKS
Description: The MFA-CCV6 Vacuum Compatible Miniature Linear Stage is designed for space-limited applications and compact multi-axis assemblies. It is a high resolution, single-axis 25 mm stage in a low-cost, motorized package. Typical applications for this stage are fiber optic alignment, laser
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.049212598425196874 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Lika Electronic
Description: Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm
- Measurement Range: 78.7402 inch
- Linear Encoder Speed: 1,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: Cylindrical, Linear Encoder
-
Supplier: Newport MKS
Description: The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Micro-Epsilon Group
Description: As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors,
- Measurement Range: 0.03149608 inch
- Operating Temperature: 32 to 302 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: PI (Physik Instrumente) L.P.
Description: The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are
- Stroke or X-Axis Travel: 0.7480319 inch
- Rated Speed: 15.748031496063 in/sec
- Motor Continuous Power: 0.0067011019245141 HP
- Motor Voltage: 42 to 120 volts
-
Supplier: Newport MKS
Description: CONEX-SAG Controller GUI runs on Windows 7, 8 and 10 platforms. Includes Agilis Piezo Linear Stage The linear stages of the CONEX-SAG-LSxx feature an innovative miniature direct read linear encoder in the (P) models. The footprint is very small while delivering
- Stroke or X-Axis Travel: 1.8897648 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: CONEX-SAG Controller GUI runs on Windows 7, 8 and 10 platforms. Includes Agilis Piezo Linear Stage The linear stages of the CONEX-SAG-LSxx feature an innovative miniature direct read linear encoder in the (P) models. The footprint is very small while delivering
- Stroke or X-Axis Travel: 1.2598432 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and
- Measurement Range: 0.01574804 inch
- Operating Temperature: -4 to 356 F
- Features: Eddy Current Linear Encoder, Ferrous Targets, Linear Encoder, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets, Threaded Barrel
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery
- Stroke or X-Axis Travel: 8.00000432 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and
- Measurement Range: 0.01574804 to 0.03149608 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Output: Current, Voltage
-
Supplier: Broadcom Inc.
Description: he AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial
- Operating Temperature: -4 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder
- Linear Encoder Technology: Optical
-
Supplier: Broadcom Inc.
Description: The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial
- Operating Temperature: -4 to 185 F
- Encoder Reading: Incremental
- Features: Linear Encoder
- Linear Encoder Technology: Optical
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
Find Suppliers by Category Top
Featured Products Top
-
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
-Y stages, compact motors and actuators, miniature/small instrumentation and more. Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
approx. 100 W and is suitable for DC-motors with encoder, brushless drives or linear motors. Miniature motors and micromotors only become a reliable drive system when combined with the matching Motion Controller. This is why the extensive range of motors offered by the drive (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
B-421 BIX nanopositioning stages — compact, high-precision linear positioning systems designed for applications requiring reliable and accurate motion in extremely space-constrained environments. Equipped with integrated linear encoders with 6 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, and encoders are integrated. Alternatively to CAN open, the communication with a master computer may be executed via a serial port (RS232). By miniaturizing the electronic PCBs, the size and mass of the individual control boxes is smaller than a comparable cabling system. For the 3 axis XYZ system
More Information Top
-
A wearable sensor network for the control of virtual characters
1) Mechanical Hardware: A miniature linear encoder (Avago™ AEDR-8400-132) is made to slide over a Delrin™ base structure as shown in Figure 1.
-
A wearable, self-calibrating, wireless sensor network for body motion processing
Abstract—A novel self-calibrating sensing technology using miniature linear encoders and Inertial/magnetic Measurement Unit (IMU) provides the accuracy, fast response and robustness required by many body motion processing applications.
-
A preliminary study on the accuracy of wireless sensor fusion for biomotion capture
The miniature linear encoder (Avago™ AEDR-8400-132) is made to slide over a Delrin™ base structure as shown in Fig. 4.
-
A new approach for motion capture using magnetic field : models, algorithms and first results
K. Y. et al. [14] used fusion of measurements from miniature linear encoders and IMUs [10].
-
A body sensor network for tracking and monitoring of functional arm motion
A miniature linear encoder is made to slide over a Delrin base structure as shown in Fig. 2.
-
Relocation accuracy on HOME computerized microscopes
microscope stage, modified to incorporate two miniature magnetic linear encoder units (Sony ‘Skeleton’ scales, Stanmatic Precision UK, Hanworth, U.K.).
-
Tape Scale and Optoelectronics Beef Up Renishaw Encoder
The new miniature optical linear encoder â called the RG2 â is designed to provide those important benefits in a variety of applications.
-
A low cost wearable wireless sensing system for upper limb home rehabilitation
A miniature optical linear encoder is mounted below the sensor board as shown in Fig. 1(b).
-
QP Toolbox
Heidenhain has developed a new miniature incremental exposed linear encoder , the LIF400 Series.
-
An optimized measurement chamber for cantilever array measurements in liquid incorporating an automated sample handling system
The y-axis and x-axis miniature translation stages feature an optical linear encoder with 100 nm and 50 nm position resolution and a velocity of 20 mm/s and 1 mm/s respectively.
Indicates content that may require registration and/or purchase.