Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor
- No-load Speed: 120 mm/sec
- Blocked Force: 0.3 N
- Motor Type: Linear
-
-
Supplier: IKO International, Inc.
Description: Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive
- Stroke or X-Axis Travel: 39.3701 to 107.086672 inch
- Rated Speed: 27.5590551181103 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
- Motor Continuous Power: 0.134022038490282 to 1.00516528867711 HP
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: IKO International, Inc.
Description: Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting.
- Stroke or X-Axis Travel: 0.393701 to 4.724412 inch
- Rated Speed: 10.6299212598425 to 51.1811023622047 in/sec
- Carriage Load: 1.1025 lbs
- Motor Voltage: 24 to 200 volts
-
Supplier: Tecnotion
Description: The TD36 series use iron core performance in places you never thought it would not fit. Our miniature motor brings the benefits of iron-core technology to extremely space-restricted designs, ideal for systems where space is critical and performance cannot be compromised. With 40N in
- Rated Continuous Thrust Force: 0 to 16.1856 lbs
- Peak Force: 0 to 39.7896 lbs
- Maximum Speed: 0 to 629.9212598425197 in/sec
- Nominal Stator Length: 3.7795296 to 15.1181184 inch
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor
- Blocked Force: 0.1 N
-
Supplier: Newport MKS
Description: greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. High Speed DC Motor with High Resolution Feedback DC motors are best characterized by their
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.049212598425196874 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide miniature linear stage with air bearing has a linear motor drive, preloaded air bearings, and an integrated optical linear encoder. This stage provides very high precision with a small footprint. The combination of noncontact components results in
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 393.7007874015748 in/sec
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Motor Voltage: 60 volts
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 10 amps
- Operating Temperature: 0 to 50 C
-
Supplier: Newport MKS
Description: The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: PI (Physik Instrumente) L.P.
Description: The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are
- Stroke or X-Axis Travel: 0.7480319 inch
- Rated Speed: 15.748031496063 in/sec
- Motor Continuous Power: 0.0067011019245141 HP
- Motor Voltage: 42 to 120 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MB air bearing stage is linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. This stage offers ultra-precision in a miniature package. The combination of non-contact components results in a frictionless motion
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 7.7175 lbs
- Positioning Accuracy: 0.00019999999999999998 inch/inch
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature magnetic sensor for linear motors and pick & place applications Real-time 1Vpp sine/cosine High performance output signals
- Linear Encoder Speed: 10,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Newport MKS
Description: The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: TPA Motion
Description: design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: MFP Automation Engineering
Description: Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to high power hydraulic motors used in
- Motor Type: AC Servomotor, Stepper Motor
- Features: Geared
-
Supplier: Sherborne Sensors
Description: detected by a position sensor whose output signal is connected to a servo amplifier. The resulting current is fed into the torque motor which then develops a torque exactly equal to, but directly opposed to the initial torque from the pendulous mass. The mass then stops moving, assuming a
- Acceleration: -20 to 20 g
- Frequency Range: 90 to 150 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
-
Supplier: TPA Motion
Description: make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements. Designed for Compact Spaces and Low Cost. All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size.
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 35DBM-K Linear Actuator Stepper Motor 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. - Product Highlights High continuous linear force output for size Digitally
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for size Digitally
- Stroke or X-Axis Travel: 2.50000135 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller
- Stroke or X-Axis Travel: 8.00000432 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Qioptiq
Description: XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached position without current Step width about 15
- Stroke or X-Axis Travel: 0.3149608 to 1.181103 inch
- Y-Axis Travel: 0.3149608 to 1.181103 inch
- Z-Axis Travel: 0.3149608 to 1.181103 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: Broadcom Inc.
Description: The ACPL-790B/790A/7900 precision miniature isolation amplifiers were designed for current and voltage sensing in electronic power converter applications such as motor drives and renewable energy systems. In a typical motor drive implementation, current flows through an external
- Rise Time: 1.7 µs
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Qioptiq
Description: Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached
- Stroke or X-Axis Travel: 0.3149608 inch
- Y-Axis Travel: 0.3149608 inch
- Z-Axis Travel: 0.3149608 inch
- Rated Speed: 0.0590551181102362 in/sec
Find Suppliers by Category Top
Featured Products Top
-
approx. 100 W and is suitable for DC-motors with encoder, brushless drives or linear motors. Miniature motors and micromotors only become a reliable drive system when combined with the matching Motion Controller. This is why the extensive range of motors offered by the drive (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Medical Equipment and Supplies Datasheets for Portescap -
Portescap offers best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Brushless Motors Datasheets for Portescap -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
bringing together deep motion expertise—engineered to perform accurately at every stage of the laboratory workflow. By uniting industry leading brands across motion, from precision miniature motors and advanced servo systems to linear motion (read more)
Browse DC Motors Datasheets for Portescap -
serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Motion Controllers Datasheets for Portescap -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
-Y stages, compact motors and actuators, miniature/small instrumentation and more. Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
-
Design Considerations to Convert Rotation Motion into Linear Motion
When it comes to motion for handheld and miniature medical device designs, a standard electrical mini motor may seem like a good starting point. But while a miniature motor generates rotary movement, applications like medical pipettes or syringes, and mesotherapy devices often move loads linearly
-
Advantages of Linear Encoders Over Rotary Encoders
: although the sensing head is very compact and slim, it preserves its toughness. The fully encapsulated electronics is optimally protected against dust, oil, grease, water, shocks, vibrations. Typical applications are for example linear motors, pick & place robots, electronic assembly systems.
-
Controlling Brushed DC Motors Using PWM
Many applications using miniature brushed DC motors require motors to operate at more than one load point or through specific load cycles. Running a motor at usable load points requires a variable, controllable power source. This can be done by a continuous linear regulation power supply or pulse
-
Reliability Estimation of Coreless Brush DC Motors
Coreless brush DC motors convert electric power into mechanical power and are ideal in high-performance applications requiring low friction, low starting voltage, high efficiency, good thermal dissipation, and linear torque-speed characteristics. Miniature coreless brush DC motor design consists
-
Controlling Brushed DC Motors Using PWM - Optimal Frequency, Current Ripple, and Life Considerations
Many applications utilizing Portescap's brushed DC miniature motors demand driving the motors at more than one load point or through specific load cycles. Running the motor at usable load points requires a variable, controllable power source, which can be achieved through continuous linear
-
Factors to Consider When Choosing an Actuator of Four Feet or Less (.pdf)
Whether for packaging, life sciences, office equipment or factory automation, smooth motion, fast accelerations and a high degree of accuracy are hallmark requirements for linear movement actuators. Increasingly, miniaturization has added the additional requirement of compactness. One system
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Probe recording technology using novel MEMS devices
The miniature linear motor is smoothly driven to move back and forth at the speed of 20 mm/s and step of 150 lm by 150 mA pulse driving current.
-
A double B1-mode 4-layer laminated piezoelectric linear motor.
Experimental results show that the miniature linear motor (size: 4 × 4 × 12 mm, weight: 1.7 g) can generate a large driving force of 0.48 N and a linear motion speed of up to 160 mm/s, using a 40 …
-
Memory Mass Storage
Fig. 3.18 A schematic of the design by Yang et al. from the Data Storage Institute in Singapore, featuring a comb drive XY-stage that carries the storage medium and beneath it a miniature linear motor with a one-dimensional probe …
-
Advanced optical delay line demonstrator
Actuator The cat’s eye is actuated by a miniature linear motor .
-
机械工程学报
A method is proposed for bonding the guides of a miniature linear motor being developed by collaborate research center 516 (SFB516) in Germany.
-
A double B1-mode 4-layer laminated piezoelectric linear motor
Ex- perimental results show that the miniature linear motor (size: 4 × 4 × 12 mm, weight: 1.7 g) can generate a large driving force of 0.48 N and a linear motion speed of up to 160 mm/s, using a …
-
New Test Structure for Tactile Display using Laterally Driven Tactors
Keywords - Tactile display, tactor; lateral motion, linear miniature motor ; tactile rendering.
-
Making eBooks accessible to blind Braille readers
Piezoelectric linear miniature motor : (a) conceptual design and (b) prototype.
Indicates content that may require registration and/or purchase.