-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KWP Series of wire potentiometers are designed to withstand the demanding motorsport and automotive environment. These linear sensors use a retractable stainless steel wire and offer high linearity and reliability. Typical applications include: Pedal Movement - Steering
- Measurement Range: 2 to 50 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -5 to 180 F
- Features: DC Powered, Potentiometer
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 5.905515 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
-
Supplier: Sensata Technologies
Description: The 700 Series Linear Position Sensors are designed to operate reliably in extreme environments such as “down hole” oil well applications at temperatures between -40° and over 200°C and pressures of up to 35,000 psi. Containing a conductive plastic resistive element, the 700
- Sensor Technology: Linear Potentiometer
-
Supplier: BEI Duncan Electronics
Description: Infinite resolution, for use with microprocessor-based systems
- Measurement Range: 1.4 inch
- Operating Temperature: -40 to 275 F
- Features: Conductive Plastic
- Sensor Technology: Linear Potentiometer
-
Supplier: TE Connectivity
Description: Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
- Operating Temperature: 32 to 158 F
-
Supplier: Micro-Epsilon Group
Description: Miniature MT draw-wire sensors are the smallest draw-wire sensors worldwide. They are designed specifically for test applications where high wire accelerations occur such as crash tests. Their miniature design enables installation into very small spaces. Through-bores in
- Measurement Range: 1.574804 inch
- Operating Temperature: -40 to 185 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Hymark/Kentucky Gauge
Description: Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm
- Measurement Range: 78.7402 inch
- Operating Temperature: -13 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: TE Connectivity
Description: Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]
- Operating Temperature: -40 to 194 F
-
Supplier: Micro-Epsilon Group
Description: The MK miniature draw-wire sensors are specially designed for series applications with a large number of pieces. Due to the favorable price and the compact sensor size, new potential designs and cost optimization are the benefits to the user.
- Measurement Range: 9.842525 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Baumer Ltd.
Description: linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection
- Resolution (counts per revolution): 2 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.7086618 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, 1 W Power Rating, PC Pins Pin Style The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering applications for mounting to PC boards. The 308
-
Supplier: LORD MicroStrain Sensing Systems
Description: MicroStrain® DVRT® sensors miniature body for embedded and space restricted applications identical performance between units for quick scaling High Performance high dynamic range for difficult measurements ready for use with LORD MicroStrain® wireless sensor network
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -40 to 185 F
- Signal Conditioning: Bridge Conditioner
- Features: DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Positioned for tough compact applications Novotechnik's TX2 position sensor's pivot-head mounting can handle ±12.5° of offset. Stroke lengths: 25 to 300 mm; linearity to ±0.5% and the TX2 Series is sealed to IP (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
http://www.dpncanada.com/images/stories/2013/February/multiturnwhitepaper.pdf
These new sensors complement Novotechnik’s extensive family of contact and non-contact, rotary and linear sensors that extends from miniature potentiometers measuring as little as 13 mm for use in medical devices to rugged position transducers designed for hydraulic, pneumatic and other …
-
Information Processing in Computer-Assisted Interventions
The reaction forces between the guidewire and actuation mechanism generated by friction and forces applied to the tip of the guidewire are measured with a miniature force sensor (LCFD-1KG, Omega Engineering, Stamford CT, range: 10 N, accuracy: ±0.015 N). In the characterization tests that follow, the catheter tip position is measured with an ultra-low friction rotary potentiometer (CP-2UTX, Midori America Corp, Fullerton CA) connected to … … tip with a lightweight lever arm that converts the linear motion into rotation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74941/815966516-MIT.pdf?sequence=2
An ALPS linear potentiometer (model RDC10320RB) is attached to the coil to measure the position of the actuator. A Honeywell miniature force sensor (model .
-
QP Toolbox
Miniature Displacement Sensor Installs in Seconds The series L minature position transducers are easy to install displacement sensors developed as a space saving alternative to rod and cylinder products such as linear potentiometers , says SpaceAge Controls.
-
Measurement Specialties' M150 String Pot Accurately Measures Linear Position and Displacement
The miniature linear position sensor , comprised of a measuring cable, spool, spring and rotational sensor, fits into extremely confined spaces and can be installed within minutes. A precision, high-cycle conductive plastic potentiometer delivers a high-linearity voltage position feedback signal in proportion …
-
Optic Flow Regulation in Unsteady Environments: A Tethered MAV Achieves Terrain Following and Targeted Landing Over a Moving Platform
The rotorcraft’s flight trajectory was monitored in real time from the output signals of two ground-truth sensors , both of which were mounted on … … pantographic arm: – a servo-grade miniature potentiometer monitoring the rotorcraft’s elevation … … monitoring the rotorcraft azimuthal position . … and transmitting the azimuthal position of the platform to the base station via a HF radio link (frequency 433 MHz), and – a multi-turn absolute encoder (coupled to the Kollmorgen brushless motor of the vertical lin- ear drive) monitoring the platform’s …
-
Design and control of motion compensation cardiac catheters
The friction reaction forces between the guidewire and actuation mechanism are measured with a miniature force sensor (LCFD-1KG, Omega Engineering, Stamford CT, range: 10 N, accuracy: +/-0.015 N) connected to a differential amplifier (AM502, Tektronix, Beaverton OR). The catheter tip position is measured with an ultra-low friction rotary potentiometer (CP-2UTX, Midori America Corp, Fullerton CA). The linear motion of the tip is converted into rotation of the potentiometer through a lightweight lever …
-
An evaluation of ultrasonic motors as driving technology in impedance controlled robots
For the miniature manipulator: a SCAR.4 configuration was adopted so that gravity non-linear effects are … The length of the first link (between motor shafts), L,: is 80 x 1 0 - 3 ~ ~and the length of the second link: between the secoud niotor shaft and the position of the force sensor : L?: is 58 x 10-3m. As a position seusor for the second joint, a linear precision potentiometer has been used.
-
Theory analysis of a new absolute position sensor based on electromagnetism
Many technologies can be applied to position sensors such as the simple resistive potentiometer , the capacitive effect systems, the optical effect sensors, optical sensors and magnetic sensors. … magnetic field sensors are widely used in many applications to control rotational speed, linear or angular position … When developing sensors for measuring angular signal in miniature systems, it becomes obvious that the basic sensor …
-
Pilot evaluation of wearable tactile biofeedback system for gait rehabilitation in peripheral neuropathy
The sensors are positioned on the insole to align with 4 centers of pressure commonly observed during gait: the hallux (big toe), 1st and 5th metatarsal heads, and heel. The sensitivity of each sensor is adjusted using feedback potentiometers built into the linear op-amp-based sensing circuit, prior to analog-to-digital conversion. … based on a PIC microcontroller (Microchip DSPIC4011), pneumatic pressure source (16g CO2 cartridge), miniature solenoid valve manifold …
Indicates content that may require registration and/or purchase.