Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: MINIATURE PNEUMATIC GRIPPER, ROBOHAND, PARALLEL GRIPPER, 2 JAW, 0.13 INCH STROKE, 1.5 INCH FINGER LENGTH MAX, 40-100 PSI, 8.0 LBF GRIP FORCE, 0.39 INCH CYLINDER BORE. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: zero side play. RPM Pneumatic Grippers are top mounted and have air ports on the side or top for manifold mounting to keep the air line away from the gripper area. These grippers are available in stroke lengths from 3.2 to 6.3mm (0.13 to 0.25") with a gripper force
- Gripping Force: 36 N
- Stroke: 3.2 to 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot Bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, this allowing for compliance with OSHA regulations.
- Gripping Force: 71.1743772241992 N
- Stroke: 0 to 4.826 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
-
Supplier: FIPA Inc.
Description: Gripper for small sprues and restricted space requirements High gripping force and wide jaw opening Part control via indirect sensing - Sensor activated if no part has been gripped Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 15 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: FIPA Inc.
Description: Gripper for small sprues and restricted space requirements High gripping force and wide jaw opening Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 12 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ASCO
Description: The MPG5 Series gripper is designed for pick & place of small pieces. The cutting edge design of the MPG5 allow for manifold mounting a series of MPG5’s in line without the concerns of space for fittings or airlines. Another unique feature of the MPG5 is the dual-purpose purge port that is
- Gripping Force: 20.017793594306053 N
- Stroke: 4.826 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: SAS Automation, LLC
Description: Stainless steel, lightweight, miniature air gripper Single acting spring return CHM11ACK has 5mm spring loaded buffer
- Actuation: Pneumatic
- Action: Single Action
- Jaw Material: Stainless Steel
-
Supplier: R&I Manufacturing Co.
Description: DURA-GRIP MH Series of Part Placement Devices is designed to provide a low cost miniature gripping unit for use on transfer mechanisms. The units are extremely compact in design for operation in small applications. These air operated units grip parts internally or externally offering the
- Gripping Torque: 47.46 N-m
- Angular Stroke: 5 degrees
- Operating Temperature: -30 to 300 F
- Number of Grips: 2
-
Supplier: Visumatic Industrial Products
Description: Small assembly with tiny screws is no problem for the VLB-900-M Mini-Jaw automatic screwdriver. Visumatic can accommodate even the tiniest applications down to #000 fasteners. The Mini nosepiece is engineered to interface with fine clearance parts like wristwatches, eyeglasses, computers, or
- Drive Style: Electric, Pneumatic
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical, Handheld with Pistol Grip
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripping Force: 35.587188612099645 N
- Operating Temperature: -30 to 180 F
- Style: Parallel
-
Supplier: RS Components, Ltd.
Description: SMC MHZ2-10DN Pneumatic Gripper
- Number of Grips: 2
- Action: Double Action
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into
- Gripping Force: 294 N
- Stroke: 20 mm
- Gripping Size: 20 mm
- Operating Temperature: 14 to 140 F
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Branham, W.C. Inc.
Description: Since 1982, Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out.
- Angular Stroke: 6 degrees
- Style: Angular
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: PHD, Inc.
Description: Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches.
- Stroke: 2 to 6.5 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel Jaw
- Gripping Force: 86 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0063, Outer Diameter: 75 mm, Inner Diameter: 46 mm, Inner Height: 76.5 mm.
- Gripping Size: 45.974 to 74.93 mm
- Number of Grips: 1
- Action: Double Action Spring Assist Open
- Features: Encapsulating Jaws, Other
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Gripping Force: 160.142348754448 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Camozzi Group
Description: Wide opening parallel gripper-32mm bore-120mm stroke
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 578.291814946619 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel-acting self-centering pneumatic gripper series TH • Double acting with optional springs (normally closed or normally open) • Long stroke or short stroke • Possibility of front fastening with through screws • High efficiency force transmission • Optional magnetic or
- Gripping Force: 15 to 14,979 N
- Stroke: 3 to 16 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass,
- Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece Gripper with wide opening jaws for large sprues Gap-free closing for flat sprues Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 22 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ASCO
Description: The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism.
- Gripping Torque: 99 N-m
- Angular Stroke: 0 to 90 degrees
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: Pneumax S.p.A.
Description: Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Zimmer Group
Description: Pneumatic drive combined with IO-Link technology Up to 50% reduction in cycle times and up to 90% less compressed air usage Connection over just one pneumatic line and IO-Link cable Integrated valve technology, sensor technology, status display, pressure monitoring and temperature
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: DESTACO
Description: Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in case of air pressure loss. Standard and extended
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's Magnetic Gripper, also known as MGR, is a perfect solution for handling ferromagnetic components with ease. This gripper is specially designed to handle weights ranging from 200g to 3000g per gripper. The magnetic gripper is available in both electrically
- Actuation: Electric, Pneumatic
-
Supplier: ROHM GmbH
Description: Universal gripping of round and square workpieces with two parallel gripper fingers for handling with robots or portals.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: SAS Automation, LLC
Description: solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws exert
- Gripping Size: 26 to 38 mm
- Gripping Torque: 40 N-m
- Number of Grips: 1
- Features: Internal and External Gripping
-
Supplier: OnRobot A/S
Description: The flexible arms and adjustable vacuum enables the VG10 to handle a range of objects in varying sizes. Seamless integration with Universal Robots and support of generic robot interfaces make the VG10 ideal for all types of robots. The gripper comes with dual grip functionality, tool changer
- Actuation: Electric, Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: DPDS Series Pneumatic Gripper is a small parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are attached to the bottom and are supported throughout the length of the body. Dowel holes are located in
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
Find Suppliers by Category Top
Featured Products Top
-
, lenses, and other miniature components must also be picked up and held with sufficient rigidity to prevent unwanted motion during rapid scanning and alignment. At the same time, the gripping force must be controlled to avoid damaging delicate components. The P-606.1P micro-gripper addresses (read more)
Browse Grippers Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
How Miniature Electric Motors Power Electric Grippers
When it comes to designing a new gripper solution, electric motors are often preferred over pneumatic motors due to several advantages they offer in terms of performance, efficiency, control, and simplicity. We explore those in this article.
More Information Top
-
Flexible automated assembly of micro-optical elements (optical SMD)
A new miniature pneumatic gripper has been developed.
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
sensor, so GMR sensors can be packaged in much smaller housings for applications such as short stroke cylinders, very small-bore cylinders, or miniature pneumatic grippers .
-
Automated surface mounting of optical elements
A new miniature pneumatic gripper has been developed.
-
Pipe Inspection Robot with an Automatic Tracking System Using a Machine Vision
Suzumori et al. developed an one inch pipe inspection robot with self locking driving wheels, a miniature gripper driven by a pneumatic force, and an wobble motor with high re- duction ratio in a small size [3].
-
Medical Imaging Technology
2014) Asymmetric bellow flexible pneumatic actuator for miniature robotic soft gripper .
-
ESO-VLT/FLAMES: control software for a multi-object observing facility
It is a rather large and complex system comprising two spherical focal plates of approx. 90 cm in diameter, an exchanger mechanism, R-θ robot motions and a pneumatic gripper mechanism with a built-in miniature CCD camera.
-
Machine tools, machine types, and scope of application
For lesser workpiece weights, the gripper drives are carried out almost exclusively pneumatically .
-
Compact and intelligent servo pneumatic gripper for agile automatic assembly
The developed servo pneumatic gripper consists of a small basic gripper , 5/3- pneumatic servo valve, miniature encoder, force sensors and control electronics.
-
Design and analysis of piezoelectric actuator for micro gripper
The conventional mechanical grippers for robotic assembly using different miniature actuators like linear, pneumatic etc. are stated in (Troisfontaine et al. 1997; Causey 2003; Molfino et al. 2006).
-
Development of Multi Micro Manipulation System Using IPMC Micro Grippers
In this aspect, several researchers have developed mechanical grippers for robotic assembly using different miniature actuators like linear, pneumatic etc as stated in [6–8].
Indicates content that may require registration and/or purchase.