Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MINIATURE TILT SENSOR
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free SMD package Description The SQ-SEN-390 series sensor acts like a position sensitive switch which is normally closed when below horizontal and normally open when above horizontal. Function On / off tilt sensing Normally open when above horizontal Normally
- Supply Voltage: 2.7 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: Comus International
Description: Switching Voltage: 24Vdc Max. Switching Current: 0.15A Max. Switching Capacity: 5VA Max. Differential Angle: 2° Max. Contact Resistance: 5.0 Ohms Max. Size: Over All Length: 0.343in (8.71mm) Diameter: 0.135in (3.43mm) Electrode Diameter: 0.020in (0.51mm) Tilt Switch – 1 Electrode –
- Tilt Angle: 2 degrees
- Switching Current: 0.15 amps
- Switching Voltage: 24 volts
- Trigger: Tilt Switch
-
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free SMD package Description The SQ-SEN-200 sensor acts like a normally closed switch which chatters open and closed as it is tilted or vibrated. Unlike other rolling-ball sensors, the 200 is truly an omnidirectional movement sensor. It will function
- Supply Voltage: 0.5 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: SignalQuest, Inc.
Description: the sensor will settle in an open state. When tipped down from vertical to the "switch angle" it will produce continuous on/off contact closures while in motion. When at rest below the switch angle it will settle normally closed. Function On / off tilt sensing Normally open when
- Supply Voltage: 0.5 to 12 volts
- Form Factor: Integrated Chip (IC)
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-C29 single axis miniature NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, repeatability, good symmetry and linearity. Rugged hermetic construction and MIL-SPEC temperature range make it
- Tilt Angle: -4 to 4 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-060D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectrical actuator based mirror tilting platform, PSH 4/1, was developed as an ultra fast scanning system for kHz frequencies. The miniature sized system is based on two active actuators. It provides +/- tilting with a total travel range of up to 4 mrad. Because of the internal preload,
- Tilt Angle: 0.114591559026165 degrees
- Number of Axes: 1
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a sophisticated
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.1 to 5.5 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.2 to 16 volts
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Ultra fast response - <100 uS Multiple sensitivities - 15 G to 350 G standard Applications Motion triggered
- Acceleration: 20 to 2,000 g
- Operating Temperature: -40 to 185 F
- Maximum Acceleration / Shock: 20 to 2,000 g
- Sensor Outputs: Acceleration
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the heading sensor still can provide high-precision heading data when the tilt
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: and users no need to do linearity correction by themselves in the future , install then to use, stability and reliability ! In addition, because of ACA618T system integrates high-resolution temperature sensor, with the MCU central processing system secondary temperature compensation, full
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Jewell Instruments, LLC
Description: Model 781 is a precision, 2-channel signal conditioning unit for all electrolytic tilt sensors. It provides peak performance from your 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. To build Model 781, we package an 83162 signal conditioning card in a rugged
- Form Factor: Stand Alone
- Outputs: Voltage Output
-
Supplier: Jewell Instruments, LLC
Description: IRIS SC provides signal conditioning and serial data output for all of our Miniature Tilt Sensors. Use it with up to two uniaxial sensors, or any biaxial sensor. It has a 16-bit A/D converter, 540K of onboard FLASH memory, a real-time clock, and it also measures
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Jewell Instruments, LLC
Description: for our high-precision 755- and 756-Series sensors and for all of our other Miniature Tilt Sensors.
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: nowadays miniaturization military high-precision measurement integrated control system. Heading accuracy:0.5°~0.8° Tilt angle measuring range :±85° Tilt angle resolution: 0.1° Tilt angle accuracy: 0.3° Wide temperature : -40℃~+85℃ Size: L43×W35×H8mm Standard RS232/RS485/TTL
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the compass module still can provide high-precision heading data when the
-
Supplier: Micro-Epsilon Group
Description: displacement sensors. The Fast Steering Mirror can be controlled extremely precisely in two axes. A central pivot point allows synchronous movement without play or wear. These tilting mirror systems are used for optical communication and for laser beam stabilization in the aerospace and
- Diameter/Width: 20.000000000000004 mm
- Clear Aperture: 18.5 mm
- Mirror Coatings: Dielectric, Protected Gold
- Mirror Types: Laser Mirror, Mirror Assembly
-
Supplier: ZGC, Inc.
Description: tilt mechanism, a mounting stud, and an electrical connector. The horns send and receive ultrasonic signals that are used to calculate the distance measurement. Mounting the SENSOR ASSEMBLY onto a camera package is simple with the combo stud. With its pan and tilt adjust/lock
-
Supplier: Mahr Inc.
Description: influences. The tangential Y-axis is an innovative new feature. This additional motorized axis, which is new to conventional form testers, helps to locate the zenith of miniature workpiece geometries without operator influence. The actual precision measurement can then be started in exactly
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
-
Supplier: Samsung Electro-Mechanics
Description: immediately in responding to a change in the generation and specification of sensors (Lens molds included) → Advantageous in terms of speed and flexibility in developing parts compared with other companies Owning the capability of in-house development of S/W for high-end sectors Develop and
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Panavision, Inc.
Description: The 90mm macro focuses through normal magnification ratios to macro (1:1) and down to micro. (Micro magnification is where the image on the film or sensor is larger than life-size.) Panavision® Frazier Lens System - FLS The Frazier Lens System features a unique “swivel tip” that enables
- Focal Length: 14.000000000000002 to 200 mm
- Specialty / Application: Close-up
- Type: Fixed Focal Length
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
accelerometers Thanks to their common sensor’s architecture, miniature package and low-power consumption, Tronics AXO315, AXO305 and AXO301 accelerometers offer a digital, cost-effective and low-SwaP alternative to bulky, expensive, and power-consuming analog solutions like (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
Settling Behavior of 757-Series Miniature Tilt Sensors
After an "instantaneous" rotation of a 757-Series tilt sensor, the output settles to approximately 99.9% of its new value within eight time constants. Since the sensor's time constant is 0.13-second, this settling occurs over about one second. The final 0.1% of output change takes a bit longer
-
Effect of Cross-Axis Inclination on the Scale Factor of 756-Series Mid-Range Miniature Tilt Sensors
Tilt sensors are calibrated by tilting them in a vertical plane and measuring their outputs at known angles. If a sensor is subsequently inclined by the cross-axis angle ß (Figure 1) and again rotated in a vertical plane, its output at the same known angles will be different than in the initial
-
Using Tiltmeters as Precision Levels
You can use Applied Geomechanics Tiltmeters and Miniature Tilt Sensors to level platforms and equipment within a few microradians of true level. Here's how:
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
setting so the system integrator saves time and money. Summary The use of new, miniature size single axis motion controllers allows an innovative cabling concept. Each axis carries its own peripheral controller which is connected with motor, encoder and sensors by means of short, stationary cables
More Information Top
-
Erratum to: Guidelines for tilt measurements realized by MEMS accelerometers
24. uczak S., “Experimental Studies of Miniature Tilt Sensors ,” Elektronika, Vol. 45, No. 8-9, pp. 215-218, 2004.
-
Embedded model control: sub-microradian horizontality of the nanobalance thrust-stand
The fine clinometer is a miniature tilt sensor of the Applied Geomechanics, specifically the high-gain biaxial model 1150 of the series 755, vacuum compatible [9].
-
The Lance Insertion Retardation meter (LIRmeter): an instrument for in situ determination of sea floor properties—technical description and performance evaluat...
Online datasheet, http://www.analog.com/static/ imported-files/data_sheets/ADXL335.pdf. Accessed 24 Feb 2012 Applied Geomechanics (2000) User’s manual series 755, 756 and 757 miniature tilt sensors Beard R .
-
Long‐term tilt and acceleration data from the Logatchev Hydrothermal Vent Field, Mid‐Atlantic Ridge, measured by the Bremen Ocean Bottom Tiltmeter
Applied Geomechanics Inc. (2000), User’s Manual No. B-92-1003, Rev. B., Series 755, 756 and 757 Miniature Tilt Sensors , Santa Cruz, Calif. (Available at http:// www.geomechanics.com) Applied Geomechanics Inc. (2003), User’s Manual No. B-92- 1002, Rev. D …
-
The Bremen ocean bottom tiltmeter (OBT) – a technical article on a new instrument to monitor deep sea floor deformation and seismicity level
B-92-1003, rev. B., series 755, 756 and 757 miniature tilt sensors , Applied Geomechanics Inc., Santa Cruz, CA 95062 (USA), http://www.geomechan- ics.com/ AGI (2003) User’s manual no.
-
Using Tiltmeters as Precision Levels
From Jewell Instruments, LLC You can use Applied Geomechanics Tiltmeters and Miniature Tilt Sensors to level platforms and equipment within a few microradians of true level.
-
Using Tiltmeters as Precision Levels
You can use Applied Geomechanics Tiltmeters and Miniature Tilt Sensors to level platforms and equipment within a few .
-
Effect of Cross-Axis Inclination on the Scale Factor of 756-Series
Effect of Cross-Axis Inclination on the Scale Factor of 756-Series Mid-Range Miniature Tilt Sensors .
-
Effect of Magnetic Fields on Our Tilt Sensors
NdFeB magnet was held near one end of the X transducer of a biaxial Model 755-1150 High-Gain Miniature Tilt Sensor while the 755-1150 was operated by a Model 781 Signal Conditioning Unit.
-
Telescope Positioning Using Tiltmeters
For applications with size or weight constraints, our Miniature Tilt Sensors provide the same performance as our self- contained tiltmeters, but are operated using a remote signal conditioner.
Indicates content that may require registration and/or purchase.