-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 100V, MINIMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.1A, 100V, MINIMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:450mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIG, 100V, 0.15A, MINIMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:2.5V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 500MW 150MA 100V SWITCHING DIODE, MINIMELF, 7IN. REEL
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 20V 500MW MINIMELF
- VF: 1.5 volts
- Tj: -55 to 150 C
- PD: 500 milliwatts
- Package: MELF, SOD-80
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 12V 500MW MINIMELF
- VF: 1.5 volts
- Tj: -55 to 150 C
- PD: 500 milliwatts
- Package: MELF, SOD-80
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 10V 500MW MINIMELF
- VF: 1.5 volts
- Tj: -55 to 150 C
- PD: 500 milliwatts
- Package: MELF, SOD-80
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 6.8V 500MW MINIMELF
- VF: 1.5 volts
- Tj: -55 to 150 C
- PD: 500 milliwatts
- Package: MELF, SOD-80
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: MiniMELF
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: MiniMELF
- Features: Zener Diodes
-
Description: RF DIODE SOD80 MINIMELF
- Tj: 125 C
- Package: MELF, MiniMELF, SOD-80
- Features: Other, RF Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: RF DIODE SOD80 MINIMELF
- Tj: 125 C
- Package: MELF, MiniMELF, SOD-80
- Features: Other, RF Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 500mW 68V MiniMELF Zener Diodes ROHS
- IR: 0.00005 mA
- VZ: 68 volts
- ZZT: 240 ohms
- PD: 500 milliwatts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Schottky, Low Vf, 200mA, 30V, MiniMELF
- IF: 200 mA
- VRRM: 30 volts
- Package: MiniMELF
- Features: Other, Schottky Barrier Diodes
-
Supplier: RS Components, Ltd.
Description: Diode Zener 500mW 18V Mini-MELF
- Package: MiniMELF
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Diode Schottky 0.35A 40V Mini-MELF
- Package: MiniMELF
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.50W, 24.0V, ±5%, MiniMELF Glass (SOD-80)
- VZ: 24 volts
- Package: MiniMELF, SOD-80
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: MiniMELF Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes ZENER DIODE SOD80 MINIMELF-e2
- Features: Other, Zener Diodes
- Package: SOD-80
-
Supplier: DigiKey
Description: RF Diode SOD-80 MiniMELF
- Tj: 125 C
- Package: MELF, SOD-80
- Features: Other, RF Diodes
- Configuration: Single
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SWITCH 200V 500MW MINIMELF
- VF: 1 volts
- VR: 200 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Radwell International
Description: ZENER DIODE, 9V V(Z), 5%, 0.5W, SILICON, DO-213AA, MINI-MELF. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 937957-TZMC11-M-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 11 V 500 mW ±5% Surface Mount SOD-80 MiniMELF Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount
- Tj: -65 to 175 C
- Package: MELF, MiniMELF, SOD-80
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 901606-TZMA18-GS08 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 18 V 500 mW - Surface Mount SOD-80 MiniMELF Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name: TZMA18 Categories:
- Tj: -65 to 175 C
- Package: MELF, MiniMELF, SOD-80
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 913953-BZV55-C18,115 Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 18 V 500 mW ±5% Surface Mount LLDS; MiniMelf Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name:
- Tj: -65 to 200 C
- Package: MELF, MiniMELF
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 913955-BZV55-C4V7,115 Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 4.7 V 500 mW ±5% Surface Mount LLDS; MiniMelf Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name:
- Tj: -65 to 200 C
- Package: MELF, MiniMELF
- Features: Other, Zener Diodes
-
Description: NEXPERIA BZV55-B11 - ZENER DIODE
- VF: 0.9 volts
- IR: 100 mA
- Tj: -65 to 200 C
- VZ: 11 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: Silicon Epitaxial Planar Diodes Electrical Data Identical with the Devices 1N4148 and 1N4448 Respectively Quadro Melf Package Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Extremely Fast Switches
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VF: 1.1 volts
- VR: 1 volts
- IR: 0.05 mA
- Tj: -65 to 175 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ZENER DIODE SOD80 MINIMELF-E2-M Product overview: TZMC27-M-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Tj: -65 C
- VZ: 27 volts
- ZZT: 80 ohms
- PD: 500 milliwatts
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small hermetically sealed SOD80C glass Surface-Mounted Device (SMD) package with tin-plated metal discs at each end. It is suitable for “automatic placement” and as such it can withstand
- VF: 300 to 0.3 volts
- IF: 200 mA
- VR: 50 volts
- IR: 0.000005 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SIGNAL DIODE, DO-213AA, GLASS, SOD-80, MINIMELF-2 Product overview: LL4150GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also
-
Supplier: Allied Electronics, Inc.
Description: Features: These Diodes Are Also Available in Other Case Styles Including the DO-35 Case with the Type Designation 1N4148, the MiniMELF Case with the Type Designation LL4148, and the SOT-23 Case with the Type Designation IMBD4148-V Silicon Epitaxial Planar Diode Fast Switching
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
EOL/DMSMS Sustainment
Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
(read more)
Browse Diodes Datasheets for Micross Components, Inc. -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey