Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 514360-1 is a voltage detector from Megger. Features: 2.4 to 6.9 kV 1.2 kV 51-in. telescopic pole 2.3 to 7.2 kV Electronic, with red LED and audible indication Seven models Continuous monitoring IEC conformance
-
Supplier: ValueTronics International, Inc.
Description: The 514360-5 is a voltage detector from Megger. Features: 4.16 to 13.8 kV 2.3 kV Spline fitted for attachment to a universal hot line pole 4 to 14.5 kV Electronic, with red LED and audible indication Seven models Continuous
-
Supplier: ValueTronics International, Inc.
Description: The 514360-6 is a voltage detector from Megger. Features: 12 to 34.5 kV 6.8 kV Spline fitted for attachment to a universal hot line pole 11.7 to 36.2 kV Electronic, with red LED and audible indication Seven models Continuous
-
-
Supplier: ValueTronics International, Inc.
Description: The 514360-7 is a voltage detector from Megger. Features: 24.94 to 69 kV 14 kV Spline fitted for attachment to a universal hot line pole 24.3 to 72.5 kV Electronic, with red LED and audible indication Seven models Continuous
-
Supplier: Fairview Microwave Inc.
Description: RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode detectors for RF have a
- Connector Type: SMA
- Frequency Range: 100 to 18000 MHz
-
Supplier: Fairview Microwave Inc.
Description: RF detectors from Fairview Microwave are available with N Type or SMA connector series inputs and BNC or SMA connectors for outputs. Fairview RF detectors are zero bias Schottky diode and have negative video out. These zero bias Schottky diode detectors for RF have a
- Connector Type: SMA
- Frequency Range: 100 to 12400 MHz
-
Supplier: FLEXIM AMERICAS Corp.
Description: pipe's outer diameter and wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum. Features: Non-intrusive flow measurement with high measuring accuracy for stationary use Precise bi
- Leak Detection Method: Ultrasonic Leak Detector
- Liquid Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Output Options: Analog Voltage, Analog Current
-
Supplier: Maxim Integrated
Description: integrated, the difference of the output pulse streams provides a control voltage proportional to input phase or frequency difference. Guaranteed minimum short pulse duration completely eliminates minimum phase difference requirements during the lock condition, maximizing loop
-
Description: IEC TR 61243-6:2017(E) is applicable to portable non-contact voltage detectors (NCVD) with built-in power source, to be used to indicate the presence or the absence of the operating voltage on electrical systems for nominal voltages above 1 kV AC and frequencies of 16 2/3
-
Supplier: Littelfuse, Inc.
Description: The CPC5712 is a special purpose Voltage Monitor with Detectors integrated circuit that is used in various high-voltage telephony applications such as VoIP gateways and IP-PBXs. The device monitors the TIP/RING potential through a high-impedance divider (resistor isolation) to
-
Supplier: Littelfuse, Inc.
Description: The CPC5712 is a special purpose Voltage Monitor with Detectors integrated circuit that is used in various high-voltage telephony applications such as VoIP gateways and IP-PBXs, as well as non-telephony applications in instrumentation and industrial controls, especially when a
-
Supplier: CSA Group
Description: IEC TR 61243-6:2017(E) is applicable to portable non-contact voltage detectors (NCVD) with built-in power source, to be used to indicate the presence or the absence of the operating voltage on electrical systems for nominal voltages above 1 kV AC and frequencies of 16 2/3
-
Supplier: Maxim Integrated
Description: The MAX6461-MAX6466 family of ultra-low-power voltage detectors and µP reset supervisory circuits monitors battery, power-supply, and system voltages. Each circuit includes a precision bandgap reference, a comparator, internally trimmed resistor networks that set specified trip
- Number of Supplies: 1
- Operating Temperature: -40 to 85 C
- Package Type: SC-70, Other
- Pin Count: 3 to 5
-
Supplier: Transcat, Inc.
Description: Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit
-
Supplier: Legrand
Description: electronic and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable
- Features: Adjustable Sensitivity, Wall Switch
- Mounting: Wall Mount
- Type: Ultrasonic
-
Supplier: Legrand
Description: and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable
- Features: Adjustable Sensitivity, Wall Switch
- Mounting: Wall Mount
- Type: Ultrasonic
-
Supplier: Legrand
Description: and magnetic ballasts, PL lamp ballasts, compact fluorescent. Adjustable time delay of 30 seconds to 30 minutes. Dual 120/277VAC operation. 30% to 60% energy savings. Positive detection indicator. No minimum load requirement. Adjustable sensitivity
- Features: Adjustable Sensitivity, Wall Switch
- Mounting: Wall Mount
- Type: Ultrasonic
-
Supplier: Legrand
Description: ballasts, compact fluorescent. 30% to 60% energy savings, adjustable sensitivity from 20% to 100%, dual 120/277VAC operation, and 180 degree coverage of up to 900 sq. ft. Positive detection indicator and no minimum load requirement. Patented voltage drop protection and Zero Crossing
- Features: Adjustable Sensitivity, Wall Switch
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
-
Description: IEC 62689-1:2016 defines the minimum requirements (therefore performances) and consequent classification and tests (with the exception of functional and communication ones) for fault passage indicators (FPIs) and distribution substation units (DSUs) (including their current and/or
-
Supplier: RS Components, Ltd.
Description: 50194 and UL1484. â?¢ Factory calibrated. â?¢ Temperature compensation circuit. â?¢ 5V operating voltage. â?¢ Compact module size. â?¢ Meets RoHS regulations Gases Detected = Butane, Propane Application
- General Gas Types: Combustible Gas
- Instrument Type: Detector
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: 50194 and UL1484. â?¢ Factory calibrated. â?¢ Temperature compensation circuit. â?¢ 5V operating voltage. â?¢ Compact module size. â?¢ Meets RoHS regulations Gases Detected = Butane, Propane Application
- General Gas Types: Combustible Gas
- Instrument Type: Detector
- Operating Temperature: 32 to 104 F
-
Supplier: RainWise, Inc.
Description: wavelength interval of 400 to 1100 nanometers. The sensor is calibrated for 1.0 volt output with solar intensity of 2000 watts per meter square. The cosine correction extends to 70 degrees from zenith. The overall accuracy of the sensor is +/- 5 %. Output of the sensor is a voltage equal to 0
- Accuracy: 3 (+/- %)
- Instrument Type: Pyranometer
- Leveling fixture: Yes
- Measured Wavelength: 400 to 1200 nm
-
Supplier: CSA Group
Description: IEC 62689-1:2016 defines the minimum requirements (therefore performances) and consequent classification and tests (with the exception of functional and communication ones) for fault passage indicators (FPIs) and distribution substation units (DSUs) (including their current and/or
-
Supplier: CSA Group
Description: - malfunction effects on safety-related function; c) general indicating devices - portable equipment with visual and audible indication; d) suppression of indication and measured values below zero - functional limits; e) fault signals - fault indication below minimum voltage limit
-
Supplier: RS Components, Ltd.
Description: voltage. â?¢ Compact module size. â?¢ Meets RoHS regulations Gases Detected = Methane Application = Residential Natural Gas Alarm Dimensions = 27 x 12.5 x 14.1mm Weight = 2.8g Height = 14.1mm Maximum Operating Temperature = +40°C Length = 27mm Minimum Operating Temperature = 0°C Width
- Instrument Type: Detector
- Operating Temperature: 32 to 104 F
- Specific Gas Types: Methane (CH4) / Natural Gas
-
Supplier: RS Components, Ltd.
Description: voltage. â?¢ Compact module size. â?¢ Meets RoHS regulations Gases Detected = Methane Application = Residential Natural Gas Alarm Dimensions = 27 x 12.5 x 14.1mm Weight = 2.8g Height = 14.1mm Length = 27mm Minimum Operating Temperature = 0°C Width = 12.5mm Maximum Operating Temperature
- Instrument Type: Detector
- Operating Temperature: 32 to 104 F
- Specific Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Maxim Integrated
Description: inverting and noninverting inputs of the comparator are externally accessible to support positive or negative voltage monitors and to configure the device for active-high or active-low output logic. The MAX6457/MAX6458 offer fixed timing options as a voltage detector with a 50µs
- Number of Supplies: 1
- Operating Temperature: -40 to 125 C
- Package Type: Other
- Pin Count: 6
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-M51L (single-channel, SO-5 package) is a low power, low supply voltage 1Mbd digital optocoupler, configurable as a 4-pin device. The ACPL-M51L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation
- Collector Emitter Breakdown Voltage: 5 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 105 C
- Optocoupler Input: DC
-
Supplier: Microchip Technology, Inc.
Description: The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low
- Operating Temperature: -40 to 85 C
- Output Options: Other
- Package Type: Other
- Quiescent Current (IQ): 1 µA
-
Supplier: Microchip Technology, Inc.
Description: ±2% voltage threshold accuracy; 1% available Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain
- Package Type: Other
- Quiescent Current (IQ): 1 µA
-
Supplier: Microchip Technology, Inc.
Description: The MIC2777 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and poweron reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and both active-high and
- Operating Temperature: -40 to 85 C
- Output Options: Other
- Package Type: Other
- Quiescent Current (IQ): 3.5 µA
-
Supplier: Microchip Technology, Inc.
Description: The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs.
- Features: Manual Reset
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain
- Package Type: Other
-
Supplier: Electro Optical Components, Inc.
Description: Minimum Input Noise 270 fA/vHz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI Shielded Case Users of high
- Bandwidth: 400000 kHz
- Outputs: Voltage Output?
- Signal Conditioning Type: Instrumentation Amplifier
- User Interface: None
-
Supplier: Infineon Technologies AG
Description: The TLE6389-3G V50 step-down DC-DC switching controllers provide high efficiency over loads ranging from 1mA up to 2.5A. A unique PWM/PFM control scheme operates with up to a 100% duty cycle, resulting in very low dropout voltage. This control scheme eliminates minimum load
- IC Package Type: Other
- Operating Temperature: -40 to 150 C
- Quiescent Current (IQ): 1.30E-4 amps
- Regulator Category: Switching Regulator
-
Supplier: Infineon Technologies AG
Description: The TLE6389-2GV step-down DC-DC switching controllers provide high efficiency over loads ranging from 1mA up to 2.5A. A unique PWM/PFM control scheme operates with up to a 100% duty cycle, resulting in very low dropout voltage. This control scheme eliminates minimum load requirements
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Life Cycle Stage: Other
- Operating Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: The TLE6389-2G V50 step-down DC-DC switching controllers provide high efficiency over loads ranging from 1mA up to 2.5A. A unique PWM/PFM control scheme operates with up to a 100% duty cycle, resulting in very low dropout voltage. This control scheme eliminates minimum load
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Life Cycle Stage: Other
- Operating Temperature: -40 to 150 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADCMP580/ADCMP581/AD CMP582 are ultrafast voltage comparators fabricated on the Analog Devices, Inc. proprietary XFCB3 Silicon Germanium (SiGe) bipolar process. The ADCMP580 features CML output drivers, the ADCMP581 features reduced swing ECL (negative ECL
- Input Offset Voltage (VOS): 4 millivolts
- Operating Temperature: -40 to 125 C
- Package Type: Other
- Pin Count: 16
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADCMP580/ADCMP581/AD CMP582 are ultrafast voltage comparators fabricated on the Analog Devices, Inc. proprietary XFCB3 Silicon Germanium (SiGe) bipolar process. The ADCMP580 features CML output drivers, the ADCMP581 features reduced swing ECL (negative ECL
- Input Offset Voltage (VOS): 4 millivolts
- Operating Temperature: -40 to 125 C
- Package Type: Other
- Pin Count: 16
-
Supplier: Broadcom Inc.
Description: and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
- Isolation Voltage: 1050 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 85 C
- Optocoupler Input: DC
-
Supplier: Broadcom Inc.
Description: a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an
- Isolation Voltage: 3750 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 105 C
- Optocoupler Input: AC, DC
-
Supplier: Broadcom Inc.
Description: speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-074L optocouplers are available in the SOIC-8 package style. Avago also offers the same performance
- Collector Emitter Breakdown Voltage: 5 volts
- Isolation Voltage: 3750 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 105 C
-
Supplier: Analog Devices, Inc.
Description: dB up to 100 MHz over the central portion of the range, but it is somewhat greater at 440 MHz. There is no minimum frequency limit; the AD8310 can be used down to low audio frequencies. Special filtering features are provided to support this wide range. The output voltage runs from a
- Device Type: Log Amplifiers
- Package Type: MSOP
Find Suppliers by Category Top
Featured Products Top
-
the sensor's upper voltage limits. In general, sensors require 5 volts with specifications similar to USB 2.0. Power requirements should be confirmed using the specific sensor’s datasheet. Brownout conditions can occur under certain conditions such as a battery-powered system running for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
V, guaranteeing exceptional accuracy. Ultra-low minimum operating voltage (< 0.2V) and operating current (< 1nA) for optimal energy efficiency. Matched transconductance and output conductance, ensuring optimized performance. Designed for switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
maximum voltage to the minimum voltage (the VSWR, symbol 's'), and because of the simplicity of measurement and the easy math associated with it, VSWR became an everyday parameter. As the name suggests, a slotted line is a length of waveguide with a slot along the top. A probe is moved along the slot (read more)
Browse Calibration Instruments Datasheets for A.H. Systems Inc. -
the RF waveform, no matter how complex the waveform. At microwave frequencies slotted lines became a way of accurately determining the ratio of the maximum voltage to the minimum voltage (the VSWR, symbol 's'), and because of the simplicity of measurement and the easy math associated (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Connector to Cable Design: Key Considerations For Use In Aerospace And Defense Systems As speeds go up and voltages decrease, signal integrity design and management is critical to the functions needed in Military and Aerospace. Digital signal quality is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
to use a multi-layer printed circuit board (PCB) with antenna elements printed in metal on one side of the PCB and the silicon control electronics on the opposite side of the board. Inner layers of the PCB provide beam-forming networks, DC (direct current) voltage, and control signal routing. This (read more)
Browse Antennas Datasheets for Anokiwave
Conduct Research Top
-
Making the Difficult Look Easy: PAT at Talecris
Based on published literature [2], we evaluated a new online frequency modulation spectroscopy (FMS)-based technology to replace spark testing. Aside from its important benefit of not exposing the product to high voltage, the on-line technology allows for automated, real-time inspection of vials
-
Connector to Cable Design: Key Considerations For Use in Aerospace and Defense Systems
As speeds go up and voltages decrease, signal integrity design and management is critical to the functions needed in Military and Aerospace. Digital signal quality is more often assured by using differential cable design that matches the impedance of the output and or input system of the processor
-
Precision RTD Instrumentation for Temperature Sensing
AN1154 Precision RTD Instrumentation for Temperature Sensing SOLUTION Author: Ezana Haile Microchip Technology Inc. This solution uses a common reference voltage to bias the RTD and the ADC which provides a ratio-metric relation between the ADC resolution and the RTD tem- INTRODUCTION , isperature
More Information Top
-
A high accuracy current-balanced control technique for LED backlight
Furthermore, the current regulator also include a minimum voltage detector and open loop detector for boost converter to dynamically regulate the output voltage, thus it can reduce unnecessary power loss.
-
Efficienct LED driver with an adaptive reference tracking technique
In contrast, the output voltage is decreased by the control voltage Vmin generated by the minimum voltage detector when the PWM dimming signal is high.
-
A high slew-rate unity-gain low-voltage buffer with large active/quiescent current ratio
Such a circuit is shown in Fig. 4 and consists of a maximum and a minimum voltage detector , which are complementary NPN and PNP versions of each other.
-
43.3: RGB LED Backlight of Color Sequential Display with Precise Current‐Balance Control Technique
Furthermore, the current regulator also include a minimum voltage detector and open loop detector for boost converter to dynamically regulate the output voltage, thus it can reduce unnecessary power loss.
-
Electrical circuit for data reduction
Alternatively, peak maximum and minimum voltage detectors may be replaced with circuitry designed are to obtain the additional characteristic voltages desired in each interval.
-
Life tests of a conventional enamel varying the environmental conditions
The enamel breakdown was chosen as endpoint criterion and a minimum voltage detector was used to identify the short circuit condition.
-
Matrix Converter-fed High Performance Synchronous Motor Drive System
For this purpose we need to have the maximum and minimum voltage detector , which always .
-
THESIS
Figure 29 shows the minimum detector voltage versus frequency for the three devices.
-
AIAA Journal > Coupled multiline CW HF lasers - Experimental performance
where vmax and vmin are the maximum and minimum detector voltages measured from the zero-intensity baseline of the oscil- loscope trace, respectively.
-
Adaptively preserving power amplifier linearity under antenna mismatch
Information derived ftom an integrated minimum peak voltage detector is used to dynamically adjust the output power level of the PA to prevent the power transistor fkom saturation.