Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: S5010 Mobile Phone Stereo Speaker is not only a hi-fi stereo speaker that delivers superb sound quality. It is designed to connect to most of the mobile music phones, music players, laptops and PCs, regardless of the brand. Features: - Universal corded connectivity system
- System Signal: Stereo
- Application: Telephone / Voice Communication
-
Supplier: Tripp Lite by Eaton
Description: configurations. The CSD32USB also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing). Locking Steel Enclosure Keeps Mobile Devices Safe and SecureThis secure phone charging station promotes comprehensive device
-
Supplier: Tripp Lite by Eaton
Description: The PV4IN1 charges and powers mobile devices such as phones or tablets anywhere, any time. This inverter includes a fold-down plug to charge directly from an AC wall outlet, a plug to charge from a vehicle’s 12V CLA outlet, a 5V USB-A input cord and a 9V battery
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- DC Output Power: 100 watts
-
-
Supplier: Optoma Technology, Inc.
Description: HDMI connector lets the projector connect readily to the broadest possible range of devices, including laptop computers, tablets, smart phones, Blu-ray players and gaming systems. Auto Keystone automatically optimizes the image shape for non-standard projection setups, while Instant
-
Supplier: ROHM Semiconductor GmbH
Description: These monaural Class D speaker amps have ALC function, and are compatible with differential analog input, making them optimized for a wide variety of applications, from portable devices such as mobile phones and laptop computers to home appliances and healthcare equipment
- Output Gain: 13 dB
- Power: 1 watts
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: ROHM Semiconductor USA, LLC
Description: These monaural Class D speaker amps have ALC function, and are compatible with differential analog input, making them optimized for a wide variety of applications, from portable devices such as mobile phones and laptop computers to home appliances and healthcare equipment
- Output Gain: 13 dB
- Power: 1 watts
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: CAS DataLoggers
Description: Internet. The web interface allows users to configure the DT80, access logged data and see current measurements as mimics or in a list using a web browser. FTP provides data to your office over the internet or mobile phone network, without the need for polling or specific host
- Analog Input Channels: 15 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Acromag, Inc.
Description: devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Acromag, Inc.
Description: devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: Acromag, Inc.
Description: to the uB42 which is similar to the uB32 but provides field excitation for the loop-powered transmitter. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps you
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Current Input
-
Supplier: Acromag, Inc.
Description: (digital/TTL) signals are supported. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s AgilityTM app, available for AndroidTM and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Host Connection: Direct Backplane Interface
-
Supplier: Sealevel Systems, Inc.
Description: your iPhone, iPod touch or iPad mobile device. Do you need an application-specific IIoT device and cloud solution? Sealevel can provide a number of services from design, application-specific cloud instances, cellular data plans and even billing services for a complete solution.
- Resolution: 12 bits
- Operating Temperature: -4 to 158 F
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel SeaConnect, eI/O and SeaI/O modules using your iPhone, iPod touch or iPad mobile device. Do you need
- Resolution: 12 bits
- Operating Temperature: -4 to 158 F
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Biamp Systems, Ltd.
Description: which is enabled and configured through the Tesira software. With Bluetooth, the EX-UBT is able to provide a cable-free solution for teleconferencing using soft codecs, continuing a mobile phone call into a meeting room, or for supplying background music such as in a hospitality
-
Supplier: Tripp Lite by Eaton
Description: The CS48USBW 48-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 48 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education,
-
Supplier: Tripp Lite by Eaton
Description: The CS48USB 48-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 48 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education,
-
Supplier: Amphenol Cables on Demand
Description: dock input (iPhone 4 / iPad 3 and earlier), and the new 8-pin Apple Lightning input (iPhone 5/6 / iPad 4 and up). Use our 3-in-1 USB adapter to transfer files from your computer to your mobile device, or use it as a charger cable. Its short length and low-loss design
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
- Product Type: USB
-
Supplier: CAS DataLoggers
Description: WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smart phones and
- Sensed Temperature Range: -326.2 to 3,200 F
- # of Inputs / Channels: 2 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger
-
Supplier: ams
Description: The AS3687XM is a highly-integrated CMOS Lighting Management Unit for mobile phones. The AS3687XM incorporates one Step Up DC/DC Converter for white backlight LEDs, one low noise Charge Pump for indicator- or RGB- LEDs, LED test circuit (production test of the soldered LEDs at the
- Output Current (IOUT): 0.15 amps
- Features: Other
-
Supplier: Tektronix, Inc.
Description: tests on high power transistors Power and test low power, portable, battery-operated products such as IoT devices, medical products, mobile phones, tablets, and remote industrial sensors
- Number of Outputs: 1 to 3 #
- DC Output Voltage: 5 to 10,000 volts
- DC Output Current: 0 to 6 amps
- DC Output Power: 119.9999999999997 to 1,080.0000000000032 watts
-
Supplier: Microchip Technology, Inc.
Description: As mobile devices continue to add more features and the complexity of connectivity increases, it has become necessary to have a flexible hub which can be used in multiple ways as USB port expansion in portable applications like tablets, or as a purely embedded device to
-
Supplier: Cirrus Logic, Inc.
Description: The WM9715 is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo microphones, stereo headphones and a mono speaker, reducing total component count in
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: GL Communications, Inc.
Description: Automated AEC Test software in accordance with user inputs. Rout and Sout are captured and processed. Theory of operation The module, which includes AEC, Rin, Rout, Sin and Sout, can be a Sound Card, a Mobile Phone, a Regular Phone, an IP Phone, or a Speaker
-
Supplier: Nexperia B.V.
Description: Ultra low capacitance quadruple rail-to-rail ElectroStatic Discharge (ESD) protection device in an SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The device is designed to protect four high-speed data lines or high-frequency signal lines from the damage
- Capacitance: 1 pF
- VESD: 8,000 volts
- Features: ESD Suppressor, Other
- Direction: Unidirectional
-
Supplier: Nexperia B.V.
Description: Communication System (PCS) mobile handsets PC/notebook USB 2.0/IEEE1394 ports DVI Cordless telephones Wireless data (WAN/LAN) systems Mobile Internet Devices (MID) Portable media Players (PMP) High-Definition Multimedia Interface (HDMI)
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection device in a leadless ultra small SOT886 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two hi-speed data lines or high-frequency signal lines from the damage
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT143B Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other
- VR: 5.5 volts
- IR: 0.0001 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: PANJIT SemiConductor
Description: With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in Military, Mobile Phone, PDA, Office
- Operating Temperature: 14 to 140 F
- Screen Diagonal: 1.8 to 32 inch
- External Connections: Serial Interface, USB
- Features: Uses a Stylus
-
Supplier: ValueTronics International, Inc.
Description: Connector: SMA Type The TC-5060B, an economy UHF TEM Cell generates a consistent Electromagnetic field for testing small RF devices such as Pagers, GPS Receivers, Mobile phones, etc. An external test signal applied through the input port of the TC-5060A/B generates a
-
Supplier: ValueTronics International, Inc.
Description: for modulation-accuracy measurements) Input up to 10 W (internal 20 dB attenuator and power meter for high power levels) Superior operability I/Q signal input (option) The Anritsu MS8604A is a full-featured digital mobile transmitter tester for evaluating the major
-
Supplier: Optoma Technology, Inc.
Description: connect your iPod, iPhone or iPad to share your multimedia content directly whether it be for business purposes or just for fun. A wide variety of inputs and the ability to playback content from onboard memory add to the PKA31’s versatility. Capable, compact and ultra-portable, the PKA31 sets
-
IC Interfaces - Power - Contactless power and sensing ICs - NFC tag controllers - NGC1081 -- NGC1081Supplier: Infineon Technologies AG
Description: NFC tag-side controller for smart sensing applications The NGC1081 is a microcontroller with integrated NFC connectivity, sensing capabilities, and energy harvesting functions. It allows for the development of miniaturized smart devices that can be controlled and powered by a personal
- GPIO Ports: 16 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Real-time status display of all switches Local and remote control Applications Cellular and cordless phones Specialized mobile radios Base stations Specialized antenna systems RF components, including RFICs Wireless peripherals, including Bluetooth devices Broadband wireless
-
Supplier: ROHM Semiconductor USA, LLC
Description: dynamically adjust power and noise parameters according to the state and activity of the device. The KX23H sensor hub is targeted at a wide range of applications including wearable devices, mobile phone and portable devices as well as Internet of Things
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
Find Suppliers by Category Top
Featured Products Top
-
grades and thicknesses to precisely balance sealing force with component protection. Advanced formulations meet stringent industry requirements for halogen-free materials while delivering consistent performance across temperature ranges typical in mobile devices. Real-world applications (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
sensitivity respectively, as a function of VSWR magnitude and phase. AMTS is designed to run under Microsoft® Windows™ 2000 and Windows™ XP. Mobile Phone TX/RX Load Pull Load pull consists of varying (pulling) the load impedance seen by a device-under-test (in (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
your fingertips—anytime, anywhere. Combining high-performance computing with the convenience of mobile devices, DefinSight-Mobile empowers professionals on the move with real-time display, intuitive operation, and seamless collaboration. Go Mobile, Stay Free DefinSight-Mobile (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
MQTT or application-specific protocols such as DNP3 and BACnet® - CODESYS offers integrated solutions that you can use immediately. CODESYS thus enables communication between devices at all levels: Of course, reading and writing inputs and outputs at field level, cross (read more)
Browse Protocol Stack Software Datasheets for Codesys Group -
A-IoT, Wearable device, Mobile phone, PC, Computer peripheral, Home Appliance, Toy & Gadgets, Wireless Lan, WiFi, BLE, POS & payment, RFID/NFC, Sensor & transmitter, IPC, Wearable Health, SoC & SIP (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Eteily Technologies is pleased to announce its complete SIM Card Connector Series, which is designed for dependable SIM card interface across mobile, IoT, telematics, and communication devices. Our product line comprises Standard, Micro, Nano, and (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Main application industries Automotive new energy: Headlights, vehicle ECU, radar, battery pack, charging station, rearview mirror, vehicle rain protection; Compliant with ISO 20653, GJB1503C Consumer electronics: Mobile phones, smart watches, action cameras, Bluetooth headphones (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
HS compliant, halogen- and silicone-free formulations Ideal for mobile phones, wearables, gaming consoles, and other handheld consumer electronics. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
tags, QR codes, loyalty codes, mobile coupons, and screen barcodes from phones, tablets, and computer displays. This makes it suitable for businesses that need one scanner to support both printed labels and digital barcode scanning. For flexible deployment (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
mechanisms including overload protection, short circuit protection, and reverse polarity protection. With its compact size and convection-cooled design, this 24V 5A power output multiplug offers 90% high efficiency and a 5-year warranty, making it an ideal solution for powering 24V devices in mobile (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Things You Need to Know About Combiner and Duplexer
In the wireless mobile phone communication system, the main function of the combiner is to combine the input multi-band signals and output them to the same indoor distribution system. The combiner is generally used at the transmitting end. Its function is to combine two or more radio frequency
-
Managing Portable Power Parameters for Dual USB/AC Adapter Charging
With today's proliferation of wireless and portable electronic equipment, a bewildering array of chargers and adapters are needed to keep a notebook PC, PDA, mobile phone, PMP, or MP3 player recharged. Not surprisingly, charging mobile accessories from the USB port of a notebook computer has become
More Information Top
-
AccelKey Selection Method for Mobile Devices
Figure 1: Examples of Mobile Phones Input Devices .
-
Genetic and Evolutionary Computation — GECCO 2003
Our pitch tracking system worked well regardless of testing environments under various conditions, e.g., sexuality, noise, and input devices ( mobile phone or microphone).
-
The smart phone: a ubiquitous input device
Smart phones’ emerging capabilities are fueling a rise in the use of mobile phones as input devices to such resources as situated displays, vending machines, and home appliances.
-
Enhancing and evaluating users’ social experience with a mobile phone guide applied to cultural heritage
• Would you prefer to control content by using a mobile phone (as input device )?
-
The smart phone:a ubiquitous input device - Lancaster EPrints
Smart phones' emerging capabilities are fueling a rise in the use of mobile phones as input devices to such resources as situated displays, vending machines, and home appliances.
-
Human-Computer Interaction – INTERACT 2015
Previous work has taken into account mobile phones as input devices ([1, 3]) for large screens.
-
Configuring and controlling ubiquitous computing infrastructure with semantic connections: a tangible and an AR approach
Ballagas et al. [16] surveyed interaction techniques that use mobile phones as input devices to ubiquitous com- puting devices.
-
http://eprints.lancs.ac.uk/41905/1/msi2007_holleis.pdf
However, significantly more people got interested when using a mobile phone as input device compared to the laptop.
-
Biometric recognition in telecom environment
Online transactions can be secured by biometric signatures using mobile phone as input device .
-
Human-Computer Interaction. Interaction Platforms and Techniques
Acceleration sensors have already been used as the input device for mobile phones [6].
Indicates content that may require registration and/or purchase.