-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SILICONE CONTENTS OF SILICONE POLYMERS AND SILICONE-MODIFIED ALKYDS BY ATOMIC ABSORPTION (R 1984) (E1-1984)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the silicon content of silicone polymers and silicone modified alkyds when present in the nonvolatile portion of polymers, resins, or liquid coatings to the extent of 1% or more. 1.2 This standard does not purport to
-
Supplier: Budnick Converting, Inc.
Description: 574 is a 2.0 mil, modified silicone fume protection tape. It is primarily used for protection of printed circuit boards from chemical fumes or splashes.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen Store Cold Triethoxysilyl modified poly-1,2-butadiene; vinyltriethoxysilane-1,2-butadiene copolymer; triethoxysilyl modified poly(1,2-butadiene) Multi-functional polymeric trialkoxy silane 50% in volatile silicone (decamethylcyclopentasiloxane)
-
Description: TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines, boiler casings, boiler drums, superheated headers and similar high
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Cure / Dry Temperature: 77 to 400 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Metal
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Teroson MS 930NA Silane Modified Polymer (SMP) Sealant is a one component, moisture cure, gun-grade sealant that offers good weather and UV resistance. The MS 930 bonds many substrates and is free of silicones, isocyanates, solvents, and PVC. 290 mL Cartridge.
- Tensile Strength (Break): 130.5331554214773 psi
- Elongation: 250 %
- Cure / Technology: Single Component System
-
Description: Silver-Brite® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures between 500°F - 1000°F Heat reflective Resists
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 1,000 F
- Coating Material: Alkyd / Oil Based, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silicone
-
Supplier: Budnick Converting, Inc.
Description: tesa® 88665 is a transparent double-sided tape with a PET-backing. One side is equipped with a silicone adhesive (easy side) and the other side is equipped with a modified acrylic (tight side). It is designed for the demanding applications where silicone materials must be bonded
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.94 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Avery Dennison™ FT 9302 SF is a 5.7 mil double coated polyester with a silicone adhesive on the laminating side and a modified acrylic adhesive on the mounting side and a double liner system. It is designed for bonding silicone foams and rubber adhesive to medium and high
- Thickness: 0.0058 inches
- Peel Strength / Adhesion: 8 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Heresite Protective Coatings, LLC
Description: temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against degradation due
- Wet / Applied Thickness: 0.0007 to 0.0015 inch
- Operating / Use Temperature: 570 to 1,100 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Wacker Chemical Corp.
Description: GENIOSIL® XT 50 is a silicone-modified polyetherbasedsilane-terminated polymer suitable as a binderin moisture curing formulations. It is a clear liquid witha slight but characteristic odor and differs toconventional silylated polymers due to its highreactivity. This is a
- Features: Building / Construction, Concrete / Masonry, Encapsulating / Potting
- Cure / Technology: Reactive / Moisture Cured, Single Component System, Two Component System
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: The future belongs to adhesives and sealants that offer the combination of strength and elasticity needed for a broad range of challenging applications. To meet the needs of this product class, WACKER has developed innovative hybrid polymers: GENIOSIL® STP-E:The silane-modified
- Viscosity: 1.0069 cP
- Industry: Building / Construction
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Wacker Chemical Corp.
Description: Based on the innovative alpha-technology, the new GENIOSIL® XB hybrid polymers for the first time exploit the advantages of silane crosslinking for user-friendly, environmentally compatible structural adhesive bonds.Thanks to their low viscosity, the new hybrid polymers are easy to
- Viscosity: 2 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
- Chemical System: Silicone
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, single coated with a modified silicone adhesive system.
- Width: 1 inches
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Budnick Converting, Inc.
Description: Saint Gobain R253 is a highly modified skived PTFE (Polytetraflouroethylene) film coated with a high temperature, pressure sensitive silicone adhesive.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: GENIOSIL® XM 20 is an alpha-silane-terminated polymer and especially targets adhesive applications. Used as a co-binder - in combination with one of the conventional silane-modified polymers (GENIOSIL® STP-E range) - formulations, based on this polymer will give
- Industry: Building / Construction
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Dryvit UK
Description: Dryvit One-Coat render is a cementitious pre-mixed ready to use material with the addition of clean water the only requirement. Silicone polymer modified and through coloured, the silicone adds a high water repellent quality, repelling water from the surface of the render
-
Supplier: Henkel Corporation - Industrial
Description: High strength, high elongation, modified silane polymer adhesive paste used for elastic bonding and sealing. TEROSON® MS 5510 CL is a clear, transparent, high strength, high elongation, modified silane polymer adhesive paste used for elastic bonding and sealing. It cures
-
Supplier: Henkel Corporation - Industrial
Description: Silane-modified polymer adhesive that is black in color. The product is sag-resistant and solvent-free, and bonds to a variety of metallic and painted substrates. TEROSON® MS 9382 is a black, thixotropic, silane-modified polymer adhesive paste. This sag-resistant product,
- Cure / Technology: Single Component System
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Sartomer USA, LLC
Description: Acrylate Stabilizing Additive Acrylated Acrylic Adhesion Promoting Oligomer Aliphatic Urethane Acrylates Allylic Oligomers Amine Modified Acrylate Oligomers Aromatic Urethane Acrylates Chlorinated Polyester Acrylate Oligomers Epoxy Acrylates Epoxy Methacrylates Fatty Acid-Modified
- Material Type: Acid Containing, Acrylics, Epoxides, Esters, Hydroxy Containing, Polyol / Polyureas, Silane / Siloxanes
- Application: Adhesives, Coatings, Composites / Laminates, Inks, Other
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Oligomer
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HHD 9393 BK, One component, MS Polymer, Good adhesion without primer, Flexible substrate, Device assembly, Elastomeric adhesive LOCTITE® HHD 9393 BK is one component silane modified polymers, which has high bonding strength on many substrates. This product cures by
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HHD 9393 GR, One component, MS Polymer, Good adhesion without primer, Flexible substrate, Device assembly, Elastomeric adhesive LOCTITE® HHD 9393 GR is one component silane modified polymers, which has high bonding strength on many substrates. This product cures by
-
Supplier: Gelest, Inc.
Description: p-Styryltrimethoxysilane; p-Trimethoxysilylstyrene; 1-Ethenyl-4-(trimethoxysilyl)benzene; (4-Vinylphenyl)trimethoxysilane; (p-Vinylphenyl)trimethoxysilane Comonomer for polyolefin polymerization Used in microparticle surface modification Adhesion promoter for Pt-cure silicones
- Purity: 96 %
-
Supplier: Gelest, Inc.
Description: modification Inhibited with t-butyl catechol Mixed m-, p-isomers and α-, β-isomers Adhesion promoter for Pt-cure silicones Contains ethylphenethyltrimethoxysilane
- Flash Point: 206.6 F
- Purity: 92 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Description: Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for
- Wet / Applied Thickness: 0.0035 to 0.007 inch
- Cure / Dry Temperature: 45 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Gelest, Inc.
Description: to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they
- Boiling Point: 366.8 to 370.4 F
- Flash Point: 141.8 F
- Dipole Moment: 0.92 D
- Dielectric Constant: 2.57 #
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Description: Cuming Microwave manufactures a range of epoxy and silicone-based rigid and castable absorbers, loaded with high magnetic loss carbonyl iron and ferrite fillers. The proper filler and loading level can produce a very lossy material in UHF, microwave or millimeter wave frequencies. Unlike
- Type: Casting Resin, Thermoset
- Features: EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,122 psi
- Tensile Modulus: 0.443 ksi
- Elongation: 305 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 1,049 psi
- Tensile Modulus: 0.373 ksi
- Elongation: 255 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience, improved
- Tensile Strength (Break): 945 psi
- Tensile Modulus: 0.42 ksi
- Elongation: 190 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
Find Suppliers by Category Top
Featured Products Top
-
ARLEN™ is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320°C) and a rigidity level comparable to super engineering plastics, it possesses strong dimensional stability and chemical resistance. In addition, the effect of water (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Easy to disperse and highly compatible, Vistamaxx performance polymers are particularly effective in modifying PP to enhance flexibility, soft touch, impact strength and adhesion, while maintaining clarity and reducing stress whitening. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Organo- modified silicone polymers , silica, waxes and lt. hydrocarbon oils .
-
Handbook of Industrial Surfactants Volume 1 and 2
Chem. Descrip.: Organo- modified silicone polymers , silica, waxes and lt. hydrocar- bon oils .
-
Formulating High Weatherability Sealants: Possibilities and Challenges
For the MS-1 model formulas discussed in the paper, two kinds of binders were used: a modified silicone polymer with a polypropylene oxide backbone ͑in the following, referred to as modified silicone͒ and an acrylic-containing modified silicone polymer ͑in the …
-
Thick film silver-silver chloride reference electrodes
The (silver–)silver chloride layers of each reference electrode type were overprinted with a potassium chloride salt containing layer formed from either a low melting point glass paste or from a thermosetting modified silicone polymer paste.
-
Synthesis, characterization, and analyses of mechanical, adhesion, and thermal properties of polysiloxane resin modified with segmented polyurethane
Preparation of the silicone modified polymer .
-
Drug Delivery: Engineering Principles for Drug Therapy
Ulman, K., et al., Drug permeability of modified silicone polymers .
-
Infrared spectroscopy evidence for the hydrosilylation of rubbers and hydrogen‐containing polysiloxane via heat processing
Scheme 1 Comparison of the heat processing (II) and the traditional synthesis route (I) to obtain a silicone modified polymer .
-
Sustainable Development of Urban Environment and Building Material
Silicone modified polymer cement plaster.
-
Effect of wettability and silicone surface modification on the self‐cleaning functionalization of wool
The chemical structure of the amino- modified silicone polymer is shown in Figure 1.
-
New liquid polysulfide polymer terminated with silyl group
The base polymers used in elastic sealants have included isocyanate prepolymers, silicone polymers, modified silicone polymers , or polysulfide poly- .
Indicates content that may require registration and/or purchase.