-
Supplier: Star SU LLC
Description: As one of the largest producers of cutting tools worldwide and with particular expertise in shaving technology, we offer a wide range of shaving cutters. Types of shaving cutters Transverse Diagonal Underpass Plunge Internal/external shaving Unground or fi nished shaving cutters
- Features: Gear Hob
-
Supplier: Star SU LLC
Description: Encompasing more than 115 years of combined shaper cutter experience, our wide range of shaper cutter types features the brands Fellows, Samputensili and Star SU. Shaper cutter types Disc-type Deep counterbore-type Shank-type Sykes/Herringbone sets Special cutters for
- Features: Gear Hob
-
Supplier: Accuris
Description: Specification for Rack type gear cutters, metric module
-
-
Supplier: Accuris
Description: Specification for Rotary form relieved gear cutters - Part 2: Metric module
-
Supplier: Accuris
Description: Specification for Circular gear shaving cutters, 1 to 8 metric module, accuracy requirements
-
Supplier: Accuris
Description: Specification for Fine pitch gears (metric module) - Part 2: Hobs and cutters
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the standard modules for aerospace metric involute gear teeth and establishes the tooth dimensions of aerospace metric involute gear teeth in terms of the conjugate rack type cutter whose counterpart reference profile is called
-
Supplier: Sandvik Coromant Co.
Description: An innovative indexable insert cutter for productive gear wheel machining. CoroMill® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds
- Cutting Diameter: 3.937 to 8.268 inch
- Shank / Arbor Diameter (if different): 1.26 to 1.968 inch
- Flute / Cutting Length: 0.217 inch
- Features: Finishing, Gear Hob, Single End
-
Supplier: Star SU LLC
Description: Star SU's high performance solid carbide or high speed steel hobs with advanced coatings can be used in wet or dry cutting applications. Hob Sizes Hobs are available in a variety of sizes and diameters. Larger modules available on request. When a hybrid hob or a completely new design is
- Features: Gear Hob
-
Supplier: Star SU LLC
Description: The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method. Workpiece Ø: 68 - 400 mm Module range: 0.5 - 15 mm Max Face width: 70 mm Designed to grind shaving cutters and master gears using the generation method, the
- Type: Tool Grinder / Sharpener
-
Supplier: Marposs Corp
Description: Gear hobbing: focus on safeguarding the expensive milling cutter and on increasing the milling cutter tool life Fluid: focus on checking the proper coolant flow rate. Statistics: focus on process analysis in order to find and eliminate reasons of a malfunction Adaptive Control:
-
Supplier: TSC Auto ID Technology America Inc.
Description: capacity up to 300 m (984') TSPL-EZ™ firmware for plug-n-play ease Optional peel-off module, cutter module, stand-alone keyboard and scanner Applications Business/ office Product marking Compliance labeling Asset tracking Document management Shelf-labeling Shipping/ receiving
- Printing Rate: 177.7999999999999 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
Find Suppliers by Category Top
More Information Top
-
Increasing tool life when cutting small-module gears with ultrasonic vibration of the blank
The life of small- module gear cutters increases on introducing ultrasonic vibration in the cutting zone.
-
The investigation on manufacturing time of a new type concave-convex gear by a CNC milling machine
In this study, while manufacturing the spur gears with module cutter , the values are chosen as follows: F=28 mm/ min, hm=3, and S=140 rpm.
-
Introduction to Gear Technology (.pdf)
…to 20 d.p., inclusive Specification for gear hobs – Hobs for gears for turbine reduction and similar drives Specification for rotary form relieved gear cutters – Diametral pitch Specification for rotary relieved gear cutters – Metric module Glossary for gears –…
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL DRIVES AND MECHANISMS
Coefficients for determining coordinates of profile points B, C, D, and E [Fig. 12.6], of gear cutters for 1.0 module .
-
CR4 - Thread: Gear Hobbing Cutters Querry
I was thinking only pr angle module and tooth depth and hob tip radius were to match now i hear you can cut gears with diffferent module cutters too. plz help me out...
-
Springer Handbook of Mechanical Engineering
Gearings Original profile of fine-module gear wheels (Standards Publishing House, Moscow 1981) 6.63 GOST 10059-80 Fine- module finishing gear -shaping cutters .
-
On the modernization of engineering systems in the farming industries of Russia, Belarus, and Kazakhstan
…– hi tech repairs of outfits in specialized innovative centers and plants using modern high capacity equip ment, CNC machinery included; – reconditioning and strengthening of components on specialized equipment, including machining cen ter modules , honers, gear cutters , gear grinders, nano processes…
-
Handbook of Pyrotechnics
Fig. 12:5 Landing gear uplock cutter for Lunar Module (Courtesy of Space Ordance Systems, Inc.).
-
various gears processing - offers from various gears processing manufacturers, suppliers, exporters & wholesalers
DIC GEAR SHAPER CUTTER Description: Module , DP and CP series Shaper Cutters are supplied by DIC Various forms of ...
Indicates content that may require registration and/or purchase.