-
Supplier: AMPP Resources
Description: Paint 41, Moisture-Cured Polyurethane Primer
-
Supplier: Accuris
Description: Zinc-Rich Moisture-Cure Polyurethane Primer, Performance-Based
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification contains performance requirements for an organic zinc-rich moisture-cure polyurethane primer with a thermoset binder. SSPC PS 12.00 describes this primer as a Type II B zinc-rich primer.
-
-
Supplier: Accuris
Description: Moisture-Cured Polyurethane Primer or Intermediate Coat, Micaceous Iron Oxide Reinforced, Performance-Based
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Aluminum pigmented, single component moisture cure urethane primer Can be applied and cured at temperatures below freezing (-4ºC) Hard, tough, impact resistant coating Excellent adhesion and abrasion resistance Excellent intercoat adhesion with subsequent
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: AMPP Resources
Description: moisture-cured polyurethane primer meeting performance requirements of SSPC-Paint 40; a moisture-cured polyurethane intermediate coat meeting requirements of SSPC-Paint 41; and a moisture-cured aliphatic polyurea topcoat meeting
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers the requirements for a high-performance single-component moisture-curing UV-stable polyurethane topcoat (ASTM D 16, Type II polyurethane). It is intended to be used as a topcoat that provides good
-
Description: Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20°F Meets Class B requirements for
- Wet / Applied Thickness: 0.005 to 0.0065 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: to damaging U.V. raysUltimate protection when used as a finishing coat over Glass Shield epoxies, moisture cure urethane primers or polyurethane topcoats Can be applied and cured at temperatures below freezing (-4C) Single component product avoids mixing errors Can be
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: SAE International
Description: mechanism, via exposure to ambient moisture, to fully cure the coating as shown in Figure 1 . The resulting coating exhibits durable adhesion to both automotive float glass and polyurethane adhesives without the use of any primers. Moreover, the resulting performance of these
-
Supplier: Ellsworth Adhesives
Description: Sika Primer 215 is a one component, solvent-based, moisture-curing, polyurethane primer that is used to improve bonding of Sika adhesives to a variety of substrates such as plastics, timber, PVC, ABS, and other porous materials. 250 mL Bottle. This product has special
- Chemistry: Polyurethane
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Low V.O.C. (2,8 lb/gal) Outstanding gloss, color retention and resistance to U.V. Remarkable resistance to chemical compounds, impact and abrasion In field color matching service available Increased corrosion control when applied over Glass Shield moisture cured
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Industry: Railway
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 232 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for bonding applications that require high green strength, such as RV's, trailers, HVAC units, and industrial assembly. Low odor, non-sag, non-staining, sandable, and
- Tensile Strength (Break): 210 psi
- Elongation: 500 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 232 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for bonding applications that require high green strength, such as RV's, trailers, HVAC units, and industrial assembly. Low odor, non-sag, non-staining, sandable, and
- Tensile Strength (Break): 210 psi
- Elongation: 500 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: Black, 1-part, polyurethane-based, moisture curing direct glazing sealant with excellent sag resistance which cures to an elastic product. TEROSON® PU 9096 PL is a black, 1-part, polyurethane-based, moisture curing direct glazing sealant with excellent sag resistance
-
Supplier: Coatings For Industry, Inc.
Description: Two component high solids zinc filled urethane primer.
- Coverage: 294.00000000000006 ft²
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
- Form: Liquid
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex-521 UV White is a one component, general purpose, non-sag, elastic, silane-terminated polyurethane hybrid sealant. It cures on exposure to atmospheric moisture, forming a durable elastomer. Isocyanate and solvent-free. Compatible with a variety of substrates including
- Tensile Strength (Break): 260 psi
- Elongation: 400 %
- Cure / Technology: Single Component System
-
Supplier: Titebond
Description: Substrates Plywood, hardboard, association grade particleboard underlayments, felt lining, moisture and alkali free concrete and asphalt. Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers
- Features: Specialty / Other
-
Description: Primer for FasTop™ systems RECOMMENDED USAGE Primer for FasTop™ systems
- Features: Brush / Roll-on, Primer, Sprayable
- Substrate: Concrete / Masonry
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean before
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Hubbard-Hall Inc.
Description: Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially dimensionless coatings create very decorative, highly durable black
- Operating / Use Temperature: 200 to 210 F
- Chemistry: Conversion Coating
- Form: Liquid
- Substrate: Metal
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 50 to 70 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Techsil Limited
Description: BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved to be a good adhesion promoter when casting polyurethanes
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Sauereisen, Inc.
Description: ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment
- Coverage: 26.000000000000004 to 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 to 0.06 inch
- Cure / Dry Temperature: 70 F
- Features: Base Coat, Brush / Roll-on, Primer
-
Supplier: Hubbard-Hall Inc.
Description: Room Temperature Blackening Hubbard-Hall's series of room temperature Black Magic™ products use a reactive chemistry to form an appealing black finish on steel, aluminum and zinc alloys. These essentially dimensionless coatings create a very decorative, durable black finish that leave an absorbing
- Operating / Use Temperature: 70 to 90 F
- Form: Liquid
- Substrate: Metal, Steel
- Industry: OEM / Industrial
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES High quality anticorrosive polyurethane primer Fast dry primer for efficient job completion Very good sanding and curing times High build capabilities Very good application characteristics. Easy to apply with any traditional painting equipment Easy to sand
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Techsil Limited
Description: Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean before
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
Find Suppliers by Category Top
Featured Products Top
-
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
Conathane®polyurethane resin systems and elastomers during the curing process to a wide variety of substrates. These industry standard primers can be applied by either spray or brush. The Bectron® AP (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
, extreme, and high impact environments. This product is sprayable and contains an acid catalyst for faster cure and hardness. It also offers surface slip properties that help with mar resistance and surface toughness. It is user friendly and cratering resistant and can be used with almost any spray system. If using the two-coat system with LP-1100, the primer should be air-dried for 2 hours or baked prior to the application of the topcoat. (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
exposed to moisture. It has also been proven to retain its physical properties in long-term applications. As core material for entry or interior doors and garage doors, LAST-A-FOAM® polyurethane foam is an ideal substitute for wood due its resistance to rot, fire and water (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
environments. They are impermeable, therefore any existing moisture in a substrate will be trapped beneath the coating which can cause bubbles and blistering in the coating. Silicone coating using a catalyst with curing is the preferred method of coating textiles with silicone. Solvents (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Encapsulation and Potting CHT’s silicone potting compounds and encapsulants are used when a deep section cure is required and endure extreme temperatures while protecting electronic components from shock and vibration, moisture, and other atmospheric contaminants. The hardness of these (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
efficiency, structural durability, and long-term operating savings. Metal buildings conduct heat quickly, making them prone to temperature swings and condensation if left uninsulated. Without proper insulation, energy bills climb, moisture damage occurs, and interior comfort suffers. Several Insulation for (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Summaries of the technical articles
The anticorrosion performance of the polyurethane finishing coat over water or solvent- based epoxy primers, along with single pack aromatic moisture cured polyurethane primers is discussed.
-
Green Corrosion Chemistry and Engineering: Opportunities and Challenges
Frequently, the moisture - cured polyurethane primer and/or intermediate coats are topcoated with nonmoisture-cured aliphatic polyurethane to minimize yellowing and darkening.
-
News & update
The moisture - curing polyurethane primer also provides a wide application window to facilitate painting during varying tem- perature and humidity conditions.
Indicates content that may require registration and/or purchase.