-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Aluminum pigmented, single component moisture cure urethane primer Can be applied and cured at temperatures below freezing (-4ºC) Hard, tough, impact resistant coating Excellent adhesion and abrasion resistance Excellent intercoat adhesion with subsequent
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Accuris
Description: PRIMER, METAL, FOR ONE COMPONENT FASTER MOISTURE CURING URETHANE ADHESIVE
-
Supplier: Accuris
Description: PRIMER, METAL, FOR ONE COMPONENT FASTER MOISTURE CURING URETHANE ADHESIVE - SILANE BASED CLEARCOAT CHEMISTRIES ONLY -- ***TO BE USED WITH FORD WSS-M99P1111-A***
-
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: to damaging U.V. raysUltimate protection when used as a finishing coat over Glass Shield epoxies, moisture cure urethane primers or polyurethane topcoats Can be applied and cured at temperatures below freezing (-4C) Single component product avoids mixing errors Can be
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Description: Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20°F Meets Class B
- Wet / Applied Thickness: 0.005 to 0.0065 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Description: topcoat tank size restriction Meets requirements of SSPC Paint Spec No. 40 for zinc rich moisture cure urethane primer As a primer in a urethane coating system for bridges, tanks, chemical, and marine structures Ideal for priming water assisted abrasive blasted
- Wet / Applied Thickness: 0.0045 to 0.0068 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 120 F
- Features: Brush / Roll-on, Other, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
-
Description: replace), other recommended urethane reducers. Do not exceed the maximum recommended reduction for the urethane coating. RECOMMENDED USAGE For use in all Sherwin-Williams solvent-based urethane coatings (except Corothane I Moisture Cure Urethane Zinc
- Applications: Coatings / Paint
- Function: Defoamer / Deaerator (Air Release), Rheology Modifier (Flow Agent), Thinner / Flow Promoter
- Form & Features: Liquid / Solution
-
Supplier: Titebond
Description: Titebond 801 Preferred Urethane Wood Flooring Adhesive is ideal for the installation of all wood parquet, engineered and solid plank flooring. It is a moisture-resistant adhesive that offers enhanced strength development and an exceptional final bond. This urethane adhesive also
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: Coatings For Industry, Inc.
Description: Two component high solids zinc filled urethane primer.
- Coverage: 294.00000000000006 ft²
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
- Form: Liquid
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Low V.O.C. (2,8 lb/gal) Outstanding gloss, color retention and resistance to U.V. Remarkable resistance to chemical compounds, impact and abrasion In field color matching service available Increased corrosion control when applied over Glass Shield moisture cured
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Industry: Railway
-
Supplier: Gelest, Inc.
Description: N-methyl-aza-2,2,4-trimethylsilacyclopentane (SIM6501.4) Reacts at high speed (seconds compared to hours) Does not require moisture or hydrolysis to initiate surface reactivity Reacts with a greater variety of substrates Primer and coupling agent for high speed UV cure systems (e.g.
- Flash Point: 253.4 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Description: Sher-Cryl™HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. Chemical resistant Superior color and gloss retention
- Wet / Applied Thickness: 0.006 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Gelest, Inc.
Description: high speed (seconds compared to hours) Does not require moisture or hydrolysis to initiate surface reactivity Reacts with a greater variety of substrates Primer for high speed UV cure systems (e.g. acrylated urethanes) Activated Amine Functional Trialkoxy Silane Silane coupling
- Flash Point: 194 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Titebond
Description: use with Titebond Moisture Control Systems gives the installer a true "Advantage" over traditional urethane wood flooring adhesives. Trowels easily Lower cost per gallon Non-slump formula Long open time Contains no water VOC-compliant Easy cleanup Highly moisture-resistant Will
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: Titebond 771-Step Adhesive, Moisture & Sound Control combines the superior properties of a moisture cure adhesive with the ability to be used as a moisture and sound control system, primarily for wood floor installations. This product enables the installer to protect the floor
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9929 Clear is a two component, easy-to-use epoxy primer designed for use on properly-prepared steel and aluminum surfaces that need corrosion protection. Part B, 1 qt Can. Aeroglaze® 9929 Part A sold separately, see below.
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9929 Yellow is a two component, easy-to-use epoxy primer designed for use on properly-prepared steel and aluminum surfaces that need corrosion protection. Part A, 1 gal Can. Aeroglaze® 9929 Part B sold separately, see below.
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9741 Gray is a two component, epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Hubbard-Hall Inc.
Description: Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially dimensionless coatings create very decorative, highly durable black
- Operating / Use Temperature: 200 to 210 F
- Chemistry: Conversion Coating
- Form: Liquid
- Substrate: Metal
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Hubbard-Hall Inc.
Description: Room Temperature Blackening Hubbard-Hall's series of room temperature Black Magic™ products use a reactive chemistry to form an appealing black finish on steel, aluminum and zinc alloys. These essentially dimensionless coatings create a very decorative, durable black finish that leave an absorbing
- Operating / Use Temperature: 70 to 90 F
- Form: Liquid
- Substrate: Metal, Steel
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
, extreme, and high impact environments. This product is sprayable and contains an acid catalyst for faster cure and hardness. It also offers surface slip properties that help with mar resistance and surface toughness. It is user friendly and cratering resistant and can be used with almost any spray system. If using the two-coat system with LP-1100, the primer should be air-dried for 2 hours or baked prior to the application of the topcoat. (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
More Information Top
-
International Corrosion Abstracts
For aggressive and wet areas, a high volume solids two-pack epoxy or a moisture curing urethane primer are possibilities.
-
Design Guide for Bridges for Service Life
Moisture Cure Urethane Zinc-Rich Primer / Moisture Cure Urethane / Moisture Cure Urethane .
Indicates content that may require registration and/or purchase.