-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based bonded dry film Moly Lubricant and Coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield strength of most
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film, Water Soluble / Emulsion
- Composition / Chemistry: Molybdenum / Metal Sulphide
-
Supplier: Parco Scientific Company
Description: The Structural Molecular Model Set contains a number of different colored plastic spheres to represent various atoms. The atoms have holes at specific angles to accept plastic rods representing covalent and ionic bonds. The set allows you to build structural models of over 40 compounds and a
- Trainer Type: Training Kit / Modular Unit
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Moly-50 is a metal-free, general purpose thread lubricant that can be used machine threads, tapered pipe threads, for press-fit and slip-fit joints. 1 lb Can.
- Flash Point: 199.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3969 specific gravity
- Type: Anti-Seize / Thread Compound
- Features: Lubricant
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent lubricity.
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.08 specific gravity
- Type: Anti-Seize / Thread Compound, Grease / Gel
- Features: Lubricant
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Blue Moly Anti-Seize Lubricant Blue is recommended for those applications in which graphite, lead, and copper are prohibited or undesirable. It has excellent protection against extreme pressure and the unique blue color allows for easy visual inspection. 8 oz Bottle.
- Flash Point: 474.8 F
- Type: Anti-Seize / Thread Compound
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent
- Viscosity Index: 95
- Flash Point: 500 F
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite Moly-50 paste anti-seize lubricant is compatible with metal. Main ingredient is comprised of molybdenum disulfide. Is rated as Military Grade. Can be used under the following temperature ranges:
- Type: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Fully compounded NLGI Grade 2 molybdenum disulfide (MoS2) grease. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. McLube MoS2-400 is dark gray/ black and has a
- Viscosity Index: 95
- Flash Point: 450 F
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants High Temperature Anti-Seize Thread Compound meets military specification MIL-PRF-907 Rev F. This anti-seize compound (formerly MIL-A-907) is for use on threads of steel nuts, bolts, studs and other mating surfaces, including superheated steam installations at
- Flash Point: 404.6 F
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: to +750 F maximum operating temperature. Formerly known as Loctite Moly Paste. This anti-seize lubricant is packaged 12 per case.
- Type: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: to +750 F maximum operating temperature. Formerly known as Loctite Moly Paste. This anti-seize lubricant is packaged 12 per case.
- Type: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: to +750 F maximum operating temperature. Formerly known as Loctite Moly Paste. This anti-seize lubricant is packaged 2 per case.
- Type: Anti-Seize / Thread Compound
-
Supplier: Indium Corporation
Description: Indium nitrate (In(NO3)3) is a slightly off-white crystalline powder. It is odorless and dissolves freely in water and lower alcohols. It is available as an anhydrous powder and in hydrated form with 3 and 4.5 associated moles of water. For more details see the product data sheet.
- Purity: 99.99 %
- Features: All Oxoanions, Nitrates, Other Metals (Al, In, Sn, Pb, etc.)
- State of Matter: Powder
-
Description: ISO 16794: 2003 specifies a test method for the determination of hydrocarbons, chlorocarbons and partially or completely substituted halocarbons or halohydrocarbons contained as impurities in uranium hexafluoride (UF6) by infrared spectrometry. This method cannot be used for compounds giving
-
Supplier: CSA Group
Description: ISO 16794: 2003 specifies a test method for the determination of hydrocarbons, chlorocarbons and partially or completely substituted halocarbons or halohydrocarbons contained as impurities in uranium hexafluoride (UF6) by infrared spectrometry. This method cannot be used for compounds giving
-
Supplier: Scientific Polymer Products, Inc.
Description: 50 mole% Styrene
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Scientific Polymer Products, Inc.
Description: Ethylene content 32 mole%
- Chemical System: Ethylene Copolymer (EEA, EVA), PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: 2.2 mole% Isoprene, 0.1 wt% stabilizer
- Features: Specialty / Other
-
Supplier: Scientific Polymer Products, Inc.
Description: Maleic anhydride content 50 mole%
- Chemical System: PolyVinyl Chloride (PVC)
- Features: Specialty / Other
- Material Type: Thermoplastic
-
Supplier: ASTM International
Description: concentration units are in mole percent. This is Part A. 1.2 The method discribed in part B is more efficient because there isn’t matrix effect. FTIR spectroscopy identifies bonds as C-H, C-F, C-Cl. To quantify HCH compounds, these compounds must be known and the standards available to
-
Supplier: ASTM International
Description: 1.1 This test method covers determining the concentrations of refrigerant-114, other carbon-containing and fluorine-containing compounds, hydrocarbons, and partially or completely substituted halohydrocarbons that may be impurities in uranium hexafluoride. The two options are outlined for
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5016 CaCl2•XH2O CAS#:7774-34-7 F.W.:219.05 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Approx. 5-6 moles water Specification TEST 1. Assay (metals basis) 99.999% min. 2. Calcium content 18.0-20.0% Properties No properties.
- Features: Alkali Earths (Be, Mg, Ca, etc.), All Halogens, Chlorides
- State of Matter: Powder
-
Supplier: ASTM International
Description: halides), 2 µmole/mole total non-methane hydrocarbons (C1 Basis, 3.2.16) and 0.01 µmole/mole formaldehyde. 1.2 Based upon the GC/MS/full scan analysis of a 400 mL hydrogen sample, the reporting limit (RL) is 0.001 µmole/mole for each target compound listed in Table 1 and Table 2, with the
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None Aminoethylaminopropylsilsesquioxane in aqueous solution Water-borne amino alkyl silsesquioxane oligomers Viscosity: 5-10 cSt Mole % functional group: 65-75 pH: 10-11 Primer for metals Additive for acrylic latex sealant Low VOC coupling agent for siliceous surfaces
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1442 LiSCN•xH2O CAS#:556-65-0 F.W.:65.02 + XH!2O NFPA#: Specific Gravity: DOT:NR Descriptions: Degree of hydration is typically 1-2 moles water. Specification TEST 1. Assay (as LiSCN) 65% min. 2. Water content (by KF titration) 35% max. Properties No properties.
- Features: Alkali Metals (Li, Na, K, etc.), All Oxoanions, Cyanates
- State of Matter: Powder
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None Aminopropylsilsesquioxane, trihydroxysilylpropylamine condensate; aminopropylsilsesquioxane oligomer Water-borne amino alkyl silsesquioxane oligomers Viscosity: 5-15 cSt Mole % functional group: 100 pH: 10-10.5 Internal hydrogen bonding stabilizes solution Primers for
- Flash Point: 230 F
-
Inorganic Chemicals and Compounds - AMINOPROPYL/VINYLSILSESQUIOXANE IN AQUEOUS SOLUTION -- WSAV-6511Supplier: Gelest, Inc.
Description: Safety Packaging Under None aminopropyl/vinyl/silsesquioxane, (60-65% aminopropylsilsesquioxane)-(35-40% vinyl-silsesquioxane) copolymer 25-28% in water; trihydroxysilylpropylamine-vinylsilanetriol condensate; aminopropylsilsesquioxane vinylsilsequioxane copolymer oligomer Water-borne amino/vinyl
-
Supplier: ASTM International
Description: components as a part of the analytical process by which they have been obtained. These are numerically the same as mole percentages. 1.3 The procedure assumes the absence of nonadditivity corrections for mixtures of the pure liquid compounds. This is approximately true only for mixtures of
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Review of synthetic utility.1 Reacts with benzynes and aldehydes to form o-aminobenzyl alcohols.2 Provides a convenient synthesis of enoltrimethylsilyl ethers.3 Fieser F&F: Vol. 3, p 317; Vol. 4, p 544;
- Flash Point: 50 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Description: ISO 17735:2009 gives general guidance for the sampling and analysis of airborne organic isocyanates in workplace air. ISO 17735:2009 is appropriate for a wide range of organic compounds containing isocyanate groups, including monofunctional isocyanates (e.g. phenyl isocyanate), diisocyanate
-
Supplier: CSA Group
Description: ISO 17735:2009 gives general guidance for the sampling and analysis of airborne organic isocyanates in workplace air. ISO 17735:2009 is appropriate for a wide range of organic compounds containing isocyanate groups, including monofunctional isocyanates (e.g. phenyl isocyanate), diisocyanate
-
Supplier: SAE International
Description: dioxide, oxygen, sulfur compounds and trace amounts of lubricating oil. At the retail outlet a warning agent, or odorant, is likely present in natural gas. Experience with natural gas vehicles has grown considerably. Fleet and ongoing in-use applications provide a foundation for
Find Suppliers by Category Top
Conduct Research Top
-
Total Internal Reflection Fluorescence Spectrometry Using a Dual Optical Fiber Sample Cell
A novel total internal reflection fluorescence (TIRF) spectrometric technique using a dual optical fiber sample cell was developed. A conventional silica optical fiber was used for exciting fluorescence compounds in its evanescent wave field. A liquid core waveguide (LCW) was used to collect
More Information Top
-
Reliable model of lubricant‐related friction in internal combustion engines
Friction coefficients of the test and reference oils (Table 3)ranged from 0.046 for the moly compound to 0.157 for the ASTMhighreference oil (HR-4).
-
Styrene
The catalyst comprises iron oxide, an alkali metal compound,≤10 wt% of a rare earth metal compound, a calcium compound, and <1.4 wt% of a moly compound .
-
CR4 - Thread: Sputtering Thin Tungsten Layers on Moly Substrates
Depending on the history of the moly, you could need a short acid clean to remove moly compounds .
-
Advanced direct liquefaction concepts for PETC generic units, Phase 2. Quarterly technical progress report, January--March 1996
Climax Molybdenum was contacted regarding the latest pricing for moly compounds to be used as catalysts in this program (e.g. ammonium heptomolybdate, AHM).
-
Bulk deformation of Ti-6.8Mo-4.5Fe-1.5Al (timetal LCB) alloy
Known as Timetal LCB (Ti-4.5Fe-6.8Mo-I.5AI, in weight percent), the alloy uses the [3-stabilizing element mo- lybdenum, added in the form of a ferro- moly compound .
-
Pinellas Plant Environmental Baseline Report
flux plastic polish Armstrong adhesive electrolyteSuperEdge lube Speedfam lapping compound Moly Dee tapping compound honing oil Actrel epoxy polymide resin polymide surfaceplate cleaner Trim aluminum cln.nst Duralube MP moly DTE oil medium gear oil Vaculine 1409 Gulfway 68 Vactra #1 Gulf …
-
CHLORINE ($sub 17$C$sup 136$) TRACER STUDIES. PART I. URANIUM TRIOXIDE- HEXACHLOROPROPENE REACTION MECHANISM. PART II. EXCHANGE REACTIONS OF SEVERAL ORGANIC ...
It i a quite possible the compound moly have been eontad- .
-
Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Moly Paste, 50 lb.
-
$1000-$1500 Lubricants - Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Moly Paste, 50 lb.
-
ICAME 2005
Figure 3 Miissbauer spectraof the nonanuclear compounds [ MOlY {(CN)Felll (N-Methyl.5L)lsjCI4 (left) and .
Indicates content that may require registration and/or purchase.