-
Supplier: Waytek, Inc.
Description: Littelfuse 90030 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Plastic button and screw-on cap Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry:
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
Supplier: APEM Components, Inc.
Description: Single pole and double pole pushbuttons with excellent snap action tactile feedback. Dry circuit to 6 amps. UL and CSA available. Solder lug or straight and right angle pc. Pushbutton switch available with NO and NC contacts.
-
Supplier: Waytek, Inc.
Description: Littelfuse 9216-03 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off O-ring seal in the mounting stem, and screw-on black rubber cap Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
-
Supplier: Waytek, Inc.
Description: Littelfuse 9095 Heavy-Duty Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry: Off-On, Normally Off. On with
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: Momentary Push Button Switch - 12mm Square (10 pack)
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
- Terminal Type: Wire Leads
-
Supplier: Waytek, Inc.
Description: Pollak 52-661 Momentary Horn Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Push-Button Horn Switch Normally off Contact Type: (2) #6 Screws Mounting Holes: (2) 1/8" on center Black plastic push-button
- Maximum Current: 5 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Rubber cap is permanently fastened to the integral mounting nut by a rolled brass bezel.The deep threaded 5/8"-32 aluminum mounting nut assures a positive seal.Durable, resilient rubber, embossed ‘PUSH’.Fits Cole Hersee and all other push button switches with a 5/8"-32
- Switch Function: Momentary Contact
-
Supplier: Newark, An Avnet Company
Description: SWITCH ASSY,MOMENTARY,PUSH BUTTON,
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, PROMINENT PROFILE, DPDT MOMENTARY
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPDT MOMENTARY
-
Supplier: RS Components, Ltd.
Description: EAO 82-6655.1124 Push Button Switch
- Features: Illuminated Switch, Other, RoHS
- Switch Function: Momentary Contact
-
Supplier: Newark, An Avnet Company
Description: SWITCH PUSH BUTTON FLUSH ROUND BUTTON MOMENTARY C / RAFI
-
Supplier: TE Connectivity
Description: Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator
- Maximum Current: 5 amps
- Maximum DC Voltage: 32 volts
- Actuator Specifications: Flush Pushbutton
- Features: Illuminated Switch
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, GREEN RING
-
Supplier: Allied Electronics, Inc.
Description: SWITCH;ILLUMINATED PUSH BUTTON 22MM MOMENTARY ROUND, EXTENDED, LED, GREEN 1NO
-
Supplier: Accuris
Description: SWITCH, PUSH BUTTON, ILLUMINATED MOMENTARY AND PUSH-PULL, 2-CIRCUIT, 5 AMPERES
-
Supplier: Utmel Electronic Limited
Description: Switch Push Button 3PDT Round Button Momentary Contact Wire Lug Panel Mount
- Type: Electrical Contact
-
Supplier: Banner Engineering Corp.
Description: OPTO-TOUCH Optical Touch Buttons are zero-force ergonomic replacements for mechanical push buttons. OTB models are momentary-action touch buttons with electromechanical relay or solid-state outputs. LTB models are alternate-action touch buttons with
- Maximum Current: 0.025 amps
- Maximum AC Voltage: 105 to 250 volts
- Maximum DC Voltage: 10 to 30 volts
- Features: CE Certified
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides
- Features: CE Certified, CSA Certified
- Pushbutton Material: Metal
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: APEM Components, Inc.
Description: Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: BootedMomentary Metal
- Maximum Current: 10 amps
- Features: CE Certified, CSA Certified, Imprinted Markings, Other, Wiping Contacts
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Switch Function: Momentary Contact
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 16mm 800B Push Button Momentary Round
-
Supplier: Accuris
Description: Switch, Push Button, Illuminated, Momentary and Push-Pull, 2- Circuit, 5 Amperes
-
Supplier: DORMA Group
Description: push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons
- Features: Illuminated Switch, Locking Switch, UL listed
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
- Terminal Type: Screw Terminals
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Momentary Push Button - Plastic, Illuminated, Extended, Clear, Standard Pack (Qty. 1)
-
Supplier: elobau U.S., Inc.
Description: It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top: IP 64
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Maximum Power: 0.0134022038490282 HP
- Features: Dustproof, Imprinted Markings, Other, Weather Resistant / Waterproof
-
Supplier: APEM Components, Inc.
Description: Single and double pole momentary pushbutton switches with silver or gold plated contacts. Panel or PC mount, rated up to 1 amp, UL models available.
-
Supplier: APEM Components, Inc.
Description: With its 35mm diameter actuator and an actuation force of less than 1 lb this series is ideal for ADA compliant door access applications. The LPI is offered with 9 different bezel colors, 5 LED colors and illumination in a dot or light-ring configuration. The low current version is rated up to 5
-
Supplier: Progressive Automations
Description: Push button rocker switch has a slick design, made out of stainless steel with built-in LED. This rocker switch is great to be used in a low light environment as the switch is lit up at all times. This is an ON-ON rocker switch that will control one or multiple linear actuators at the
- Maximum Current: 10 amps
- Maximum AC Voltage: 110 to 220 volts
- Maximum DC Voltage: 12 to 24 volts
- Features: CE Certified, Illuminated Switch, Pilot Light
-
Supplier: Rees, Inc.
Description: operations.These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN” or “START” buttons. Their rugged construction and long term reliability make these switches extremely well suited to function within various
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: Progressive Automations
Description: The RC-22 is a push button switch that comes housed in a plastic enclosure. It allows for simple, momentary control of a linear actuator. Please be aware it may require a relay for actuator control.
- Maximum Current: 3 amps
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
-
Supplier: Newark, An Avnet Company
Description: PUSH BUTTON SWITCH, SPST-NO/NC, 10A/600V; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Actuator / Cap Colour:-; Contact Voltage VDC:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Switch Push Button N.O. SPST Square Button PC Pins Panel Mount/Through Hole
- Maximum Current: 0.15 amps
- Maximum DC Voltage: 5 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
Supplier: RS Components, Ltd.
Description: Switch flipguard momentary black
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
/green illuminated, momentary and latching action. Description Touchless momentary push button (NO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled into, or leans on the trip wire. In addition the unit features an optional (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
technology trend for robust momentary and latching push button switches while sporting an elegant modern look that makes them the perfect choice for use in applications wherever a high quality aesthetic appearance plays a role. In addition to an IK rating 09 and IP rating 67, the series (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
You got a problem with this? Please check my drawing.
You can order the momentary push button switch that you can use to start up your fallout relay.
-
momentary - offers from momentary manufacturers, suppliers, exporters & wholesalers
Waterproof Momentary Push Button Switch .
-
Simplified operation manual PA-720 particle counter
At appropriate points in the operating sequence this momentary push button switch , when depressed, will initiate the sampling operation.
-
IEEE Standard Test Methods for Surge Protectors Used in Low-Voltage Data, Communications, and Signaling Circuits
S2: Momentary ( push button ) switch e) .
-
Popular Products In Other Electronics - Big Bruin
• FDS {Factory Direct Sale} DC 36V 2A 12mm Blue LED Lighted Ring Illuminated Momentary Push Button Switch Flat Pin Terminals WaterProof Car Boat .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0090.pdf
C(GND) +13VDC RESET MOMENTARY PUSH BUTTON SWITCH .
-
http://customer.honeywell.com/TechLit/pdf/65-0000s/65-0311.pdf
C(GND) +13VDC RESET MOMENTARY PUSH BUTTON SWITCH .
-
Power Converters for Medium Voltage Networks
The board also has four momentary push button switches .
-
Charge meter: Easy way to measure charge and capacitance some interesting electrostatic experiments
S0 and S2 are momentary push button switches .
-
Low‐cost digital counting interface for fermentation gas measurement
SPDT momentary push button switch 37 pin subminiature D female connectors (for 3 .
Indicates content that may require registration and/or purchase.