-
Supplier: Allied Electronics, Inc.
Description: HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
-
Supplier: New Vision Display
Description: engineering team. Our talented engineers can develop customized solutions using a wide range of LCD technologies: Custom TN LCD displays Custom FSTN LCD displays Custom dot matrix LCDs Custom monochrome graphic LCD displays Custom segmented LCDs
- Features: Flat Panel Monitor, LCD Display, PMLCD
- Color: Monochrome
-
Supplier: Allied Electronics, Inc.
Description: HGIF: 4.6-inch STN LCD Monochrome Touchscreen Super Bright LCD Screen with 500 cd/m2 Screen Orientation: Landscape or Portrait RS232, RS422 or RS485 Compatible Large Memory Capacity of 1 MB UL , c-UL, Class1 Div 2, Nema 13, IP65, CE
-
-
Supplier: Allied Electronics, Inc.
Description: transflective reflectors, electroluminescent panels, and CCFL tube lighting, most featuring the versatile T6963C controller. We have provided solutions for medical instruments, thermal imaging, factory automation, high-speed cameras, movie cameras, vehicular controls, robotics and scientific,
-
Supplier: Allied Electronics, Inc.
Description: automation, high-speed cameras, movie cameras, vehicular controls, robotics and scientific, test and measurement instruments. Full dot matrix LCD module including an LCD controller and display RAM. Displays graphic patterns and symbols and is suitable for a message display for various
-
Supplier: Classic Automation LLC
Description: PanelView 550 - Color transmissive TFT active matrix LCD 4.3-inch Touch Screen, Function Keys, Serial and Ethernet communication, 24V DC power
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:3.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C
-
Supplier: General Digital Corporation
Description: color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™ 12 x 40
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: Radwell International
Description: LCD DISPLAY, 5.7 IN., FLAT PANEL, 320X240, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: General Digital Corporation
Description: including Federal Standard or custom colors On-Screen Display (OSD) keypad Choose from a variety of standard or custom keypads including membrane, silicon, backlit (variable brightness or fixed) and NVIS compatible Connector panel/connectors Connector panels can be tailored to
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: including Federal Standard or custom colors On-Screen Display (OSD) keypad Choose from a variety of standard or custom keypads including membrane, silicon, backlit (variable brightness or fixed) and NVIS compatible Connector panel/connectors Connector panels can be tailored to
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix platform. Weighing only
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: RS Components, Ltd.
Description: 1.54" Reflective Mono TFT SPI
- Diagonal Screen Size: 1.54 inch
- Color: Color, Monochrome
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Input Types: Serial Interface
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN PANEL, 5.7IN, LCD, SILVER; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
-
Supplier: General Digital Corporation
Description: including Federal Standard or custom colors On-Screen Display (OSD) keypad Choose from a variety of standard or custom keypads including membrane, silicon, backlit (variable brightness or fixed) and NVIS compatible Connector panel/connectors Connector panels can be tailored to
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.82 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -80 Degrees
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN PANEL, 5.7IN, LCD MONO, BLK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN PANEL, 5.7IN, LCD MONO, GRY; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front panel
- Nominal Display Size: 5.7 inch
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: IP66 Front Panel 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory menus 5.7” FSTN Monochrome QVGA 320 x 240 pixel LCD with White LED backlight 5-button keypad for on-screen menus Three front
- Nominal Display Size: 5.7 inch
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. High Definition 32" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features The V-R321P-AFHD is a 32" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. The
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Visual Sound, Inc.
Description: Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors 1360 x 768 Resolution Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time Analog
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Radwell International
Description: PANEL METER, LCD, MONOCHROME, MULTI-MEASURE, 5 AMP, 100 V, DIN SIZE 96 X 96MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. High Definition 26" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features The V-R261P-AFHD is a 26" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. The
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Classic Automation LLC
Description: PanelView Plus 1000 - OPERATOR INTERFACE TEXT PANEL LCD MONOCHROME
-
Supplier: Classic Automation LLC
Description: PanelView 1000 - 6 INCH LCD MONOCHROME MINI TCP LABEL 24VDC
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and
- Viewing Area Width: 58.8 mm
- Viewing Area Height: 35.38 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and
- Viewing Area Width: 20.88 mm
- Viewing Area Height: 24.36 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and
- Viewing Area Width: 36.36 mm
- Viewing Area Height: 27.599999999999998 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and
- Viewing Area Width: 23.040000000000003 mm
- Viewing Area Height: 23.040000000000003 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD, 320X240, 5.7", STN, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, LCD/MDI KEYPAD INTERFACE PANEL, LCD/MDI UNIT, 7.2 INCH MONOCHROME DISPLAY PANEL, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: The PanelPilot SGD 21-B from Lascar is an affordable, extremely efficient single-channel voltmeter, with an elegant monochrome E-Paper dot matrix display that can be read in sunlight. The display works with the free PanelPilot B configuration software (available for Windows 7, 8 and 10) and
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: RS Components, Ltd.
Description: HMIs from GOT1000 Series with a resistive touchscreen LCD-Display with backlight. SD memory card slot. USB port at front. RS-422/485 port. Front face protection IP67 Manufacturer Series = GT14 Product Range = GOT1000 Display Type = TFT LCD Display Size = 5.7 in Display Colour =
- Screen Diagonal: 5.7 inch
- Screen Type: LCD / Flat Panel
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules TOUCH PANEL SCREEN 3" 4 MONOCHROME
-
Supplier: New Vision Display
Description: capabilities Passive Matrix OLED Displays (PMOLEDs) Standard Options: Graphic Monochrome Panels 0.49” to 2.8” diagonal White, yellow, amber, green, red & blue Full Color Panels 0.71″ to 1.84″ diagonal Custom Solutions: 16×2 and 20×2 Dot Matrix Character LCD module
- Diagonal Screen Size: 0.49 to 6 inch
- Color: Color, Monochrome
- Features: Flat Panel Monitor, OLED Display
Find Suppliers by Category Top
Featured Products Top
-
Relays Monitor phase, voltage, current, frequency, and leakage current LED or LCD display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
The PPC-306 EHL is a high-value, ultra-slim panel PC equipped with a 6.5" VGA TFT LCD, and low-power Intel® Celeron® N6210, processor to provide high-performance computing in a compact and fanless system. For high durability and functionality, the PPC-306 EHL features an IP66-rated front (read more)
Browse Panel Computers Datasheets for Advantech -
compact camera solution that addresses both off-line and in-line applications: View angle performance measurement for LCD and OLED flat panel displays Technology evaluation and characterization in display R&D and quality control In-line quality control during display manufacturing (read more)
Browse Datasheets for Radiant Vision Systems -
The Paxton Products team is excited to announce the launch of its new product, the Control Panel. Paxton’s Control Panel offers manufacturers a simplified (read more)
Browse Control Panels Datasheets for Paxton Products, an ITW company -
The Paxton Control Panel offers manufacturers a simplified solution to manage Paxton Blowers in a turnkey manner. Designed for easy installation (read more)
Browse Control Panels Datasheets for Paxton Products, an ITW company -
Benefits
- Easy installation
- Certified for zone 1 and 21
- Globally certified
- High IP rating up to IP67
- and NEMA 4X
- Configurator for customer-tailored solutions
Browse Control Panels Datasheets for BARTEC -
The Paxton Control Panel offers manufacturers a simplified solution to manage Paxton Blowers in a turnkey manner. Designed for easy installation and scalability (read more)
Browse Control Panels Datasheets for Paxton Products, an ITW company -
Aerzen USA offers Build America, Buy America (BABA) compliant blowers and controls. These blowers and controls are designed to meet the requirements of the BABA Act and support domestic manufacturing jobs. Aerzen USA maintains the highest quality and compliance standards with a full range of BABA-compliant blowers and controls.
(read more)
Browse Control Panels Datasheets for Aerzen USA Corp. -
Federal Signal Corporation - Industrial Signaling and Systems
Dependable compliant manual fire alarm activation
Our Fire-Rated Call Points are designed to give facility and plant managers a dependable, compliant solution for manual fire alarm activation whether onshore or offshore, in hazardous areas or general industrial environments!
(read more)
Browse Fire Alarm Control Panels Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Based on our Tacton TC401, the TM430 ThinManager® thin client is an easy to install touchscreen HMI purpose-built for virtualization in challenging environments.
(read more)
Browse Panel Computers Datasheets for OnLogic Inc.
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10470.pdf
The LCD controller provides all of the necessary control signals to interface directly to a variety of color and monochrome LCD panels .
-
http://www.nxp.com/documents/user_manual/UM10562.pdf
The LCD controller provides all of the necessary control signals to interface directly to a variety of color and monochrome LCD panels .
-
Novel thin film polarizing beam splitter and its application in high-efficiency projection displays
'4 The displays can consist of one colour transmissive LCD panel in a low-end configuration, up to six monochrome LCD panels in a high-end configuration.
-
http://www.nxp.com/documents/user_manual/LH754XX_UG.pdf
The CLCDC provides all necessary control and data signals to interface the MCU directly to a variety of color and monochrome LCD panels , including STN and TFT panels.
-
65.1: A Vertically‐Aligned LCOS with Submillisecond Response Time
Color sequential projection display [1-3] requires only a single monochrome LCD panel so that the optical system is much easier than that using three panels.
-
dot matrix lcd module - offers from dot matrix lcd module manufacturers, suppliers, exporters & wholesalers
dot)com ThingWell Electronics International Co.,Ltd is a professional manufacturer monochrome LCD panel , LCD module.
-
Real-time three-dimensional display using a holographic optical element
A monochrome LCD panel (with 640x480 pixels, and each pixel measures approximately 0.3 1mm x 0.3 1mm) is used in conjunction with a 286 laptop computer.
-
Electronic realization of coarse integral volumetric imaging with wide viewing angle
Based on the above principle and the algorithm, the prototype system of electronic CIVI combining a color LCD panel and two monochrome LCD panels is realized as shown in Figure 8.
-
JN-RM-2063-Carrier-and-Expansion-Boards.pdf (JN-RD-6036.zip)
The DR1215 LCD expansion board has the following features: • 128 x 64 monochrome LCD panel driven from the SPI interface using SPI Select on DIO0 • 4 push-buttons, connected to DIO1, DIO11, DIO12 and DIO17 (these are on the same…
-
http://www.nxp.com/documents/other/LH79524-LH79525_UG_V1_3.pdf
The CLCDC provides all necessary control and data signals to interface the MCU directly to a variety of color and monochrome LCD panels , including STN and TFT panels.
Indicates content that may require registration and/or purchase.