Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The AM-741R is a 60 MHz monopole antenna from Com-Power. Features: Frequency Range 9 kHz to 30 MHz (useable up to 60 MHz) Active Matching Network Fiber Optic Remote Monitor/Control option Battery Operated Individual Calibration Included Three-year Standard Warranty Applications: The
- Primary Frequency Range: 60 MHz
-
Supplier: U B Corp.
Description: A quarter wavelength monopole radiating element simply mounted into a connector. Antennas are airborne qualified and can be scaled to any frequency between .25 and 1.55 GHz. A ground plane is utilized to obtain optimum performance.
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing.
- Primary Frequency Range: 0.01 to 40 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Form Factor / Mounting: External, Portable / Mobile
- Polarization: Linear
-
-
Supplier: U B Corp.
Description: A small stub antenna that will meet the severe conditions encountered on high performance aircraft. High continuous power (100 watt) performance.
- Primary Frequency Range: 2,000 to 4,000 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Polarization: Linear, Vertical Linear
-
Supplier: A.H. Systems Inc.
Description: Looking for the perfect for low frequency omni-directional antenna. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and
- Primary Frequency Range: 0.009 to 60 MHz
- Applications: Aerospace / Military
- Form Factor / Mounting: External
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Newark, An Avnet Company
Description: MONOPOLE ANTENNA, 2.4-2.4835GHZ, 4DBI; Antenna Type:Monopole; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MONOPOLE ANTENNA, 2.4-2.4835GHZ, 2.5DBI; Antenna Type:Monopole; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:2.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MONOPOLE ANTENNA, 1.92-2.17GHZ, 2.2DBI; Antenna Type:Monopole; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:SMD; Gain:2.2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MONOPOLE ANTENNA, 2.49-2.69GHZ, 0.36DBI; Antenna Type:Whip; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:0.36dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes
-
Supplier: Sabre Communications Corporation
Description: Sabre designs and manufactures two types of monopoles - Slip-Sleeve and Flanged Pipe. These structures are used for a variety of communication applications. Ideal for use when zoning is difficult, monopoles can also be designed as concealment poles. Whatever your needs may be, Sabre
- Height / Length Required: 250 ft
- Application: Communications / Antenna Support, Electrical Power Line / Utility, Lighting, Navigation / Aviation / Traffic, Recreational
- Type: Monopole
- Material: Steel
-
Supplier: ZTE Corporation
Description: Monopole is made up of single steel tubular and equipped with working platform, ladders, etc. The monopole is designed according to customers’ requirements, such as design standards, antenna loads, wind speed, etc. ZTE monopole is based on leading standards, advanced
- Height / Length Required: 180.44629166666667 ft
- Application: Communications / Antenna Support
- Type: Monopole
- Material: Steel
-
Supplier: Linx Technologies
Description: Product Description The CER Series LTE ceramic chip antenna is a compact, high efficiency antenna designed to be easily integrated into wireless telecommunication devices. Operating in all common 4G/3G/2G LTE bands, it has better efficiency and gain at lower cellular bands compared to
- Primary Frequency Range: 690 to 2,700 MHz
- Operating Temperature: -40 to 185 F
- Applications: Cellular / PCS Terminal
- Form Factor / Mounting: Internal / Chip
-
Supplier: Accuris
Description: Terrestrial Land Mobile Radio-Antenna Systems-History and Technical Analysis of the Quarter Wave Monopole Over Finite Ground Plane as a Gain Standard
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas ISM Ceramic Monopole Antenna
-
Supplier: DigiKey
Description: ANTENNA 2.4GHZ LDS MONOPOLE
- Primary Frequency Range: 2,441 MHz
- Gain: 3.2 dB
- VSWR: 3 :1
- Applications: Broadband Network / WLAN
-
Supplier: RS Components, Ltd.
Description: 24GHz Monopole Antenna
- Primary Frequency Range: 2,400 MHz
- Gain: 4.72 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: Internal / Chip
-
Supplier: RS Components, Ltd.
Description: 4G TERMINAL MONOPOLE ANTENNA
- Primary Frequency Range: 1.71 to 5.9 MHz
- Gain: 5.9 dB
- Applications: Dual Band / Multi-band
-
Supplier: Richardson RFPD
Description: The TG.22.0152 Penta-band GSM-DCS-PCS-UMTS-CDMA-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor.
- Primary Frequency Range: 800 to 2,200 MHz
- Gain: 0 dB
- VSWR: 2.3 :1
- Polarization: Linear
-
Supplier: Quarktwin Technology Ltd.
Description: LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount
- Polarization: Other
- Technology Type: Whip / Vertical Monopole
-
Supplier: Lone Star Electronics Co.
Description: Monopole ground plane antenna
- Primary Frequency Range: 30 to 88 MHz
- Applications: Cellular / PCS Base Station
- Form Factor / Mounting: External
-
Supplier: RS Components, Ltd.
Description: 433 MHz Straight Monopole Whip
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: Comtelco Industries, Inc.
Description: VENDING ANTENNA MUST CHOOSE CENTER FREQUENCY BETWEEN 300-500MHz (20MHz BAND WIDTH)MUST SPECIFY COAXIAL CONNECTOR TYPE
- Primary Frequency Range: 300 to 500 MHz
- Pattern Type: Omnidirectional
- Technology Type: Whip / Vertical Monopole
-
Supplier: Comtelco Industries, Inc.
Description: CB ANTENNA 26-28 MHz
- Primary Frequency Range: 26 to 28 MHz
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
- Polarization: Vertical Linear
-
Supplier: VAST STOCK CO., LIMITED
Description: Antenna Development Tools CERAMIC MONOPOLE KIT
-
Supplier: U B Corp.
Description: elevation pattern is similar to a quarterwave monopole above a ground plane.
- Primary Frequency Range: 650 to 1,300 MHz
- Applications: Aerospace / Military
-
Supplier: ValueTronics International, Inc.
Description: The ANK-910M is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
-
Supplier: Comtelco Industries, Inc.
Description: PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz ANTENNA TNC TERMINATION
- Primary Frequency Range: 450 to 470 MHz
- Gain: 0 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Linx Technologies
Description: LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart
- Primary Frequency Range: 868 MHz
- VSWR: 1.9 :1
- Operating Temperature: -4 to 185 F
- Form Factor / Mounting: External
-
Supplier: Linx Technologies
Description: RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each
- Primary Frequency Range: 850 to 880 MHz
- VSWR: 2 :1
- Operating Temperature: -4 to 185 F
- Form Factor / Mounting: External
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA 617-7125MHZ MONOPOLE Product overview: LPT600/71DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Primary Frequency Range: 617 to 7,125 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The HF Receiving Antenna R&S®HA230/403 is a versatile shortwave antenna for both horizontally and vertically polarized waves. The antenna consists of a mast head with a vertical monopole and two horizontal dipoles mounted at a 90° angle. The antenna is installed on
- Primary Frequency Range: 1.5 to 30 MHz
- Form Factor / Mounting: External
- Polarization: Horizontal Linear, Vertical Linear
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Antennas 2G/3G Monopole RP-SMA(M) Product overview: TG.22.0151 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Applications: RF Survey / Test
-
Description: characteristics of various types of CP antennas, such as CP patch antennas, CP helix antennas, quadrifilar helix antennas (QHA), printed quadrifilar helix antennas (PQHA), spiral antenna, CP slot antennas, CP dielectric resonator antennas, loop
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO
- Primary Frequency Range: 3,300 to 5,850 MHz
- Gain: 11 to 12 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 149 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Antennas RPSMA 1/4 Wave Monopole Whip 418MHz Product overview: ANT-418-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Applications: RF Survey / Test
Find Suppliers by Category Top
Featured Products Top
-
Product Datasheet Active Monopole Antenna SAS-550-1B Looking for the perfect for low frequency omni-directional antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Passive Monopole Antenna SAS-551 Passive monopole for transmitting from 9 KHz - 40 MHz Features: 9 KHz to 40 MHz Individually Calibrated FCC, MIL-STD, VDE and TEMPEST Testing (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
the case has extra cutouts for optional preamplifiers and room for additional cables and adapters. Endowing you with the tools to complete any test. Included in this kit is a log periodic antenna, folding biconical antenna, Active monopole antenna, loop antenna and two current probes as well (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
typical test distance from the source, the 377 Ohm relationship to the E-field will not hold true and you may have to measure (or produce) the "E" field separately with a high impedance monopole antenna. (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
monopole antenna, loop antenna and two current probes as well as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Features 20 Hz to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
16 Wire Conical Feed Monopole Antenna
On this page results are presented for modeling the thick monopole with conical feed as a set of wires
-
Matching Small Loop Antennas to rfPIC(TM) Devices
In close proximity to the human body, small loop antennas outperform small dipole and monopole antennas [1]. Their size, robustness and low manufacturing cost have made small loops the most popular antenna for use in miniature key fob transmitters. A small loop antenna typically consists
-
AN-00502: Proper PCB Design for Embedded Antennas
, embedded antennas are a popular solution. Embedded antennas are generally quarter wave monopole antennas. These are only half of the antenna structure with the other half being a ground plane on the product's circuit board. The details of antenna operation are beyond the scope of this application note
-
AN-00501 - Understanding Antenna Specifications and Operation
Since voluminous texts have been written about each of the many antenna styles, it is unnecessary to cover them all here. This article will focus only on those styles which are commonly used in low-power handheld. products: dipole and monopole whips. These styles cover a wide range of available
-
Simulating Performance of a Low Cost, Chipless RFID System in XFdtd
This example uses XFdtd to simulate the performance of a low cost, chipless RFID system. The RFID tag is comprised of two ultrawide band monopole disk antennas mounted in a cross-polarized configuration combined with a microstrip line adjacent to six varying size spiral resonators which each
More Information Top
-
Modern Antenna Handbook Complete Document
2.2 DIPOLE AND MONOPOLE ANTENNAS .
-
2013 Index IEEE Antennas and Wireless Propagation Letters Vol. 12
Compact CPW-Fed Planar Monopole Antenna With Wide Circular Polarization Bandwidth; .
-
Approximate Antenna Analysis for CAD
… 1 Introduction 3.2 Printed UWB Antennas 3.2.1 Ultrawideband Antennas 3.2.2 Two-Penny Dipole Antenna 3.2.3 PCB UWB Antenna Design 3.2.4 Band-Stop Filter 3.3 Printed Strip Monopole Antennas 3.3.1 Model …
-
Analysis of Metallic Antennas and Scatterers
7.2.1 Effect of modelling of ends of resonant-wire monopole antenna 123 .
-
2012 Index IEEE Transactions on Antennas and Propagation Vol. 60
… Chip Antenna and Antenna Array; TAP Oct. 2012 4582-4588 Chu, Q.-X., see Li, J.-F., TAP Feb. 2012 482-489 Chuang, C.-T., Lin, T.-J., and Chung, S.-J., A Band-Notched UWB Monopole Antenna With High Notch-Band …
-
2011 Index IEEE Transactions on Antennas and Propagation Vol. 59
Absorption Loss Reduction in a Mobile Terminal With Switchable Monopole Antennas ; TAP Nov. 2011 4379-4383 Bergmann, J. R., see Moreira, F. J. S., TAP Mar. 2011 1042-1046 Berisset, P., see Minvielle, P., TAP Aug. 2011 2862-2871 Bernhard, J. T …
-
2010 Index IEEE Transactions on Antennas and Propagation Vol. 58
Modal Analysis and Design of Band-Notched UWB Planar Monopole Antennas ; TAP May 2010 1457-1467 Apaydin, G., and Sevgi, L., Numerical Investigations of and Path Loss Predic- tions for Surface Wave Propagation Over Sea Paths Including Hilly Island Transitions; TAP April …
-
2007 Index IEEE Transactions on Antennas and Propagation Vol. 55
… H.-T., see Rousseau, P. R., T-AP June 2007 1522-1534 Chou, J.-H., see Su, S.-W., T-AP April 2007 1180-1183 Chou, L.-C., and Wong, K.-L., Uni-Planar Dual-Band Monopole Antenna for 2.4/5 GHz …
-
Theory and Applications of Applied Electromagnetics
Dual-Band Copper Rod Monopole Antenna for Wireless Communication System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Multiresonator-Based Chipless RFID
The building blocks of the chipless tag are a planar disc loaded monopole antenna and an asymmetrical coupled spiral multi-resonator.
Indicates content that may require registration and/or purchase.