Products/Services for Mooney Viscosity Conversion

  •  
    Fluid Standards and Reference Fluids - (13 companies)
    Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
  •  
    Rheology Modifiers - (56 companies)
    Rheology modifiers are additives which modify the viscosity, rheometry, or flow characteristics of a material. Rheology modifiers impart unusual dynamic characteristics on non-Newtonian fluids and plasticized solid suspensions by altering viscosity...
  • Viscometers-Image
    Viscometers - (182 companies)
    For rotational viscometry, torque is required to rotate a spindle at constant speed while immersed into the sample fluid. The torque is proportional to the viscous drag on the immersed spindle, and thus to the viscosity of the fluid. For falling ball technology...
  •  
    Penetrants and Penetrating Oils - (109 companies)
    Penetrants and penetrating oils are low viscosity fluids used to free rusted or corroded nuts, bolts, fasteners, shafts, pulleys and other mechanical parts. Most penetrating fluids contain a low viscosity solvent or volatile vehicle. Penetrants...
  • Voltage Converters and Voltage Inverters-Image
    Voltage Converters and Voltage Inverters - (155 companies)
    Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa...
  •  
    Evaporators - (302 companies)
    Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state. Evaporators convert materials from a liquid to a gaseous...
  •  
    Current Sense Transformers - (125 companies)
    Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications. Current...
  •  
    Rheometers - (84 companies)
    ...immersed into the sample fluid. The torque is proportional to the viscous drag on the immersed spindle, and thus to the viscosity of the fluid. Capillary rheometers measure the flow rate of a fixed volume of fluid through a small orifice...
  •  
    Laboratory Centrifuges - (261 companies)
    Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed. Laboratory centrifuges are used for separating particles from solutions according...
  •  
    Graphics Software - (146 companies)
    Graphics software is used to produce video graphics and to edit and convert graphic files of different formats. These types of software include raster graphics, vector graphics, raster to vector conversion (R2V), and others. Graphics software...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire