Products/Services for Morse Roller Chain
-
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...ANSI PitchISO BS/DIN PitchRollers -
ANSI Roller Chain Sprockets - (247 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers... -
ISO Roller Chain Sprockets - (191 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed... -
Conveyor Chain - (181 companies)...that are joined by link plates. These bearings consist of a case-hardened pin and bush to allow a roller to revolve while permitting articulation under high pressure. Conveyor chain is available in a range of pitches. Wheel-tooth strength determines... -
Leaf Chain - (72 companies)...shape found on standard roller chains. The chain can flex at each pin. Leaf chain is used in tension linkage applications, where the chain is kept in tension and can be moved in either direction. Leaf chain is commonly used on forklift trucks... -
Roller Bearings - (593 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
-
Silent Chain - (24 companies)Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
-
Link Chain - (236 companies)Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications. Link chain includes loop, welded...
-
Drive Rollers and Idler Rollers - (434 companies)Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets. Image credit: Baldor Electric Company...
-
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to contact with us. E-mail: export@power-transmissions.com. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Chain Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your drawings or samples. Any need please feel free to contact with us. Transmission Chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chain Guide,Round Link chain and belt Guide Chain guides for roller chains. Chain guides for round link chains. Belt guides. Steel C profiles. Our guides are range from : Steel C profiles , Chain guides for roller chains , Chain guides for round link chains , Belt guides. In addition, we also offer OEM products ..C simply send us a drawing or sample/template and we'll provide you with a free quotation. These C profiles can be screw-fixed or welded. Roller chain guide is now available in custom radius forms. belt Guide for V-belts, round... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Driving Chains,Conveyor Chains,Agricultural chains A.Driving Chains ?Transmissions Chains. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller Chain(A Series). Heavy Duty Series Roller Chain(1,2). Heavy Duty Series Cottered Type Roller Chain. Side Bow Chain. Anti-Sidebow Chain. Side Bow Chain For Pushing Window. Heavy Duty Cranked-Link Transmission Chain. Silent Chain. Self-Tooth-Forming Chain. Motorcycle Chain. "O"-Ring Motorcycle Chain. "O"-Ring... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fairlane Products, Inc.
Rubber rollers Rollers & Bumpers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Beijing Grish Hitech Co., Ltd.
Cleaning Rollers 1. High Cleaning Yield. The product function grinding layer is flat and soft, combined with the design of the elastic buffer layer in the structure, delivering stable performance and high grinding yield during processes. 2. Nice Anti-scratch Effect. The grinding layer has a chip storage structure, and the product surface is designed with spiral open-loop grooves, which can effectively guide the chip discharge and effectively avoid scratching. (read more) -
Certex UK
Powertex Chain Block PCB-S2 with Corolim® Chain The Powertex PCB-S2 Chain Block is designed for heavy-duty lifting applications, featuring the innovative Corolim (R) Chain for exceptional corrosion resistance and durability. This chain block ensures reliable performance and safety in demanding industrial environments. With its robust construction and user-friendly design, the PCB-S2 offers precise load control and ease of operation. Ideal for lifting and securing loads, it meets the highest standards of quality and efficiency, making... (read more)Browse Hoists Datasheets for Certex UK -
Accurate Bushing Company, Inc.
Yoke Roller Needle Roller Bearings Smith Bearing (R) | For Industrial Applications. Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel. Yoke Type Industrial Cam Followers. We offer a complete line of yoke type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific... (read more)Browse Cam Followers Datasheets for Accurate Bushing Company, Inc.
-
Pictorial Handbook of Technical Devices
k- Morse roller chain in double width.
-
Engineers' Illustrated Thesaurus
K- Morse roller chain in. double width; it is made also in up to quadruple widths.
-
R&D Centre Database - World + Regions - H1 2015
Morse TEC silent chains , roller chains, VCT technologies, engine timing systems .
-
Popular Products In Power - Big Bruin
• Morse C2122HC 10FT Double Pitch Large Roller Chain ANSI C2122H Cottered 1 Strand Steel 3 Pitch 1.75" Roller Diamter 1" Roller Width 34000lbs Average Tensile Strength 10ft Length" .
-
Handbook of Mechanical Engineering Calculations, Second Edition > SELECTION OF ROLLER AND INVERTED-TOOTH (SILENT) CHAIN DRIVES
The Morse Chain Company states: Ratios over 7:1 are generally not recommended for single-width roller chain drives.
-
Suppliers to Ford Galaxy
… Cylinder Block Hydro Aluminium 5- and 6-speed manual transmissions Getrag Ford Transmissions Air intake system Mann + Hummel Automatic Transmission Cooling Rasmussen (Norma) Bearings (Taper roller bearings) to the manual … … 2.2L Diesel BorgWarner Morse Tec Camshaft chain for 1.6 L …
-
BorgWarner launches silent chain for balance shaft drives on Hyundai engines
Explaining the benefit of the product, James Verrier, President and General Manager of BorgWarner Morse TEC, said, “The new silent chain technology enables GDI engine designers to take advantage … … lower cost, lower noise and better durability than roller chain drives." .
-
Standard Handbook of Machine Design, Third Edition > COUPLINGS
(a) Silent-chain coupling; (b) roller - chain coupling. Morse Industrial Products, Borg-Warner Corp.
-
Federal Register > Wednesday, July 3, 2002 > [67 FR 44722] Distribution of Continued Dumping and Subsidy Offset to Affected Domestic Producers
Roller chain /Japan … Rockwell; Atlas Chain & Precision Products; Diamond Chain; Link-Belt Chain Division, FMC; Morse Chain Division, Borg …
-
Detailed design, fabrication and testing of an engineering prototype compensated pulsed alternator. Final report
Uniroyal Double Roller Chain Coupling - Model 8020 Morse Double Shear Pin Coupling .
Indicates content that may require registration and/or purchase.