Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: STEPPER MOTOR CONTROLLER / Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC Product overview: LS7290-S from LSI/CSI is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOSFET DRIVER, -40 TO 150DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:VFQFPN-EP; No. of Pins:32Pins; Supply Voltage Min:8V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushed Motor, DC Brushless Motor
- Features: Other
-
-
Supplier: DigiKey
Description: Bipolar Motor Driver Power MOSFET Serial 32-QFN (5x5)
- Supply Voltage (AC): 0 to 42 volts
- Supply Voltage (DC): 0 to 42 volts
- Continuous Output Current: 1.6 amps
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-PHASE DC-FAN MOTOR DRIVER Product overview: SK1288 from UTC is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - Stepper: Bipolar Function: Driver - Fully Integrated,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253340-STSPIN830 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: STSPIN8 Package: Tape & Reel Applications: Industrial Standard Package: 4,500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A Function:
- TJ: -40 to 150 C
- Features: MOSFET, Power MOSFET
- Package Type: SOT3
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve).
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
- Package Type: SSOP
-
Supplier: ROHM Semiconductor GmbH
Description: This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve).
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7763EFV are 9ch system motor driver ICs, developed for the spindle motor, actuator coil, stepping motor, SA stepping motor and the loading motor drive of the Blu-ray drive. Since spindle driver adopts sensor less drive system and the hall sensor (3
- Supply Voltage: 15 volts
- Operating Temperature: -20 to 75 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve).
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve).
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
- Package Type: SSOP
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase
-
Supplier: ElectroCraft
Description: the state of the art dual full bridge MOSFET driver for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 plugs for the control inputs and push-type terminals for power. The optically isolated control circuit can be powered with an internal 5V supply on the drive for TTL
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 10 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper
-
Supplier: Infineon Technologies AG
Description: 3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the supply to automotive applications such as cooling fans, water pumps and wiper
- Peak Output Current: 0.48 amps
- Supply Voltage: 8 to 72 volts
- Propagation Delay: 400 ns
- Operating Temperature: -40 to 175 C
-
Supplier: Quarktwin Technology Ltd.
Description: Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP
- Peak Output Current: 7 amps
- Supply Voltage: 10.8 to 13.2 volts
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Allegro MicroSystems Inc.
Description: The A4989 provides a complete solution for driving high-power stepper motors, with integrated microstepping translation, sinusoidal DAC current reference, and synchronous rectification for efficient and quiet operation. * Note: If you have issues logging into this feature you may need
- Configuration: IC / PCB-Mounted
- Motor / System: Microstepping Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A3985 offers a highly configurable solution for driving stepper and BLDC motors, featuring dual full-bridge gate drive, programmable PWM control, synchronous rectification, and integrated protection. * Note: If you have issues logging into this feature you may need to enable 3rd
- Configuration: IC / PCB-Mounted
-
Supplier: OMEGA Engineering, Inc.
Description: The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.4 to 3.5 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 70 C
-
Supplier: DigiKey
Description: Half Bridge (4) Driver DC Motors, Stepper Motors Power MOSFET 36-HSSOP
- Supply Voltage: 10.8 to 13.2 volts
- Operating Temperature: -40 to 150 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: to 50 percent due to integration approach Lower switching losses and EMC optimization due to adaptive MOSFET control Automatic regulation of MOSFET pre-charge currents diminish need for production MOSFET calibration VS monitoring in sleep mode activates MOSFET to prevent
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: Features Low-drop voltage regulator 5 V, 250 mA for main supply Four half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control: High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 LIN Transceivers
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: main supply Four half-bridge gate drivers for external N-channel MOSFETs Adaptive multi-stage MOSFET gate control: High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016, including selective wake-up functionality via CAN partial
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: ROHM Semiconductor GmbH
Description: This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve).
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve).
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
- Package Type: SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 phase gate driver for 6step or FOC controlled Brushless Motors compatible with 48V NET Product overview: L9907TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and
- Supply Voltage: 4.2 to 54 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3V to 28V Input Sync. Step Down Controller with D-CAP+™ Mode and Integrated Gate Drivers 32-VQFN 0 to 0 Product overview: TPS51513RHBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control,
- Supply Voltage: 5.5 volts
- Number of Outputs: 1
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC34NP-PSO is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 4A stepper motor driver the
- Features: MOSFET
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC32NP-MLP is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 2A (4 devices) / 4A (8 devices) stepper
- Features: MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911505-AP1016AEN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (4) Driver General Purpose, Stepper Motors Power MOSFET 16-QFN (3x3) Package: 16-UFQFN Exposed Pad Package: Reel - TR
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 068115-HIP4020IB Packaging: Tube/Rail Features: Status Flag Applications: DC Motors, Relays, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature Voltage
- Supply Voltage: 3 to 12 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Nexperia B.V.
Description: printed-circuit board area requirements. AEC-Q101 qualified Applications Power management: Complementary MOSFET driver Dual supply line switching. Peripheral driver: Half and full bridge motor drivers Multi-phase stepper motor driver.
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: freewheel in the bottom two external power MOSFETs, maintaining the upper power MOSFETs off. Since it can switch at frequencies up to 1MHz, the HIP4080A is well suited for driving Voice Coil Motors, switching power amplifiers and power supplies.brbr HIP4080A can also drive
- Features: Other
- Package Type: SOIC / SOP
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stepper motor drivers Solenoid control systems Industrial automation equipment (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
Determining MOSFET Driver Needs for Motor Drive Applications
driver is normally in the form of a power transistor. This can be a bipolar transistor, MOSFET or an Insulated Gate Bipolar Transistor (IGBT). In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor. For this application note, though
More Information Top
-
3D printing bone models extracted from medical imaging data
The Ramps 1.4 shield houses the stepper motor drivers , MOSFETs for the power functions and other input/output pins.
-
Determining MOSFET Driver Needs for Motor Drive Applications
In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor.
-
Determining MOSFET Driver Needs for Motor Drive Applications
In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20207/Stebbins_washington_0250O_10183.pdf?sequence=1&isAllowed=y
determined that the stepper motor driver uses a digital MOSFET switching at 20 kHz .
-
Stepping Motors Fundamentals
This IC is a MOSFET driver but can be used to drive small stepper motors that require very little current (under 200 mA).
-
DSP-Based Stepping Motor Drivers for the LHC Collimators
… DSP board); • Buffer stage composed by buffer amplifiers of the 74HCT family, optocoupled with a 6N137; • Full mosfet bridge composed by IR2181 mosfet drivers and IR537 mosfets ; • Current sensors LEM LTSR 6; • Stepper motor (Maccon SM 87.2 …
-
DSP-based stepping motor drivers for the LHC collimators
Full mosfet bridge composed by IR2 181 mosfet drivers and IR537 mosfets ; *6 LEM LTSR current sensors; I Stepper motor (Maccon SM 87.2.1 8M2N); * .
-
http://waset.org/publications/9997681/mosfet-based-adc-for-accurate-positioning-of-control-valves-in-industry
The output of the MOSFET decoder is fed to the ‘step input’ of the stepper motor through driver .
-
An integrated approach towards designing an embedded wireless monitoring and access control system using RFID and MMS technologies
4) Motor Driver: The motor driver circuit comprises of four IRF540 N-Channel MOSFETs for driving the unipolar stepper motor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/60151/681600109-MIT.pdf?sequence=2
The motor driver board contains two MOSFET half-bridges, for driving the two electrical phases an electropermanent stepper motor.
Indicates content that may require registration and/or purchase.