Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ALL-TEST Pro, LLC
Description: price than other electric motor analyzers. Beyond Traditional Motor Testing The Motor Genie MCA provides the quickest and most comprehensive diagnostic assessment of your motors health at a more affordable price than any other motor analyzer on the
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC, UL
- Form Factor: Hand-Held
- Offline Test Parameters: Phase to Phase Resistance
-
Supplier: PdMA Corporation
Description: The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current
- Number of Data Channels: 6
- AC Voltage Range: 0 to 600 volts
- Frequency Ranges: 50 to 60 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: PdMA Corporation
Description: The MCE™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE™ testing allows for the detection of
- AC Voltage Range: 250 to 5,000 volts
- Frequency Ranges: 50 to 60 Hz
- Electrical Parameters: AC Voltage
- Features: Other
-
-
Supplier: Teledyne LeCroy
Description: Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: HORIBA Instruments, Inc.
Description: The MEXA 1170 SX is a new instrument used to measure sulfur for after treatment and transient lubricant oil consumption. The analyzer uses ultraviolet fluorescence (UVF) for detection and it can be operated in a total sulfur mode, analyzing sulfur oxides, hydrogen sulfide and all organic
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: ALL-TEST Pro, LLC
Description: COMPREHENSIVE POWER QUALITY AND MOTOR ANALYSIS The ATPOL III™ power quality and electric motor analyzer is the most comprehensive electrical signature and power analysis instrument for AC/DC motors, generators, and transformers. The ATPOL III™ electrical signature
- Monitored Properties: Electrical Properties
-
Supplier: Tektronix, Inc.
Description: Tektronix power analyzers are optimized for fast, accurate, and complete testing of power conversion efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, Energy Star, CEC, IEC/EN, CQC, and more. Whether you need a
-
Supplier: ValueTronics International, Inc.
Description: The 2301 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can
-
Supplier: ValueTronics International, Inc.
Description: multimeters to run diagnostics on batteries, switches, components, power sources, and motors. Additional Features: Total Harmonic Distortion 6½-Digit Multimeter THD, THD+Noise, and SINAD measurements 20 Hz-20 kHz sine wave generator Fast frequency sweeps 2015-P, 2016-P: Identifies peak
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: evaluate the state of small electronic motors.
- Acceleration: 0.01019367991845056 to 20.377166156982668 g
- Linear Velocity: 0.000393700787401575 to 7.870078740157484 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 to 10 +/-% FS
-
Supplier: Fluke
Description: Series consists of the Fluke Norma 4000 Three-Phase Power Analyzer and the Fluke Norma 5000 Six-Phase Power Analyzer. These rugged, high-precision analyzers provide unmatched price performance for easy and reliable use in the field, or as a bench unit in laboratories and on test
-
Supplier: ASTM International
Description: 1.1 This test method covers the calibration and use of automatic analyzers for determining the antiknock quality of motor gasolines [black-box]. Octane numbers from analyzers operated in accordance with this test method are equivalent to ASTM research or motor method
-
Supplier: Yokogawa Corporation of America
Description: The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still
- AC Voltage Range: 1.5 to 1,000 volts
- AC Current Range: 0.0001 to 55 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Transcat, Inc.
Description: Product Highlights Hioki benchtop power meters and power analyzers are best in class power measuring instruments for measuring single to three-phase lines with a high degree of precision and accuracy. The PW6001 is Hioki’s flagship power analyzer, featuring high accuracy, wide band,
- Number of Data Channels: 1
-
Supplier: Yokogawa Corporation of America
Description: The WT3000E provides engineers with a solution for testing and verifying product efficiency. The WT3000E is ideal for the design and testing of Solar Inverters, Motor Drives, Lighting Systems, Uninterruptible Power Supplies, Transformer Testing, Aircraft Power Systems, and other power
- AC Voltage Range: 15 to 1,000 volts
- AC Current Range: 0.5 to 30 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Transcat, Inc.
Description: Product Highlights 3channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C
- Number of Data Channels: 13
-
Supplier: Transcat, Inc.
Description: Product Highlights 6 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C
- Number of Data Channels: 16
-
Supplier: DataPhysics Instruments USA Corp.
Description: The Zeta Potential Analyzer ZPA 20 uses the patented bidirectional oscillating streaming potential analysis to measure the zeta potential of fibers, powders and plate shaped solid materials. Applications that depend on the adhesion between solids, the adsorption and chemical reaction of
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights 2 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C
- Number of Data Channels: 12
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and correct soft
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: Qualitrol Company, LLC
Description: The DRA-3 measures the charging and discharging currents of insulation (also called polarization and depolarization currents) Features Used for off-line insulation diagnosis for generators and motors and transformers. Measures the charging and discharging currents of the winding of stator or
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DMA 242 E Artemis - Dynamic Mechanical Analyzer The new DMA 242 E Artemis combines ease of handling with the user-friendly Proteus® measurement and evaluation software. This makes it fast and easy to characterize the dynamic-mechanical properties as a function of frequency, temperature and
- Temperature Range: -170 to 600 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Temperature Control
- User Interface: Digital Front Panel
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product Highlights 24mm long
- Other DC Voltage: 15 VDC
- Torque Constant: 1.315464 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Portescap
Description: 16ECP36-2A Ultra EC Slotless Brushless DC Motor 16ECP36-2A Ultra EC The 16ECP36 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. Featuring integrated electronics, the 16ECP36 2A Ultra ECP motor helps
- Other DC Voltage: 12 VDC
- Torque Constant: 2.49216 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.05973451327433626 In-lbs
-
Supplier: Portescap
Description: Analyzers POC Handheld Analyzers Physiotherapy Tools Pick & Place Power Hand Tools Valve Actuation Window Ventilation Actuator
- Gear Ratio: 16.4 (X : 1)
- Output Torque: 26.54867256637168 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 100-800ul
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Portescap
Description: Cost effective - compact design, lower integration cost Long life - ball bearing design Non Captive design Applications Auto-Injectors Damper Actuation Diagnostic Analyzers Electronic Access Systems Flap Actuation Lab Automation Motors for Medical Pipettes Printers and Copiers Sample
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Radwell International
Description: ECM MOTOR ANALYZER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: booths or in other areas where hazardous concentrations of flammable vapours are likely to be present. 1.4 Automotive equipment covered by this Standard, such as wheel aligners, engine timing lights, and analyzers, tools cabinets, might or might not have motors. 1.5 Requirements for
-
Supplier: Radwell International
Description: PH ANALYZER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ALL-TEST Pro, LLC
Description: system. This power quality and electric motor analyzer is the most complete electrical signature and power analysis instrument for AC/DC motors, generators, and transformers.
-
Supplier: Automation24, Inc.
Description: The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC contact are supplied with 24 VDC. Fast and trouble-free commissioning is ensured thanks to protection rating IP20 and DIN rail
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: shakers in which the sample and sieve weights can sometimes significantly affect the sieving results. Two unbalanced motors situated in phase opposition under exactly defined angles create optimal vibrations of the test sieves mounted to the sieve plate. After elapsing of the sieve time, both
- Particle Size Range: 20 to 125,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: PdMA Corporation
Description: The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine
- AC Voltage Range: 120 to 600 volts
- AC Current Range: 5 to 400 amps
- Electrical Parameters: AC Current, AC Voltage
- Phase: Single-Phase
-
Supplier: Thor Power Corporation
Description: Analyzer)).This circuit can operate from 100Vac to a maximum of 264Vac (nominal 120Vac to 240Vac). With suitable modifications to the input protection devices, DC can also be supplied to the drive. In this case the PFC circuit is acting only as a boost converter. The DC input should be in the
- Number of Axes / Motors: 1
- Maximum Output Voltage: 375 volts
- Supply Voltage (AC): 120 to 264 volts
- Motor / System: AC Servo / Brushless Motor, AC Synchronous Motor
Find Suppliers by Category Top
Featured Products Top
-
transmission. Some of the more well known lubricants are listed by supplier: General Motors - Dexron Ford - Mercon Allison - TES Caterpillar - TDTO/FDOA The gear sets in transmissions are usually made from tool steels and clutch bands and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
When designing products and equipment, choosing the right motor can be the difference between a successful design and one that ends up back on the drawing board. Every piece of machinery has a unique set of requirements as well as needing to be reliable and robust and getting the motor right is key (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
sample selection, driving reagent mechanisms, or controlling X and Y axis movement in medical analyzers, these motors consistently deliver the accuracy required in environments where diagnostic precision can directly influence patient outcomes. In laboratory automation systems, hybrid (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
PCR 56/06 EC SD Advanced Motion Controller The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user (read more)
Browse Brushless Motors Datasheets for Portescap -
Dehumidification of Motors and Control Devices Aircraft Equipment Battery Heating Lab simulation and testing Outdoor ATM or camera enclosure heating Small, compact home appliances LCD displays Optical/Photographic equipment (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Small Motor Efficiency Measurements Using the Teledyne LeCroy Motor Drive Analyzer
LeCroy Motor Drive Analyzer measures drive and motor efficiency at a bench without an expensive and/or scarce dynamometer.
-
Miniature Motors Deliver Big Performance for Medical Analyzers
Medical analyzers are the workhorse of the medical diagnostics industry. They are versatile tools with multiple functions; from testing human bodily fluids such as blood, and urine, to processing drug-protein interaction studies that deliver key information for the diagnosis, prevention
-
Making Dynamic Rapid Motor Acceleration Loss Measurements
The Teledyne LeCroy Motor Drive Analyzer is ideal for measuring dynamic (transient) losses to enable better understanding of motor and drive efficiencies during real-world operation. Additionally, the Motor Drive Analyzer derives the core and copper loss components using known motor constants
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
-
Eastman Chemical Company Motor Analysis - Stepping Out of the Box (.pdf)
Eastman Chemical Company started its Motor Analysis Program in late 1998 when we purchased an online power analyzer. After several months of testing, we found the analyzer to be limited for rotor/stator testing at our plant, due to the low-level loads on many of our motors. The power quality
-
Comparing Three-Phase Power Measurement Instruments
Teledyne LeCroy's Motor Drive Analyzer (MDA) provides three-phase power measurements comparable to a power analyzer using its eight 12-bit input channels. This brief summarizes how to correctly compare Yokogawa's power analyzer instrument to the MDA, and to explain any differences in measurement
-
Oil Monitoring in Trans-Border River Uh Between Ukraine and Slovakia
The Problem: Long-term contamination of Uh river by waste motor oil, aircraft fuel, etc., being by-products of Russian army bases on Ukrainian part of the border. Slocakia needed to protect its rivers from this pollution by early oil warning systems on Uh river, since it flows into other rivers
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
Vibration monitoring is well established as a tool for diagnosing the mechanical health of rotating machines. Machinery analysts and technicians have been successfully using vibration monitoring of rotating machinery for many years. Pumps, fans, motors, gearboxes, rotary compressors and many other
More Information Top
-
Surge Voltage Distribution of Form Wound Motor Windings
○ Electric motor analyzers .
-
Electric responses of the cerebral cortex to central excitation and inhibition
It was shown that conditional excitation diminished the evoked potential to a light stimulus in the projection cortical area, but caused it to increase in the region of the motor analyzer .
-
Pavlov’s position toward konorski and miller’s distinction between pavlovian and motor conditioning paradigms
Pavlov insisted that the conditioning of motor movements differs from the conditioning of other sensory analyzers only in that, on the neural level, the motor analyzer is both afferent, that is, perceptive, and efferent, that is, responsive.
-
Changes in the bioelectrical activity in various areas of the cerebral cortex in dogs, during the formation of a temporary connection
In the same way, waves of action potentials were asynchronous when taken from two points of the cortex of the motor analyzer (or two areas when bipolar leads were used) corresponding to the representation of the fore andhind limbs*, even when the …
-
The problem of interhemispheric relations
The most complex special form of functioning of all the analyzer systems is man's work activity in which the motor analyzer plays the lead- ing role.
-
Cytochemical aspects of the central interrelations of the motor and visual analyzers during light deprivation
these regions, we have been guided by data concerning the intimate functional interrelations of the visual and motor analyzers , as well as by the fact that the motor region of the cor- tex, in a well-known degree, may be considered as …
-
Modular PC-controlled polarimetric ellipsometer with variable angle of incidence and spectral options
Because we use a fit of Fourier analysis, it is not necessary the high resolution movement of analyzer, therefore we are developing a direct-driven step- motor analyzer unit, by which the measuring time will decrease to few seconds.
-
Wind Turbine Drivetrain Condition Monitoring During GRC Phase 1 and Phase 2 Testing
The SKF Baker Dynamic Motor Analyzer EXP 4000 [25] represents a commercialized electronic signature-based motor performance monitoring system.
Indicates content that may require registration and/or purchase.