Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Portescap
Description: MIBL 0520 Motor Controller MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
- Peak Output Current: 20 amps
- Features: Other
-
-
Supplier: Infineon Technologies AG
Description: system protection features including VDS Sensors to improve system robustness in severe operating fault conditions. Summary of Features 5.5 V to 70 V operating range 1.5 A source/sink peak gate drive current Slew rate control VDS sensor system Off state diagnostics SPI
- Supply Voltage (DC): 5.5 to 70 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through a proprietary and patented method
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 3 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE SENSOR, 1DEG C, NSOIC-8; Motor Type:DC; No. of Outputs:1Outputs; Output Current:250mA; Output Voltage:24V; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Time Mark Corporation
Description: The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number
- Measuring Range: 5 to 10 amps
- Input Voltage: 120 volts
- Frequency Range: 60,000 Hz
- Operating Temperature: -20 to 140 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment of the commutation angle.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: West Control Solutions
Description: The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller or stepping motor controller. In the 2-point and
- Control Signal: Current Loop
- Type: DC Voltage Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control, PID Control
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9166EQ multi half-bridge IC is perfectly suited for door lock, safe lock, mirror fold and adjustment functionalities, offering precise and accurate motor control for optimized performance. MOTIX™ TLE9166EQ offers a compact solution with small package and inrush current (IC)
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Eaton Corporation - Sensors
Description: unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly, tripping the switch and
- Measuring Range: 1.5 amps
- Input Voltage: 240 volts
- Response Time: 120,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 18-V max sensored single-phase BLDC gate driver with adjustable current limit threshold 20-TSSOP -40 to 85 Product overview: TMP816PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and
- Supply Voltage (DC): 16 volts
- Operating Temperature: -30 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® linear motors 1 motor channel, 1 sensor channel. For
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: 50kHz Servo Loop 22-Bit DAC Resolution 20-Bit Analog Input 45W Peak Power, 500mA Peak Current Extensive Software Package Ethernet (TCP/IP), SPI, USB, RS-232 Interfaces ID-Chip for Auto-Optimization of Controller Parameter to Mechanics Digital I/O Lines for Task Triggering For Nano
- Number of Axes / Motors: 1
- Rated Power: 13 to 35 watts
- Supply Voltage (AC): 24 volts
- Maximum Output Voltage: -30 to 135 volts
-
Supplier: item America, LLC
Description: appropriate dimensioning. All item Controllers C 3 incorporate a programmable servo controller that enables the Controller to store motion profiles and trigger them independently. Thanks to freely programmable I/O ports, signals from start/stop switches, sensors, etc. can
- Supply Voltage (AC): 230 to 480 volts
- Supply Voltage (DC): 60 to 700 volts
- Maximum Output Voltage: 10 to 24 volts
- Continuous Output Current: 5 amps
-
Supplier: item America, LLC
Description: appropriate dimensioning. All item Controllers C 1 incorporate a programmable servo controller that enables the Controller to store motion profiles and actuate them independently. Thanks to freely configurable I/O ports, signals from start/stop switches, sensors, etc. can
- Supply Voltage (AC): 100 to 230 volts
- Supply Voltage (DC): 60 to 380 volts
- Maximum Output Voltage: 10 to 24 volts
- Continuous Output Current: 2.5 amps
-
Supplier: Newport MKS
Description: The XPS-DRV02 is a software configurable PWM amplifier for 3-phase brushless motors. This driver has been optimized to perform with the XM and IMS-LM linear motor stages. The XPS-DRV02 supplies a 100 kHz PWM output with a maximum output current of 5 Amps per phase and 44 Vpp.
- Number of Axes / Motors: 1
- Rated Power: 180 watts
- Peak Output Current: 5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Littelfuse, Inc.
Description: The LSRU is a microcontroller-based family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including
- Input Voltage: 18 to 30 volts
- Accuracy: 2 %FS
- Operating Temperature: -40 to 158 F
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: Real-Time Telemetry: Integrated current feedback for precise system-level power and health monitoring. Advanced PLB Safety: Uses motor back-EMF for controlled deceleration during power loss, reducing BOM costs. Least external components to drive motor efficiently and quietly
- Supply Voltage (DC): 30 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Portescap
Description: PCR 56/06 EC SD Advanced Motion Controller PCR 56/06 EC SD The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user-friendly
- Rated Power: 379.00000000000006 watts
- Continuous Output Current: 5.5 amps
- Peak Output Current: 12 amps
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Littelfuse, Inc.
Description: The LSRU is a microcontroller-based family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including
- Input Voltage: 18 to 30 volts
- Accuracy: 2 %FS
- Operating Temperature: -40 to 158 F
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The LSRU is a microcontroller-based family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including
- Input Voltage: 18 to 30 volts
- Accuracy: 2 %FS
- Operating Temperature: -40 to 158 F
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The LSRU is a microcontroller-based family of load sensors. The LSRU family of products employ three basic types of control logic: motor control logic, alarm logic and feed control logic. Motor Control LogicSeveral combinations of functions are available in the LSRU, including
- Input Voltage: 18 to 30 volts
- Accuracy: 2 %FS
- Operating Temperature: -40 to 158 F
- Features: Other
-
Supplier: Rotork plc
Description: sensors HART 7 and MODBUS protocol interface Configurable for all control logic requirements, e.g. modulating, single and double acting valve actuators Hydraulic pump motor control options including on demand and pressure control Colour graphic display and integral control switch for
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Valve Actuation: Linear Valve Actuation
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: American Control Electronics
Description: The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly
- Number of Axes / Motors: 1
- Maximum Output Voltage: 280 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 3.6 amps
-
Supplier: ElectroCraft
Description: architecture to provide software selectable control mode operation. Compatible with Brushless motors, PMDC Brush motors, and Stepper motors (Open-Loop and Closed-Loop) from 12 to 48 VDC and up to 6A continuous, 6A peak current. Modes of operation include speed control,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 48 volts
- Rated Power: 288 watts
- Continuous Output Current: 6 amps
Find Suppliers by Category Top
Featured Products Top
-
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
6 A conventional enclosed thermal current These ratings relate to industrial control loads and should not be interpreted as permission to switch motors or other high-power equipment directly. In most systems, the XCSE7312 (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
. This eddy current measurement system is particularly suitable for harsh industrial environments. As the sensor and compact controller of the eddyNCDT 3005 are temperature-compensated, outstandingly high measurement accuracies can be achieved even in high or fluctuating temperatures, e.g. in automotive (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Advantages of Intelligent Integrated Controller: Forces up to 10,000N Stroke: 50-750mm (others on request) Very compact design with integrated controller Programmable controller for easy setup Internal stroke limitation (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Compatible with Brushless DC Motor, with Hall Sensors or Encoder 56V Max Supply Voltage / 5,5 AMP Continuous Current Compatible with Encoders: Quadrature, sin/cos, BiSS-C, SSI, Pulse & Directon Serial Host + CAN Communications Easy Setup with (read more)
Browse Brushless Motors Datasheets for Portescap -
The new eddyNCDT 3020 is a compact, powerful eddy current measuring system for fast and precise displacement, distance and position measurements in industrial applications. The powerful controller offers high resolution and detects rapid distance changes with high precision. For (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
bank connections Motor controllers and ESC power supply Drone and FPV power systems (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
FOC technique also overcomes restrictions placed on some applications INTRODUCTION that cannot deploy position or speed sensors because the motor is flooded, or because of wire harness place- Designers can expect environmental demands to con- ment constraints. With a constant rotor magnetic field
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
-
Sinusoidal Control of PMSM Motors with dsPIC30F DSC
This application note describes a method of driving a sensored Permanent Magnet Synchronous Motor (PMSM) with sinusoidal currents controlled by a dsPIC30F Digital Signal Controller (DSC). The motor control firmware uses the dsPIC30F peripherals while the mathematical computations are performed
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
: Dr.-Ing. Hafedh Sammoud by a proportional amount. Otherwise, the motor will APPCON Technologies SUARL consume excessive current at low input frequencies. This control method is called Volts-Hertz control. The benefits of field oriented control can be directly INTRODUCTION realized as lower energy
-
Commutation of a BLDC Motor with Various Pole-Pairs Can Be Simplified By Using Absolute Encoder Feedback - White Paper (.pdf)
fashion. Commutation of a brushless DC motor is dependent on the position of the rotor. It is essential to have feedback devices attached to the motor shaft to indicate the current rotor position to the controller. With various forms of feedback devices available, magnetic hall sensors and optical
More Information Top
-
Magnetoresistive sensors for high performance electric drives
Motor Controller with MR Current Sensors These sensors operate using a differential field measurement principle.
-
Unmanned Aerial Vehicles: Embedded Control
The electronic embedded system includes two interconnected boards: the first board is the control unit, and the second is devoted to the motors speed controllers and the motor current sensors .
-
ROBODEXS: multi-robot deployment and extraction system
An additional sensor that is integrated into the motor controller is the current sensor for the linear actuator(s).
-
Simplified power consumption modeling and identification for wheeled skid-steer robotic vehicles on hard horizontal ground
This computer interfaces with the embedded motor controller and the current sensors through two serial links.
Indicates content that may require registration and/or purchase.