-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Allied Electronics, Inc.
Description: Xylenes Chemical Component, Red Insulating Varnish Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils,
-
Supplier: Allied Electronics, Inc.
Description: Xylenes Chemical Component, Red Insulating Varnish Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils,
-
-
Supplier: Allied Electronics, Inc.
Description: Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils, stator windings, etc. Dielectric Strength 3000 V/mil
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Lanly Company (The)
Description: Electrical Industry - We design and build equipment for the impregnation of motor windings with insulating varnishes and polyester solid materials. We furnish equipment for curing varnish applied to transformers and other electrical components. We have also designed and built
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin for motor windings - Chemical resistant
- Use Temperature: 356 F
- Dielectric Strength: 3,200.0000000000005 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Viscosity: 2,000 to 3,500 cP
-
Supplier: ELANTAS North America LLC
Description: Low temperature cure trickle / dip-and-bake resin for motor stators
- Use Temperature: 464 F
- Dielectric Strength: 3,400.0000000000005 kV/in
- Viscosity: 150 to 250 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, OEM / Industrial
-
Supplier: ELANTAS North America LLC
Description: General-purpose dip-and bake impregnant for motor and transformer windings
- Use Temperature: 428 F
- Dielectric Strength: 4,200 kV/in
- Viscosity: 250 to 350 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Supplier: ELANTAS North America LLC
Description: General-purpose concentrated dip-and bake impregnant for motor and transformer windings
- Use Temperature: 464 F
- Dielectric Strength: 3,000 kV/in
- Viscosity: 7,000 to 20,000 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, OEM / Industrial
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.05118113 to 0.10236226 inch
- Operating Temperature: 105 C
- North American (AWG): 20 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.09842525 to 0.11023628 inch
- Operating Temperature: 105 C
- North American (AWG): 17 to 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.13385834 to 0.46063017 inch
- Operating Temperature: 105 C
- North American (AWG): 2 to 16 AWG
-
Supplier: Allied Electronics, Inc.
Description: This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand
-
Supplier: Makita USA, Inc.
Description: Super Joint System (SJS) helps prevent gear damage Labyrinth construction seals the motor and bearings from dust and debris by creating a complex set of channels prohibiting motor contamination Powerful 12.5 AMP motor delivers 10,000 RPM for maximum productivity Electric brake
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Portage Electric Products, Inc.
Description: Economical snap action thermal protector designed for a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Snap action device, quick
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 22 amps
- Maximum AC Voltage: 115 to 250 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed as a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 22 amps
- Maximum AC Voltage: 115 to 250 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Portage Electric Products, Inc.
Description: protectors designed for a cost effective solution for protection in motor, transformer and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Snap action device, quick break/quick make switching action.
- Cutoff Temperature: 150 C
- Rated Voltage: 16 volts
- Rated Current: 22 to 20 amps
- Maximum Width of Case: 10.55 mm
-
Supplier: International Thermal Systems LLC.
Description: engineering practices that apply state-of-the-art insulation material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
More Information Top
-
Technology assessment of geothermal pumping equipment. final report, July 1978
…e was seen to have entered t h e motor o i l upon disassembly, which was assumed to have been t h e primary cause of visible damage t o t h e motor winding insulating varnish and i n s…
-
Nuclear power plant Generic Aging Lessons Learned (GALL). Main report and appendix A
Steel, carbon brush in motor , insulation varnish on motor windings Notstated .
-
Federal Register > Friday, October 5, 2012 > [77 FR 61118] Significant New Use Rules on Certain Chemical Substances
Basis for action: The PMN states that the use of the substance will be as electrical insulating varnish for motors , generators and transformers.
-
Federal Register > Wednesday, June 9, 2010 > [75 FR 32754] Certain New Chemicals; Receipt and Status Information
(S) Electrical insulating varnish for motors , generators, transformers .
-
Federal Register > Wednesday, June 9, 2010 > [75 FR 32751] Certain New Chemicals; Receipt and Status Information
(S) Electrical insulating varnish for motors , generators, transformers .
-
Federal Register > Wednesday, October 16, 2002 > [67 FR 63918] Certain New Chemicals; Receipt and Status Information
(S) Electrical insulating varnish for motors , generators, transformers .
-
Federal Register > Wednesday, April 29, 1998 > [63 FR 23458] Certain Chemicals; Premanufacture Notices
l(S) Electrial insulating varnish for motors , generators, transformers, etc.
-
Recent developments in impregnation technology
Experience with Generation II has shown that proper use of gel time and temperature can be used to control the penetration rate of insulating varnish into motor windings.
-
CR4 - Thread: Grouding System Problem
Previous in Forum: Wet Patches in Varnished Insulation in Motor .
-
CR4 - Thread: Poorly Designed Appliances
Next in Forum: Wet Patches in Varnished Insulation in Motor .
Indicates content that may require registration and/or purchase.