Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EQYO
Description: These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Features: Double Lip Oil Seal, Metal Cased (Double or Inner), Seal is Spring-energized
- Seal Orientation: Internal / Rod Seal
-
Supplier: Newark, An Avnet Company
Description: A5 - 750W 20 Bit Incremental Encoder, 200V Motor, Key & Tap Shaft (oil seal)
-
Supplier: Newark, An Avnet Company
Description: A5 - 400W 20 Bit Incremental Encoder, 200V Motor, Key & Tap Shaft (oil seal)
-
-
Supplier: Radwell International
Description: HYDRAULIC MOTOR SEAL KIT, 2000 SERIES DISC VALVE, 1 1/4 INCH STRAIGHT KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: General Pump
Description: ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New
- Maximum Discharge Flow: 1.85 GPM
- Maximum Discharge Pressure: 2,610 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: EnviroPump and Seal, Inc.
Description: The main shaft in process equipment such as pumps, agitators, mixers, motors and compressors can be costly items to replace. Ordinary lip seals, commonly used on such process equipment, have both an extremely limited life and also cause considerable amount of damage to the
- Shaft O.D. or Seal I.D.: 0.625 to 7 inch
- Seal Type: Clearance / Labyrinth Seal, Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Radwell International
Description: SEAL, MOTOR, SHAFT 7.063 X BORE 8.500 X WIDTH 0.500. FREE 2 YEAR RADWELL WARRANTY
-
Liquid Handling Pumps - Triplex Plunger Pump, Hollow Shaft, Flanged for Electric Motors -- EP1812E17Supplier: General Pump
Description: Optimized outlet valves New dual lip oil seal EP Series – Hollow Shaft – Electric Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Hollow Shaft Diameter: 1-1/8 (1.125) in Pump
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 60 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 3,400 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Radwell International
Description: SEAL KIT, MOTOR SHAFT, 10K SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bodine Electric Company
Description: need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models
- Other DC Voltage: 130 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 2.3 amps
- Continuous Torque: 364 In-lbs
-
Description: do. Product Features Powerful motors Compact designs High overload capacity Extreme efficiency High dynamic performance Long life Highest reliability Maintenance free cyber special motor options Feedback Brake Shaft seal Matched planetary gearbox Customer specific design
- Motor Type: AC Motor, DC Motor
- Features: Geared
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions. Specifications
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bearing positioning on both sides of the crankcase, anticorrosion coated aluminum die cast crankcase, continuously lubricated Viton seals, triple lip loaded oils seals and our ultra thick ceramic plungers that will not crack under extreme variable temperature conditions.Specifications
- Pump Type: Triplex Pumps
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation Construction Mining
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Palmetto, Inc.
Description: a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations. The CHEKSEAL installs
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: DEPRAG, Inc.
Description: Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. Different drive spindles - motor mounting - etc.) for an extreme attractive
- Required Torque: 23.6 to 302.375 Ft-lbs
- Air Consumption: 16.6 SCFM
- Rated Free Speed (output): 14 to 170 rpm
- Operating Noise Level: 85 to 108 dB
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58MM FLANGE, ROTOR LENGTH 2, WINDING TYPE G, SMOOTH SHAFT, 2 MOLEX CONECTORS ON 0.5M CABLE, WITHOUT BRAKE, FEEDBACK UNIT COMCORDER 2048 INCR./REV., STANDARD MOTOR WITHOUT SHAFT SEAL. FREE 2 YEAR
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: DEPRAG, Inc.
Description: Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. Different drive spindles - motor mounting - etc.) for an extreme attractive
- Required Torque: 53.1 to 295 Ft-lbs
- Air Consumption: 30 to 49.4 SCFM
- Rated Free Speed (output): 40 to 150 rpm
- Operating Noise Level: 85 to 108 dB
-
Supplier: Eaton Hydraulics Group
Description: Decrease noise emissions and pressure ripple in hydraulic systems for tractors and harvesters, turf care equipment, lift trucks and more with Eaton S26 aluminum gear motors. Featuring a pressure balanced, die-cast aluminum design, these compact, pre-engineered bidirectional motors
- Operating Speed: 4,000 rpm
- Operating Pressure: 3,500 psi
- Motor Type: Internal Gear
-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with exhaust air throttle Performance 2.8 - 8.5 kW These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors can be operated
- Required Torque: 6.6371681415929205 to 11.061946902654867 Ft-lbs
- Maximum Air Pressure: 87.02262 to 145.0377 psi
- Air Consumption: 137.72733 SCFM
- Rated Free Speed (output): 5,000 rpm
-
Supplier: White Drive Products, Inc.
Description: compromises durability, as the motor uses massive shafts, bearings and drive links to transmit the torque produced by this powerful package. The use of a case drain allows reduced pressure on the shaft seal while maintaining driveline lubrication for maximum motor
-
Supplier: WorldWide Electric Corporation
Description: 2-10 HP 1800 RPM 208-230 Volt Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.15 SF Class F Insulation Rigid Base and C-Face with Feet With Manual Overload Shaft Seals on Both Ends of the Motor
- Other Output Power: 2 HP
- Continuous Current: 8.5 amps
- Gearbox Efficiency: 84 %
- Shaft Speed: 1,800 rpm
-
Supplier: White Drive Products, Inc.
Description: shaft seal life by reducing internal pressures experienced by the seal. Case oil leakage is also directed across all driveline components, increasing motor life. An internal drain option is also available. At the heart of the motor is a heavy-duty drivelink,
-
Supplier: WorldWide Electric Corporation
Description: With manual overload Drive-end shaft seal Drive-end bearing retainer Anti-rust film applied to rotor Double-sealed ball bearings Gasketed capacitor covers and junction boxes Color coded and labeled motor leads FM2-18-56HZ - 7/8" diameter shaft
- Other Output Power: 1 HP
- Continuous Current: 13 amps
- Gearbox Efficiency: 70 %
- Shaft Speed: 1,800 rpm
-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to
- Required Torque: 0 to 59 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 137 SCFM
- Rated Free Speed (output): 1,450 rpm
-
Supplier: Baumer Ltd.
Description: (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: DEPRAG, Inc.
Description: Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. Different drive spindles - motor mounting - etc.) for an extreme attractive
- Required Torque: 0.075 to 3.66666666666667 Ft-lbs
- Air Consumption: 11 SCFM
- Rated Free Speed (output): 100 to 22,000 rpm
- Operating Noise Level: 85 to 108 dB
-
Supplier: jbj Techniques Limited
Description: Capacity 3.6 - 28.1 kW With speed limitation between 1000/min and 2000/min (DMO.../10.bzw. DMO.../20) These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The
- Required Torque: 115.04424778761062 to 144.54277286135692 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 988.8116 SCFM
- Rated Free Speed (output): 1,500 to 1,680 rpm
-
Description: mode: Batch or Continuous Installed Power: … 1.5 MW Torque: … 500 kNm Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels, Duplex
-
Supplier: Jaygo, Inc.
Description: work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP.
- Motor Power: 15 to 30 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Description: greatest possible space for passing bodies and is cantilevered to the shaft. The pumps are equipped with a three-phase asynchronous electric motor (single phase up to 2.2 kW), with external fan cooling, IP55 rating, class F insulation, 2RS oversized, self-lubricating ball bearings. The
- Pump Type: Self-Priming Pump
-
Supplier: Electro-Sensors, Inc.
Description: quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: DEPRAG, Inc.
Description: Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. Different drive spindles - motor mounting - etc.) for an extreme attractive
- Required Torque: 0.0416666666666667 to 0.416666666666667 Ft-lbs
- Air Consumption: 3 SCFM
- Rated Free Speed (output): 475 to 3,000 rpm
- Operating Noise Level: 85 to 108 dB
Find Suppliers by Category Top
Featured Products Top
-
-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction motors, this area is directly connected to the output so any over-pressure impacts directly on the seal ring, causing the lip to turn over or the ring to be (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
wear, shaft fretting, contamination, increased torque load, and higher motor current draw – all of which reduce operational efficiency and equipment reliability. Every MECO seal is custom-engineered for the specific application, (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
In hazardous-area hydraulic systems, fluctuating flow and pressure conditions can generate pulsation and frictional heating at hydraulic pump shaft seals. In extreme cases, seal surface (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Crankshaft and camshaft seals Transmission and differential seals Electric vehicle motor shaft seals (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
equipment is jbj’s Wet Mount Series of Bellhousings, developed specifically to solve a critical but often overlooked issue: excessive shaft seal temperatures in piston pump cycling applications. When pumps cycle between varying pressures, friction at (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Switching to MECO seals from traditional packing seals can often reduce a machine’s necessary runtime by improving vacuum containment and efficiency. Torque load from MECO seals is typically lower than that of packing, so they can also save costs by reducing motor current (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
disperser features two (2) 6” sawtooth blades — one fixed at the bottom and one adjustable along the shaft. It is driven by a 5 HP explosion-proof motor up to 1760 rpm, creating a vortex into which dry ingredients can be delivered for fast wetting. The disperser is belt-driven with removable (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
synchronization even at low rotational speeds One motor connection (OCP: one cable plug) - one connecting cable for supply and encoder, with orientable plug Degree of protection IP67 (for motor housing and connection technology) and up to IP65 (on the motor shaft with shaft seal) Available with holding brake (read more)
Browse DC Servomotors Datasheets for Festo Corporation
Conduct Research Top
-
Extending Seal Life Starts with Proper Selection
Although not often the most expensive component in a bearing assembly the proper selection of the radial shaft seal can be crucial to ensuring bearing longevity and reducing system maintenance costs of gear boxes, pumps, motors and other power transmission devices.
-
Waterproof Step Motors Make Waves in Industry
fitted with redundant shaft seals, O rings, hermetic cable feedthrough, pressure equalization and other waterproofing features. Together, these design features allow a step motor to answer a design engineer's need for a motor that will not fail after even prolonged exposure to, or submersion in, most
-
Pump Basics
a hermetically sealed chamber provided with an inlet and an outlet(cochlea or volute). The impeller is the rotating element of the pump that converts the motor's energy into kinetic energy (the static portion of the pump, i.e. the volute, instead converts kinetic energy into pressure energy
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
A New Glove-Box System for a High-Pressure Tritium Pump
Motor Shaft Seals Because of the argon atmosphere, all motors will be placed outside and their shafts will be coupled through the box wall by ferro-fluidic seals.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43235/26176377-MIT.pdf?sequence=2
An over-pressure of 3 psi. above ambient was chosen to maintain the waterproof integrity of the thruster motor shaft seals .
-
ADVANCED WORKER PROTECTION SYSTEM
Scott also had a new customPittman motor developed for the pump, and began to look at different motor shaft seals , The new pump design was intended to be more rugged, cost less to mass produce, and be explosion proof; NFPA requirements dictate …
-
An Energy-conserving Oceanographic Profiler For Use Under Mobile Ice Cover: ICYCLER
Energy losses were traced to a motor shaft seal , and the linear bear- ings employed to permit lateral travel of the winch drums suf- fered from exposure to seawater.
-
Grainger.com
• Fuel Transfer Pump Repair Kit, Includes Motor Shaft Seal , Pump Rotor, 8 Machined Carbon Vanes, Bypass Assembly, Rotor Insert, Rotor Cover, Rotor Cover Bolts, Rotor Cover Gasket, Bypass Cap Gasket, Check Valve / Strainer Cover Gasket, Inlet Casting Gasket, Type Carbon …
Indicates content that may require registration and/or purchase.