-
Supplier: Sensata Technologies
Description: The Sensata SP Refrigeration Package is a compact motor starter and motor protector package. The SP serves as a combination control which: 1. Uses industry leading 4TM motor protector 2. Performs the PTC solid state starter function 3. Replaces the compressor
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: CARLO GAVAZZI Automation Components
Description: innovative control strategy allows the HDMS to easily start Capacitor Start / Capacitor Run (CSCR) motors, and in the case of Permanent Split Capacitor (PSC) motors, virtually eliminate the starting current. This product offers as much as 70% current reduction when
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: signal. Hence less wiring is involved. Despite its simplicity, the RGTS solution that can help to reduce motor starting current by 40% compared to a direct on-line start. The features of the RGTS Single-Phase Solid State Soft-Starters include: 1-phase soft-starter All
- Continuous Current: 25 amps
- Motor Voltage: 24 to 240 volts
- Operating Temperature: -40 to 140 F
- Features: AC Motor Starter
-
-
Supplier: Sensata Technologies
Description: The 4CR current type motor starting relay is a compact, high capacity relay, designed for universal application to splitphase and capacitor start, single-phase motors with start-winding currents up to 25 amperes.
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 145-175uF, 220/250VAC,
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the soft-start
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: Innovative Technology
Description: voltage control of three-phase squirrel cage motors, primary control of low voltage wound rotor motors and circuit switching for low voltage capacitors for power factor improvement.
-
Supplier: Radwell International
Description: HARD START KIT, 3-WIRE, MECHANICAL POTENTIAL RELAY, 208-277 V AC OPERATING VOLTAGE, 330 V AC CAPACITOR VOLTAGE, 3-1/2 TO 5 HP RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Blank Detail Specification \x96 Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications \x96 Qualification approval
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 72-86 MFD, 330VAC
- Features: AC Motor Starter
-
Supplier: Accuris
Description: Harmonized System of Quality Assessment for Electronic Components Sectional Spec.: Fixed Aluminium Electrolytic a.c. Capacitors with Non-Solid Electrolyte for Motor Starter Applications - Qualification Approval
-
Supplier: Accuris
Description: Harmonized System of Quality Assessment for Electronic Components Blank Detail Spec. Fixed AluminiumElectrolytic a.c. Capacitors with Non-Solid Electrolyte for Motor Starter Applications (Qualification Approval)
-
Supplier: Stearns®
Description: work for a variety of motor manufacturers Capacitor Start motors only A few SINPAC switches sizes replace dozens of mechanical switches
- Continuous Current: 16 to 50 amps
- Motor Voltage: 115 volts
- Single Phase Power Rating: 0.5 to 3 HP
- Number of Poles: 2 to 6
-
Supplier: CSA Group
Description: standard. - 3 Terms and definitions: Added definitions for capacitor switching classes. - 4.1 Rated voltage: Added 15, 17,5 and 24 kV as standard voltage values. - 4.109.2 Starting duty of reduced-voltage starters: Added ratings for autotransformer and reactor starters (was in
-
Description: standard. - 3 Terms and definitions: Added definitions for capacitor switching classes. - 4.1 Rated voltage: Added 15, 17,5 and 24 kV as standard voltage values. - 4.109.2 Starting duty of reduced-voltage starters: Added ratings for autotransformer and reactor starters (was in
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR STARTER CAPACITOR, 43-53 UF, 125 VAC, 60 CY. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 53 microF
- AC Rated Voltage (WVAC): 125 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, BOX MOTOR RUN, METALLIZED POLYPROPYLENE, 1.2 UF, 480 VAC, MOUNTING FOOT, 36X28X12MM. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 480 volts
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR FOR CAPACITOR SWITCHING, 3-POLE, 3 NO CONTACTS, 110/120 VAC / 50/60 HZ, 110 VDC / 50 HZ, SCREW TERMINALS, 3600 CYCLES PER HOUR, 8 KV WITHSTAND VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 120 volts
- Control Voltage (Separate Control): 110 volts
- Features: AC Motor Starter, DC Motor Starter, Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Contactor, Capacitor-Switching, 16A, 24V 50/60Hz, 2 N.O. Aux.
- Features: Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Contactor, Capacitor-Switching, 37A, Low Consumption 12V DC Coil, 1 N.O., 1 N.C. Aux.
- Features: Motor Contactor Only
-
Supplier: ABB Inc.
Description: Contactors for capacitor switching Withstand unlimited peak current Capacitor switching application leads to very high current peak at capacitor energization. UA..RA contactors are designed with damping resistor to handle current peaks without limitation. Product benefits Widest
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Contactor, Capacitor-Switching, 37A, 230V 50/60Hz, 2 N.O. Aux.
- Continuous Current: 37 amps
- Control Voltage (Separate Control): 230 volts
- Standard Rating: IEC Rated
- Features: Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Contactor, Capacitor-Switching, 16A, 230V 50/60Hz, 2 N.O. Aux.
- Continuous Current: 16 amps
- Control Voltage (Separate Control): 230 volts
- Standard Rating: IEC Rated
- Features: Motor Contactor Only
-
Supplier: AENOR
Description: Sectional Specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications - Qualification approval
-
Supplier: AENOR
Description: Blank Detail Specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications - Qualification approval
-
Supplier: Air Compressors Direct
Description: •Takes up less floor space; balanced for easy movement 1.7 Running Horsepower Induction Motor •More durable than universal motors •120 V capacitor starter for easy restarts Oil-Free Pump •Convenient, maintenance-free pump operation Easy Access Tank Drain •Draining the
- Flow Capacity: 7.1 to 5.3 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Infineon Technologies AG
Description: output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: CSA Group
Description: panelboards and custom panelboards; h) hazardous location equipment; i) hydro-massage equipment; j) power factor correction capacitor banks; k) fire pump controllers; l) assemblies of equipment intended solely for the distribution of power; and m) motor control centre sections. 1.4 In
Capacitors
(1,510 Companies)
AC Motors
(1,321 Companies)
DC Motors
(1,248 Companies)
Motor Controllers
(796 Companies)
Motor Contactors
(310 Companies)