Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MOTOR TERMINAL BLOCK
-
Supplier: Weidmuller
Description: The versatile and extensive range of products - from 0.05 mm² to 300 mm² - means that you have diverse options for your applications at your disposal. Hardened steel for mechanical strength and high-quality tinned copper for optimum conductivity. All materials comply with RoHS requirements and have
- Conductor Size (North American): 26 to 12 AWG
- Voltage Rating: 250 to 300 volts
- Current Rating: 10 to 17.5 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Allied Electronics, Inc.
Description: Motor Terminal Block, 6 position, Spacing 45 mm (1.77 in)
-
-
Supplier: Allied Electronics, Inc.
Description: Motor Terminal Block, 6 position, Spacing 28 mm (1.1 in)
-
Supplier: Allied Electronics, Inc.
Description: Motor Terminal Block, 6 position, Spacing 23 mm (0.91 in)
-
Supplier: WAGO
Description: Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; 2.5 mm²; L1 - L2 - L3 - PE; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
- Voltage Rating: 550 volts
- Current Rating: 20 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: WAGO
Description: Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; 2.5 mm²; L1 - L2 - L3 - PE; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
- Current Rating: 20 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Terminal Block Type: Ground Circuit Terminal
-
Supplier: Allied Electronics, Inc.
Description: Motor Terminal Block, 6 position, 5/16 Stud, Spacing 35 mm (1.38 in.), Ceramic
-
Supplier: WAGO
Description: Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; L1 - L2; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; 4,00 mm²; gray
- Current Rating: 20 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Jumpers Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and
- Voltage Rating: 300 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 105 C
- Mounting Options: PCB Terminal Block
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 16 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC
- Contacts Pitch: 10 mm
- Conductor Size (North American): 18 to 22 AWG
- Voltage Rating: 400 volts
- Current Rating: 15 amps
-
Supplier: ITOH Denki USA, Inc.
Description: A motor protection device is provided on the terminal block
- Number of Contacts: 3
- Orientation: 180 Degrees (Vertical), 45 Degrees, 90 Degrees (Horizontal)
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: DigiKey
Description: MOTOR-CONNECTION TERMINAL, PUSH
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
- Features: Other
-
Supplier: Automation24, Inc.
Description: block and the push-in connection enable easy wiring of the terminal block AMC 2.5-2434340000 a small amount of space. The wiring terminal of the feed-through terminal block AMC 2.5-2434340000 enables the connection of solid and stranded conductors with small
- Number of Contacts: 7
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 690 volts
- Current Rating: 21 amps
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant PBT material. 3, 4, and 6 pole types are available. Φ5.0 and Φ7.4
- Length / Height: 0.9448824 inch
- Width/Diameter: 1.2992133 to 1.968505 inch
- Depth: 2.362206 to 2.755907 inch
- Height: 0.9448824 inch
-
Supplier: Newark, An Avnet Company
Description: Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; L1 - L2; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm ; CAGE CLAMP ; 4,00 mm ; gray
-
Supplier: PHOENIX CONTACT USA
Description: The voltage transducer set makes it possible to insert the electronic motor management module (EMM 3-.../500AC-IFS) in 690 V mains.
- Operating Temperature: 20 to 55 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; L1 - L2; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ; 2,50 mm ; gray
-
Supplier: Newark, An Avnet Company
Description: Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; L1 - L2; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ; 2,50 mm ; gray
-
Supplier: Marathon Special Products
Description: 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR SECONDARY CONNECTION TYPE (2)
- Number of Contacts: 1
- Voltage Rating: 600 volts
- Current Rating: 115 amps
- Operating Temperature: 125 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, One-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Motor connection terminal block cluster with 3 feeds and ground, Gray / Green / Yellow,
- Terminal Block Type: Ground Circuit Terminal, Single Feed Through
- Termination Options: Screw Clamp
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPING DRIVER, 5-PHASE, PULSE I/F AC POWER INPUT, HIGH-SPEED TYPE, TERMINAL BLOCK TYPE, 8 AMPS, 100/115 VAC, FULL-STEP/HALF-STEP, 16 POSITION TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TERMINAL BLOCK 4 TIER MOTOR, BEIGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Danfoss A/S
Description: The contactor programme CI 141-180 consists of one frame size with three NO main contacts and one auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. By replacing
- Motor Voltage: 220 to 690 volts
- Three Phase Power: 73.7121211696551 to 120.619834641254 HP
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Powell Electronics, Inc.
Description: 3D FUN MOTOR TERMINAL B
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp Switching Power Supply
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: RS Components, Ltd.
Description: Schneider Electric GV2AF4 Terminal Block
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2-30 HP, vector duty The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented performance,
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
few. ABB's many products include terminal blocks, contactors, relays, circuit breakers, power supplies, transformers, motors, generators, gearing, couplings, and mounted bearings. bisco industries is an authorized ABB distributor. Search or browse ABB low voltage products now (read more)
Browse Terminal Blocks Datasheets for bisco industries -
performance. Removable terminal blocks, available in both screw and push-in variants, add convenience and adaptability. The M100 also supports direct-on-line (DOL), reversing, and safety capabilities in the same form factor, showcasing its flexibility in various operational scenarios.?? (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
a single-turn speed pot, or an isolated 0-5 VDC remote signal. Models are available with either ¼-inch quick connect tabs or a plug-in terminal block. Type WPM low-voltage controls are ideal for portable or remote applications where connection to an AC line is not (read more)
Browse Datasheets for Bodine Electric Company -
semiconductor fuse, for protecting diodes, SCRs, GTOs and SSRs, with Class J branch-circuit protection per NEC requirements. Rated 600VAC/500VDC, 1A-600A, VJF provides 200kA AC / 100kA DC interrupting capacity. Ferrule terminals cover 1-60A and blade terminals cover 61-600A. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
for secure mounting on terminal blocks, rail terminals, or nickel-plated brass stud connections, catering to a broad range of industrial needs. Transformers in this range are most commonly wound with Delta or Star (Wye) configuration. If you have a supply that does not have a neutral (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
mounting with either terminal blocks, rail terminals or nickel plated brass stud connections. A wide range of supply voltages can be accommodated on the primary windings at any frequency, typically 50 Hz, 60 Hz, or 400 Hz. In addition, multiple secondary windings can be (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Vicfuse Class CC fuse holders and fuse blocks provide a compact, UL Recognized mounting solution for Class CC current-limiting fuses (such as the Vicfuse VCF, VCT, and VCTMP series). Class CC fuse holders are used to (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Custom Connectors for a Wet & Corrosive Application
For the electrical wiring of various motors, pumps and other equipment on their offshore oil drilling platforms, an oil and gas exploration & production company was using enclosures and terminal blocks. But they were experiencing numerous problems with the traditional hardwiring of equipment
-
Remke Custom Solutions Spotlight: Distribution Box
An offshore oil and drilling platform was using enclosures and terminal blocks for the electrical wiring and various motors, pumps and other equipment. Unfortunately, they were experiencing numerous problems the hardwiring of their equipment
-
Customer Spotlight - Relio TM Public Security Systems
computer with a fanless 933MHz Low Voltage PIII CPU powers the system. All I/O connectors are brought out to the rear of the chassis and 12/24 AWG removeable terminal block connectors allow easy wiring of the DIO signals. A CD-R/W drive is accessible from the front of the system. To customize
More Information Top
-
Arduino Robot Bonanza > The Amazing Tunebot
Get the version with the power and motor terminal blocks , plus shield headers.
-
Controlling 3-Phase AC Induction Motors Using the PIC18F4431
Motor Terminal Block .
-
CR4 - Thread: How to Review Electrical Drawings
Previous in Forum: Motor Terminal Blocks .
-
CR4 - Thread: SF6 Circuit Breaker
Next in Forum: Motor Terminal Blocks .
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 1
%VD from VSD Controller to Pump P-1362 Motor Terminal Block (300' of 500 kcmil copper motor feeder in steel conduit1 Motor FLA = 273 A; Zeff = .05 ohms; L = 0.3 kft 4 x 273 x .05 x .3 4.8 .
Indicates content that may require registration and/or purchase.