-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Sensata Technologies
Description: The RP Series thermal protector is suited for recessed lighting applications. The RP’s compact package is designed to mount on the fixture; and, with sensitivity to changes in thermal conditions, detect the presence of insulation. With a history of more than 95 years, Sensata
-
Supplier: Sensata Technologies
Description: YS11 was developed to protect people and property from accidents or failures that can occur in motors used in fans and washing machines as well as other appliances. It functions as a self-resetting thermal cut-out (Type 2B), thermal motor protector (Type 3C) and
- Cutoff Temperature: 45 to 150 C
- Rated Voltage: 15 to 250 volts
- Rated Current: 2 to 15 amps
-
Supplier: Sensata Technologies
Description: Sensata Technologies builds the 2MM motor protector to meet almost any requirement of protection in a wide range of small motors, small transformers, solenoids, etc.. This compact motor protector is the best solution to protect the wide variety of motors used in
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection technology.
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
Supplier: KEMET Electronics Corporation
Description: The OHD™ Series Thermal Guard is developed for thermal problem countermeasures and safety standard conformity, which are becoming increasingly important for electronic devices in recent years. Applications Typical applications include atmospheric temperature detection and overheating
- Cutoff Temperature: 30 to 120 C
- Rated Voltage: 30 to 110 volts
- Rated Current: 0.1 to 0.3 amps
- Voltage Type: AC Voltage, DC Voltage
-
Supplier: Radwell International
Description: OVERLOAD THERMAL UNIT, HEATING ELEMENT, CLASS 20, 3 PHASE, 3 HEATERS, 198-214 AMP, MAX FUSE RATING - 6, MAX BREAKER RATING - 15. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 214 amps
- AC Motor Phase: Three Phase Motor
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications. In a
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermal protector excellent for use in motor, transformer and lighting applications with ratings for 120. 240 and 277 VAC loads. Available with various bimetallic elements to match the current sensitivity of the device to the application. Features Conductive bimetal
- Cutoff Temperature: 160 C
- Rated Voltage: 12 volts
- Rated Current: 15 amps
- Maximum Width of Case: 10.670000000000002 mm
-
Supplier: Thermtrol
Description: Thermal cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is a fusible alloy surrounded by a special resin. Under normal operating temperatures the fusible alloy joins the two lead wires within
- Rated Current: 0.5 to 7 amps
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Portage Electric Products, Inc.
Description: A small, versatile snap-action thermal protector used mainly in motor, transformer, and lighting applications with 120, 240, or 277 VAC loads. Available with various bimetallic elements to match the circuit-breaker characteristics of the device to the application. Features Conductive
- Cutoff Temperature: 150 C
- Rated Voltage: 277 volts
- Rated Current: 5 amps
- Maximum Width of Case: 6.8500000000000005 mm
-
Supplier: UL Standards & Engagement
Description: dependent on the correct mounting and fixing in or on a motor and which can only be fully tested in combination with the relevant motor. This dependency is illustrated by: • the ability of the THERMAL MOTOR PROTECTOR to accurately and reliably sense the heat of the
-
Supplier: Portage Electric Products, Inc.
Description: (Click here for the Current Derating Curve chart) Metric Dimensions are shown in mm (Shown in green) Copyright 2005, Portage Electric Products, Incorporated, All rights reserved. Standard Marking System (Click Here) Portage Electric Products is offering a new series of economical snap action
- Cutoff Temperature: 150 C
- Rated Voltage: 16 volts
- Rated Current: 22 to 20 amps
- Maximum Width of Case: 10.55 mm
-
Supplier: ValueTronics International, Inc.
Description: The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the
-
Supplier: UL Standards & Engagement
Description: only be fully tested in combination with the relevant motor.Requirements concerning the testing of the combination of motor and thermal motor protector are given in IEC Publication 60335-2-34.This standard applies to thermal motor protectors for motor
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery
- Thermal Cutoff Style: Radial Leads
-
Supplier: ABB Inc.
Description: Application FlexilityIn switchboards, motor control centers and lighting and in power panelboards. General Electric molded case circuit breakers are being used to provide reliable circuit protection. Molded case circuit breakers in individual enclosures are also being used in numerous
-
Supplier: Larson Electronics LLC
Description: emit some form of thermal energy. Infrared thermal imaging cameras are able to capture this thermal energy and transform it into an image you can see. Objects producing less thermal energy will be a duller white, while objects generating more thermal energy (higher
-
Supplier: Mersen
Description: The D0 fuse-system is installed in motor circuit protection, where fuse-links are accessible to non trained persons and can also be replaced by them. The system is the most modern of the screw systems and designed for 400VAC/440VAC networks. Type “aM” fuse-links are
- Voltage Rating: 440 volts
- Current Rating: 35 amps
- Fuse Material: Ceramic
- Features: Other
-
Supplier: R. STAHL, Inc.
Description: auxiliary contacts Motor protection circuit breakers of Series 8527 are used where high short circuit currents are to be controlled and to protect both Ex e and Ex d motors. These switches are suitable to protect cables and the installation and can basically be used without a back-up
- Rated AC Voltage: 230 to 690 volts
- Continuous Current Rating: 0.1 to 22.5 amps
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Shunt Trip
-
Supplier: Mersen
Description: fuses are applied as back up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. Amp-Trap R-Rated, DIN type fuses are offered in voltage ratings of 3.3kV, 5.3kV and 7.2kV in ratings from 2R to 19R. All
- Voltage Rating: 5,500 volts
- Current Rating: 19 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case
- Voltage Rating: 400 volts
- Current Rating: 12 amps
- Rated Breaking Capacity: 20,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 120,000 amps
- Fuse Material: Ceramic
-
Supplier: PressureParts.Com
Description: automatically stops pump when discharge valve opens & closes Self-priming so pump can be located above supply tank Can run dry for extended periods without damage Built-in thermal protection on 12VDC motor Low Amp draw (2.5 @ 25 PSI, 4.0 @ 35 PSI) Chemical-resistant valves &
-
Description: manual-operation, liquid-tightness, thermal-cycle, bolt-torque, withstand tests for motor circuit fuses, expulsion fuses using polymeric insulators, load-break, and short-time current.
-
Supplier: PHOENIX CONTACT USA
Description: Three-phase solid-state contactor with 24 V DC input, 9 A output current, zero voltage switch, optionally with thermal fuse
- Continuous Current: 0.1 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: Motor Contactor Only
-
Supplier: PHOENIX CONTACT USA
Description: Three-phase solid-state contactor with 24 V DC input, 37 A output current, zero voltage switch, optionally with thermal fuse
- Continuous Current: 0.2 to 37 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: Motor Contactor Only
-
Supplier: PHOENIX CONTACT USA
Description: Three-phase solid-state contactor with 230 V AC input, 16 A output current, zero voltage switch, optionally with thermal fuse
- Continuous Current: 0.1 to 16 amps
- Motor Voltage: 230 volts
- Operating Temperature: 77 to 158 F
- Features: Motor Contactor Only
-
Supplier: PHOENIX CONTACT USA
Description: Three-phase solid-state contactor with 24 V DC input, 2 A output current, zero voltage switch, optionally with thermal fuse.
- Continuous Current: 0.1 to 2 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: Motor Contactor Only
-
Supplier: OMEGA Engineering, Inc.
Description: Rate Using the Included USB Cable to Connect to the Control Box Large Test Chamber with a Hinged Access Door and Small Access Panel Allows for Fast Comparison Testing on Many Different Size Heat Sinks and Circuit Boards Operates from 90 to 264 Vac Line Power The new thermal wind tunnel from
Find Suppliers by Category Top
Featured Products Top
-
Since every thermal control application is unique in one form or another, we do not offer what is considered a "standard" product. We offer a wide range of options allowing you to specify precisely the thermal control that will provide the best combination (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Its current-limiting design minimizes thermal and mechanical stress during fault conditions, improving equipment reliability and reducing system downtime. Applications The VJF Class J fuse is suitable for a broad (read more)
Browse Fuses Datasheets for VICFUSE -
The VCF series from VICFUSE is a Class CC fast-acting current-limiting fuse designed to provide reliable overcurrent and short-circuit protection in industrial electrical systems and general-purpose applications. Engineered in accordance with UL248-4 standards (read more)
Browse Fuses Datasheets for VICFUSE -
For engineers designing UPS systems, drive controllers, and motor starter circuits, protecting power semiconductor devices from short-circuit damage is a critical design requirement. The Vicfuse VRJ series offers a 1000V-rated, fast-acting semiconductor fuse built to UL (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a DC protection fuse designed according to IEC 60269-4 for use in semiconductor and DC circuit protection applications. The series is engineered for high voltage DC systems requiring reliable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
gearboxes and encoders as a complete motion system, while EMI protection and thermal fuses help safeguard system performance and reliability. Taking to the skies with an expert With so many applications and several different DC motor technologies available for them, key (read more)
Browse Brushless Motors Datasheets for Portescap -
interface. It should not be selected to switch a large motor or high-power load directly. The manufacturer specifies a 10 A gG cartridge fuse for short-circuit protection. The rated insulation voltage reaches 500 V under the stated IEC conditions, with a (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
SERVICE MANUAL
for the
Kodak Ektalite 500 PROJECTOR
Kodak Ektalite 1000/1500/2000 SLIDE
PROJECTORS
• 169 C ° MOTOR THERMAL FUSE .
-
Troubleshooting and Repairing Major Appliances, Third Edition > Top Load Automatic Washers
On some models, check for a blown motor thermal fuse .
-
CR4 - Thread: Volts Disappearing
Some motors have Thermal Fusing devices inserted within the windings.
-
Insight Weekly – 9 November 2015
Possible irregularities with blower motor resistor and thermal fuse relating to right hand drive vehicles only.
-
Thermal Protector - Thermal Protector Manufacturers, Suppliers (Page 7)
Related Searches : thermostat, thermal switch, thermal product, motor protector, temperature switch, motor thermal protector, fuse , thermal cutoff, thermal cut off, thermal motor protector, thermal links, temperature sensor, temperature controller, thermal cut-offs, thermal cut-off, sensor, overheating protector, thermal cut-out, thermal…
-
HELP with Kenmore Dryer - Self Help Forums
- **It would heat but not run** copy from way back, if the heat come on without the motor running the thermal fuse may have let go preventing the motor from running ( often see a thermal fuse on the fan blower and some…
-
Computer-aided coordination and overcurrent protection for distribution systems
"PRI FUSE", "OVERLOAD",and "MCP" in Fig. 2 depict typical time- current curves for a fuse ,a motor thermal overload element, and a motor circuit protector, respectively.
-
Dryer wiring short? Please Help! - Self Help Forums
Many HP/GE dryers don't have a thermal fuse in the gas valve circuit, many have a thermal fuse in the motor circuit that will shut off the entire dryer.
-
Aircraft Fuel Systems
There are some key issues to watch for with the VF induction motor design; specifically the locked rotor current at high frequency will be small and typically not sufficient to trip a thermal fuse within the motor windings.
-
dryer no heat - Self Help Forums
#5- Thermal fuse that controls motor run.
Indicates content that may require registration and/or purchase.