-
Supplier: Radwell International
Description: MOTORIZED VALVE, REMOVABLE POWERHEAD, 120 V, 60 HZ, 8 CV, 3/4 INCH COPPER SWEAT, AUTO RECYCLE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Copper
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle.
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Conant Controls, Inc.
Description: Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Gefran
Description: online (local/remote manual/automatic commutation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these protocols it is possible to write to any of the instrument parameters. Specific parameters are present for the
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Gefran
Description: Rear panel microprocessor instrument for 3-way motorized valves. The main input for the for the variable to be adjusted is universal, and gives the possibility of connecting various signal types: thermocouples, resistance thermometers, thermistors, linear inputs and
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
-
Supplier: Gemu Valves
Description: Construction The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted with a manual override and an optical position indicator. Advantages
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls Reversible motor with fixed
- Thermostat Type: Digital
-
Supplier: Gemu Valves
Description: Construction The GEMU 698 motorized 2/2-way diaphragm valve has a low maintenance electric actuator with a toothed belt drive and a reversible synchronous motor. A manual override and an optical position indicator are standard. Features Suitable for inert and corrosive liquid
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 58.01508 to 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Universal Process Controllers - ControlMaster field-mountable universal process controller -- CMF310Supplier: ABB Measurement & Analytics
Description: software functionality to match your application requirements Flexible control functionality including on/ off, time proportioning, analog PID and motorized valve control strategies Extensive functionality to provide flexible problem solving capability including math and
- Interface: Ethernet / Networkable
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Fuji Electric Corp. of America
Description: contact, SSR/SSC drive output, current/voltage) and in option (motorized valve control output, analog re-transmission output [current/voltage], heater burnout alarm, operating days alarm etc.) CONTROL METHOD WITH AUTO TUNING : ON/OFF control PID control
- Temperature Set Point Range: 32 to 2,912 F
- Thermostat Type: Digital
-
Supplier: Dimplex Thermal Solutions
Description: dedicated chiller feeds to cold side Pressure gauges Drain valve Mounted on skid platform Options include: Brazed plate, shell and tube, or plate/frame submersed coil evaporators Three-way motorized temperature control valve Pneumatically actuated temperature
- Application / Industry: Food and Beverage Processing
-
Supplier: David Round
Description: *Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their rugged construction and powerful design make them a valuable asset for any material
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 15 ft
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: David Round
Description: other cranes. FEATURES: Models with 2 and 3 ton capacities Forward and reverse infinitely variable speed control Manual extension boom Solid state circuitry Quick-change maintenance free battery 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 13.333333333333334 ft
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: David Round
Description: Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to save time and money when meeting stringent clean-room requirements. FEATURES: Models with 3 and
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 15.333333333333334 ft
- Type: Davit Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: David Round
Description: your specific needs. FEATURES: Models with 1 and 3 capacities Forward and reverse infinitely variable speed control High strength carbon steel construction Fully powered extension boom 225 amp/hr batteries and 25 amp, 24 volt on-board charger Dynamic brake key lock and battery
- Load Capacity: 3 tons
- Type: Mobile / Truck Mount Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: SEYI America Inc.
Description: and high rigidity crank ensure press long life and accuracy. User-friendly design and all-function electric control system provide high automation compatibility. Many protective devices ensure operation safety. ● Design 1. Motorized Side Adjusting Device The motorized slide
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: thin brake motor and operated with push buttons. It provides stable positioning accurancy and quick adjustment.。 2. Digital Die Height Indicator Motorized slide adjusting device fitted with 0.1mm increment digital die height indicator. 3. Dual Safety Valve The interlock
- Capacity / Operating Force: 200 tons
- Stroke: 5.905515 to 9.055123 inch
- Rate: 25 to 70 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
AC Motors - AC Synchronous Motor -- Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C MountSupplier: ElectroCraft
Description: de-energized a spring returns the valve or damper to it's original position. This simple, reliable function continues to be a cost effective solution for valve and damper control decades after it was first introduced. Also designed for precise timing applications in appliances,
- Continuous Torque: 0.05 to 2.5 In-lbs
- Shaft Size: 0.47 inch
- Shaft Speed: 0.0166666666666667 to 10 rpm
- Diameter / Width: 1.97 inch
-
Supplier: Eaton
Description: nozzles, pumps, valves, heat exchangers, and process equipment. With an automatic control system monitoring the strainer operation, cleaning is accomplished by an integral backwash system. A small portion of the screen element is isolated and cleaned by reverse flow. The remaining
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: RS Components, Ltd.
Description: Festo VMEF-KT-M32-M-G18
- Valve Size: 0.125 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media: Air
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls
- Valve Size: 0.5905515 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: 3-Way Air-Piloted Valve
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Flow (Cv): 47
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
Find Suppliers by Category Top
Featured Products Top
-
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Applications: Chemical, pharmaceutical, food processing, and industrial automation Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech®
More Information Top
-
Pheromone Signaling
3 - way motorized directional control valve .
-
CR4 - Thread: Looking for Used or Reconditioned Valves, Pumps, and Steam Traps
I did book a couple of parts from the ebay for this item + control valves electric motorized 3 - way for thermo oil application & steam traps.
-
Bases automation
Become in the hydraulic system for control of twice acting cylinders and hydraulic motors often 4 / 3 - directional valves use.
-
R407c as an alternative to R22 in refrigeration systems
Control of the system is achieved by the manipulation of two motorized 3 - way valves which regulate the hot and cold water-glycol which act as heat source and heat sink for the evaporator and condenser.
-
Oil hydraulic system
… 27 vertical dynamics 132 Verwirbelung loss 173, 179 delay, 31 volume flow control 636 lastdruckunabhängige to 152 Volumennutzungsgrad storage 745 volume control 654, 656-with 3 - path -flow valve 655 Volumenstrom-(Signal-)Kennlinie … … behavior 195 Voice Coil motor 614 full flow filtration …
-
Manual motor vehicle electronics
… conventional compressed air-foreign force brake system: 1 sensor and Pol wheel 9, 2 membrane cylinders 8, 3 magnetic control valve (ABS), 4 engine control , 5 membrane-spring storage … … 7, 6 magnetic control valve , 2- directional valve, 3 / 2-path solenoid …
-
Oil hydraulic system
… with integrated brake), 8 supporting bracket (claw); overview circuit diagram Combined b for electrohydraulic control of the working device, 1 … … tax generators 5 diesel engine 7 driving oil supply … … 2 control panel 4, 3 individual-pilot valve , directional valve element, 6 regulated …
-
Manual combustion engine
Image 12-29 pump-line-nozzle (PLD) or Unit-pumping-system (OOPS) for commercial vehicle engines [6] design Bosch, 1 injection nozzle holders; 2 pressure pipes; 3 high pressure line ; 4 connection; 5 stroke stop; 6 solenoid valve needle; 7 plate; 8 …
-
Metering pumps with new drive concept
… 1 ± off-hand drive unit over toothed belt-eccentric drive, 2 ± metering head with ceramics- valves , 3 ± POLYTETRAFLUOROETHYLENE-laminated membrane … … inflation, 5 ± stepping motor for control of the movement of the … … 6 ± housing (protection type IP 65).
Indicates content that may require registration and/or purchase.