Products/Services for Motorized Fta Satellite Systems
-
Satellite Communications Equipment - (170 companies)Satellite communications equipment is used for the transmission, conditioning, and reception of satellite signals in worldwide telecommunications. General specifications include product type, mounting style, and connector type or interface... -
Satellites - (40 companies)Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance. A satellite is any object that orbits...
-
Antennas - (1286 companies)...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced... -
Terrestrial Radio and Satellite Radio Services - (31 companies)Terrestrial radio and satellite radio service providers transmit radio programming over satellite, cable networks and over open airwaves. Terrestrial radio and satellite radio service providers transmit radio programming via the open airwaves, cable... -
Mobile Satellite and Mobile Command Center Services - (34 companies)Mobile satellite and mobile command center services provide setup and installation of mobile communication centers and mobile communication equipment. Mobile satellite and mobile command center services install and configure mobile communication... -
Galvanometer Optical Scanners - (33 companies)Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications. Galvanometer optical scanners also called Galvos or Galvo scanners are motorized mirror mounts and systems used for laser-beam steering or scanning...
-
Communication Service Providers - (1192 companies)Communication services providers include phone companies, satellite companies, and internet service providers (ISP). Communication service providers include phone companies, satellite companies, and internet service providers (ISP). The market...
-
Material Handling Carts and Trucks - (1274 companies)Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available...
-
End Trucks - (38 companies)End trucks are motorized or manual devices that run on girders. They are used to position and support lifts or manipulators over the work area. End trucks are material handling devices that are used to position and support lifts or manipulators over...
-
Slewing Drives - (24 companies)Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems...
Product News
-
C-Flex Bearing Company
Precision Bearings for Satellite Solar Tracking gyroscopes. Pivot Bearings enhance the gimbal performance by providing frictionless rotation, high repeatability, require no lubrication or maintenance which enables smooth high durable operation in Vacuum of space while ensuring smooth, precise movements critical for maintaining accurate orientation. Satellite Communication Systems. Satellite antennas must maintain precise alignment with ground systems. C-Flex Pivot Bearings with high radial and axial stiffness, low hysteresis and no backlash... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
parvalux by maxon
Motorized electronic side steps Taxi step motors power the actuators used in a wide range of taxi side steps. Electronic side steps reduce the distance a taxi passenger needs to step up to access a taller vehicle. They are ideal for use in taxi applications because they fold neatly away when not in use. The main benefit is providing a pleasant experience for passengers and people with mobility issues. The nature of a taxi step means that the actuator needs to be underslung on a vehicle. This also means they are subject to the... (read more) -
KOA Speer Electronics, Inc.
LTCC Substrate for Space/Satellite LTCC Low Temperature Co-fired Ceramics are multilayer ceramic substrates for satellite, space station, rocket and space transfer vehicles. KOA LTCC uses Silver based paste(Ag) with low conductor resistance as multilayer conductor patterns in ceramics substrate by co-firing process. This makes it possible to achieve low loss electrical performance multilayer substrates. The substrate is outstanding in heat and humidity resistance, good airtightness and no outgassing from the ceramics. KOA LTCC... (read more)Browse Electroceramics Datasheets for KOA Speer Electronics, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Motorized Three-Way Control Valve In many process systems, engineers struggle with unstable flow control, leakage risks, and harsh operating conditions. Extreme temperatures, varying pressures, and mixed media often shorten valve life and increase maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: * Wide size range (3/4'' -14'') for flexible system design. * High pressure ratings up to Class 600 for demanding services. * Broad temperature capability (-196... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve compatible with both cryogenic and high-temperature processes. Standards and Actuation. Designed according to ANSI/ISA 75.01.01 and ASME B16.34 standards. Face-to-face per ASME B16.10 and flanges per ASME B16.5. Motorized actuation provides accurate flow control and improves system efficiency. Feel free to contact us to support your project. (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Schmersal Inc.
Safety Motorized Bolt Lock with RFID at the time the bolt is extended, the switch can detect if the locking bolt does not reach the "locked" status at the first attempt and will make a second, autonomous attempt. Only after the second attempt has failed will the AZM400 report a fault. This reduces the number of error messages and protects the device and the machine against damage. Since the locking bolt is motorized, the AZM400 is both power-to-lock and power-to-unlock. It is bi-stable in the event of a power failure, which maintains... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Mid-Mountain Materials, Inc.
The Gold Standard for Cable Sleeves on Satellites Browse Nomex (R) Textiles. Why Nomex (R) is Ideal for Cable Sleeves on Satellites. Few working environments are as unforgiving as the vacuum of space. As with any frontier, there are enduring challenges associated with the space industry. Efficient propulsion. Reliable communication. Protection of assets deployed at low earth orbit (LEO) and above. It 's a multifaceted challenge that has grown more complex, yet also more manageable, over time. This is partly due to the rise of the new space... (read more) -
Flexco Microwave, Inc.
Cable assemblies for Satellite earth stations FLEXCO CABLES GO TO SEA: GROUND-BASED MIDCOURSE DEFENSE. Critical applications such as air traffic control, missile guidance and satellite earth stations have one thing in common: The need for high reliability interconnections that are low loss, phase matched, and phase stable under temperature and flexure. All of these systems operate with no margin for error: all rely on Flexco cable assemblies. Flexco's high performance, rugged cable assemblies are super flexible and can be installed easily... (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Shanghai Thinktank Process Management Co., Ltd
2 " Motorized Ball Valve – 150LB THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: Valve Type: Motorized Ball Valve, Full Port. Size: 2 inch. Pressure Rating: 150LB. Body Material: ASTM A216 WCB (Carbon Steel). Trim Material: SS304 (Stainless Steel). Temperature Range: -29 C to 120 C. Connection Options: Flanged or threaded. Actuation: ON/OFF or modulating electric actuator. Mounting: ISO... (read more)Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Isotech, Inc.
Streamline Motion w/ Isotech Motorized Tables Streamline motion control design with Isotech's Posi-Drive TM Motorized Tables. These compact, cost-effective tables are available in three size profiles, eliminating the need for component alignment and allowing for easy installation with standard fasteners. Equipped with anti-backlash lead screws, flexible multi-beam couplings for high-speed misalignment, and standard NEMA motor mounts, they are ideal for precision motion control applications. Choose from one, two, or three-axis... (read more)Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc.
-
receiver ( Page 9 ) - offers from receiver manufacturers, suppliers, exporters & wholesalers
Sell Pioneer AVIC 8000NEX Navigation receive System Navigation receiver w/ motorized 6.95" touchscreen monitor (10A fuse) Wiring harness GPS antenna ... • Satellite Receiver • Fta Receiver .
-
Manual railway infrastructure
… position, 260 spring tongue, 85 express 260 errors inner, 85 error tree analysis ( FTA ), 583 error description … … leader room signaling, 537 radio services 840, functionalities, radio technology, analog, 855 sparkling subsystem 868, 841 FÜSTE … track distance, 317 minimum light space, 309, 311 minimum rise, 612 mixing current motor , 697 middle switches … … 204 with bearing up pouring, 200 pore water pressure development 184, 209 reorganization, satellite stations, 457 columns …
-
Manual of the Mess- and automation technique in the automobile
… photo resistance 124 FPGA 246 FPGAs 125 FR4 159 FR5 159 Frame-Remote 532, data 532 Free, program Mable gate array (FPGA) 246 freewheeling diode 246 foreign force system 441 foreign layer 261 … … heating 501 FSR 146 FTA 49 FTDMA 542, 551 … … transition temperature 159, 161 rectifiers 330 direct current generator 38, 353 direct current motor 228, automatic 19 … Saw tooth principle 150 converging lens 120 SAR 149 satellite digital audio radio service (SDARS) 103 satellite …
-
Federal Register > Wednesday, January 25, 2012 > [77 FR 3848] Major Capital Investment Projects
… support increased density and clustering of development in a way that can reduce motorized travel, thereby improving … FTA notes, however, the practice of actually predicting the changes in development patterns that will occur as … … before and after studies), a hybrid framework of quantitative and qualitative measures, and satellite imaging and windshield … … investment, either as an initial starter segment or an extension to an existing system ) will show how …
-
Paratransit Emergency Preparedness and Operations Handbook
❑ Consider use of satellite phone technology or some other small, portable com- munication platform. Resource for Urban/Suburban Areas ▪▪ Communication Technologies http://bussafety. fta .dot.gov/show_resource.php?id=4175 This excerpt … … Michael Bowman, PhD, Murray State University, discusses a robust yet affordable mobile communications system , which Murray State … Transporting special equipment, such as motorized wheelchairs/scooters, excess oxygen tanks, etc., can place significant demand on paratransit …
-
Electronics in automotive engineering
… 978-3-540-34014-0, vaulters, 2007, [Riet92] T. Rietveld: "Decca, radar and satellite navigation" ISBN 3874121097 … [Royce70] W. W. Royce: "Managing the Development of Large software of system ", Proceedings IEEE Wescon, August 1970 [Rupp06] Chris Rupp: " Requirements Engineering and management. … relay 22 engaging winding 22 injection pressure 40 injection quantity 32 injecting system electric motor 22, 24 … excitation 19 foreign start bolts 21 spark ignition 270 frequency modulation 105 FSI 269 FTA 256, 311 .
-
Automotive electronics
… 9 Flexray 23 FlexRay message 31 FlexRay Frame 31 FlexRay communication cycle 25 flow, of the Following Cold start-nodes 28 foreign body protection 423 frequency 355 front-algorithm 300 front illumination system 378 early failures 268 FTA 279 FTDMA 9 filling … … balance 194 Momenten structure 131 Momenten conversion 134 Momenten wish 131 MOST 32 motor -charging 168-leitungssatz … … 260 - Function 260 - Integrity level 264, 275-plan 265-sample time uncertainty 93 satellite 346 satellite sounding …
-
Travel Demand Forecasting: Parameters and Techniques
… number of lanes should also be checked using field verification or aerial or satellite imagery to ensure … … remaining characteristics, such as transfer penalty, may be needed to better represent the system in some situations. … need guidance with regard to what attribute values should be coded for these new services ( FTA , 1992). Transit service with frequent stops within a shared right-of-way with other motorized vehicles.
-
Electronics in automotive engineering
Support ISBN 978-3834817150, Vie path, 2012, [Reisch07] M. Reisch: "Electronic components" Berlin ISBN 978-3-540-34014-0, vaulters, 2007, [Riet92] T. Rietveld: "Decca, radar and satellite navigation" ISBN 3874121097, Delius … … Development of Large software of system ", Proceedings IEEE Wescon … … 269 dokumentengetriebenes model, 295 electrical double-layer capacitor 27 DPF, 16 double final motor , XX, 78 DRAM … … 229 guiding size, guiding size agents, 229, 361 frequency modulations, 159 FSI, 360 FTA , guiding process, 321 …
-
Steer Wireless
SMC This ECU receives the data (maybe in degrees) and these are fed to the Motorized Steering System so that the wheel could be physically turned. A Fault-Tolerant Architecture ( FTA ) is based on the distribution of the hardware that is required to … A Prime Chain and a Redundant Chain as in Satellite Launch Vehicles wherein the Redundant Chain takes …
Indicates content that may require registration and/or purchase.