Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaelus
Description: Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware
- RX (Low): 698 to 2,170 MHz
- Insertion Loss: 0.11 to 2 dB
- Connectors: 7/16
- Package Type: Connectorized
-
Supplier: L-com, Inc.
Description: The antenna kit features a VHF/UHF duplexer and a pair of field tunable antennas. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna. Features Duplexer
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: desired. The antenna kit features a Tri-band duplexer and a pair of mobile antennas. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna Features
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band
-
-
Supplier: L-com, Inc.
Description: and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band, GPS
-
Supplier: L-com, Inc.
Description: mobility and wide coverage is desired. The antenna kit features a Tri-band duplexer, a pair of mobile antenna, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band, GPS
-
Supplier: Anatech Electronics, Inc.
Description: 2140 MHz / 4280 MHz / 6420 MHz Multi Band Triplexer
- Insertion Loss: 0.3 dB
- Device Type: Multiplexer, Triplexer
-
Supplier: Anatech Electronics, Inc.
Description: 500/615-1330/1500-2700/3000 MHz Multi Band Filter
- Device Type: Multiplexer
-
Supplier: Richardson RFPD
Description: CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location,
- RX (Low): 1,805 to 1,880 MHz
- TX (High): 1,710 to 1,785 MHz
- Insertion Loss: 2.6 dB
- Device Type: Duplexer
-
Supplier: Skyworks Solutions, Inc.
Description: Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands 1, 3, 5, 8, and 20; operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The SKY78013 meets spectral linearity
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands I, II, IV, V, and VIII; operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78015 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP,
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer
- Frequency Range: 824 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: most of the licensed and unlicensed cellular bands. The DPD algorithm supports linearization on signal bandwidths up to 40 MHz depending on the power amplifier (PA) characteristics (for example, two adjacent 20 MHz carriers). The IC supports Rx bandwidths up to 100 MHz. It also supports
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice band. It is highly immune to interference and noise and permits extensive voice-band
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Cirrus Logic, Inc.
Description: power for DAC playback to headphones 4 line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band,
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multi-channel digital mixing combined with powerful analog mixing to support a wide range of different architectures and use cases. A smart digital microphone interface provides power regulation and a low jitter clock
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Richardson RFPD
Description: CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
- Insertion Loss: 2 dB
- VSWR: 1.67 :1
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The SKY68000-31 is a hybrid, dual-band multi-chip RF front-end (RFFE) module supporting cellular LTE-M/NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an LTE dual-band radio operating in Band 13 and
- Supply Voltage: 3 V
- Device Type: Front End
- Features: Other
-
Supplier: ASTM International
Description: common framework for the physical layer in the 902 to 928 MHz LMS band. This band is allocated for DSRC applications by the FCC in Title 47, Code of Federal Regulations (CFR), Part 90, Subpart M and by Industry Canada in the Spectrum Management, Radio Standard Specification, Location
-
Supplier: Anokiwave
Description: of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands NEW
- Operating Frequency: 24,500 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other
- Package Type: FCCSP
-
Supplier: Anokiwave
Description: of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 37 to 43.5 GHz operation n260 and n259 3GPP bands Supports both
- Operating Frequency: 37,000 to 43,500 MHz
- Technology: 5G Standard
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity
-
Supplier: Telit IoT Solutions, Inc.
Description: Air (DOTA) Industrial temperature range Key Benefits xE Form Factor Extra-wide area coverage (10Km range) LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band Family Concept The Telit LE family comprises multi-band, multi-channel radio modules operating
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 25 to 335 mA
- TJ: -40 to 85 C
-
Supplier: Qorvo
Description: of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0210 IF Up/Down Converter IC or AWMF-0224 Dual Channel IF Transceiver IC for a full RF
- Operating Frequency: 24,250 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Qorvo
Description: of net-zero emissions and is the industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0218 IF Up/Down Converter IC or AWMF-0196 Dual Channel IF Transceiver IC for a full RF
- Operating Frequency: 37,000 to 43,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: Transmission The Data Connect 2178HSEPE also defines asymmetric (Plan 998) and symmetric (Plan 997) band plans for the transmission of upstream and downstream signals. The featured band plan 997 provides the symmetric transmission on both downstream and upstream. On the other hand, the
- Data Rate: 0.1 Gbps
- Network Equipment: Bridge, Extender / Repeater, Switch
- Features: IP Telephony / VoIP
- Area Network Type: Local Area Network (LAN)
-
Supplier: Tripp Lite by Eaton
Description: compliant with the latest QSFP+ Multi-Source Agreement (MSA), IEEE 802.3ba standards and industry-standard SFF-8436 specifications. It is compatible with all QSFP and QSFP+ ports and Cisco’s QSFP-H40G-AOC1M cable. Typical Applications 10GBASE-SR and 40GBASE-SR4 Ethernet InfiniBand QDR
- Fiber Core Size: 125 µm
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Fully Compliant and Compatible with the Latest StandardsThis cable is fully compliant with the latest QSFP28 Multi-Source Agreement (MSA), IEEE 802.3bm standards and industry-standard SFF-8636 specifications. It is compatible with all QSFP and QSFP+ ports. Typical Applications 25GBASE-SR and
- Fiber Core Size: 125 µm
-
Supplier: Tripp Lite by Eaton
Description: Fully Compliant and Compatible with the Latest StandardsThis cable is fully compliant with the latest QSFP28 Multi-Source Agreement (MSA), IEEE 802.3bm standards and industry-standard SFF-8636 specifications. It is compatible with all QSFP and QSFP+ ports. Typical Applications 25GBASE-SR and
- Fiber Core Size: 125 µm
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Fully Compliant and Compatible with the Latest StandardsThis cable is fully compliant with the latest QSFP28 Multi-Source Agreement (MSA), IEEE 802.3bm standards and industry-standard SFF-8636 specifications. It is compatible with all QSFP and QSFP+ ports. Typical Applications 25GBASE-SR and
- Fiber Core Size: 125 µm
-
Supplier: Data Connect Enterprise, Inc.
Description: transmission -40 to 75°C Operating temperature Redundant Power Design: 12~48V DC redundant power with polarity reverse protect function IP-30 metal case protection One box design, Master / Slave selectable via DIP Switch Defines Asymmetric (Band Plan 998) and Symmetric band plans for
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: Ethernet Backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The 10/100 features user-selectable Link Propagate, Link Segment and Remote Fault Detection modes to facilitate quick fault
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: ValueTronics International, Inc.
Description: equipment. Additional Features: Comprehensive testing facilities for AM/FM/ΦM transceivers to 1000 MHz Sensitive receiver for off-air transmitter monitoring with 2955R Full duplex facility tests radio telephones and cross-band repeaters Sequential and revertive tones, DTMF and DCS
Find Suppliers by Category Top
Featured Products Top
-
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Things You Need to Know About Combiner and Duplexer
In the wireless mobile phone communication system, the main function of the combiner is to combine the input multi-band signals and output them to the same indoor distribution system. The combiner is generally used at the transmitting end. Its function is to combine two or more radio frequency
More Information Top
-
A 2mA-2.5V low phase noise multi-standard VCO
Multi- band Duplexer Multi -band LNA .
-
A 0.9–3.0 GHz fully integrated tunable CMOS power amplifier for multi-band transmitters
Fig. 1(b) shows our target architecture for multi-band transmitters, which consists of multiple/multi-band antenna, a multi - band duplexer , and a multi-band PA.
-
Start pdf
RF Morecom manufactures a wide range of filters and duplexers, multi - band duplexers for use at 70 MHz to 23 GHz.
-
2008 IEEE MTT-S IMS exhibition guide
RF Morecom manufactures a wide range of filters and duplexers, multi - band duplexers for use at 70 MHz to 23 GHz.
-
2006 IEEE MTT-S Exhibition Guide as of March 20
GuiIpo, Gyeonggi-Do Korea RF Morecom manufactures a wide range of fil- teos and duplexers and multi - band duplexers for s at 70 MHzto 23 GHz including GPS an tenna and telematics trinp-band antenna and VCO.
-
Active duplexing for Software Defined Radio
Multi - Band Duplexer Architectures.
-
Applications of self-interference cancellation in 5G and beyond
MULTI - BAND ADAPTIVE DUPLEXER IN CELLULAR INFRASTRUCTURE AND MOBILE PHONES .
-
MEMS-based reconfigurable RF front-end architecture for future band-free mobile terminals
Achieving a multi - band reconfigurable duplexer and filter with low insertion loss and a desirable Q-value in a small size is also a very difficult issue.
-
Investigation of SAW W-CDMA antenna duplexer and GSM-based FEM including duplexer
We will improve these points and will include the duplexer within multi - band /multi-mode FEMs in the future.
-
High performance microwave acoustic components for mobile radios
Over the last years, we actively contributed to the evolution from single duplexers to multi - band multi-mode FEMs with integrated duplexers.
Indicates content that may require registration and/or purchase.