-
Supplier: Aitech Defense Systems, Inc.
Description: (4) for Differential and Eight (8) for TTL Channels Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels Input Overvoltage Protection Group B I/Os: 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Eight (8) Inputs are Read
-
Supplier: Data Device Corporation (DDC)
Description: The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits High Reliability MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays
- Input Channels: 10
- Maximum Load Current: 120 amps
- SSPC Type: AC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Supplier: Data Device Corporation (DDC)
Description: Ruggedized, IP-67 Rated Enclosure with Military Connectors or Power Studs BENEFITS Replaces Conventional Circuit Breakers, Switches, and Relays Increases System Reliability Less Weight and Space Consumption EMI Reduction Network-enabled Remote Load Control Optimize On-board Power
- Unit Type: Modular / Desktop
- Features: Other
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL I/O BOARD, RELAY OUTPUTS, MULTI-CHANNEL, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution Multiple
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, FOR OPERATOR PANEL, MULTI-CHANNEL RELAY OUTPUT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Gems Sensors & Controls
Description: Inverse or Direct Acting, Field Selectable Solid State Reliability Compact Size Four Independent Channels - 2 Single, 2 Differential Field Adjustable LED Channel Indicators Built-in Silence/Acknowledge Circuit Series 67 four channel level controls are an ideal solution for
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: (such as turbine and paddlewheel flow sensors), line voltages up to 240 V rms, and NPN, PNP, NAMUR, or contact-closure sensors. The DPF6300 provides signal conditioning on one channel, while the second channel accepts TTL/CMOS input. The DPF6400 provides signal conditioning on both
- Number of Digits: 6
- Analog Input Channels: 2
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Supplier: Transcat, Inc.
Description: w), Thermistor, Resistance (2-4 w), Frequency Multi-Channel Real-Time Data Display 6.5-Digit Bench DMM Function for Front Panel Inputs Monitor Function for Real-Time Viewing and Charting Between Scans 20 On-Board Math Channels One-Button Screen Capture of Chart or Data
- Data Acquisition: Datalogger / Recorder
-
Supplier: Data Device Corporation (DDC)
Description: The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up to 16 independent electrical system loads. Benefits Smart Power
- Input Channels: 16
- Input Current Range: 10 to 25 amps
- Maximum Load Current: 250 amps
- SSPC Type: DC Controller, Programmable
-
Supplier: Electro Standards Laboratories
Description: memory for parameter and calibration storage, the ability to select between 3 stored LVDT calibrations, and automatic LVDT indentification using TEDS-Tag® technology. Solid state relay switches, multi-point and mV/V calibration, and the ability to locate LVDT core null position are
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Data Device Corporation (DDC)
Description: Flexibility: Reconfigure Trip Levels, Channel Paralleling, Power-up Defaults Network Control: Load Channel Control and Status, Channel Reconfiguration, BIT Vehicle Health and Diagnostics: Autonomous Operation, Load Protection and Monitoring, Alarms Compared with
- Input Channels: 32
- Input Current Range: 5 to 20 amps
- SSPC Type: DC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Supplier: Transcat, Inc.
Description: Resistance (2-4 w), Frequency Multi-Channel Real-Time Data Display 6.5-Digit Bench DMM Function for Front Panel Inputs Monitor Function for Real-Time Viewing and Charting Between Scans 20 On-Board Math Channels One-Button Screen Capture of Chart or Data Displays 45
- Data Acquisition: Datalogger / Recorder
-
Supplier: Infineon Technologies AG
Description: pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Ten half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Infineon Technologies AG
Description: TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BSC030P03NS3 G | P-Channel Power MOSFET IAUC80N04S6N036 | Automotive MOSFET TLE4964-6M | Magnetic switches TLE4963-1M | Magnetic switches TLE94112ES | MOTIX™ multi half-bridge ICs for BDC
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: ProductionLine Testers, Inc.
Description: The IC200 is an automatic, multi-channel, parametric test system for DC analysis of integrated circuits. Base tester comes with a 4-channel VI-Source board, and is expandable to 128 channels. This tester is the ideal replacement for the common rack-and-stack
-
Supplier: CEF Industries LLC
Description: electromechanical relays as applicable Small form factor with custom packaging and reduced parts count Multi layer printed circuit board design, development and manufacturing that meet assembly requirements of IPC-A-610 Class 3 standard
-
Supplier: ValueTronics International, Inc.
Description: including: Connectors Squibs Sensors Semiconductors Fuses Relays Harnesses Resistive devices The Keithley 2750’s flexible, five-slot mainframe combines a 61⁄2-digit, 14-function DMM with support for up to 200 channels of two-pole switching and multi-channel analog/digital
-
Supplier: Honeywell Analytics, Inc.
Description: graphs and engineering units. Three adjustable alarm levels are provided per channel. Relay outputs allow control of beacons horns and other alarm events. A horn relay may be set for steady or pulsing operation. Nonvolatile memory retains all configuration data indefinitely.
- Operating Temperature: -13 to 140 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: ValueTronics International, Inc.
Description: w), frequency Multi-channel real-time data display 6.5-digit bench DMM function for front-panel inputs Monitor function for real-time viewing and charting between scans 20 on-board math channels One-button screen capture of chart or data displays 45 channels/second
- Data Acquisition: Datalogger / Recorder
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector is a digital, one or two channel gas detection transmitter that offers greater flexibility at a lower cost with customized sensor combinations and specialized options for adding only the functionality you need. It is ideal for monitoring toxic, combustible and refrigerant
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Infineon Technologies AG
Description: The TLE75242-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: in a NEMA4 rated, 14-gauge steel case without any holes or knock-outs except for glands provided for I/O wiring. Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 multi-drop interface to host computer Eight-channel programmable gain, 12-bit resolution
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: FX PCB Co., Ltd.
Description: board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140um/175um/210um
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
-terrestrial environments Coverage planning for 4G/5G and Wi-Fi systems under LunaNet architecture On-Body and Spacesuit-Mounted Antenna Simulations Antennas mounted on modern spacesuits pose novel electromagnetic challenges due to complex multi-layer materials and body (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Instrumentation and embedded controllers ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors, and other inductive loads in compact electronic systems. (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
rubber whole-ring seal, reducing heat loss. Hot air circulation system High-power long-axis fan + multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
The Model SA-XDS Multi Sensor Diffusion Based Monitoring System is a highly configurable multi-gas monitoring controller that simultaneously displays the gas type, readings, and status for each channel of (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
. Applications: Jamming systems, Radar Target Simulators, and Beamforming networks. System-Level Integrated Assemblies (VPX / CPCI) For modular open systems approaches (MOSA), Corech provides board-level frequency solutions that integrate multi-channel sources into standard ruggedized (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
need for network- powered devices (PDs) that require more power. These devices include multi-channel (802.11a/b/g/n) wireless LAN access points, PTZ (pan, tilt, zoom) speed dome network cameras, and other PoE network devices. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
24 V operating voltage Single-channel piezo amplifier: OEM module or benchtop device Compact OEM module in shielded metal housing; easy integration with soldering pins for mounting on boards; ideally suited for (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
transmission lines to physically cross each other on a circuit board without introducing adverse effects to system performance. This enables designers to route complex RF layouts – especially in dense or multi-channel systems – without adding extra PCB layers, reducing cost, size, and design (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
- Compatible with AGC-100 gauge controllers and XGS-600 multi-gauge controller, using the analog board, drives 2 IMG-500 gauges with one analog board. Agilent offers 2 IMG-500 models: 1 (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
Built-in de-interlacing algorithms Supports square pixels RS-232 and GPIO to control external devices Available as enclosed units and OEM board sets GigE Vision and GenICam compliant, enabling interoperability in multi-vendor environments (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Relay / Modules
Multi - channel relay boards are SPDT for 24VDC or 120VAC at 10A max.
-
Laser Welding of Alumina Ceramic Substrates with Two Fixed Beams
To achieve this, a digital output interface board (see appendix Section 8.3 for schematic) was fabricated and integrated with a multi - channel relay board that connected to inputs on the CO2 and Nd:YAG laser controllers.
-
Multi-Form Relay Board
The Series 2040 test system utilizes a 22 channel Multi Form Relay (MFRly) board for low current analog or digital switching.
-
Self-diagnosis of damage in fibrous composites using electrical resistance measurements
Each multi plexer board contains 40 relays for channel switching.
-
Mechanical and Electrical Technology IV
Besides microchip, adapter board includes photoelectric isolator group, multi - channel switch group, relay group, relay drive interface, isolation power sensors, power supply module and RS232 serial communication interface, shown in Fig.4.
-
A 32x32 array of polycrystalline PbSe opens up the market of very low cost MWIR sensitive photon detectors
It combines a dynamic signal analyzer board, 8 channels (expandable to 4 boards - 32 channels ), 24 bit, 116 dB dynamic range, a fast reed relay multi plexer, and precision low noise amplifiers.
-
Investigation of Brake Control Using Test Rig-in-the-Loop Technique
The HIL tool has the following components: Platform - dSpace AutoBox with DS1005 PPP Board, DS2210 HIL Engine Board and DS2003 Multichannel A/D Board ; Brake system - hydraulic system with the ABS hydraulic control unit (pump and eight relay valves) actuating up to…
-
Wireless Ultrasonic Transducer Network for Structural Health Monitoring of
an Aircraft Wing
The on- board pulser can generate 350 kHz, 70 V peak-to-peak tone-burst signal; a multi plexer made of mechanical relays and laser- diode switches was developed for multi- channel data acquisition; an 8-bit 10 Ms/s A/D chip was…
-
Three online neutron beam experiments based on the iLab Shared Architecture
There are 3 PXI-7330 motion control boards operating the stepper motors and associated limit switches, a PXI-6259 multi -function DAQ to receive signals from additional limit … the pneumatically controlled motions, a PXI-6521 8 channel relay card to drive the…
-
ALTERNATE IN-SITU ENVIRONMENTAL TESTING SYSTEM BY MATRIX
DESIGN
The hardware part of this system includes 1 desktop PC with National Instruments GPIB-PCII/IIA interface board , 1 or 2 DC power supply, 1 high-resistance meter … panel with 10/20 test connectors, and 1 or 2 100- channel relay multi plexers.
Indicates content that may require registration and/or purchase.