Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tradeport Electronics Group
Description: multiple-output is turned on or off at the same time, the equipment is occasionally damaged. For this, the time of on and off of a specific output can be delayed. Output Selection. On and off of each output can be selected and set besides the main output key. Key
- Features: DC Power Supply
-
Supplier: Unipower, LLC
Description: Features and Options Outputs Set by DIP Switches Up to 6 Outputs Choose From 508 Models I2C Serial Data Bus Option “CellularPower”™ Architecture Hot-Swap or Chassis Mount Integral LED Status Indicators 6.8 Watts/Cubic Inch AC or DC Input Power Factor Corrected (AC) Low
- DC Output Power: 600 watts
- Output Frequency: 0.275 MHz
- DC Input Voltage: 36 to 72 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, SWITCHER, COMMERCIAL, 65W, MULTI-OUTPUT, 5.12, -12V OUT
-
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, SWITCHER, COMMERCIAL, 65W, MULTI-OUTPUT, 5, 24, 12V OUT
-
Description: - Tow independent controllable channels+Sense - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual, parallel, and series - Over-voltage / Over-current protection - Data-logging function: could record the output
- DC Output Voltage: 0 to 60 volts
- DC Output Current: 0 to 12 amps
- DC Output Power: 378 watts
- Number of Outputs: 1 to 2 #
-
Supplier: ValueTronics International, Inc.
Description: Leads Set (TLPS), High Current Premium Test Lead Accessory (TLPWR1) The BK Precision Multi-range power supply Model 9103 can replace several power supplies on your bench by offering extended operating areas. Unlike conventional supplies with fixed output ratings,
- DC Output Power: 319.9999999999997 watts
- Features: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Power supply, switcher, commercial, 110W, multi-output, 24, 5V out
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, SWITCHER, MEDICAL, 180W, MULTI OUTPUT, 5, 24, 12, -12V OUT
-
Supplier: Newark, An Avnet Company
Description: MULTI-RANGE DC PWR SUPPLY, 320W, 42V/20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:20A; Power
-
Supplier: Newark, An Avnet Company
Description: MULTI-RANGE DC PWR SUPPLY, 320W, 84V/10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:84V; Output Current Min:0A; Output Current Max:10A; Power
-
Supplier: Tradeport Electronics Group
Description: Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies
- Features: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: The Sorensen XG Series is an 850 Watt, 1U half-rack DC power supply. The XG Series is the new standard for powerful, programmable DC power systems. Designed for test, production, laboratory, OEM, and quality assurance applications, the XG Series 1/2 rack mount
- DC Output Current: 1 to 110 amps
- DC Output Power: 670 to 850 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 1 to 110 amps
-
Supplier: Kikusui America, Inc.
Description: operation range from 80 V - 20 A to 16V - 100A. With a single PWR Series power supply alone, you can cover an extensive output range equivalent to what is provided by three to six conventional single range DC power supplies. L type can output up to 160% of
- DC Output Voltage: 0 to 80 volts
- DC Output Current: 0 to 40 amps
- DC Output Power: 400 watts
- AC Input Voltage: 85 to 250 volts
-
Supplier: AMETEK Programmable Power
Description: The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC power testing in 1.7, 3.4, 5.0 & 10kW. The new single-channel programmable DC power supply
- DC Output Power: 1,700 to 10,000.000000000002 watts
- AC Output Voltage: 40 volts
- Features: DC Power Supply
-
Supplier: Kikusui America, Inc.
Description: The small-size PMP Series is a DC power supply that supports simple functions and provides constant multi-output voltage (CV) and current (CC). The past multi-output power supply can provide only two types of concurrently variable
- DC Output Voltage: 0 to 350 volts
- DC Output Current: 0 to 5 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 3 #
-
Supplier: AMETEK Programmable Power
Description: The DCS Series of 1 kW, 1.2 kW, and 3 kW DC programmable power supplies provides a highly reliable switch mode power supply platform. This switched-mode DC power supply utilizes unique packaging techniques to achieve continuous full
- DC Output Current: 1 to 350 amps
- DC Output Power: 1,000.0000000000001 to 3,000 watts
- AC Output Voltage: 8 to 600 volts
- AC Output Current: 1 to 350 amps
-
Supplier: Tradeport Electronics Group
Description: Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value The PW-A Series are multi-output tracking CV/CC power supplies
- Features: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Minimum 1mV / 1mA resolution for highly accurate control of power sources • Three independent outputs - 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 (fixed) • 4 LED displays with 3 digits after decimal point • Intuitive digital panel control with rotary encoder switch and rubber key with
- DC Output Voltage: 0 to 30 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 100 to 240 volts
- AC Output Current: 3 amps
-
Supplier: AMETEK Programmable Power
Description: The Sorensen™ Asterion® DC ASM Series is the newest addition to the Asterion platform of DC power testing solutions. The new ASM Series features up to 3 independently controlled and isolated DC outputs in a 1U high chassis. The Asterion DC ASM Series, just
- DC Output Power: 1,700 watts
- AC Output Voltage: 600 volts
- Features: DC Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Cole-Parmer
Description: • Unit automatically recalculates voltage and current limits for each setting • Digitally controlled, mixed mode linear/switching DC power supply • 10 mV / 1 mA resolution over the full range • Bright, easy to read display • Light weight compact design • Low ripple and noise •
- DC Output Voltage: 0 to 60 volts
- AC Output Current: 5 amps
- Features: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Minimum 1mV / 1mA resolution for highly accurate control of power sources • Three independent outputs - 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 (fixed) • 4 LED displays with 3 digits after decimal point • Intuitive digital panel control with rotary encoder switch and rubber key with
- DC Output Voltage: 0 to 30 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 100 to 240 volts
- AC Output Current: 3 amps
-
Supplier: Process Technology
Description: multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more.
- DC Output Voltage: 12 volts
- DC Output Current: 50 amps
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Over Voltage Protection • Over Temperature Sensor • BITE Capability GENERAL SPECIFICATION ¨ 28 V DC Input – Aircraft Supply (MIL-STD-704A) ¨ Multiple Outputs +3.3V DC @ 6A, +5V (L) DC @ 4A, ±5V (A) @ 0.5A, ±15V @ 1A, +42V DC @ 1.82A,
- DC Input Voltage: 28 volts
- DC Output Voltage: 3.3 to 95 volts
- DC Output Current: 0.5 to 6 amps
- Form Factor: Circuit Board
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Over Voltage Protection • Over Temperature Sensor • BITE Capability GENERAL SPECIFICATION ¨ 115 V AC 3-Phase – Aircraft Supply (MIL-STD-704A & BS.3G.100) ¨ Multiple Outputs +3.3V DC @ 6A, +5V (L) DC @ 4A, ±5V (A) @ 0.5A, ±15V @ 1A, +42V DC @
- DC Output Voltage: -15 to 95 volts
- DC Output Current: 0.81 to 6 amps
- AC Input Voltage: 115 volts
- Form Factor: Circuit Board
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes
- DC Output Voltage: 80 volts
- DC Output Current: 15 amps
- DC Output Power: 720 watts
- Number of Outputs: 2 #
-
Description: OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range · SCOPE display mode to read voltage / current / power curve
- DC Output Voltage: 45 to 1,500 volts
- DC Output Current: 4 to 100 amps
- DC Output Power: 1,000.0000000000001 to 8,000.000000000001 watts
- Output Frequency: 50 to 60 MHz
-
Supplier: XP Power
Description: • High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.1 to 4.1 amps
- DC Output Power: 130.0000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Process Technology
Description: multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more.
- DC Output Voltage: 24 volts
- DC Output Current: 100 amps
- DC Output Power: 2,400.000000000002 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Description: - Three independent controllable channels - Output resolution : 1mV / 1mA - Low ripples / low noise - Up to 100 group timers - Multi- working mode : individual, parallel, and series - Over-voltage / Over-current protection - Data-logging function: could record the output
- DC Output Voltage: 0 to 60 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 198.00000000000003 to 378 watts
- Number of Outputs: 3 #
-
Supplier: PTB Sales, Inc.
Description: RPG The ENI RPG is a Asymmetric bipolar pulsed DC, which contains one power module that provides up to 5kW of pulsed DC. It is designed with a multi-tap output transformer to match any load condition.
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Potentiometers. The Voltage can be set from 1 V onwards to its maximum rated level. The remote sensing terminal on the front helps the user to compensate for the output line losses so that precise, regulated voltage can be made available for the desired load away from the power
- Features: DC Power Supply
-
Supplier: RoMan Manufacturing, Inc.
Description: IGBT controls as well as saturable reactors AC and DC outputs Integrated center tap rectifier star rectifier Bridge rectifier Thermocouple and thermo switch integrated monitoring available Accessories including PT’s, CT’s (with and without burden resistors), enclosures, flow switches,
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Features: DC Power Supply
- Type: Rectifier
-
Supplier: Infineon Technologies AG
Description: A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled
- Output Voltage (Volt): 5 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
other multi output power supplies that can achieve the same power level. Having three channels allows for higher output power and a wider output voltage range, all in a competitively priced 1U form factor. The Asterion® DC ASA Series is the next evolution in the programmable power space. (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power’s two new series of multiple output DC programmable power supplies are designed to address the needs of a wide range of applications. In this application note, the experts at AMETEK Programmable Power discuss applications such as (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
DC ASA Series offers the most advanced multiple-output programmable power supplies on the market today. The Asterion DC ASA Series offers multiple-output usability and efficiency (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
Application Note Emphasizes Multi-Output Supplies' Flexibility, Power Density
Multiple-output programmable DC power supplies can serve a wide range of applications, extending from semiconductor tests to process control. When selecting such supplies, look for flexibility as well as power density. Concerning the latter, choose a supply that maximizes output power while
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Diffuser Design for PACE Global Formula One Racer
… wind tunnel: Scale 1:15 Testing room dimension(mm) 1515×1185×820 Injection area (m2) 0.12 Maximum wind speed (km/h) 170 Injection flow length (mm) 1160 Fan power (kw) 7.5 2 CPS-3303/C Multi Output DC Power Supply CPS-3303/C (Figure 14 …
-
An Isolated Dual-Input Converter for Grid/PV Hybrid Power Systems | Juan | Journal of Computers
[14] R. Maurya, S. P. Srivastava, and P. Agarwal, "Design & Implementation of Transformer-less Multi Output DC Power Supply ," Trans.
-
Energy Efficient HPC Data Centers
AC/ DC Multi output Power Supply Voltage Regulator Modules .
-
Current Modulation Control Method for a Multi-Output Power Supply
ABSTRACT Concerning a multi - output DC power supply having two or more secondary wind- ings it was an important technical problem that the main switch would easily become a heat spot.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Power Electronics
This is the basic for many types of multi - output dc power supplies .
-
Charge distribution analysis of catalysts under simulated reaction conditions. Third quarterly technical progress report, March 31--June 30, 1993
It contains a multi - output DC power supply (+5V, -5V, +12V & -12V) for system support and two high voltage power supplies which output 0- 1100V to the electrode bias.
-
Advanced Conversion Technology, Inc
This low voltage DC/ DC multi - output power supply operates from 270 VDC, MIL-STD-704E, rectified three phase input power and produces thirteen output voltages.
-
Phase / DC / DC Power Supplies
This low voltage DC/ DC multi - output power supply operates from 270 VDC, MIL-STD-704E, rectified three phase input power and produces thirteen output voltages.
-
AC/DC Converters
This low voltage AC/ DC multi - output power supply operates from 115 VAC, three phase, 400 Hz and produces six DC output voltages.
-
A high power factor rectifier associated with a ZCZVS PWM full-bridge inverter in a rectifier/inverter system
This kind of power supply presents multi output DC voltages, constant switching frequency, and reduced size and weight when compared with linear power supplies, but the input stages of the switching mode power supplies are well known to be harmonic generators.
Indicates content that may require registration and/or purchase.