-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SUB MIN PIN MULTI MATE
- Features: RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: SUB MIN PIN MULTI MATE
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: This device is a Silicon-Glass Beam-Lead PIN diode fabricated with MACOM's patented HMIC™ process. This device features one silicon pedestal embedded in a low loss, low dispersion glass which supports the beam-leads. The diode is formed on the top of the pedestal,
- VR: 90 volts
- Operating Frequency: 100 to 18,000 MHz
- CT: 0.026 pF
- Features: Other, RF Diodes
-
-
Supplier: Newark, An Avnet Company
Description: MULTI COAX MICRO MIN PIN ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 958149-SF9411-6000 Category: Connectors, Interconnects>Contacts - Multi Purpose Series: BMA Type: Coaxial Contact Finish: Gold Package: Tray Wire Gauge: 0.085" Flexible Contact Termination: Solder Contact Material: Beryllium Copper Pin or Socket: Coax,
-
Supplier: DigiKey
Description: Pin Contact Gold Solder Coaxial
- Features: Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN PIN COAX RG-405 GOLD SOLDER
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 905977-227602-1 Series: Coaxicon Features: Pin Contact Gold Solder - Coaxial Package: Bulk Family Name: 227602 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status:
-
Supplier: Holzberg Communications, Inc.
Description: more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical
-
RF Repeaters - Console/Computer Interface Multi Format ANI Decoder -- Cimarron Technologies C Plus ISupplier: Holzberg Communications, Inc.
Description: more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical
-
Supplier: QuinStar Technology, Inc.
Description: high isolation version. Control signal required to operate these switches is TTL. Standard input/output RF ports are K-female connectors, and DC bias/control signal is via feedthrough pins. For high speed versions, SMA connector is provided for control signal. These
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 1.5 to 5 dB
- Isolation (Port to Port): 28 to 50 dB
- Switching Speed: 0.000005 ms
-
Supplier: TE Connectivity
Description: Material : Polytetrafluoroethylene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142A, RG 142, RG 400, RG 58A, Multi-Conductor 9246, RG 142B Connector & Contact Terminates To : Wire & Cable RF Contact Style :
- Current: 1 amps
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Belden Inc.
Description: FS Series Mini (22-24 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate blind entry. 25 per Pack
- Current Rating: 24 amps
- Features: Audio / Video Connector, Coaxial Connector
- Connector Type: BNC
-
Supplier: Belden Inc.
Description: FS Series Mini (24-26 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate blind entry. 25 per Pack
- Current Rating: 26 amps
- Features: Audio / Video Connector, Coaxial Connector
- Connector Type: BNC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors MULTI COAX MICRO MIN PIN Product overview: 227602-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
- Voltage Rating: 150 volts
-
Supplier: Larson Electronics LLC
Description: desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector
-
Supplier: Larson Electronics LLC
Description: LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e.
-
Supplier: L-com, Inc.
Description: uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: SMB
-
Supplier: L-com, Inc.
Description: uses a snap on connection. An important difference to note is that the SMB Jack (female) interface design has a Male center contact and the SMB Plug (Male) design uses a female socket for the center pin. SMB connectors generally have a maximum operating frequency of 4 GHZ and are
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: SMB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65344-21 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66109-11, SKY66408-11 Skyworks SKY65344-21 is a high-efficiency Front-End Module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 6 x 6 mm Multi-Chip
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Amplifier Type: Low Noise Amplifier
-
Supplier: EDCOR Electronics Corporation
Description: 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 3.5Vrms on pins 1 and 2. Maximum unbalanced input is 7.0Vrms on pins 1 and 3. Maximum unbalanced input is 2.0Vrms on pins 11 and 12. Maximum unbalanced input is 3.5Vrms on pins 10 and 12. Magnet Wire All units
- Operating Frequency Range: 20,000 Hz
- Maximum Primary Voltage Rating: 7 volts
- Other Transformer Types / Applications: Audio Transformer
- Standards: RoHS Compliant
-
Supplier: Smiths Interconnect, a Molex company
Description: High Frequency Coax Contacts offer exceptional RF performance up to 26.5 GHz for Size 8 and 40 GHz for Size 12 contacts in multi-pin connector applications. Engineered with a “float mount” design, these contacts ensure low VSWR at microwave frequencies by preventing air
-
Supplier: TelephoneStuff.com
Description: radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage- Multi-Pin connector type X10 compatible with the
- Application: Headset / Helmet
-
Supplier: Richardson RFPD
Description: offering 4 Tx and Rx RF channels. An additional RF board can also be fitted to the carrier to further expand the system up to 8 Tx and Rx RF channels. Multiple ADRV9009-ZU11EG’s can be synchronized together for prototyping of complex multi-stream applications ensuring
-
Supplier: Radicom Research, Inc.
Description: functionality FCC/IC/CE certified RoHS compliant Support: AES128/192/256 encrypt/decrypt engine Maximum 20 GPIO pins available 3 configurable LED pins Embedded IR transceiver Embedded 8-CH 12-bit ADC Embedded G-sensor Real-time counters (RTC) Low power comparator 3wire/2wire SPI, DART
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
-
Supplier: Visual Sound, Inc.
Description: standards for over modulation. RF TEST FUNCTION: RF test function is a manual scanner. By pushing the RF test button a channel per channel check is possible to find a clean channel before operation. MICROPROCESSOR CONTROLLED ANTENNA DIVERSITY VS. TRUE DIVERSITY: The heart of an
- Features: Wireless Microphone
-
Supplier: VOXMICRO
Description: Antenna Type Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 RF Output Power, per chain up to 21.5dBm RF Output Power, combined up to 24.5dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption TBD
-
Supplier: VOXMICRO
Description: Antenna Type Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 RF Output Power, per chain up to 21.5dBm RF Output Power, combined up to 24.5dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption TBD
-
Supplier: Richardson RFPD
Description: INP3012 – includes INP1012 module with RF Pad INP3013 – includes INP1013 module with Ceramic Chip Antenna INP3014 - includes INP1014 module with PCB Antenna INP3015 - includes INP1015 module with U.FL Connector How to get started: Purchase an INP3014 evaluation board Download
- Category: Development Suite / Kit
-
Supplier: TMP Pro Distribution
Description: an ultra-low noise impedance circuit. Unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Distortion (SMPTE-IM): Less than 0.02% Connectors Input: 3-pin Euro-style detachable terminal blocks, (one per ch.)
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: an ultra-low noise impedance circuit. Unlike amplifiers that use conventional supplies, the audio signal is never starved prematurely and remains crisp and clean. Distortion (SMPTE-IM): Less than 0.02% Connectors Input: 3-pin Euro-style detachable terminal blocks, (one per ch.)
- Type: Amplifier
-
Supplier: Telit IoT Solutions, Inc.
Description: ensure that it can connect even in remote areas devoid of 4G or 3G coverage. The Series was developed and manufactured according to ISO TS16949 processes to be compliant with supply-chain requirements from OEM automotive, IT, and other multi-tier supply chain electronics manufacturing
- Operating Frequency: 850 to 2,100 MHz
- Data Rate: 50,000 to 100,000 kbps
- TJ: -40 to 85 C
- Pin Count: 198 #
-
Supplier: VOXMICRO
Description: reference design QNFA364A (QCA P/N NFA364A) Communications Interface WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping Antenna Type Two on board MHF4 connectors RF Output Power, per chain up to 20dBm RF Output Power, combined up to 23dBm Industry
-
Supplier: Transcat, Inc.
Description: up to 6 Smart Sensors (which may have multiple parameters/channels) Sensor connectors: Six RJ-12 Smart Sensor jacks plus 3 FlexSmart module slots Communication: RS-232 via 3.5 mm serial port or/and 9-pin D-Sub connector Dimensions: 15.6 cm x 8.4 cm x 4.6 cm (6.13" x 3.31" x
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: back panel of the NSG 9000 platform includes nine module slots labeled Module 1 to nine. Each one of the slots accommodates a single QAM-RF module. QAM-RF Modules Each QAM-RF module performs QAM modulation and up conversion of the QAM signal. Each QAM-RF module includes
Find Suppliers by Category Top
Featured Products Top
-
A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
. • SMC (Sub Miniature C) – The SMC connector is another small-form-factor RF connector, predominantly used with smaller OD cables. There are two types of SMC connectors – Male and Female. Male SMC connectors have a center pin, while (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
2-Pin Round Type Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
, and systems. Among the many types of connectors available on the market today, coaxial connectors have emerged as indispensable tools in the handling of Radio Frequency (RF) signals that need to be moved (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
• Micro jacks are available for mating with .015 to .082 diameter pins and leads • Beryllium Copper multi-spring contact maintains retention after multiple insertions • Ideal for mounting transistors, resistors, diodes, IC's and similar miniature components (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
The QPG6200L is the industry’s most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo’s ConcurrentConnect™ technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and (read more)
Browse RF Modules Datasheets for Qorvo -
. Precision SMA male RF connector – Built for reliability and repeatability (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
A micromachined separable RF connector fabricated using low-resistivity silicon
Multi - pin RF separable connector and means of self-aligned connection. . and gold (Au), reducing sheet conductance and increasing conductor loss.
-
An L Band Phased Array Antenna for Marine Satellite Communications
Other parts such as multi - pin connectors , RF bypass capacitors, and antenna drive pins are relatively inexpensive.
-
A random phased array device for delivery of high intensity focused ultrasound
Four RF outputs via multi - pin connectors (ITT/Cannon type DL 156) provided power to the four quadrants of the array.
-
Intelliconnect Standard Connector Stock Status Now Available Online
…abandonment of the UK by the RF connector manufacturing industry, Intelliconnect joined forces with a small innovative US operation in 2004 and has quickly become a market leader in design led manufacturing of RF connectors , waterproof multi - pin connectors and cable assemblies.
-
Intelliconnect ‘Pisces’ Waterproof Connectors For Marine And Harsh Environments
…abandonment of the UK by the RF connector manufacturing industry, Intelliconnect joined forces with a small innovative US operation in 2004 and has quickly become a market leader in design led manufacturing of RF connectors , waterproof multi - pin connectors and cable assemblies.
-
Intelliconnect Waterproof And Standard RF Connectors For Medical Applications
…abandonment of the UK by the RF connector manufacturing industry, Intelliconnect joined forces with a small innovative US operation in 2004 and has quickly become a market leader in design led manufacturing of RF connectors , waterproof multi - pin connectors and cable assemblies.
-
Intelliconnect Delivers Custom RF Connectors In 8 Weeks With No NRE, No Minimums, Free Samples
…abandonment of the UK by the RF connector manufacturing industry, Intelliconnect joined forces with a small innovative US operation in 2004 and has quickly become a market leader in design led manufacturing of RF connectors , waterproof multi - pin connectors and cable assemblies.
-
Intelliconnect Extends Range Of Triaxial Connectors
…abandonment of the UK by the RF connector manufacturing industry, Intelliconnect joined forces with a small innovative US operation in 2004 and has quickly become a market leader in design led manufacturing of RF connectors , waterproof multi - pin connectors and cable assemblies.
-
PEI-Genesis connector production hits the 8 million mark
Mercer continued: âThe total volume of connectors is all the more impressive when you realise that the vast majority of the 8 million are not say single-pole RF connectors but complex multi - pin circular connectors in a wide variety of configurations…
-
A compact broadband tunable antenna with sophisticated performance
The aerodynamic blade, as shown in Figure 1, consists of the antenna with a multi - pin connector and a TNC RF connector.
Indicates content that may require registration and/or purchase.