-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated,
- Torque Range: 737.463126843658 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated,
- Torque Range: 1,474.92625368732 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
-
Supplier: Norbar Torque Tools, Inc.
Description: versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated,
- Torque Range: 560.47197640118 to 1,106.19469026549 Ft-lbs
- Rated Free Speed: 45 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: versions have no direction/shut-off control on the tool but rely on external pneumatic circuitry to provide this function. This opens up numerous application possibilities for the Pneutorque ranging from simple stall shut-off in a hazardous working environment to sophisticated,
- Torque Range: 648.967551622419 to 1,991.15044247788 Ft-lbs
- Rated Free Speed: 25 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: LAN for offsite programming, O/S compatible Fully integrated bar code reader functionality Multi-Spindle Synchronization available to control up to 10 tools
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Weber Screwdriving Systems, Inc.
Description: installing shorts screws or nuts Screwdriving spindle with active screw positioning at tooling for head heavy screws, as well as flanged and special hex nuts Automatic feed system with profiled feed tube to deliver the fasteners to the spindle Pneumatic or electric drive
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Optional axial compensator: an accessory to eliminate any
- Torque Range: 0.294985250737463 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 650 rpm
- Size: 1/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 423 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.166666666666667 to 2.91666666666667 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully
- Torque Range: 11.7994100294985 Ft-lbs
- Rated Free Speed: 800 rpm
- Operating Noise Level: 78 dB
- Size: 3/8"
-
Supplier: ASG, Division of Jergens, Inc.
Description: hanger included as standard Flat head with blind gear for easier tightening operations 15 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking
- Rated Free Speed: 300 rpm
- Operating Noise Level: 75 dB
- Type: Nut Runner
- Size: Other Size
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
Find Suppliers by Category Top
Featured Products Top
-
High-Volume Multi-Spindle Screwdriver for Machine Builders Delivering seamless screw rundowns and short deployment times, Visumatic’s multi-spindle screwdriving (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Multi-Spindle Screwdrivers Double Assembly Output A machine builder was tasked with doubling throughput on an existing power tool manufacturer’s assembly fastening process. The (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
machine builders to quickly integrate components for immediate functionality. Visumatic engineers products for feeding and installing screws, nuts, clips, pins, and bolts, all designed for smooth integration into every type of assembly machine. Systems include single or multi-spindle (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
part change can take place in another. Many feature automatic tool changers and automatic pallet changers making them well-suited for uninterrupted, unmanned and continuous machining. Configurations with multi-axis spindles also permit true five axis machining. And thanks to gravity, the chips (read more)
Browse Datasheets for Jergens, Inc. -
for high density multi-part fixtures or incorporating multiple operations into a single column. The cross style allows the added benefit of increased spindle access near the column, eliminating the need for extra-long tools. The larger upright faces of the rectangular columns are ideal for (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Ford Sanand Plant — New Home Ground for Future Growth
The wheel installation on this line is carried out by a multi - spindle nut run- ner , which automatically tightens four bolts in one go to a prescribed amount of torque.
-
Electrical engineering and electronics for machine farmers
A linear movement becomes over spindle / nut or gear rack / generates pinion, it can be determined on the spindle shaft also with multi turn-rotating generators.
-
Production measuring technique
Electric drives can over ball circulation spindle - nut , pinion-gear rack or over rubbing wheel / band / the belt to be connected to the carriage. For huge KMG (bridge design) can become used more than a drive to reduce the influence of …
-
Shaving machine tools
By the hydraulic drive, the force of a hydraulic cylinder fixed to the carriage lower part becomes over the transmitted with the carriage upper part of fixed piston rod . By the servodrive, the rotary current-servomotor fixed to the carriage lower part drives the ball rolling spindle that becomes the rotating movement of the … … the converted on the carriage upper part of fixed ball circulation nut to the translational movement … The cam strip that driving cams and multiple switches control following functions: "charging operation", "operation forth", "charging …
-
Mechanical engineering
… the flat movement, the general spatial movement of a rigid body can't be more only represented as … … general movement is a screw movement by that the body rotates about an axis and moves simultaneously … Example For a screw movement, we can imagine a nut as example, that moves on a fixed threaded rod .
Indicates content that may require registration and/or purchase.