-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Accuris
Description: Small Size Multi-Stage Centrifugal Pumps
-
Supplier: Accuris
Description: Small size multi-stage centrifugal pumps (Amendment 1)
-
-
Supplier: Accuris
Description: Centrifugal Fire Pumps (Multi Stage Multi Outlet Type)
-
Supplier: Gusher Pumps
Description: FEATURES Pressures up to 400 PSI Pressurized System Some Models Offer Dual Discharges, One For Low Volume High Pressure, and Another For Low Pressure and High Volume. Available in Vertical and Horizontal Configurations. Up to 36” of Immersion with Intermediate Bushing Available Mounted in 10
- Pump Type: Centrifugal Pumps
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, BOILER FEED, (MULTI STAGE)
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design:
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Finish Thompson, Inc.
Description: Multi-stage, sealless, plastic, horizontal Manufactured from corrosion resistant polypropylene or PVDF, MSKC Series horizontal centrifugal pumps are designed to provide years of reliable service. MSKC Series pumps feature state of the art magnetic coupling
- Discharge Size: 1 inch
- Horsepower: 1.4742424233931 to 3 HP
- Maximum Discharge Flow: 61 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: Dickow Pump Company, Inc.
Description: self-priming capabilities once the pump is initially primed. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS more General The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These
- Pump Type: Centrifugal Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and boiler feed
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 1,845.32696 psi
- Pump Type: Boiler Feed Pumps, Booster Pumps, Centrifugal Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 3,000 GPM Heads to 1,500 feet Temperatures to 200° F Bowl Sizes from 4" to 15" diameter
- Maximum Discharge Flow: 3,000 GPM
- Maximum Discharge Pressure: 650.28901734 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Mechanical Seals on the 422 and 423 Models Bronze-Fitted Pump Construction with Bronze Shaft Sleeves Multi-Volute on 2" and Larger Pumps Regreaseable Ball Bearings Applications Include: Cooling, Heating and Air Conditioning Service Boiler Feed Service Condensate Service High
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings.
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Power Source: AC Powered
- Pump Housing Material: Brass / Bronze, Cast Iron
-
Description: Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29) are suitable for removing paper powder and dust. Capacities up to 5 m³/min (up to 176.5 cfm). Total
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications Handling of pre-treated sewage, waste
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 17.61146666666667 to 1,452.946 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 212 F
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 482 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview
- Horsepower: 49.58815424140434 HP
- Maximum Discharge Flow: 17.61146666666667 to 748.4873333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 194 F
-
Supplier: Dickow Pump Company, Inc.
Description: The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These multi-stage centrifugal mechanically sealed pumps have one side channel impeller that allows for the handling of entrained vapors reducing the likelihood of vapor lock. The HZS top-suction
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: Fläkt Woods Group SA
Description: The importance of being able to offer what we call JM multi-stage, or multiple fans in series, is that we can extract more pressure development than the conventional two times pressure that you would get in a fan or pump. By contra-rotating the impellers we can get up to 2.7
- Air Flow Rate: 14,832.174 SCFM
- Static Pressure: 4.014638341329117 in H2O
- Media Temperature: -40 to 158 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 62.99216 inch
-
Supplier: Godiva, Ltd.
Description: The Godiva Prima P2 is designed for midship or rear vehicle mounting. It is a two stage centrifugal design, featuring both low and high pressure impellers on one stainless steel shaft to provide simultaneous multi-pressure operation. The pump is supplied with a
- Pump Type: Fire Service Pumps
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: Mar Cor Purification
Description: operator ease of use. Standard Features Single Skid Design to Minimize Site and Electrical Installation and Facilitate Startup Reverse Osmosis System 1.0 Micron Graded Density Pre-Filter Automatic Inlet and Automatic Reject Flush Solenoid Multi-Stage 304SS Centrifugal
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Mar Cor Purification
Description: shut-off valve Multi-stage 316SS centrifugal pump, TEFC Three variable flow meters Stainless steel pressure gauges Programmable auto-flush feature Digital system control Adjustable reject recirculation Clean-In-Place valving Automatic permeate divert system add-on Up to
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Mar Cor Purification
Description: construction; and easy access for maintenance and installation. All systems are built to exacting standards under ISO 9001: 2008. Standard Features 1.0 - μm FiberFlo microfiber pre-filter Automatic inlet shut-off valve Multi-stage centrifugal pump, TEFC Three flowmeters
- Maximum Liquid Flow: 25 to 600 GPM
- Maximum Pressure: 300 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics, Food and Beverage
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blades) the air is "stripped" form the impeller and diverted out of the blower. The pressures or vacuums generated by the one or two spinning, non-contacting, oil-free impellers are equal to these obtained by many larger multi-stage or positive displacement blowers. What ROTRON
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Kontek Ecology Systems Inc.
Description: Interface Digital or Analog Flow And Quality Sensors Nema4 Rated Control Panel ASME Rated and Stamped Pressure Vessels Quiet, Reliable, Multi-stage 316SS or 304SS Centrifugal Pump, TEFC Robust Frame with a selection of Floor Mounting Options in either Steel or Stainless
-
Supplier: Kontek Ecology Systems Inc.
Description: Reliable, Multi-stage 316 or 304SS TEFC Centrifugal Pump Floor Mounting Options with either Carbon or Stainless Steel Frame Adjustable reject recirculation Up To 85% Water Recovery 0.5 Micron Prefilter Assembly Included Assured System Quality and Performance •
Find Suppliers by Category Top
Featured Products Top
-
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
second mechanical seal required. The performance range is subdivided: HZ Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
seal required. The performance range is subdivided: HZ Multi-Stage Centrifugal Pump (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
certified, and is a supplier-partner of major chemical companies worldwide. Dickow Pump specializes in supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Self-priming Side-Channel Pumps Type SC The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The (read more)
Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc. -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA The Dickow HZS/HZSA pumps are designed with volatile liquids in mind (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
CR4 - Thread: Horizontal Split Casing Of Multi Stage Centrifugal Pump
Horizontal Split Casing Of Multi Stage Centrifugal Pump .
-
Development of Downhole Magnetic Drive Systems for Rigless Artificial Lift Applications
His machine utilised 3 phase 2 pole induction motors to drive a multi stage centrifugal pump at diameters of 5 3/8” and above1 .
-
Design principles for low-noise multistage centrifugal pumps in power plants
The importance of this task is confirmed by the increased vibration over the whole low frequency range for multistage centrifugal pumps of various types and by the dynamic behavior of multi stage centrifugal pumps , which does not correspond to conventional notions regarding …
-
Use of Electric Submersible Pumping Systems in Offshore and Subsea Environments
History of ESP system An ESP system is made up of a multi stage centrifugal pump ; a seal section which protects the motor from well fluid, ab-sorbs the thrust from the pump and provides pressure equalization between the motor and the …
-
CR4 - Thread: Balancing the Leak-Off Line in a Boiler Feed Pump
Thrust balancing in a centrifugal compressor principally works in the same way as in a multi stage centrifugal pump .
-
CR4 - Thread: Weight Calculation
Next in Forum: Horizontal Split Casing Of Multi Stage Centrifugal Pump .
-
CR4 - Thread: Spray Drying
Previous in Forum: Horizontal Split Casing Of Multi Stage Centrifugal Pump .
-
centrifuge - offers from centrifuge manufacturers, suppliers, exporters & wholesalers
Sell multi stage centrifugal pump .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Fristam FM232KF Multi Stage Centrifugal Pump .
-
KWOC (Key-Word-Out-of-Context) index of nuclear energy standards
Electric Motor Driven Multi Stage Centrifugal Pump * .
Indicates content that may require registration and/or purchase.