-
Supplier: Festo Corporation
Description: Polymer, brass For max. 22 lines Used as control cabinet outlets Operating medium compressed air, vacuum
- Fitting Type: Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin Tube - Fitting Type: Quick Coupler
-
Supplier: Pneumadyne, Inc.
Description: Tube Connector with multi-bore or multi-color ribbon tubing provides a cost effective method of routing multi-tubing and eliminates the need for spiral wrap or jacketing. The Ribbon Tube Connector consists of two black anodized aluminum retaining bars
- English Size: 0.0625 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
-
Supplier: Pneumadyne, Inc.
Description: Tube Connector with multi-bore or multi-color ribbon tubing provides a cost effective method of routing multi-tubing and eliminates the need for spiral wrap or jacketing. The Ribbon Tube Connector consists of two black anodized aluminum retaining bars
- English Size: 0.17 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: Connector with five test ports for pressure testing of bores being close to each other For pressure testing of bores, where the ports are too close together for single connectors and therefore difficult-to-access, WEH are developping customer-tailored connectors with several
-
Supplier: Pneumadyne, Inc.
Description: Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.062 inch
- Wall Thickness: 0.032 inch
- Pressure Rating: 190 psi
-
Supplier: Qosina Corp.
Description: This single-use connector comes unassembled in three parts, which can be positioned in any orientation to accommodate multiple connection options. This connector is suitable to use with existing face masks and T collars and can be used with existing gas and aerosolized medication
- Fitting Type: Adapter
- Material: Polyethylene (PE)
-
Supplier: Beswick Engineering Co., Inc.
Description: External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid
- Features: Metric
- Fitting Type: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The design incorporates a keyed location pin to insure
- Features: Metric
- Fitting Type: Quick Coupler
- Material: Stainless Steel
-
Supplier: Fluoro-Plastics, Inc.
Description: throughout the length of the tube. Various fillers are available to modify the properties of PTFE to meet application requirements. Meets ASTM 1710-08 Surf Technologies extrudes multi-hole tube for the electrical components industry and other users who need multiple tubing
- Outside Diameter / Size: 0.25 to 2 inch
- Maximum Inside Diameter / Size: 0.3125 inch
- Wall Thickness: 0.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: Gems Sensors & Controls
Description: Up to 4 Actuation Levels Integral Siphon or Fill Tube Customized Mountings Custom Configurable Save valuable space and costly installation/maintenance time with these highly customizable sensors. LS-350 units combine siphon tube and up to four liquid level sensors as a single
- Number of Switch Points: 1 to 6 (#)
- Material Temperature Range: -40 to 221 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Sharpe Products
Description: The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2”
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
-
Supplier: Sharpe Products
Description: The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2”
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: The CITY MULTI S-Series is a single-phase system perfect for light commercial or large residential applications. It uses the CITY MULTI Controls Network (CMCN) to cool or heat up to 12 individual zones with a choice of indoor unit styles. Available in 36/48/60,000 Btu/h Connects up to
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50%
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Beswick Engineering Co., Inc.
Description: off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.
- Fitting Type: Quick Coupler
- Features: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Sankosha U.S.A., Inc.
Description: Connector UL 497B Recognized (File E140906) RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified High Current and Multi Strike Capabilities Non-Radioactive and Mainenance Free Low Capacitance ≤ 1.5pF Nickel or Tin Plating Part Number DC Breakdown Voltage (1) Impulse
- Capacitance Range: 1.5 pF
- DC Spark-over Voltage: 200 volts
- Discharge Current: 10,000 amps
- Operating Temperature: -40 to 90 C
-
Supplier: Beswick Engineering Co., Inc.
Description: off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line E pin half must be paired with a QDC multi-line I pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.
- Fitting Type: Quick Coupler
- Features: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Beckhoff Automation LLC
Description: The Industrial PC connections (up to four) with IP65 connectors are positioned in the large wiring space and are easily accessible. The wiring area can be opened easily without dismounting the device from the mounting arm, offering fast access to the IP65 connectors for power supply,
-
Supplier: Beckhoff Automation LLC
Description: The Industrial PC connections (up to four) with IP65 connectors are positioned in the large wiring space and are easily accessible. The wiring area can be opened easily without dismounting the device from the mounting arm, offering fast access to the IP65 connectors for power supply,
-
Supplier: RS Components, Ltd.
Description: Rectangular Multi-tube connector, 6mm OD
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
- Features: Tube Fitting
-
Supplier: Beckhoff Automation LLC
Description: The Industrial PC connections (up to four) with IP65 connectors are positioned in the large wiring space and are easily accessible. The wiring area can be opened easily without dismounting the device from the mounting arm, offering fast access to the IP65 connectors for power supply,
-
Supplier: Beckhoff Automation LLC
Description: With the CP32xx series, a high-end Panel PC with multi-touch can be used directly in the field. The devices in a slender aluminum housing feature complete IP65 protection and are designed for mounting arm installation. The Panel PCs offer maximum computing power with processors of the latest
-
Supplier: Sharpe Products
Description: The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2”
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
-
Supplier: Sharpe Products
Description: The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2”
- English Size: 1.5 inch
- Material: Stainless Steel
-
Supplier: Radwell International
Description: RECTANGULAR MULTI-CONNECTOR, SERIES KDM, 10 CONNECTING TUBES, 7 MM TUBING OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Radwell International
Description: MULTI-CONNECTOR, PLUG SIDE, TEN CONNECTING TUBES,TYPE E SNAP RING SCREW BRACKETS, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Widest temperature range High accuracy Most stable ultra cooler calibration on the market Perfect temperature homogeneity in the insert Fastest calibration possible Easy to carry Intelligent reference sensor communication USB connector for communication EURAMET Each Unit
- Environmental Properties: Temperature
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and
- English Size: 0.25 inch
- Material: Aluminum, Stainless Steel
- Features: English
- Connection Type: Push-to-Connect / Push-On
-
Supplier: icotek Corp
Description: The split multi cable transit frame KEL 183 enables the user to route cables and tubes with a diameter of up to 75 mm (depending on the frame type) and to seal them in accordance with IP54 / up to UL Type 12. For cables up to 35 mm the cable grommets KT can be used. With these split
- Application: Industrial
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube
- Capacity: 1 gallons
- Features: Adjustable Volume
- Operation: Electric, Electrochemical, Gravity
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: glass viewing window in the valve bodies. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the aluminum swing-away filler cap. The aluminum valves contain Buna-N seals (Viton and EPDM seals are also available). Each valve has a 1/4” OD tube
- Capacity: 1 gallons
- Features: Adjustable Volume
- Operation: Electric, Electrochemical, Gravity
- Feed Type: Multi-line
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 854161-175448-6 Series: Multi-Lock Features: Connector Header position Package: Tube Family Name: 175448 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 847481-178762-1 Series: Multi-Lock Features: Connector Header position Package: Tube Family Name: 178762 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand
- Connector Type: Rectangular Connectors, Heavy Duty
Find Suppliers by Category Top
Featured Products Top
-
MULTI CONCENTRIC CONTACT CONNECTOR Multi concentric contact connector for rotation application such as drilling systems and turret. 4 to 10 concentric contacts within size 2S to 5S (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Harwin Extends its Multi-Directional Spring Contact Offering with New Height Options Harwin announces four new height options to its multi (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
MULTI/JOINT® 3000 Plus The MULTI/JOINT® 3000 Plus system easily connects pipes from distribution and transport grids made of a wide variety of materials with a wide range of outside (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
manufactured how they need it. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. We are able to provide custom cable and lead lengths for standard parts, as well as creating unique connector combinations (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. All multi-rack & panel connectors are RoHS-compliant and recognized under the component program of CSA. Follow us on: Facebook (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
Green Cubes Technology's Multi-Voltage Battery Green Cubes Technology’s patent pending multi-voltage, single 4/0 cable battery completes a full charge in less than one hour (read more)
Browse Batteries Datasheets for Green Cubes Technology -
This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
Multi coax solution New multi coaxial model with high frequency performance LEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Coupling Insert Six Line Female Acetal 3mm ID Tube from Cole-Parmer
Multi - Tube Connectors .
-
Colder TM Quick Disconnect Acetal Multi Tube Plug Insert 10 Pk from Cole-Parmer
Multi - Tube Connectors .
-
Kommunalpolitik in the German countries
However, municipal waste water specia purpose companies need for the profitability and function proficiency of its long tubular conduits many connections .
-
Gravity Probe B cryogenic payload
… were fabricated from high purity phosphor bronze, cast and forged from 99.999% pure copper and 99.999% tin, melted in a graphite container by a small foundry in Ames, Iowa, with all shield tubes and multi - connector blocks drawn from the …
-
Products
To use very well is the solid clutch connection many hose size-variations allow that thereby.
-
Conversion of discontinuous chemical processes of reactors mikrostrukturierter in a continuous process direction by use, reaction technique, and safety
Here, the mixture presented in the discontinuous SBR through the main tube is fed and the otherwise zudosierte component is passed through many side connections in the tube current.
-
Threat of Nylon-12 Shortage May Be Subsiding As Alternatives Emerge
An initial consensus has been reached on the interim design and validation process for replacement materials for connectors , multi -layer tubing , and assemblies.
Indicates content that may require registration and/or purchase.