-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional
- Thickness: 0.0021653543307086614 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Electrically Conductive, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Allied Electronics, Inc.
Description: Plenum Cable Shielded Pair with Individual Foil, 22 AWG Conductor, 7 Stranding Tinned copper, LS PVC insulated, black/red and green/white pairs each under an aluminum-mylar shield. 22 AWG stranded drain wires with overall tape wrap. NEC725-38(B)(3); UL Subject 13. Plenum cable
-
Supplier: Maxi Adhesive Products, Inc.
Description: Bring color and richness to your laser engraved pieces with these solid color 2 mil mylar foils.These gleaming foils have a permanent acrylic adhesive.Blue, Black, Red, Bright Green, Copper,Bright Silver, Brushed Gold and Bright Gold
-
-
Supplier: Allied Electronics, Inc.
Description: Multi-Conductor Mylar Foil Shielded Cable Tinned copper conductors, polypropylene insulation. Individually shielded pairs with a 24 AWG common drain wire. Aluminum mylar shield. 22 AWG, 7/30 stranded conductors. Pairs cabled on common axis to reduce diameter. Chrome vinyl
-
Supplier: Allied Electronics, Inc.
Description: Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Vinyl insulated, stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. 300 V. UL 2464.
-
Supplier: Allied Electronics, Inc.
Description: Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Polyethylene insulated, 22 AWG, stranded tinned copper drain wire. Chrome vinyl jacket. Temperature Rating: –20°C to +60°C. 350 V. UL 2092.
-
Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic
- Features: Manual / Handheld, Portable
- Machine Type: Tape Dispensers
-
Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic
- Features: Manual / Handheld, Portable
- Machine Type: Tape Dispensers
-
Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic
- Features: Manual / Handheld, Portable
- Machine Type: Tape Dispensers
-
Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic
- Features: Manual / Handheld, Portable
- Machine Type: Tape Dispensers
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out with 24 (7x32) tinned copper drain wire plus over all 70% coverage tinned copper braid
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 24 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper
- Rated Voltage: 0.03 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 24 AWG
-
Supplier: National Wire & Cable Corporation
Description: Cables singles are color coded the same as our NQ and NX cable families per MIL-STD-681. Cabled pairs are color coded the same as our NQP and NXP cable families. Conductors are helically cabled and laid for optimum flexiblility, with a Mylar tape barrier wrap (or Mylar +
- Number of Conductors: 2 to 27 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: National Wire & Cable Corporation
Description: Cables singles are color coded the same as our NQ and NX cable families per MIL-STD-681. Cabled pairs are color coded the same as our NQP and NXP cable families. Conductors are helically cabled and laid for optimum flexiblility, with a Mylar tape barrier wrap (or Mylar +
- Number of Conductors: 2 to 60 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Waldom Electronics
Description: COPPER CONDUCTOR MATERIAL 250 FT PACKAGING COPPER MYLAR FOIL SHIELD CONSTRUCTION SUPERLINK[T] BRAND APPLICATION AMPLIFIER, CD PLAYER, TAPE DECK, TUNER, VCR
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Meyer Wire & Cable Co., LLC
Description: A shield of aluminum mylar tape with a 22 AWG 7/30 prebond drain wire provides RFI protection.This cable has been designed to fit RJII and RJ45 connectors. Black and Silver Satin are available from stock. Please contact the Sales Department if you require a different jacket color.
- Number of Conductors: 7 #
- Rated Voltage: 0.1 kilovolts
- North American (AWG): 26 AWG
- Product Category: Bulk Cable
-
Supplier: National Wire & Cable Corporation
Description: Cables singles are color coded the same as our NQ and NX cable families per MIL-STD-681. Cabled pairs are color coded the same as our NQP and NXP cable families. Conductors are helically cabled and laid for optimum flexiblility, with a Mylar tape barrier wrap (or Mylar +
- Number of Conductors: 2 to 27 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 to 24 AWG
- Cable Shielding: Braid
-
Supplier: L-com, Inc.
Description: L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the
- Cable Length: 1 ft
- Connector Type: DB37
- Cable Shielding: Foil Braid
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the
- Cable Length: 5 ft
- Connector Type: DB37
- Cable Shielding: Foil Braid
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the
- Cable Length: 2.5 ft
- Connector Type: DB37
- Cable Shielding: Foil Braid
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the
- Cable Length: 1 ft
- Connector Type: DB37
- Cable Shielding: Foil Braid
- Gender: Male-Male
-
Supplier: Daburn Electronics & Cable
Description: insulated with .016" nominal wall TPE. Conductors are twisted and wrapped with polyester tape. Shielded options have either a single aluminum/Mylar foil shield 100% coverage or a double-shield of the aluminum/Mylar foil and a 36 AWG tinned copper braid over the
- Number of Conductors: 2 to 8 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -50 to 125 C
- North American (AWG): 16 to 24 AWG
-
Supplier: OMEGA Engineering, Inc.
Description: Common extension wire types are made up into standard multipair cables. Each conductor is covered with a polyvinyl jacket, nominal 0.015" (0.38 mm) thick, and the pairs are individually twisted. Clear Mylar tape is then wrapped around the bundle of twisted pairs. A solid tinned-copper
- Features: Cable Assembly, Other, Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
- Application: Extender Cable
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the
- Cable Length: 10 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD62 (aka DB62HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 62-pin HD62
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
Supplier: National Wire & Cable Corporation
Description: MIL-W-16878/1. Insulated for 600 volts working voltage. (Also meets U.L. AWM Type 1061; 300 volt, 80°C.) All are coded using 10 standard colors plus stripes on white per MIL-STD-681. All conductors are planetary cabled and contra-helically laid for optimum flexibility, with a Mylar
- North American (AWG): 20 to 24 AWG
- Rated Voltage: 3.4 kilovolts
- Number of Conductors: 1 #
- Features: Bulk Cable, Other
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core, frequently with an intermediate metallized mylar or kapton layer, and an outer round wire braid. This shielding technique provides superior
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Multi/Cable Corporation
Description: 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Overall aluminum/mylar foil shield with stranded tinned copper
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
Find Suppliers by Category Top
More Information Top
-
Black Box CAT6 bulk cable - 1000 ft - gray | Softchoice
• Aluminum/ Mylar foil tape .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89548/09755035.pdf?sequence=1
This foil was then sandwiched between two 0.375-inch-diameter Mylar tape foils to seal in the powder.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89686/855912966.pdf?sequence=1
The foils that were placed in these holes were shielded with 2-mil thick aluminum foil or mylar tape to prevent fission product pickup, as shown in Fig. 2.6.
-
Exponential Experiments with Lattices of Uranium-233 Oxide and Thorium Oxide in Light and Heavy Water
The use of mylar tape for foil support caused negligible flux perturbations.
-
Epicardial and endocardia1 localized 31 p magnetic resonance spectroscopy: evidence for metabolic heterogeneity during regional ischemia
The copper foil / mylar tape interconnect provided a flexible lead to allow normal myocardial and respiratory motion.
-
X‐ray Absorption Spectroscopy Investigation of Lithium‐Rich, Cobalt‐Poor Layered‐Oxide Cathode Material with High Capacity
The positive electrode was removed, rinsed with dimethylcarbonate, and taped with Kapton tape onto Mylar foil (see Figure S1 in the Supporting Information).
-
http://dspace.mit.edu/bitstream/handle/1721.1/89770/863648157.pdf?sequence=1
Other sources of error, such as from the effects of gamma attenuation, self-shielding, Mylar tape and foil holder perturbations, were found to be negligibly small.
-
Alpha Wire - 6463 VI005 - Cable - Multiconductor - Allied Electronics
Aluminum/ Mylar tape with foil facing out, 65 percent covered with tinned copper braid .
-
Multiconductor - Wire & Cable from Allied Electronics
Aluminum/ Mylar tape with foil facing out, 65 percent covered with tinned copper braid (1 .
-
Magnetic cooling and susceptibility of MgO: Mn2+
Speer resistor Coil foil Mylar Masking tape No.42 polyester thread Measuring coil Sample .
Indicates content that may require registration and/or purchase.