-
Supplier: Accuris
Description: Lubricant, Naphthenic Oil, Rubber
-
Supplier: Accuris
Description: MUTAGENICITY EVALUATION OF API 79-1 90 SUS/210 DEGREES FAHRENHEIT NAPHTHENIC OIL
-
Description: Describes a test method for the classification of mineral insulating oils as either paraffinic or naphthenic, by means of low-temperature differential scanning calorimetry (DSC). For the purpose of this technical report, the typical operating temperature range extends from -100 °C to
-
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, naphthenic process oils used in a variety of industries such as mold release agents for cement, brick, and concrete, process or extender oils in the rubber industry, and in the manufacturing of printing inks.
- Type / Function: Base Oil / Base Stock
- Composition / Chemistry: Mineral Oil, Naphthenic / Naphthalene
- Features: Petroleum / Mineral Oil
-
Supplier: CSA Group
Description: Describes a test method for the classification of mineral insulating oils as either paraffinic or naphthenic, by means of low-temperature differential scanning calorimetry (DSC). For the purpose of this technical report, the typical operating temperature range extends from -100 °C to
-
Supplier: Accuris
Description: Mineral insulating oils - Characterization of paraffinic/naphthenic nature - Low temperature differential scanning calorimetry (DSC) test method
-
Supplier: Total Lubricants USA, Inc.
Description: Naphthenic based lubricant for reciprocating compressors.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Naphthenic / Naphthalene
-
Supplier: Chevron Lubricants
Description: Premium-quality oils recommended for use in refrigeration compressor systems, Capella WF oils are manufactured using specially refined naphthenic mineral oils, assuring the exceedingly low pour points necessary for refrigeration compressor lubricants.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Naphthenic / Naphthalene
-
Supplier: Accuris
Description: Mineral insulating oils \x96 Characterization of paraffinic/naphthenic nature \x96 Low temperature differential scanning calorimetry (DSC) test method
-
Supplier: CITGO Petroleum Corporation
Description: CITGO North Star Refrigeration Oils are premium quality naphthenic oils, blended for use in refrigeration compressors. Special properties provide excellent refrigeration compressor lubrication including: • Light color • Low acid number • Low pour and floc points • Excellent foam
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: ASTM International
Description: relative molecular mass of 130, the range of quantitation for naphthenic acids is 5 to 500 mass-ppm. The latter two procedures apply almost exclusively to light kerosines and gas oils where it is assumed that the organic acids are entirely naphthenic. If no potentiometric
-
Supplier: CIMCOOL
Description: MILPRO® 8000 is an active sulfur and fat-containing metalworking oil, blended from severely hydrotreated naphthenic base stocks. Not recommended for use on nonferrous metals such as copper, brass, etc.
- Viscosity Index: 110
- Flash Point: 320 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.904 specific gravity
- Applications: Bearings
-
Supplier: ASTM International
Description: mercaptan and thiophenol-free basis. The method can also be used to determine naphthenic acids including sodium naphthenates (soaps) in caustic washed hydrocarbons. For an estimated relative molecular mass of 130, the range of detection for naphthenic acids is 5 to 250 mass-ppm. The
-
Supplier: ASTM International
Description: determine naphthenic acids including sodium naphthenates (soaps) in caustic-washed hydrocarbons. For an estimated relative molecular mass of 130, the range of detection for naphthenic acids is 5 to 500 mass-ppm. The latter two procedures apply almost exclusively to light kerosines and
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Transformer Oil is a highly refined electrical insulating oil developed for use in oil-immersed transformers, capacitors, tap changers and circuit breakers where the equipment manufacturer specifies a Type II inhibited oil. Transformer Oil is
- Kinematic Viscosity: 2.3 cSt
- Viscosity Index: 43
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Ample Oils are high quality, medium viscosity index oils for use in general purpose lubrication applications. CITGO Ample Oils are made from highly refined medium viscosity index naphthenic base stocks with low pour points. These oils exhibit a mild natural
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: Parent Petroleum Co.
Description: larger image White Oil is a highly refined, premium quality mineral oil developed for use in food processing plants, consumer products and in other applications that require an exceptionally pure white mineral oil. It meets or exceeds the highest industry standards for purity
- Kinematic Viscosity: 6.1 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: sludge deposits. It also has lower volatility, resulting in lower oil consumption and hence the need for less makeup oil. Syncon Refrigeration Oil is not recommended for use with chlorinated hydrocarbons (CFCs), such as Freon R12, R22 or R502, or with fluorinated hydrocarbons,
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image White Oil is a highly refined, premium quality mineral oil developed for use in food processing plants, consumer products and in other applications that require an exceptionally pure white mineral oil. It meets or exceeds the highest industry standards for purity
- Kinematic Viscosity: 2.4 cSt
- Viscosity Index: 89
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Highly refined, naphthenic mineral oil based refrigeration oil. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia (R 717).Not for use in Freon refrigeration systems.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Mineral Oil, Naphthenic / Naphthalene
-
Supplier: ASTM International
Description: to oils having average molecular weights from 200 to above 600, and 0 to 50 aromatic carbon atoms. 1.2 Carbon-type composition is expressed as percentage of aromatic carbons, percentage of naphthenic carbons, and percentage of paraffinic carbons. These values can be obtained from the
-
Supplier: Henkel Corporation - Industrial
Description: Heavy-duty, high temperature, anti-seize naphthenic oil thread lubricant for protecting fine threads, snug slip fits or other closely mated parts. LOCTITE® LB 8060 is a silver colored, heavy-duty, high temperature, anti-seize naphthenic oil thread lubricant in a stick
-
Supplier: AMPP Resources
Description: CLEARANCE!! This edition includes changes in sections covering naphthenic acid corrosion, overhead corrosion, alkylation plants, amine units, sensitization of austenitic stainless steels, hydroprocessing unit air cooler corrosion, wet hydrogen sulfide effects, corrosion in gas streams
Petroleum and Mineral Oil Products
(299 Companies)
Industrial Lubricants
(1,463 Companies)
Oil Derricks
(15 Companies)
Oil Skimmers
(108 Companies)