-
Supplier: Navyug (India) Limited
Description: Size Range is revisionable in upward unit to special requirement of all sections.
- Belt Angle: 40 degrees
- Belt Width: 0.38188997 to 1.00000054 inch
- Belt Length: 14.960638 to 492.12625 inch
- English: 3V, 5V, 8V
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.8661422 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: Accuris
Description: Grooved pulleys for narrow V-belts
-
-
Supplier: Accuris
Description: Narrow V Belts for Power Transmission
-
Supplier: Accuris
Description: Belt drives Narrow V-belts for the automotive industry Fatigue test
-
Supplier: Accuris
Description: Endless narrow V-belts for mechanical engineering purposes; dimensions
-
Supplier: CSA Group
Description: ISO 5287:2003 specifies a fatigue test for the quality control of narrow V-belts (sections AV 10 and AV 13) intended for driving the auxiliaries of internal combustion engines used for automotive purposes.
-
Description: ISO 5287:2003 specifies a fatigue test for the quality control of narrow V-belts (sections AV 10 and AV 13) intended for driving the auxiliaries of internal combustion engines used for automotive purposes.
-
Description: Specifies for V-belts of sections Y, Z, A, B, C, D, E, SPZ, SPA, SPB, and SPC: the recommended datum lengths, the tolerances for datum lengths, the conditions for measuring the datum length.
-
Supplier: CSA Group
Description: Specifies for V-belts of sections Y, Z, A, B, C, D, E, SPZ, SPA, SPB, and SPC: the recommended datum lengths, the tolerances for datum lengths, the conditions for measuring the datum length.
-
Description: Cancels and replaces the second edition (1989). Specifies the principal dimensions of grooved pulleys for classical V-belts and narrow V-belts specified in the terminology system based on datum width. It is important that narrow belts are not used
-
Supplier: CSA Group
Description: Cancels and replaces the second edition (1989). Specifies the principal dimensions of grooved pulleys for classical V-belts and narrow V-belts specified in the terminology system based on datum width. It is important that narrow belts are not used
-
Description: Belt drives -- Grooved pulleys for joined narrow V-belts -- Groove sections 9N/J, 15N/J and 25N/J (effective system)
-
Supplier: SKF/Global
Description: Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from
- Belt Length: 118.1 to 492.1 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPC
-
Supplier: SKF/North America
Description: Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from
- Belt Length: 78.7 to 315 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPB
-
Supplier: PIX Transmissions Limited
Description: rate f=100 per second • Less deformation of the Belt cross-section ensures better contact between the Belt flanks and the Pulley grooves • For Belt speed more than 42 m/sec, pulleys must be dynamically balanced PIX-X'set® Narrow section Belts • Maximum recommended
- Belt Length: 9.5 to 905 inch
- Metric: 25mm, SPA, SPB, SPC, SPZ
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, E, O / 3L / Z
- Features: Anti-Static
-
Supplier: SKF/North America
Description: Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some
- Belt Length: 28.8 to 177.2 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPA
-
Supplier: SKF/Global
Description: Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some
- Belt Length: 49.2 to 315 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPB
-
Supplier: CSA Group
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the standard effective lengths, the tolerances on
-
Supplier: SKF/North America
Description: ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184
- Belt Length: 24.8 to 139.8 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/Global
Description: ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184
- Belt Length: 29.8 to 139.8 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: RS Components, Ltd.
Description: COGGED RAW-EDGE NARROW WEDGE BELT
-
Supplier: ContiTech AG
Description: Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C free of carbon black matched-set L=L (from 1000
- Belt Length: 620 to 2,240 inch
- Metric: 13mm, SPA, SPZ
- English: 3V, A / 4L
- Reinforcement: Reinforced Belt
-
Supplier: Bando American, Inc.
Description: In addition to belts manufactured to RMA (Rubber Manufacturers Association) standards, BANDO produces belts to European standard DIN 7753 and ISO4184. These standards are based on the metric sys- tem of measure and have different cross section designations. The Narrow Wedge
- Features: Cogged
- Metric: SPA, SPB, SPC, SPZ
-
Description: The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and
- Surface / Linear Speed: 1,730 ft/min
- Application / Materials Abraded: Automotive, Metals / Metalworking, Plastics / Composites
- Type: Belt Sander - Contact Wheel, Sander
- Power Source: Electric Motor / Vibrator
-
Supplier: Radwell International
Description: V-BELT, HIGH-CAPACITY V-BELT, NARROW, SPC PROFILE WEDGE, 22 MM TOP WIDTH, 18 MM HEIGHT, 4000 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bando American, Inc.
Description: BANDO's Power Ace® narrow profile V-belt transmits power more effi- ciently and effectively, delivering higher horsepower ratings than classi- cal cross section belts. BANDO's Power Ace® should be considered for any new drive application, as they can transmit the same
- Belt Length: 25 to 560 inch
- English: 3V, 5V, 8V
- Belt: Rubber
-
Supplier: AENOR
Description: GROOVED PULLEYS FOR CLASSICAL AND NARROW V-BELTS.
-
Supplier: Radwell International
Description: NARROW SHEAVE, 5V BELT SECTION, 9.25 O.D. INCH, 5 GROOVES, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: NARROW. V-BELTS DRIVES FOR THE AUTOMOTIVE INDUSTRY - FATIGUE TEST.
-
Supplier: AENOR
Description: CLASSICAL AND NARROW V-BELTS. LENGTHS. PART 1: LENGTHS AND TOLERANCES.
-
Supplier: AENOR
Description: CLASSICAL AND NARROW V BELTS. LENGTHS. PART 2: CONDITIONS FOR MEASURING THE DATA LENGHTS.
-
Supplier: Aerzen USA Corp.
Description: V-belts or directly onto the driving shaft.
- Air Flow Rate: 352.8 to 1,323 SCFM
- Static Pressure: 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Aerzen USA Corp.
Description: vertically, suspended from the top or suspended laterally. Drive via direct coupling or via narrow V-belt.
- Air Flow Rate: 352.998 to 1,323.7425 SCFM
- Static Pressure: -200.68093115952058 to 501.8407285409804 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Hamamatsu Photonics Europe
Description: be captured in fine detail. Three CCD chips are linearly arranged in close proximity to form a long and narrow sensor format. Effective size of each active area is 73.728 (H) × 6.144 (V) mm2, so the overall active area length of the three chips is up to 220 mm in length. Each CCD chip
- Horizontal Pixels: 4,608
- Vertical Pixels: 128
- Pixel Size: 48 µm
Find Suppliers by Category Top
Featured Products Top
-
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Utilizing advanced CNC technology, we ensure that each pulley meets industry standards for size and tolerances, guaranteeing smooth and reliable operation. Variety of Specifications: We offer a wide range of European standard and American standard V-belt pulleys models (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
vertcial flow. DRIVE Via direct coupling or narrow v-belt drive. THREE-LOBE ROTOR DESIGN The design with three-lobe rotors features a cylinder with cast-in, pre-inlet channels at the discharge side. This design minimises the sound thanks to its (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
high-vacuum technology. The direction of flow is vertical from top to bottom and the drive is effected through a narrow V-belt or a direct coupling. The advantages of AERZEN Vacuum Blowers at a glance: High (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
V Belt - V Belt Manufacturers, Suppliers
Narrow V Belts Sp-type .
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL DRIVES AND MECHANISMS
V Belts: Narrow V belts , with higher speed capacity, but lesser range (R) and power capacity (P), are used widely for light lathes and drilling machines.
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
These belts consist of two or more heavy duty conventional or narrow V belts bonded together at their upper surfaces.
-
Sell speed reducer
This series reducer uses narrow V belt transmission.
-
Sell Nissan synchronous belt
Zhejiang Orida auto parts co.,limited Located in Taizhou City ,Zhejiang ,China which is specialized manufacturer Auto V-belts, Ribbed V-belts, timing belts , Agricultural V-belts, Power transmission belts, Narrow V belt ,CVT scooter belt,classical V-belt and include other …
-
Apply proe to cad system development for conventional mechanical transmission parts
On the basis of transmission working characteristic of ordinary V belt, benchmark width narrow V belt , effective width of narrow V belt, ploy V-belt, roller chain, silent chain, involute spur gear, helical gear and straight bevel gear in conventional transmission parts …
Indicates content that may require registration and/or purchase.