-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 7/16"
- Head Type: Hexagon Head
- Features: Other
- Material: Titanium
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Standard Drives: 12-Point
- Inch: 3/8"
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Accuris
Description: Screws - Non-Losable, Alum. Alloy, #8-32 and #10-32
-
-
Supplier: Newark, An Avnet Company
Description: N SEN, M8, 04P, SCREW ROHS COMPLIANT: YES
-
Supplier: NBK America LLC
Description: Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball combinations: stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less
- Length: 0.5511814 inch
- Metric: M8
- Screw Type: Set Screw
-
Supplier: Newark, An Avnet Company
Description: N SEN, M8 W/KEY, 04P, SCREW ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 8-32
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 8-Pole Screw Style RTB Plug Assembly
- Gender: Male / Plug
-
Supplier: Accuris
Description: Screws - Brazier Head, Frearson Recess, Alum. Alloy, Bronze and Alloy Steel, 3/8-24
-
Supplier: DieQua Corporation
Description: Size: 50 kN Screw size standard: TR 50×8 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw jack body: 17 kg Weight of screw/m: 13 kg Gearbox lubrication:
- Jack Type: Screw Jack
-
Supplier: Ford Fasteners, Inc.
Description: Phillips Flat Tapping Screws Type A
- Length: 2 inch
- Inch: # 8
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
-
Supplier: Ford Fasteners, Inc.
Description: Phillips Pan Tapping Screws Type B
- Length: 0.375 inch
- Inch: # 8
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
-
Supplier: Ford Fasteners, Inc.
Description: Phillips Truss Tapping Screws Type B
- Length: 0.5 inch
- Inch: # 8
- Screw Type: Self Drilling / Thread Cutting Screw
- Material: Stainless Steel
-
Supplier: ODG (Origin Data Global)
Description: phillips pan head screws with collar
-
Supplier: NBK America LLC
Description: Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations:stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications that
- Length: 0.393701 inch
- Head Type: Hexagon Head
- Metric: M8
-
Supplier: Newport MKS
Description: M2 x 0.4 Cap Screw, 8 mm Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
- Metric: M2
-
Supplier: THK America, Inc.
Description: Select Intermediate Flange & Coupling Kit for your motor to make a complete package with Ball Screw Assembly. Intermediate flanges are provided with surface coating that provides excellent corrosion resistance. Couplings are flexible type supplied either from NBK or R+W. *Intermediate Flange
-
Supplier: Ebinger Manufacturing Corp.
Description: FLAT PHILLIPS TYPE 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER .164 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1.5 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
- Screw Type: Wood Screw
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips pan head machine screws ROHS
- Length: 0.3149608 inch
- Screw Type: Machine Screw
- Head Type: Pan Head
- Standard Drives: Philips / Frearson
-
Supplier: Newark, An Avnet Company
Description: SCREW N06 X 3/8
-
Supplier: NBK America LLC
Description: and precautions of plastic screws⇒Plastic Screws
- Type: Hex
- Size: M8
- Features: Other Plastic
- Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: N3306A / 8mm screw terminal RoHS Compliant: NA
-
Supplier: NBK America LLC
Description: PP plastic has excellent resistance to chemicals such as strong acids and organic solvents. It is used as a replacement for vinyl chloride type plastic screws. The properties and precautions of plastic screws⇒Plastic Screws
- Type: Hex
- Size: M8
- Features: Other Plastic
- Material: Plastic
-
Supplier: UC Components, Inc.
Description: Screw, Set, Cup Point, Socket, Non-Vented, Precision Cleaned
-
Supplier: bisco industries
Description: Captive Screws
- Features: # 8, Knurled
- Captive Fastener Class / Type: Captive Screws
-
Supplier: DigiKey
Description: "T8 Torx® Screwdriver 6.63"" (168.4mm)"
- Drive Type: Six-Point
- Features: Specialty / Other
-
Supplier: Essentra Components
Description: Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
- Diameter: 0.5 inch
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: DieQua Corporation
Description: body: 3.8 kg Weight of screw/m: 4.5 kg Gearbox lubrication: Synthetic fluid grease Screw lubrication: Grease lubrication Gearbox operating temperature: max. 60°, higher on request Moment of inertia: N: 0.667 kg cm² / L: 0.443 kg cm² Input torque (at 1500 rpm): max. 18 Nm (N) /
- Lift Capacity: 5.125439999999999 tons
- Jack Type: Screw Jack
-
Supplier: DieQua Corporation
Description: Size: 35 kN Screw size standard: TR 40×7 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw jack body: 9.5 kg Weight of screw/m: 8 kg Gearbox lubrication:
- Jack Type: Screw Jack
-
Supplier: DieQua Corporation
Description: body: 9.5 kg Weight of screw/m: 8 kg Gearbox lubrication: Synthetic fluid grease Screw lubrication: Grease lubrication Gearbox operating temperature: max. 60°, higher on request Moment of inertia: N: 0.97 kg cm² / L: 0.67 kg cm² Input torque (at 1500 rpm): max. 19.8 Nm
- Lift Capacity: 8.01412 tons
- Jack Type: Screw Jack
-
Supplier: Utmel Electronic Limited
Description: Contact Blocks N.O./N.C. SPDT Screw 10A 480VAC
- Length: 1.233858934 inch
- Type: Electrical Contact
-
Supplier: DigiKey
Description: M8x1.25 Pan Head Machine Screw Slotted Drive Nylon
- Screw Type: Machine Screw
- Head Type: Pan Head
- Material: Plastic
- Standard Drives: Slotted
-
Supplier: Interpower
Description: Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2 Terminal Material: Nickel-plated brass Sheet Style: C8 Mounting Style: Screw
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Universal Terminal Block, 24 to 8 AWG Wire, 8.2 mm W, Screw Connection, Blue Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force.
-
Supplier: Tompkins Industries, Inc.
Description: High Pressure Poppet Screw Together Coupling 1/4" - 3/8" 10,000 PSI Interchanges: Enerpac, Hydraulic Jack
- English Size: 0.25 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English, Pipe Fitting, Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
Ballscrews consist of a screw spindle and a nut integrated with rolling elements that cycle through a return mechanism. Ballscrews convert rotary motion into linear motion, and are most commonly used in industrial machinery and precision machines. Hiwin Corporation provides a wide range of (read more)
Browse Ball Screws Datasheets for HIWIN Corporation -
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
assemblies that are fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
rotation. When folded flat, they extend 1.52" beyond the circular foot. Based on the standard screws provided, the maximum enclosure wall thickness is 0.12" but alternative longer screws can be supplied on request. The tilt legs are rated to 200 N (F Max). The topple load is 8.14 lbs (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Benefits: Improved Surface Finish: Vibration isolation results in Ra 0.4μm or better surface quality Extended Tool (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
catalogue N-ARPEX® couplings: Benefits N-ARPEX® couplings of the ARN-6/-8/-10 series are outstanding for their application-optimized construction. The NEN, BEB, MCECM, MFEFM series meet the requirement of (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
Technology Expo Kobe city booth 6M25 Featured by the uniquely developed screw rotor, a mechanical structure that pursues ease of maintenance (in-house capable) and a wide selection of accessories, the SST/SSX series provides stable performance even in dirty (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd.
More Information Top
-
Clementine Star Tracker Stellar Compass: Final report part 2
… Install the Camera with lenscap in place onto the Test Cube using the appropriateNAS sockethead cap screws . #6-32 # 8 -32 NAS# NAS1352N04 -x NAS1352N08-x .
Indicates content that may require registration and/or purchase.