-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of
- Application / Industry: Oil / Fuel
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Flat Plate
- Media: Gas, Liquid, Steam
-
Supplier: Mueller Steam Specialty
Description: Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 200 psi
- Screen Opening: 0.062 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment.
- Pipe Size: 2 to 24 inch
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Industrial, Water
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: JORC Industrial LLC
Description: Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi
- Pipe Size: 0.5 inch
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: G.I.E. Inc.
Description: Fabricated steel body and basket, zinc plated carbon steel bolting
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, General Purpose, Medical / Pharmaceutical, Water
-
Supplier: JORC Industrial LLC
Description: The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Watts
Description: Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved.
- Pressure Rating: 175 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Spirax-Sarco
Description: Brass and bronze screwed Y-type strainers. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: -324.4 to 410 F
- Materials: Bronze
-
Supplier: Spirax-Sarco
Description: The Fig 12 is an SG iron screwed Y-type strainer. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
- Pipe Size: 0.5 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 14 to 500 F
- Media: Gas, Liquid, Steam
-
Supplier: Watts
Description: Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model
- Pressure Rating: 125 to 200 psi
- Strainer Type: Basket (or Simplex Basket)
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: Spirax-Sarco
Description: The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as
- Pipe Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: -324.4 to 482 F
- Media: Gas, Liquid, Steam
-
Supplier: Eaton
Description: Eaton’s MCS-1500 is perfect for high-capacity straining needs. Its magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing a long service life. The
- Pipe Size: 8 inch
- Pressure Rating: 15 psi
- Process Temperature: 18 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: U.S. Plastic Corporation
Description: These rectangular shaped polypropylene baskets offer a broader range of corrosion resistance than stainless steel or titanium. They withstand hot solutions up to 200 F. They are lightweight and tough, and have a wall thickness of 3/16" with a choice of 3/16" or 1/8" holes in the sides and
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry.
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.125 to 0.5 inch
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.000984251968503937 to 0.036023622047244096 inches
- Process Temperature: 70 to 125 F
-
Supplier: SSI Fabricated
Description: Low Profile Body w/Multiple Bskts Pressures tp 3705 PSIG Temperatures to 800ºF Basket Strainer Applications Process Industry Metals and Mining Power Industry Water & Waste Water Chemical Industry Pulp and Paper Oil and Gas Features Fabricated Construction Filtration down to 40
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Eaton
Description: temperatures to 300F Large capacity baskets Flanged drain Quick open cover Low cost alternative to exotic alloy strainers Standard perforated basket Options Monel baskets Hastelloy C baskets Tefzel coated baskets
- Pipe Size: 1 to 6 inch
- Pressure Rating: 200 psi
- Screen Opening: 0.15625 inches
- Process Temperature: 100 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M Design: ASME B16.34 Pressure: class 150 to 1,500 End
- Pressure Rating: 150 to 1,500 psi
- Strainer Type: Basket (or Simplex Basket), Y-strainers
- Pipe Connection: Flanged
- Materials: Steel - Stainless
-
Supplier: ISC Sales, Inc.
Description: The Basket and Screen Data is the heart of an Eaton Strainer and is designed to be both effective and durable to perform its function correctly. There are two different designs of both baskets for Eaton basket strainers and screens for Y strainers…standard
- Screen Opening: 0.02 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: gasket. Other covers are optional. Port configurations: As standard all basket strainers are of in-line design. For special applications off-set, angled off-set and boot configurations are available. PRESSURE DROP: FPT basket strainers are engineered to provide the lowest
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
Supplier: Watts
Description: Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel blow-off plug. Maximum Pressure (non-shock): 275psi (19.0 bar)
- Pressure Rating: 275 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: KADANT
Description: is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper mill rich white
- Pipe Size: 6 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line
- Materials: Composite / FRP
- Pipe Connection: Flanged
-
Supplier: SSI Fabricated
Description: Pressures to 3705 PSIG (255 BARG) Temperatures to 800ºF (427ºC) Custom engineered and fabricated T strainers RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5 Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three flow
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
Find Suppliers by Category Top
More Information Top
-
Facilities Site Piping Systems Handbook > WATER TREATMENT
Its construction makes it a good choice for high pressure applications and for gases such as steam, natural gas , and compressed air where pressures are higher and amount of dirt present is low. .... It has a smaller dirt-holding capacity than similar sizes of basket strainers .
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > SOLID-LIQUID SEPARATION AND INTERCEPTORS
Its construction makes it a good choice for high pressure applications and for gases such as steam, natural gas , and compressed air where pressures are higher and amount of dirt present is low. .... It has a smaller dirt-holding capacity than similar sizes of basket strainers .
-
Tenth annual coal preparation, utilization, and environmental control contractors conference: Proceedings. Volume 2
Following the pump, a basket strainer and mass flow meter were installed. .... The CWS burner is also capable of firing natural gas at it's rated capacity.
-
PCFB Repowering Project 80 MW plant description
Natural gas will be supplied to the fuel gas supply system from the new high-pressure gas header which will be installed on the plant site. .... The basket strainers will remove any foreign materials in the fuel gas supply which might damage or interfere with the operation of the startup burners or startup combustors.
-
Utilization of coal-water fuels in fire-tube boilers. Final report, October 1990--August 1994
The piping located between the CWS pump and the CWS duplex basket strainer was replaced with a smaller sizepipe. .... A the conclusion of the long term boiler testing theboiler had operad on CWS for 800 hours plus approximately 400 hours on natural gas only.
-
CR4 - Thread: Natural Gas Consumption - CAT Generator
• #10 "Re: Natural Gas consumption - CAT Generator" by Steve S. on 02/08/2010 7:51 AM (score 1). .... Previous in Forum: Basket Strainers .
-
To the Beurtheilung of the fire boxes
For such, the base plate obtains an average, covered with platinum screen c (figure 249) opening wird4 under which the flat shell v fixes) so that the gas mixture receives hot surfaces again. .... violent development of gases and hard verbrennlichen vapors further in the weitmaschigen platinum basket (figure 249) in … also of nickel through which the price of the apparatus would be reduced naturally substantially; are under…
-
Superclean coal-water slurry combustion testing in an oil-fired boiler
3) The ori_nal system would not have a day tank; therefore, a day tank with ladder and mixer, strainer / baskets , controls/electrical, and piping return to the day tank would have to be installed. .... These costs are then com- pared to those for installing similar sized boilers for steam production when f'u-ing SCCWS (no research capabilities), natural gas or fuel oil.
Indicates content that may require registration and/or purchase.